Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Visual Sound, Inc.
Description: weatherproof cap. The R6-BASSHORN is designed as an optimum low frequency complement to horn-loaded full-range systems (such as the R2) in terms of its output level, pattern control, frequency range and physical dimensions. Proper implementation with a full-range system
-
Supplier: Visual Sound, Inc.
Description: Peavey Electronics Constant Directivity High-Frequency Horn Constant directivity, radial diffraction slot horn Coverage pattern: 90 degree H x 45 degree V 0.875 inch throat diameter Low frequency limit: 800 Hz
-
Supplier: Visual Sound, Inc.
Description: Peavey Electronics The CDM is a high frequency dual driver horn. Constant directivity horn Coverage pattern: 60 degree H x 40 degree V Low frequency limit: 3000 Hz
-
-
Supplier: kTB Solutions
Description: kTB Solutions supplies conical horn antennas cover the frequency range upto 116GHz. We offer standard gain horn antennas of the gain 10dB, 12dB, 15dB, 20dB, 25dB, as well as customized conical horn antennas according to customers requirements. Features: Broad Band
- Operating Frequency Range: 11.6 to 15.9 GHz
- VSWR: 1.25 :1
- Gain: 15 to 22 dB
- Component Type: Gain Horn Antennas
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology offers a wide range of custom horns available in the 18-140 GHz frequency range. Products include conical and scalar (corrugated) horns and very wide beam pyramidal and sectoral horns. These horn antennas can be designed and produced to satisfy
- Component Type: Gain Horn Antennas
-
Supplier: kTB Solutions
Description: kTB Solutions supplies standard gain horn antennas cover the frequency range upto 112GHz. We offer standard gain horn antennas of the gain 10dB, 15dB, 20dB, 25dB, as well as customized Standard Gain Horn Antennas according to customers requirements. Features: Broad Band
- Operating Frequency Range: 5.38 to 8.17 GHz
- VSWR: 1.4 :1
- Gain: 10 to 20 dB
- Component Type: Gain Horn Antennas
-
Supplier: Visual Sound, Inc.
Description: Peavey Electronics The CH®-3 is a high frequency diffraction slot horn. Constant directivity, diffraction slot horn Coverage pattern: 90 degree H x 45 degree V 0.875 inch throat diameter Low frequency limit: 1200 Hz
-
Supplier: A.H. Systems Inc.
Description: The A.H. Systems' Horn Antenna is a broadband antenna that offers excellent performance over the frequency range of 26.5 GHz to 40 GHz. High gain, low VSWR, and input handling capability up to 10 watts make this horn antenna an excellent general performer.
- Operating Frequency Range: 26.5 to 40 GHz
- VSWR: 1.4 :1
- Gain: 18.9 to 21.8 dB
- Component Type: Gain Horn Antennas
-
Supplier: QuinStar Technology, Inc.
Description: or circular waveguide. The pyramidal horns have a nominal mid-band gain of 24dB, with 21dB typical for the conical horns. QuinStar fabricates these horns using a high-precision electroforming process. They are gold plated for use in virtually any environment. Standard gain
- Operating Frequency Range: 18 to 220 GHz
- Component Type: Gain Horn Antennas
-
Supplier: EnviroCare International, Inc.
Description: AH Series Acoustic Horns EnviroCare AH series provides an efficient, precision-engineered acoustic horn system for dust removal. EnviroCare horns are engineered to provide the best overall performance and longest diaphragm life of any acoustic horn on the market. Our
-
Supplier: A.H. Systems Inc.
Description: The Standard Gain Horn Antennas are designed specifically for utilization in emissions and immunity testing over the frequency range of 1 to 40 GHz. Each antenna is linearly polarized and has medium gain, low VSWR, and a constant antenna factor. The Standard Gain Horn
- Operating Frequency Range: 18 to 26.5 GHz
- Gain: 14.8 dB
- Component Type: Gain Horn Antennas
- Profile: Rectangular
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar’s QGH series of standard gain horn antennas cover the frequency range of 26.5 to 110 GHz in six waveguide bands with a nominal mid-band gain of 24dB. These horns have a pyramidal shape with a rectangular aperture and a rectangular waveguide interface. These standard
- Operating Frequency Range: 26.5 to 110 GHz
- Component Type: Gain Horn Antennas
-
Supplier: ValueTronics International, Inc.
Description: Broadband: 750 MHz - 18 GHz VSWR (avg): < 1.5:1 Maximum Continuous Power: 300 W Peak Power: 500 W Impedance: 50 ohm Connector Type: N female (precision) Optimized High Frequency Gain Low VSWR Antenna Assembly Mounting bracket drilled to accept ETS-Lindgren or other tripod mounts with
- Primary Frequency Range: 18,000 MHz
- Technology Type: Horn / Aperture / Slot
-
Supplier: Radwell International
Description: LOW FREQUENCY HORN STROBE, GENESIS SERIES, WALL-MOUNT, WHITE HOUSING, FIRE MARKING, AUDIBLE ONLY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model ATH26G40A-1 is a wide band, low gain, wide beamwidth, high power microwave horn antenna. With a minimum gain of 9dB over isotropic, the Model ATH26G40A-1 supplies the high-intensity fields necessary for RFI/EMI field testing within and beyond the confines of a shielded room.
- Operating Frequency Range: 26.5 to 40 GHz
- Gain: 9 dB
- Component Type: Gain Horn Antennas
-
Supplier: A.H. Systems Inc.
Description: The A.H. Systems' Horn Antenna is a broadband antenna that offers excellent performance over the frequency range of 26.5 GHz to 40 GHz. High gain, low VSWR, and input handling capability up to 10 watts make this horn antenna an excellent general performer.
- Primary Frequency Range: 26,500 to 40,000 MHz
- Gain: 18.9 to 21.8 dB
- VSWR: 1.4 :1
- Applications: Broadband Network / WLAN, RF Survey / Test
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Broadband directional antenna, ideal for use in EMC measurements The Double-Ridged Waveguide Horn Antenna R&S®HF907 with linear polarization is a compact broadband transmitting and receiving antenna for the frequency range of 0.8 GHz to 18 GHz. Due to specific calibration, EMI
- Primary Frequency Range: 800 to 18,000 MHz
- Form Factor / Mounting: External
- Technology Type: Horn / Aperture / Slot
- Polarization: Linear
-
Supplier: TelephoneStuff.com
Description: Digital Switching Horn Speakers employ digital switching amplifier technology, resulting in low DC current draw and low heat dissipation. Features: - Digital Switching Amplifier Technology: provides low DC current draw and heat dissipation compared to conventional analog
- Application: Security / Paging
- Features: Weatherproof / Outdoor Rated
-
Supplier: Biamp Systems, Ltd.
Description: speech. The two-way characteristic makes your music still sound natural where the horn shape housing makes sure you cover a big distance./p> Thanks to the well-considered coverage range, high sensitivity, high output, low distortion and extended frequency response, this MPLT32
- Nominal Input Power: 32 watts
- Application: Loudspeaker / Public Address, Music / Audio Systems, Telephone / Voice Communication
-
Supplier: Biamp Systems, Ltd.
Description: transition anomalies that occur in most square and rectangular horns, resulting in exceptionally smooth phase and frequency response curves. Its coaxial design means that all of the sound emanates from the same point source. These innovations reduce feedback, improve intelligibility,
- Application: Loudspeaker / Public Address
-
Supplier: GE ENERGY Air Filtration
Description: cleaners are air-operated devices that emit low frequency, high-energy sound waves. The sound waves create vibrations powerful enough to break apart and dislodge heavy concentrations of particulate on surfaces, but gentle enough to not harm the surface. Once the material has been
-
Supplier: Ubiquiti Networks, Inc.
Description: attenuated side lobes and extremely low back radiation, and they offer industry-leading front-to-back ratio and low side lobe radiation. Symmetrical horn antennas (30° and 45°, the default) are ideal for cluster sector installations with high co-location requirements. Improved
- Applications: Cellular / PCS Base Station
- Pattern Type: Directional
- Technology Type: Horn / Aperture / Slot
- Form Factor / Mounting: Stationary / Fixed
-
Supplier: Wharfedale Pro
Description: The SI-X series has three (3) subs can help: SI-12BX & SI-15BX are folded horns that give you the lowest frequencies and the punch you need. The SI-18BX is a straight forward, no nonsense 18-inch bass reflex subwoofer with exceptional low frequency response. The SI-X™ Series
- Sound Pressure Level: 138 dB
- Nominal Input Power: 900 watts
- Sensitivity: 105 dB
- Frequency Response: 38 to 220 Hz
-
Supplier: TMP Pro Distribution
Description: TX1152 fits the bill when applications that require the low-frequency extension of a 15" woofer, with the outstanding pattern control of a larger, rotatable, 60 x 40 horn. Color: Black Input Connections: Parallel Neutrik® NL4 Speaker Type: Fullrange Frequency Response (-3
- Sound Pressure Level: 133 dB
- Nominal Input Power: 500 watts
- Sensitivity: 100 dB
- Frequency Response: 40 to 20,000 Hz
-
Supplier: TMP Pro Distribution
Description: The best-selling OPERA model now comes with 100 watts more power for even greater dynamic range. That makes it the model of choice for applications demanding punchy low end without an added subwoofer. Speaker Type: 2-Way Active Speaker Frequency Response [-10dB]: 49 - 20.000 Hz
- Sound Pressure Level: 129 dB
- Nominal Input Power: 400 watts
- Frequency Response: 49 to 20,000 Hz
- Speaker Size: 15 inch
-
Supplier: TMP Pro Distribution
Description: 50 ° Rotatable Horn :Yes System Power Handling: 400 Watts LF Transducer: DL15ST Low Frequency Power Handling: 400 Watts High Frequency Power Handling: 75 Watts LF Nominal Impedance: 8 HF Transducer: DH-7 HF Nominal Impedance: 8 Nominal Impedance (Passive): 8 Flying: Yes
- Sound Pressure Level: 130 dB
- Nominal Input Power: 400 watts
- Sensitivity: 98 dB
- Frequency Response: 45 to 16,000 Hz
-
Supplier: TMP Pro Distribution
Description: set-up possibilities. Long-term applicable power (AES): 150 Short-term applicable power (IEC 268-5): 600 Nominal impedance: 8 Ohms Frequency response @-6dB: 50Hz-18kHz High frequency driver: 1.4" Low frequency woofer: 1x12" 2.5" coil Sensitivity (@1W/1m): 98dB Maximum
- Speaker Size: 12 inch
- Application: Music / Audio Systems
-
Supplier: AUDIX Corporation
Description: dynamic low frequency microphone used for stage, studio and broadcast, the D6 is now the standard for kick drum miking. The D6 is also used with large toms, bass cabinets and other instruments requiring extended low frequency reproduction. i5: Although most commonly used
-
Supplier: KP Performance Antennas
Description: reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul application requireing 2x2 MIMO in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna supports LTE deployments in the
- Primary Frequency Range: 3,500 to 3,800 MHz
- Gain: 24 dB
- VSWR: 1.5 to 1.7 :1
- Operating Temperature: -40 to 140 F
-
Supplier: KP Performance Antennas
Description: reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul application requireing 2x2 MIMO in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna supports LTE deployments in the
- Primary Frequency Range: 3,500 to 3,800 MHz
- Gain: 20 dB
- VSWR: 1.5 to 1.7 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Biamp Systems, Ltd.
Description: additional low frequency and midrange output over that of its sister product, the V2-8. When paired with a subwoofer such as the V2-212S, a V2-28 system will produce high-fidelity, broad spectrum sound that belies its modest size. In addition to distributed systems, the V2-28 is an
- Application: Loudspeaker / Public Address
Find Suppliers by Category Top
Featured Products Top
-
frequency range of 170 MHz - 3 GHz. High gain, low VSWR, input handling capability up to 800 watts CW and rugged design make this horn antenna excellent for both immunity and emissions testing. * Calibration data and certificate at 1 Meter Horizontal and Vertical Polarity (read more)
Browse Horn Antennas Datasheets for A.H. Systems Inc. -
Octave Horn Antennas 1 GHz - 8 GHz A.H. Systems' Octave Horn Antennas is an octave bandwith pyamidal horn antenna that offers excellent half power performance. With low VSWR, high input handling capability and rugged (read more)
Browse Horn Antennas Datasheets for A.H. Systems Inc. -
excellent performance over the frequency range of 170 MHz - 3 GHz. High gain, low VSWR, input handling capability up to 800 watts CW and rugged design make this horn antenna excellent for both immunity and emissions testing. * Calibration data and certificate at 1 Meter Horizontal and Vertical (read more)
Browse Horn Antennas Datasheets for A.H. Systems Inc. -
Double Ridge Guide Horn Antennas A.H. Systems Double Ridge Guide Horns are broadband antennas that offer excellent performance over the frequency range of 170 MHz to 40 GHz. These (read more)
Browse Horn Antennas Datasheets for A.H. Systems Inc. -
immunity testing over the frequency range of 1 to 40 GHz. Each antenna is linearly polarized and has medium gain, low VSWR, and a constant antenna factor. The Standard Gain Horn performance is very precise and predictable through design parameters. Comparisons of measured versus computed antenna (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
saturation and cutoff points in the semiconductor portions of the circuitry, otherwise the resulting amplified signal would put a limit on either the high end or low end. Because linear amplifier designs by their nature support specific frequency intervals, you must match the preamp to the signal (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
Smart Use Of Preamps In RF Testing Any type of radio frequency (RF) testing requires antennas. Equipment under test may or may not have them - some devices aren't designed to broadcast but still might. But the analyzer will always require an antenna to receive whatever signal there might be (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc.
Conduct Research Top
-
Design & Test a 3D Printed Horn Antenna
The horn antenna is an antenna that consists of a flaring metal waveguide shaped like a horn to direct radio waves into a beam. 3D printing is a fast-growing technology for rapid prototyping of mechanical structures at a relatively low cost. This enables quick production and demonstrations
More Information Top
-
Handbook of Engineering Acoustics
Low frequency horns have a higher efficiency than ‘direct emitters’ and also have a certain directiv- ity for low frequencies.
-
A High Efficiency Dual Frequency Multimode Monopulse Antenna Feed System
A monopulse capability can be added in the lower frequency band by using the common aperture feed to radiate the low frequency reference mode and using four outboard low fre- quency horns to derive the error signals.
-
Design of multifrequency feeds for communication satellite reflector antennas
- LOW FREQUENCY HORN .
-
Sensors, Instrumentation and Special Topics, Volume 6
Most of these modulators would be paired with low frequency horns , which have very large dimensions at the horn mouth, the end result being a multitude of design problems in terms of integration with the chamber structure.
-
CR4 - Thread: Infrasonic Horns / Whistle Can Be Manufactured?
Plz give me some advice, where & how i can get this low frequency Horns or whistle.
-
Loudspeaker developments
' t i l Low Frequency Horn of Small Diniensions,''Jour.
-
Novel 'soft' horn antenna for multiband operation
(a) Low frequency horn showing section of the array.
-
Development of a dual-reflector feed for the radiotelescope in Arecibo. An overview
This angle can be reduced, but at the ex- pence of the low frequency performance as the low frequency horns will be very large.
-
A Note on Acoustic Horns
Below cutoff it would be desirable to 11 P. W. Klipsch, "A low frequency horn of small dimensions," Jour. Acous.
-
Sonochemically synthesized mono and bimetallic Au-Ag reduced graphene oxide based nanocomposites with enhanced catalytic activity.
Bimetallic catalysts containing different weight ratios of Au and Ag were loaded onto GO utilizing a low frequency horn -type ultrasonicator.
Indicates content that may require registration and/or purchase.