-
Supplier: Accuris
Description: Underwater acoustics - Hydrophones - Calibration of hydrophones Part 2: Procedures for low frequency pressure calibration
-
Supplier: Accuris
Description: Underwater acoustics \x96 Hydrophones \x96 Calibration of hydrophones \x96 Part 2: Procedures for low frequency pressure calibration
-
Supplier: Accuris
Description: Underwater acoustics \x97 Hydrophones \x97 Calibration of hydrophones Part 2: Procedures for low frequency pressure calibration
-
-
Description: IEC 60565-2:2019 specifies the methods for low frequency pressure calibration of hydrophones at frequencies from 0,01 Hz to several kilohertz depending on calibration method. IEC 60565-2:2019, together with IEC 60565-1, replaces the second edition of IEC 60565 published in 2006.
-
Supplier: Cirrus Logic, Inc.
Description: Delivering low noise, high performance, and a small footprint, the CS3302A seismic amplifier is designed for use with hydrophone sensors. This highly integrated, programmable gain differential amplifier is engineered for precise low frequency, high dynamic range
- Operating Temperature: -40 to 85 C
- Supply Voltage (VS): -2.5 to 3.3 volts
- Bandwidth: 0 to 0.002 MHz
- Pin Count: 24
-
Description: pressure hydrophone calibration at low frequencies can be found in IEC 60565 2 [1] . Procedures for hydrophone calibration at acoustic frequencies greater than 1 MHz are covered by IEC 62127-2 [2]. Excluded from the scope of this document are low-frequency pressure
-
Supplier: Wilcoxon Sensing Technologies
Description: Low-frequency vector sensor with hydrophone and three orthogonal accelerometers. Vector sensors measure the acoustic pressure and particle acceleration in three orthogonal axes to determine the direction in which a sound wave is traveling.
- Sensor Outputs: Acceleration
- Device Category: Sensor / Transducer
- Measurement Axes: Triaxial
-
Supplier: Wilcoxon Sensing Technologies
Description: Low-frequency vector sensor with hydrophone and three orthogonal, high-sensitivity accelerometers. Vector sensors measure the acoustic pressure and particle acceleration in three orthogonal axes to determine the direction in which a sound wave is traveling.
- Sensor Outputs: Acceleration
- Device Category: Sensor / Transducer
- Measurement Axes: Triaxial
-
Supplier: RESON
Description: The TC4043 Miniature hydrophone offers a wide frequency range from 2Hz to over 160kHz. The frequency response is flat from 2Hz to 100kHz. The hydrophones directivity is typically omnidirectional up to 100kHz. The TC4043 incorporates a high quality 10dB low-noise
- Frequency Response: 2 to 160,000 Hz
- Hydrophone Sensitivity: -201 dB re V/µPa
- Maximum Operating Depth: 700 m
- Operating Temperature: 28.4 to 122 F
-
Supplier: RESON
Description: The TC4050 is a miniature flushmounted hydrophone, which has a flat frraenqguee.n c y response and is omnidirec-tional over the complete lover frequency The high capacitance and sensitivity of the sensor element allow for direct connection to an oscilloscope or recording apparatus.
- Frequency Response: 0.3 to 100,000 Hz
- Hydrophone Sensitivity: -217 dB re V/µPa
- Operating Temperature: 28.4 to 176 F
- Weight (air): 700 g
-
Supplier: AENOR
Description: Underwater acoustics - Hydrophones - Calibration of hydrophones - Part 2: Procedures for low frequency pressure calibration (Endorsed by Asociación Española de Normalización in December of 2019.)
-
Supplier: RESON
Description: The CCA 1000 is a compact low-noise conditioning charge amplifier designed for use with piezoelectric hydrophones and other piezoelectric detectors. The CCA 1000 enables the uses of long cables between hydrophone and amplifier without affecting the hydrophone sensitivity.
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Gain Range: 0 to 32 #
- Maximum Output: 2 volts
-
Supplier: RESON
Description: The VP2000 is a 1MHz bandwidth voltage preamplifier designed for uses in conjunction with piezoelectric hydrophones. VP2000 offers excellent low-noise performance over the entire frequency range; gain selections in 6 levels from 0 to 50dB. A range of 12 high-pass and 12
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Low Pass Cutoff Frequency: 1 to 1,000 kHz
- High Pass Cutoff Frequency: 0.001 to 250 kHz
-
Supplier: ValueTronics International, Inc.
Description: connections are in working order. A short voltage pulse is used to excite the transducer. The amplifier switches to a measurement mode, measures the resonance frequency and registers it on the display. MRT works with a number of Brüel & Kjaer charge accelerometers that have a resonance
Find Suppliers by Category Top
More Information Top
-
Transducers and Arrays for Underwater Sound
200 4.7.2 Low Frequency Hydrophone Noise . . . . . . . . . . . .
-
Simulation study on very low frequency vector hydrophoe application platform's suspension system
This method can solve the resonant effect of the existing suspension structure in very low frequency, thereby satisfying the very low frequency hydrophone ’s working frequency band of design requirements.
-
Pressure pulse distortion by hydrophones due to diminished low frequency response
In particular, current or proposed mechanicalkavitation indices [113, [121 are based on a measurement of p,, which is the pulse quantity most sensitive to low frequency hydrophone response.
-
Pressure pulse distortion by hydrophones due to diminished low frequency response
for medical diagnostic fields," IEC Committee Draft to low frequency hydrophone response.
-
NEMO-SN1 (Western Ionian Sea, Off Eastern Sicily): A Cabled Abyssal Observatory With Tsunami Early Warning Capability
Low frequency hydrophone OAS E-2PD .
-
http://dspace.mit.edu/bitstream/handle/1721.1/28762/59823423-MIT.pdf?sequence=2
The signal was measured with a low frequency hydrophone (InternationalTransducer Corporation ITC6050c,SantaBarbara,CA), notch filtered aroundthe difference frequency from48.5 - 51.5 kHz,registeredto a digital oscilloscope(Yokogawa DL7100, Japan), and recordedto a personal computervia a IEEE-488GPIB connection.
-
Are current hydrophone low frequency response standards acceptable for measuring mechanical/cavitation indices?
Since the portion of the pressure waveform where pr occurs is dominated by low frequency components, attention was placed on the low frequency hydrophone response specifications.
-
Design of piezocomposite materials and piezoelectric transducers using topology optimization—Part I
Performance characteristics for high frequency (ultrasonic transducers) and low frequency ( hydrophones ) are de ned considering orthotropic composite materials.
-
SEAFLOOR OBSERVATORIES
Low frequency hydrophone OAS E-2PD .
-
Ferroelectrics UK 2001
Results show that increasing the porosity has the effect of improving the hydrostatic piezoelectric properties for applications such as low frequency hydrophones .
Indicates content that may require registration and/or purchase.