Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The 2710 is a 1.8 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency.
- Frequency Range: 1,800,000 kHz
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®FSH spectrum analyzer is rugged, handy and designed for use in the field. Its low weight, its simple, well-conceived operation concept and the large number of measurement functions make it an indispensable tool for anyone who needs an efficient measuring instrument for
- Frequency Range: 9 to 20,000,000 kHz
- User Interface: Hand-held / Remote Programmer
- Special Instrument Type: Handheld
- Analyzer Type: Instrument
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The high-performance R&S®FSW signal and spectrum analyzer was developed to meet demanding customer requirements. Offering low phase noise, wide analysis bandwidth and straightforward and intuitive operation, the analyzer makes measurements fast and easy. Key Facts
- Frequency Range: 0.002 to 85,000,000 kHz
- Frequency Resolution: 1 Hz
- User Interface: Hand-held / Remote Programmer
- Analyzer Type: Instrument
-
-
Supplier: Transcat, Inc.
Description: spectrum density view. Finding an elusive signal can take hours or days. With FieldFox’s recording and playback, the analyzer can be set to collect data over time, and the data can be analyzed later offline. Configuration information Option 350 requires the spectrum
-
Supplier: RIGOL Technologies, Inc.
Description: capability to monitor FSK signals with the 2FSK-DSA option. A complete spectrum analyzer for your low frequency signals and systems at an unprecedented price. Low Noise floor as low as -130 dBm: View lower powered signals (harmonics, interference sources)
- Analyzer Type: Instrument
-
Supplier: RIGOL Technologies, Inc.
Description: that is synchronized with the spectrum analyzer to test frequency response of components is an important feature for a spectrum analyzer. Analyzers refer to the source as a tracking generator. A signal source that generates a carrier that tracks with the
- Frequency Range: 7,500,000 kHz
- Analyzer Type: Instrument
-
Supplier: Transcat, Inc.
Description: Product Highlights The brand new GSP-9330, a high test speed spectrum analyzer with 3.25 GHz, provides the fastest 204 μs sweep speed. Users, via high speed sweep time, can easily handle and analyze modulation signals. The keys to handling modulated signals are fast sweep time and
- Frequency Range: 3,250,000 kHz
-
Supplier: Transcat, Inc.
Description: Product Highlights The GW Instek MDO-2102EX is a multi-functional mixed domain oscilloscope with a built-in spectrum analyzer and a dual channel 25 MHz arbitrary waveform generator. The MDO2102EX is equipped with an 8-inch display and features a bandwidth of 100 MHz. The oscilloscope
- Frequency Range: 100,000 kHz
-
Supplier: Wayne Kerr Electronics
Description: A frequency response analyzer measures the gain and phase response characteristics with respect to frequency of the device or system under test, by applying a frequency swept sine-wave to it and examining its response signal. The FRA5022 supports for measurement
- Frequency Range: 0.00000010000000000000001 to 100 kHz
- Dynamic Range: 120 dB
- Display: Digital Readout
- User Interface: Front Panel & Display
-
Supplier: ValueTronics International, Inc.
Description: The K1205 is a protocol analyzer from Tektronix. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need
- Equipment Type: Protocol Analyzer
-
Supplier: ValueTronics International, Inc.
Description: The UPP200 is a 80 kHz Audio Analyzer from Rohde & Schwarz. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display, and total harmonic distortion plus noise.
-
Supplier: ValueTronics International, Inc.
Description: The MS2034A is a 4 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials,
- Frequency Range: 4,000,000 kHz
- Instrument Type: Portable / Benchtop Instrument
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®ZVH is a rugged, handy cable and antenna analyzer, designed for use in the field. Its low weight and simple operation make it indispensable for anyone who needs an efficient measuring instrument outdoors for the installation and maintenance of antenna systems. Installation of
- Frequency Range: 100 to 8,000,000 kHz
- Instrument Type: Portable / Benchtop Instrument
- Host Connection: Radio / Telemetry
- Display: Video Display
-
Supplier: Tradeport Electronics Group
Description: DSP for Measurements Based on FFT Computations DDS Signal Generator with Low Distortion Large LCD for Versatile Display Excellent Operability GP-IB Provided as Standard Floating Switching SINAD Measurement Two Input/Output Channels 100-step sequence memory, which can be divided into 10
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Dual Channel, 24Bit Amplitude Resolution, 80KHz Bandwidth, 25600 Lines Spectrum. ● High/Low RPM/Frequency Analysis, Cross-Channel Analysis. ● Dynamic Balancing (1/2 plane), Long period data measurement. ● Shaft orbit and position Analysis, Run up Coast down Analysis. ● Remote
- Features: Wireless
-
Supplier: Fluke
Description: Series consists of the Fluke Norma 4000 Three-Phase Power Analyzer and the Fluke Norma 5000 Six-Phase Power Analyzer. These rugged, high-precision analyzers provide unmatched price performance for easy and reliable use in the field, or as a bench unit in laboratories and on test
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: measurements has been further improved by calibrating the analyzer with reference that replicates the optical spectrum of current displays. Users can more accurately measure and adjust the chromaticity and white balance of displays that have a wide color gamut. Accuracy-Guaranteed
- Operating Temperature: 32 to 82.4 F
- Operating Humidity: 0 to 85 %
- Property Measured: Color
- Remote Interface: Computer Interface
-
Supplier: Stanford Research Systems, Inc. (SRS)
Description: Rubidium atomic timebase · 2 GHz prescaler input · 11-digit frequency resolution (1 s) · 10 MHz Rb timebase output · Statistical analysis & Allan variance · GPIB and RS-232interfaces The SR625 FrequencyCounter is a NIST traceable frequency counting standard for calibrating
- Maximum Count Frequency: 50,000 to 2,200,000 kHz
- Number of Digits (or Characters): 16
- Output / Interface: Frequency, Serial, Voltage
- Signal Input Type: Frequency / Pulse
-
Supplier: Northrop Grumman Corporation
Description: MARTES format, and makes them available for post analysis, with easy operator interaction. File size is unlimited. PASS tools allow users to work with and analyze very large files (> 40 GB). PASS collects IF data going to Avalon and screens incoming pulse data and frequency spectrum in
-
Supplier: kTB Solutions
Description: phased-array radar and electronic warfare (EW) applications. Test & Measurement: Calibration of spectrum analyzers, vector network analyzers, and millimeter-wave test setups. Aerospace and Defense: Critical systems requiring ultra-low phase noise, such as navigation and
- Oscillation Frequency: 1,000 to 44,000 MHz
- Phase Noise (@ 10kHz): -148 dBc/Hz
- Output Power: 10 dBm
- Oscillator Type: DRO
-
Supplier: Micromega Dynamics
Description: integrator filters (velocity mode) and dual-integrator filters (displacement mode). In the frequency domain, there are a number of possible FFT-based computations: Amplitude Spectrum Peak and RMS, Power Spectrum, Power Spectral Density and Amplitude Spectral Density.
- Acceleration: 2 to 15 g
- Frequency Range: 0 to 250 Hz
- Minimum Accuracy: 0.3 to 0.5 +/-% FS
- Operating Temperature: 14 to 122 F
-
Supplier: Maury Microwave
Description: frequency characteristic that is insensitive to temperature and voltage variations. Typical applications for the NC520 module includes built-in test equipment (bite), signal strength meters for cellular, pcs, catv, calibrators, spectrum analyzers, radar warning receivers (rwr),
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model DC7445 is a dual directional coupler with an excellent frequency range and power handling capability. The wide range assures flexibility in coupling power amplifiers to receivers, network analyzers, power meters, spectrum analyzers, and other measuring
- Frequency Range: 6,000 to 18,000 MHz
- Average Power: 3,000 watts
- RF Coupler Type: Dual Directional
-
Description: · Including 7 measurement functions in one: oscilloscope, waveform generator, multimeter, FFT spectrum analyzer, frequency counter, protocol analysis, amplitude-frequency curve analysis · 350 MHz / 500 MHz oscilloscope bandwidth, 5 GSa/s sample rate · Standard 400MB
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 14 (# bits)
- Features: Other
- Host Interface: USB
-
Supplier: Visual Sound, Inc.
Description: mode, spectrum analyzer and rehearsal functions for easy setup Low-cut filter, 3-band Equalizer, dbx® Compressor and dbx® Limiter included Rugged all-metal construction
-
Supplier: Allied Electronics, Inc.
Description: –110 dBm to detect weak signals and basic spectrum analyzer functionality. The 2640 provides field technicians and engineers with a cost-effective measurement tool for basic signal investigations at only a fraction of the cost of a full-featured conventional spectrum
-
Supplier: Visual Sound, Inc.
Description: and altering user settings. The main window displays the pilot tone indicator, antenna diversity phase, RF level, audio level, operating frequency, TV channel, transmitter frequency switch settings and transmitter battery status. Settings can be changed using the MENU functions. A
- Features: Wireless Microphone
-
Supplier: Kistler Group
Description: and the response signal measured with an accelerometer. The impulse force test method, yields extensive information about the frequency and attenuation behavior of the system under test. The stainless steel head of an impulse force hammer, is equipped with a quartz, low impedance force
- Minimum Force: 0 lbs
- Maximum Force: 4,496 lbs
- Upper Limit of Frequency Range: 1 kHz
- Operating Temperature: -4 to 158 F
-
Supplier: Newport MKS
Description: Frequency Response These high speed detectors make a great fiber-optic front end for a scope or spectrum analyzer. When terminated into 50Ω into an oscilloscope, the pulse width of a laser can be measured. When terminated into a spectrum analyzer, the
- Receiver Rise Time: 0.03 ns
- Bandwidth: 0 to 12,500 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Newport MKS
Description: connector. The PIN Photodetector utilizes the photovoltaic effect to convert optical power into an electrical current. Measure Pulsewidth or Frequency Response These high speed detectors make a great fiber-optic front end for a scope or spectrum analyzer. When terminated into
- Receiver Rise Time: 0.025 ns
- Bandwidth: 0 to 15,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: MicroSense, LLC
Description: rack mount demodulator – 5800 Series or 4800 Series Differential analog outputs are available via a DB25 connector on the rear panel or via BNC connectors on the front of each channel for easy connection to digital oscilloscopes, spectrum analyzers and computer based A/D boards. The
- Measurement Range: 0.004 to 0.08 inch
- Linearity: 0.1 ±% Full Scale
- Sensor Technology: Capacitive Linear Position Sensor
- Output: Voltage
Find Suppliers by Category Top
Featured Products Top
-
communication signal measurements. Phase noise is better than -110 dBc/Hz (typical) under conditions of a 1 GHz carrier and 10 kHz offset. Product Features: Frequency range from 2 Hz up to a maximum of 40 GHz Displayed Average Noise Level (DANL) as low as -167 dBm (typical) Phase (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for kTB Solutions -
Siglent's spectrum analyzers offer a frequency range of 9 KHz to 2.1/3.2 GHz. With their light weight, small size, and friendly user interface, the SSA3000s present a bright easy to read display, powerful and reliable automatic measurements, and plenty of impressive features. Siglent (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
Spectrum Analyzer Frequency Range from 9 kHz up to 13.6 GHz/26.5 GHz -165 dBm/Hz Displayed Average Noise Level (Typ.) -105 dBc/Hz@1 GHz,10 kHz offset SSB Phase Noise (Typ.) 25 MHz/40 MHz Real Tine Spectrum Analysis Bandwidth 100% POI 7.20 μs, Dynamic (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
SIGLENT SHA850A, a handheld portable spectrum analyzer and cable-and-antenna analyzer, is a powerful and flexible tool for those field and outdoor RF applications. With a frequency range up to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple modes of operation (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
crucial for accurate measurements. Spectrum/signal analyzers are essential instruments that provide valuable insights into signal frequency spectra. Discover how to choose the ideal spectrum analyzer for your needs, with a focus on UNI-T’s offerings. The Role of Frequency (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Uni-Trend US -
SIGLENT Technologies has introduced two new products for its line of RF instrumentation to meet the growing need for higher bandwidths in testing circuit designs for 5G applications. The new Model SVA1075X is a Spectrum and Vector Network Analyzer with a frequency range up to 7.5 GHz (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
. Antenna Beamwidth Measurement Services We are pleased to offer antenna beamwidth measurement services. Our computer controlled automated antenna pattern measurements covers a wide frequency spectrum up to 40 GHz (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Up to 204.8 kHz sampling rate per channel ensures accurate capture of high-frequency signals Low self-noise design improves (read more)
Browse Data Acquisition Systems and Instruments Datasheets for ECON Technologies Co.,Ltd -
& Measurement: Calibration of spectrum analyzers, vector network analyzers, and millimeter-wave test setups. Aerospace and Defense: Critical systems requiring ultra-low phase noise, such as navigation and SIGINT platforms. Broadband Wireless: High-frequency signal synthesis (read more)
Browse Oscillators Datasheets for kTB Solutions -
lasers have a high operating temperature range of up to 85°C without any active cooling required, unlike frequency-doubled lasers. Single-mode blue and green laser diodes deliver up to 110mW with excellent efficiency, resulting in minimal temperature increase during operation. These diodes can (read more)
Browse Lasers Datasheets for World Star Tech
Conduct Research Top
-
PT 102: Low Frequency Vibration Measurements on a Compressor Gear Set
The gear set on a critical turbo-compressor was monitored with a standard industrial accelerometer at very low frequencies. Severe vibrations at the hunting tooth frequency were found to be amplified by a compressor surge modulation. Diagnostic evaluation and repair effectively eliminated the surge
-
Setting Up FFT Span And Resolution
The Fast Fourier Transform (FFT) converts time domain waveforms, acquired in an oscilloscope, into frequency domain spectra. This al-lows the oscilloscope to provide the same kind of information normally supplied by an RF spectrum ana-lyzer. The LeCroy WaveMaster TM Series oscilloscopes offer
-
Principles of lock-in detection and the state of the art
, noise measurement units, impedance spectroscopes, network analyzers, spectrum analyzers and phase detectors in phase-locked loops. The fields of research comprise almost every length scale and temperature, such as the observation of the corona in full sunlight, measuring the fractional quantum Hall
More Information Top
-
The Galileo Plasma wave investigation
LOW FREQUENCY SPECTRUM ANALYZER 5.62 Hz- 31ii Hz 4 CHANNELS 2.67 SEC/SWEEP .
-
Reduction of phase noise in passively mode-locked lasers
The dashed line on curve (b) indicates the data obtained via a FFT high resolution, low frequency spectrum analyzer while monitoring the residual phase-error signal from the double balanced mixer.
-
Multimode Fiber Optic Sensors Based On The Photoelastic Effect
Noise measurements were made using a Tektronix 7L5 low frequency spec- trum analyzer and extrapolated to dc.
-
Wide-band active variable tuning circuits
As a practical application, low frequency spectrum analyzers are described.
-
In-situ measurement of piston jitter in a ring resonator
Experimental data were recorded on the FM tape recorder at 15 mIs, for 10 kHz bandwidth, with analyses being accomplished post-test by playback through the HP low frequency spectrum analyzer .
-
Monitoring of Refractory wall recession using radar technique
LabVIEW low frequency spectrum analyzer design.
-
Low cost system for phase noise measurements of microwave oscillators
Abstract Every phase noise measuring system ends in very sensitive low frequency spectrum analyser .
-
LFI 30 and 44 GHz receivers Back-End Modules
equipment available included vector network analyzers, swept frequency sources, noise sources and low frequency spectrum analyzers .
-
Low Frequency Characterization Of 1.3 µm C3 Lasers
fluctuations are monitored with the low frequency spectrum analyzer .
-
Top quality hardware at reasonable cost: 35 years of Polish activities in space projects
Low Frequency Spectrum Analyzer ASIN (SRC .
Indicates content that may require registration and/or purchase.