-
Supplier: SMS Elotherm North America
Description: ANSWER FOR TUBES Induction and conduction heating of tubes are keys to increase productivity and quality assurance. HF seam welding for tubes and shaped sections, MF seam annealing, induction tube heating for a range of subsequent processes such as sizing, tube bending, tempering,
-
Supplier: SMS Elotherm North America
Description: MF-power depending on the rotary position of the crankshaft Switching "On" and "OFF" the quench water depending on the rotary position of the crankshaft Controlled power pulsing to adapt induction power to required hardening zone profile especially while hardening pins
-
Supplier: Inductotherm Group
Description: maximum production flexibility. Radyne ScanMaster® Induction Scanner Features A typical ScanMaster® induction scanning system includes the ScanMaster® induction scanner, an induction power supply, standard guarding with safety light curtains, ScanMaster® controls
-
-
Supplier: Inductotherm Group
Description: The Thermatool™ Mpower™ is a compact, rugged Solid State HF Generator and power supply for heating applications. With its small footprint, the Mpower™ power supply conserves floor space while ensuring reliable performance even under adverse conditions. This product can be used in both
- Heating Capacity: 300 kW
- Output Power: 300 kW
- Output Frequency: 80 to 300 kHz
- Applications: Annealing / Heat Treating
-
Supplier: SKF/North America
Description: using just 20 kVA of electrical power. This represents a power saving of almost 50% compared to similar induction heaters and highlights how SKF Induction Heaters are simultaneously powerful and efficient. Unusually for a bearing heater for large
- Minimum Bearing ID: 4.5275615 to 27.55907 inch
- Maximum Bearing Weight: 1,543.5 lbs
- Temperature Range: 32 to 482 F
- Form Factor: Benchtop
-
Supplier: Inductotherm Group
Description: Paint and Coating Drying Systems require low maintenance, do not require frequent cleaning and have no expensive lamps to replace. Of particular interest are the Chrome Free and RoHS Compliant coatings which require higher peak metal temperature than other coatings. Our high-power,
- Heating Capacity: 5,000 kW
- Output Power: 5,000 kW
- Applications: Drying
- Features: Induction Heater
-
Supplier: SKF/Global
Description: using just 20 kVA of electrical power. This represents a power saving of almost 50% compared to similar induction heaters and highlights how SKF Induction Heaters are simultaneously powerful and efficient. Unusually for a bearing heater for large
- Minimum Bearing ID: 4.5275615 to 27.55907 inch
- Maximum Bearing Weight: 1,543.5 lbs
- Temperature Range: 32 to 482 F
- Form Factor: Benchtop
-
Supplier: Inductotherm Group
Description: Thermatool™ Quench and Temper lines can process 2, 5, 10, 15, 20 or 30 tons per hour for Austenitizing, Quench and Temper utilizing induction, gas, or electric furnaces coupled with the Thermatool™ Precision Quench™. Thermatool™ Quench and Temper lines feature Solid State Induction
- Heating Capacity: 50 to 38,000 kW
- Output Power: 50 to 38,000 kW
- Output Frequency: 0.2 to 10 kHz
- Applications: Annealing / Heat Treating, Melting
-
Supplier: SMS Elotherm North America
Description: The systems are designed to operate across a frequency range from 1 to 10 kHz, with output power of up to 800 kW. This practical modular design, with all power components accommodated into the easily accessible substructure, is the basis for a comprehensive scope of applications,
-
Supplier: ASME
Description: as the most damaging, experience has shown that water induction in low pressure turbines can cause significant damage. Key changes to this revision include: inclusion of mandatory language throughout document; requirements for power-operated block valve closures; parameters for
-
Supplier: ASME Standards and Certification
Description: as the most damaging, experience has shown that water induction in low pressure turbines can cause significant damage. Key changes to this revision include: inclusion of mandatory language throughout document; requirements for power-operated block valve closures; parameters for
-
Supplier: ASME
Description: This Standard includes practices that are concerned primarily with the prevention of water damage to steam turbines used for water-cooled nuclear reactor power generation. The practices cover design, operation, inspection, testing, and maintenance of those aspects of the following
-
Supplier: ASME Standards and Certification
Description: This Standard includes practices that are concerned primarily with the prevention of water damage to steam turbines used for water-cooled nuclear reactor power generation. The practices cover design, operation, inspection, testing, and maintenance of those aspects of the following
-
Supplier: Richardson RFPD
Description: Lightweight for ease of transportation Provides uniform cold plate surface temperature when IGBTs are installed Maximum pressure: 60 psi Applications Automotive Industry, Uninterruptible Power Supplies, Wind Turbines, Photovoltaic Inverters, Power Electronics, Induction
- Device: Liquid Cooler/Cold Plate
-
Supplier: Caterpillar Oil & Gas
Description: Flywheel and Flywheel Housing SAE No. 00 SAE standard rotation Gaseous Fuel System Low pressure regulator Electronically actuated fuel control valve Gaseous fuel heater Electronically controlled gas shut-off valve Gas induction nozzles CSA certified gas electronic components
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
-
Supplier: Erdmann Corporation
Description: applications in Gas and Oil, Pulp and Paper, Chemical Processing, HVAC, Water, Power, Steel and general industries. Standard Specifications Enclosure: Weatherproof enclosure IP67, NEMA 4 and 6 AWWA: Conforms to AWWA C504-93 requirements Power supply: 110/220V AC 1PH,
- Actuator Torque: 6,900 In-lbs
- Number of Turns (For Multi-turn Actuators): 16.5
- Actuation Time: 0.837837837837838 seconds
- Features: Electric
-
Supplier: Erdmann Corporation
Description: applications in Gas and Oil, Pulp and Paper, Chemical Processing, HVAC, Water, Power, Steel and general industries. Standard Specifications Enclosure: Weatherproof enclosure IP67, NEMA 4 and 6 AWWA: Conforms to AWWA C504-93 requirements Power supply: 110/220V AC 1PH,
- Actuator Torque: 1,700 In-lbs
- Number of Turns (For Multi-turn Actuators): 11
- Actuation Time: 0.84 seconds
- Features: Electric
-
Supplier: Dataforth Corporation
Description: voltage. The SCM5B30-07 module is used for low frequency AC signals below 4Hz. For signals comprised of harmonics or noncoherent content, the SCM5B33 True RMS Input module is recommended. Use of this module provides a DC output that is directly related to input signal power, or the RMS
- Operating Temperature: -40 to 185 F
- Features: AC Voltage Input, Voltage Converter / Inverter
- Form Factor: DIN Rail, Panel / Chassis Mount
- User Interface: None
Find Suppliers by Category Top
Featured Products Top
-
Induction power supplies are available ranging from 40kW to 400kW at operating frequencies from 3kHz to 3.9MHz, depending on the application. Similarly, induction coils are available in lengths ranging from 2" to 80", as required. There are many applications calling for single wire (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
ahead of your competitors. The equipment technology is designed for all your induction heating applications. Hardening Tempering Annealing Induction power supplies Coils Single, dual and multi-axis induction scanners Conveyor (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
Ambrell, a leading manufacturer of induction heating systems, has seen elevated business from companies in the forging industry. Ambrell’s robust line of high power, low frequency induction heating systems has facilitated this trend, as has induction’s benefits and Ambrell’s (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
options you need for your Brazing cell. • Fully automatic, semi-automatic, and manually operated systems • Single or multi-part fixturing • Low or high power to handle multi-up configurations • Full PLC control and cell management • Integrated controlled (read more)
Browse Brazing Equipment Datasheets for Inductotherm Group -
The optically clear Heatron Clearview™ heaters are transparent heating solutions designed to maintain continuous, high-definition visibility for LCD screens, displays, lenses, and viewports in low-temperature and high-moisture environments. Engineered for high efficiency, fast (read more)
Browse Electric Heaters Datasheets for Heatron, Inc. -
applications, providing localized heating for compact optical assemblies and sensor systems. Built around flexible polyimide (PI) heater technology, KLC's solutions support space-constrained designs where low weight, customized geometry, and application-specific electrical (read more)
Browse Flexible Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
environments more comfortable. Engineered for versatility, the gas-fired heater can be mounted at any angle between horizontal and vertical to satisfy most applications. Series 79 door heaters are factory assembled and shipped ready for connection to electric power and natural gas supplies (read more)
Browse Air Heaters Datasheets for Hartzell Air Movement -
as pickling. Bar, Bloom & Billet Heaters: These heaters use high-efficiency, solid-state Inductotherm power units to supply the electrical energy to the induction heating coil sets. Standard units are available in frequencies between 60 Hz and 6000 Hz. (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
Heating with Superior Thermal Properties Ultra-Thin Flexible Heaters' thin construction and low mass designs allow heat to transfer more efficiently than foil imprinted heaters. Uniform part temperatures are assured by matching power (read more)
Browse Flexible Heaters Datasheets for Pelonis Technologies, Inc. -
connection to electric power and natural gas supplies. Hartzell Automatic Door Heaters are designed for heating open doorways only. They are not to be used for general-purpose plant heating. Additional Series 79 features: IRI/FM gas plumbing train Electronic (read more)
Browse Industrial Heaters Datasheets for Hartzell Air Movement
More Information Top
-
Low-Powered Induction Heater for Testing Use.
LOW POWERED INDUCTION HEATER .
-
Process development report: 0. 20-m secondary burner system
High Filter Chamber Temperature High Blower Discharge Temperature High Multipoint Temperature Low Bed Temperature Low Induction Heater Power Output Low O2 Supply Pressure Low CO2 Supply Pressure Loss of M-G Power High Off-Gas O2 Level High Filter DP High Burner…
-
POLONIUM
type, 215 electrolysis of solution type, 216 hemispherical type, 214 low-geometry alpha counter, 217, 219 low - power induction heater , 260 neutron monitor, 231 150-volt power supply, 258 plating control, 254, 255 pocket dosimeter, 227 polarograph, 251 quartz-fiber microbalance, 244…
-
Elements of Induction Heating: Design, Control, and Applications
By utilizing a plat- inum or molybdenum "spigot" within the coil of a low - power induction heater , the spigot temperature can be regulated to start or stop glass flow, much as a stopcock controls the flow from a pipe.
-
Gravity Probe B cryogenic payload
The QBS was controlled, using its measured temperature as input to PID software and hardware which powered the low inductance strip heater .
-
Impacts of high power induction heaters on power system
The power conditions of induction heaters with high and low power rating connected to supply sources with different capacities have been studied respectively.
-
Electrical Systems for Automatic Handling and Electric Heating of Slabs
Induction heaters are inherently low - power factor de- vices.
-
Power quality observations at a light industrial site
…data shows that the power quality at a site can be relatively high in terms of customersatisfactionand yet therecan still be events and conditions like the induction motor start, capacitor switching and DC induction motor heater current that indicate low power quality.
-
Design evaluation of the 20-cm (8-inch) secondary burner system
In addition to eliminating a remote flange, clamp, and seal ring, this design provides a better seal at the lower flange ( lower tempera- ture) , eliminates present induction heater power input limitations, and continues to permit the removal of the gas distributor plate…
-
Thorium utilization program quarterly progress report for the period ending February 29, 1976. [HTGR Fuel Recycle]
(a (b (c ALARM HIGH BED, VESSEL, SUSCEPTOR TEMPERATURES TRIP INDUCTION HEATER POWER (SAFETY INTERLOCK) ALARM LOW CO2 FLOW ALARM HIGH O2 FLOW INCREASE CO2 AND/OR DECREASE O2 AND/OR INCREASE COOLING AIR FLOWS (AUTO OR MANUAL) REMOTE-MANUALLY INITIATE BURNER SHUTDOWN .
Indicates content that may require registration and/or purchase.