Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: World Class Plastics, Inc.
Description: Products are produced in a highly automated workplace using Sumitomo injection molding machines ranging from 30 to 650 metric tons of clamping force. Cavity pressure technology is used to provide a world class level of process control. Our experienced group of engineers
- Industry: Aerospace, Appliances, Automotive, Electrical / Electronics, General Industrial, Medical
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Hot Stamping Services, Insert Molding / Overmolding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Features: Graphics, Midwest US Only, North America, United States Only
- Molding Type: Thermoplastic Injection Molding
-
Supplier: Season Group
Description: Season's summary of capabilities: Class 10,000 and Class 100,000 Clean Rooms Vertical injection molding Insert molding Gas assist molding In mold decoration (IMD) Structural foam molding Ultrasonic and hot plate welding Secondary processing such as silkscreen,
- Supplier Capability: Assembly Services, Clean Room Molding, Design Assistance, High Volume Production (Long Runs), Hot Stamping Services, Insert Molding / Overmolding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Machining, Micro Molding, Packaging / Shipping, Prototype / Market Entry
- Industry: Automotive, Consumer, Electrical / Electronics, General Industrial, Medical, Military / Law Enforcement, Telecommunications
- Features: Bonding, Canada Only, East Asia / Pacific Only, Graphics, Midwest US Only, Near East Only, North America, Northeast US Only, Northwest US Only, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, United States Only
- Molding Type: Film Insert Molding (FIM), Gas Injection Molding (GIM), Structural Foam Molding, Thermoforming (Vacuum or Pressure), Thermoplastic Injection Molding, Vacuum Forming
-
Supplier: Aremco Products, Inc.
Description: alumino-silicates, boron nitride, glass-ceramics, magnesium oxide, and zirconium phosphate. Production capabilities include isostatic and dry pressing, low pressure injection molding, extrusion, slip-casting, and CNC machining.
- Applications: Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials
- Performance Features: Machinable
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
-
Supplier: Paramount PDS
Description: is the basis on which we have achieved preferred supplier status with many of our customers. Products & Services: Prototype and Low-Volume Injection Molding Two-Shot and Multi-Shot Prototype Injection Molding Insert Molding Over-Molding Secondary
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Insert Molding / Overmolding, Low Volume Production (Short Runs), Machining, Prototype / Market Entry Molding, Tool / Mold Making, Two-shot Injection Molding
- Molding Type: Blow Molding, Thermoforming (Vacuum or Pressure), Thermoplastic Injection Molding, Thermoset Cast, Vacuum Forming
- Features: Bonding, Graphics, North America, Northeast US Only, United States Only
-
Supplier: RSP, Inc.
Description: No Description Provided
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Hot Stamping Services, Insert Molding / Overmolding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Machining, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making,
- Molding Type: Blow Molding, Compression Molding, Dip Molding, Film Insert Molding (FIM), Rotational Molding, Structural Foam Molding, Thermoforming (Vacuum or Pressure), Thermoplastic Injection Molding, Thermoset Cast, Thermoset Injection Molding, Vacuum Forming
- Features: Bonding, East Asia / Pacific Only, Graphics, Midwest US Only, North America, South Asia Only, United States Only
-
Supplier: Aremco Products, Inc.
Description: nitride, glass-ceramics, magnesium oxide and zirconium phosphate. Production capabilities include isostatic and dry pressing, low pressure injection molding, extrusion, slip-casting, and CNC machining.
- Width / O.D.: 0.25 to 1 inch
- Thickness / Wall Thickness: 0.125 to 1 inch
- Max Use Temperature: 371.1111111111111 C
- Thermal Conductivity: 0.41 W/m-K
-
Supplier: Aremco Products, Inc.
Description: nitride, glass-ceramics, magnesium oxide and zirconium phosphate. Production capabilities include isostatic and dry pressing, low pressure injection molding, extrusion, slip-casting, and CNC machining.
- Max Use / Curie Temperature: 2,204.4444444444443 C
- Applications: Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials
- Shape / Form: Hollow Stock / Shape, Plate / Board (e.g., Fiberboard), Rod Stock
- Specialty Ceramic Type: Magnesia / Magnesite
-
Supplier: Aremco Products, Inc.
Description: nitride, glass-ceramics, magnesium oxide and zirconium phosphate. Production capabilities include isostatic and dry pressing, low pressure injection molding, extrusion, slip-casting, and CNC machining.
- O.D. / Width: 6 inch
- Wall Thickness: 0.09 to 0.2 inch
- Material Types: Alumina
- Crucible Type: Cover / Lid, Crucible - Cylindrical (Straight wall)
-
Supplier: Arnprior Rapid Mfg Solutions
Description: No Description Provided
- Supplier Capability: Assembly Services, Clean Room Molding, Design Assistance, High Volume Production (Long Runs), Insert Molding / Overmolding, Just-In-Time Capability, Low Volume Production (Short Runs), Machining, Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Features: Canada Only, North America, Northeast US Only, United States Only
- Molding Type: Thermoforming (Vacuum or Pressure), Thermoplastic Injection Molding, Vacuum Forming
-
Supplier: Pexco
Description: engineered to close off the openings between system components, containing pressure and preventing fluid leakage (e.g., water, oil) to the external environment. They are critical in pumps, motors, compressors, and other equipment to ensure reliable, efficient operation. Gaskets
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Insert Molding, Low Volume Production (Short Runs), Machining, Packaging / Shipping, Prototype / Market Entry Molding
- Materials: EPDM, Neoprene, Nitrile (NBR, XNBR, HNBR), Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
- Molding Type: Injection Molding
- Features: North America, Other, Southern US Only, United States Only
-
Description: thermal expansion is 5.6×10-6K-1 (20-1000°C) Thermal conductivity is 70-180 W/m.K Insulation resistance is >1012Ωcm (20°C) Forming Processing Ceramic Injection Molding Low Pressure Injection Molding Cold Isostatic Press Dry Press Tape Casting Precision
- Max Use / Curie Temperature: 1,500 C
- Thermal Conductivity: 70 to 180 W/m-K
- MOR / Flexural Strength: 43,511.0518071591 psi
- Specialty Ceramic Type: Aluminum Nitride
-
Description: the ingress of dirt. The Dualseal as a single component static hydraulic seal offers a good alternative in such cases. The Dualseal allows general use in hydraulic cylinders: Fork lifts, Mobile hydraulics, Industrial hydraulics, Machine tools, Injection molding machines,
- Inside Diameter (ID): 0.4330711 to 9.842525 inch
- Cross-section: 0.10236226 to 0.38188997 inch
- O-ring Hardness (Durometer): >90 durometer
- Features: Other Rubber Material
-
Supplier: Running Industry Co., Ltd
Description: sand casting, shell mold casting, Resin coated sand, die-casting, gravity casting, low-pressure casting, metal injection molding, etc. unit weight can reach to 2000kg. the product is applied in automotive parts, agricultural machinery, engineering machinery, electric
- Materials: Aluminum / Aluminum Alloy, Copper, Brass or Bronze Alloy, Ferrous Metals, Iron / Cast Iron, Nonferrous Metals, Stainless Steel, Steel / Alloy Steel, Zinc / Zinc Alloy
- Secondary Operations: Coating, Heat Treating, Machining, Mechanical Assembly, Surface Finishing
- Casting Type: Die Casting, Investment Casting, Lost Foam Casting, Permanent Mold Casting, Sand Casting
- Features: East Asia / Pacific Only, Europe Only, North America, Other
-
Supplier: Interplex Etch Logic, LLC
Description: progressive die for volume applications or in single stage operations for initial prototype samples. To assist with the continuing time-to-market pressures that OEMs face, Interplex Proto-Stamp has the ability to rapidly provide stamped and molded prototypes to meet these needs. INTERPLEX
- Additional Services: Appearance Model, Design Assistance, Design Verification Model, Functional Prototype, Low Volume Production, Solid Modeling or CAD Services
- Features: East Asia / Pacific Only, Europe Only, Near East Only, North America, South Asia Only, United States Only
- Technology Utilized: Rapid Injection Molding, Rapid Metal Casting, Stereolithography (SLA)
-
Description: monitoring of injection molding machine template 6) TRT blast furnace gas pressure turbine generator LMDS series is widely used in the industrial situation of oil, steel, chemical industry, port, machinery, food, etc., which is the first choice for high precision
- Output: Current, Voltage
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Parent Petroleum Co.
Description: control for severe service applications. It is particularly recommended for use in Van Dorn/Demag and Husky plastic injection molding machines where deposit control in the hydraulic circuit of the electro-pneumatic servo valves is essential for trouble-free operation. Powerflow
- Kinematic Viscosity: 8.7 cSt
- Viscosity Index: 99
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: control for severe service applications. It is particularly recommended for use in Van Dorn/Demag and Husky plastic injection molding machines where deposit control in the hydraulic circuit of the electro-pneumatic servo valves is essential for trouble-free operation. Powerflow
- Kinematic Viscosity: 4.3 cSt
- Viscosity Index: 103
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: control for severe service applications. It is particularly recommended for use in Van Dorn/Demag and Husky plastic injection molding machines where deposit control in the hydraulic circuit of the electro-pneumatic servo valves is essential for trouble-free operation. Powerflow
- Kinematic Viscosity: 11.3 cSt
- Viscosity Index: 98
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: control for severe service applications. It is particularly recommended for use in Van Dorn/Demag and Husky plastic injection molding machines where deposit control in the hydraulic circuit of the electro-pneumatic servo valves is essential for trouble-free operation. Powerflow
- Kinematic Viscosity: 5.4 cSt
- Viscosity Index: 103
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: ARBURG
Description: Want to work efficiently and use your injection moulding machine in a variety of ways? Our hydraulic ALLROUNDER S machines can be precisely adapted to your task.
- Clamping Force: 449.6 tons
- Actuation: Hydraulic
- Machine Type: Injection Molding
-
Supplier: Husky Technologies™
Description: Our new HyPET®6e platform sets new standards in sustainable molding with unprecedented machine, mold, and auxiliary integration - delivering superior rPET capability and part quality, increased energy efficiency, and the industry's highest output.
- Machine Type: Injection Molding
-
Supplier: ARBURG
Description: Our ALLROUNDERs from the ALLDRIVE series with clamping forces from 350 to 5000 kN meet the highest demands for precision and efficiency with ease. They not only save space, but also energy.
- Clamping Force: 224.8 tons
- Actuation: Electric
- Machine Type: Injection Molding
-
Supplier: APSX, LLC
Description: The APSX-PIM V3 is an automatic plastic injection molding machine that makes injection molding affordable and easy. It is a Heavy Duty machine for continuous or single cycle plastic part production. Made in the USA.
- Clamping Force: 5 tons
- Stroke: 5.5 to 7 inch
- Injection Pressure: 5,000 psi
- Actuation: Electric
-
Supplier: ARBURG
Description: Multi-component injection moulding requires space, flexibility and convenience. The ALLROUNDER MORE machines with clamping forces from 1600 to 2000 kN combine all of this – with modularity, intuitiveness and efficiency.
- Clamping Force: 179.84 tons
- Actuation: Electric
- Machine Type: Injection Molding
-
Supplier: ARBURG
Description: The gold standard – you can rely on consistently standardised injection moulding technology at a top price. Including two-circuit pump technology.
- Clamping Force: 224.8 tons
- Actuation: Hydraulic
- Machine Type: Injection Molding
-
Supplier: APSX, LLC
Description: APSX introduces the revolutionary APSX-LSR that makes liquid silicone rubber injection molding affordable and accessible. Unlike traditional LSR setups that require sourcing components from multiple suppliers, the APSX-LSR delivers a complete all-in-one solution that includes the
- Clamping Force: 5 tons
- Stroke: 5.5 to 7 inch
- Injection Pressure: 725 psi
- Machine Type: Injection Molding
-
Supplier: Milacron LLC
Description: The Magna T Servo has a lot to offer: energy efficiency, reliability, precision, versatility and user-friendliness, and much more. Available in a tonnage range from 55 to 550, this high-value injection molding machine combines the advantage of a precise and accurate toggle
- Clamping Force: 393 tons
- Stroke: 26.6 inch
- Daylight / Opening: 58.1 inch
- Shot Size: 1.9 to 4.80625 lbs
-
Supplier: Milacron LLC
Description: For Insert Molding Advantages MAGNA V Series vertical clamp machines bring you every advantage for insert molding from encapsulation of delicate electronic parts to over molding of plastic on metal for diverse automotive applications. MAGNA V machines can be
- Clamping Force: 280 tons
- Stroke: 23.5 inch
- Daylight / Opening: 35 inch
- Shot Size: 0.6875 to 2.125 lbs
-
Supplier: Milacron LLC
Description: Cincinnati Milacron POWERPAK All-Electric injection molding machines give energy savings from 50-80% and optimize your process for the highest part productivity, quality and operational profitability. POWERPAK All-Electric injection molding machines offers
- Stroke: 36.64 inch
- Daylight / Opening: 67.72 inch
- Shot Size: 38 to 130 lbs
- Actuation: Electric
Find Suppliers by Category Top
Featured Products Top
-
-quality injection moulded parts must be produced efficiently and precisely under intense cost pressure. The machine's especially slimline design ensures a compact installation area and space-saving production, resulting in increased output per square metre. (read more)
Browse Molding Machines Datasheets for ARBURG -
-scale production cell. It is a compact, affordable, all-in-one, and easy-to-use LSR injection molding solution built for the jobs that do not justify the cost, size, and operational burden of an industrial system. For many labs, product developers, schools, innovators, and low-volume manufacturers (read more)
Browse Molding Machines Datasheets for APSX, LLC -
Choose our hydraulic injection molding machines if you want to use a wide range of injection moulding processes, reliably and with precise reproducibility. Individual Your requirements decide – and we individually assemble the right ALLROUNDER for you. From a modular system (read more)
Browse Molding Machines Datasheets for ARBURG -
. High performance plastic parts machining and injection molding(PEEK, PFA, PPS, etc). Whether the project is a micro PTFE component for electronics or a large size gasket for the Oil & Gas industry, we have the know (read more)
Browse Plastic Molding Services Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
use. This is a smooth transition to mass production. 4. Batch Production When moving to the batch production, reliable real materials, sometimes a designated brand material is required by customers in injection molding production. In this stage, RPWORLD could support (read more)
Browse Plastic Molding Services Datasheets for RPWORLD -
and manufacturing processes. RPWORLD as a high-mix, low-volume manufacturing service provider, has been supporting designers and engineers of coffeemaker customers to develop machines from exhibition mockup, verification prototypes, low-volume production to mass production. We’re delighted (read more)
Browse Plastic Molding Services Datasheets for RPWORLD -
mixture of metal and polymer. For this reason, MIM is sometimes referred to as Powder Injection Molding (PIM). Using a standard injection molding machine, the powder is melted and injected into a mold, where it cools and solidifies into the shape of the desired part. Subsequent (read more)
Browse Metal Injection Molding (MIM) Services Datasheets for Essen Magnetics Pty Ltd -
silicone injection molding machine becomes useful. A Practical Tool for Low-Volume LSR Production Not every silicone part requires high-volume production. Many industrial applications start with small batches: product (read more)
Browse Molding Machines Datasheets for APSX, LLC -
, automotive, biomedical, high-temperature electrical, and structural applications. Please contact us to discuss your specific machining or injection molding requirements, or visit our website for more details. Manufacturing Capability Dechengwang (DCW) is a (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
each process. For example, conducting CNC machining, and manual removal of gate and burrs after injection molding process for those high precision parts; Implementing painting finishing for those parts of high-quality surface treatment. Comparison of Rapid Tooling (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD
Conduct Research Top
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
within the. sample channel, making DEP more appealing for mass. production. iDEP relies on a direct current (DC) voltage, or. low-frequency alternating current (AC) voltage, applied. across the sample channel, where insulating structures. within the microfluidic channel create the electric field
More Information Top
-
Ceramic Materials: Processes Properties and Applications
Operating principle of low pressure injection molding machines : A) medium pressure, B) low pressure .
-
Recycling Plastics: The Problems and Potential Solutions
Costs and specifications for a new low pressure injection molding machine which molds commercially acceptable parts directly from scrap (up to 100 percent nonvirgin) will be detailed.
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/77150/1/chd064_4_287.pdf
The schematic diagram of the low pressure injection molding machine (A) compressor .
-
Development of a rapid prototyping process chain for the production of ceramic microcomponents
Figure 2 Low pressure injection molding machines from GOCERAM I. V. (left) and Peltsman Corp. (right).
-
Novel chemistry and processing of ceramics
The injection moulding trials were carried out using by a commercially available low pressure injection moulding machine designed to operate with wax-based feedstocks at pressures below 0.7 MPa9 and adapted for moulding of aqueous suspensions.
-
Structural and coinjection foam molding
Accordingly, low - pressure injection molding machines were developed for the low-pressure technique.
-
Replication techniques for ceramic microcomponents with high aspect ratios
The silicone rubber molds are filled with a commercial low - pressure injection molding machine (Peltsman, Minneapolis, USA) using injection pressures below 6 bar.
-
Low pressure injection moulding of SiC platelet reinforced reaction bonded silicon nitride
The low pres- sure injection moulding (LPIM) machine (laboratory constructed) allowed small (+50 g) batches to be de-aired and moulded at pressures up to 7;10 Pa and at temperatures up to 90 °C.
-
ZASMHBA0001536
Table 3 Sample attributes of powder injection molding machines Attribute Low pressure .
-
Low pressure injection moulding mass production technology of complex shape advanced ceramic components
8 General view of a low pressure injection moulding semiautomatic machine MIGL-33 and b automatic machine MIGL-37 (Peltsman Corp.
Indicates content that may require registration and/or purchase.