Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: PTC THERMISTOR, 3.2R, SMD; Zero Power Resistance at 25°C:3.2ohm; Thermistor Mounting:SMD; Product Range:R41 Series; Operating Voltage Max:24VDC; Applications:Automotive, Low-Voltage Home Appliances; Operating Temperature Min:-40°C; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PTC THERMISTOR, 6.4R, SMD; Zero Power Resistance at 25°C:6.4ohm; Thermistor Mounting:SMD; Product Range:R41 Series; Operating Voltage Max:24VDC; Applications:Automotive, Low-Voltage Home Appliances; Operating Temperature Min:-40°C; RoHS Compliant: Yes
-
Supplier: U.S. Sensor
Description: Small size Very low profile Low cost Rapid response time Rated to 150°C Options Non-standard resistance values and tolerances Special electrode materials (silver or gold) Special dimensions Tape and reel packaging Specifications Thermal time constant: 2 seconds max Dissipation
- Resistance (@25°C): 100 to 100,000 ohms
- Package / Electrode Type: Chip / Surface Electrodes
- Lead Style: Leadless
-
-
Supplier: Littelfuse, Inc.
Description: Littelfuse low cost glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe
- Temperature Range: -55 to 300 C
- Resistance (@25°C): 500,000 ohms
- Lead Style: Leadless
-
Supplier: Allied Electronics, Inc.
Description: PC Board Mountable, 1.5 in. Lead Length, Tinned Copper , Disc Thermistors Low cost Rugged design Solderable leads Versatile Features PC Board Mountable Low Cost Applications with a Maximum Temperature of 150°C (302°F) Rugged Design Solderable Leads Versatile Available on Tape or
-
Thermistors - THERMISTOR; 100 OHMS @ +25C; PC BOARD MOUNTABLE MTG. TYPE; 1.5"" LEAD; 150 -- 70014901Supplier: Allied Electronics, Inc.
Description: PC Board Mountable, 1.5 in. Lead Length, Tinned Copper , Disc Thermistors Low cost Rugged design Solderable leads Versatile Features PC Board Mountable Low Cost Applications with a Maximum Temperature of 150°C (302°F) Rugged Design Solderable Leads Versatile Available on Tape or
-
Supplier: Allied Electronics, Inc.
Description: Tinned Copper , Epoxy Coating, 1.5 in. Lead Length, Uni-Curve® Series PCB Mount Thermistors UNI-CURVE® INTERCHANGEABLE THERMISTORS are high quality, low cost resistance temperature matched interchangeable thermistors. They offer additional cost savings by
-
Supplier: Allied Electronics, Inc.
Description: Tinned Copper , Epoxy Coating, 1.5 in. Lead Length, Uni-Curve® Series PCB Mount Thermistors UNI-CURVE® INTERCHANGEABLE THERMISTORS are high quality, low cost resistance temperature matched interchangeable thermistors. They offer additional cost savings by
-
Supplier: Cole-Parmer
Description: armored construction protects against knocks and jars. Ergonomically designed for both large and small hands alike. The sealed keypad and ABS case meet IP54 standards for splash resistance. The meter has a large illuminated display, and a seven-button control panel that allows the user
- Fahrenheit Scale: -40 to 302 F
- Celsius Scale: -40 to 150 C
- Thermometer Technology: Thermistor Technology
-
Supplier: Cole-Parmer
Description: splash resistance. Features include a large easy-to-read illuminated display, an easy-to-use five-button control panel, Min/Max, Hold, degF / degC switchable, auto shutoff, and low battery indicator. Each thermometer is individually factory calibrated. Automatic field calibration is
- Fahrenheit Scale: -40 to 302 F
- Celsius Scale: -40 to 150 C
- Local Interface: Digital Front Panel
- Thermometer Technology: Thermistor Technology
-
Supplier: Cole-Parmer
Description: splash resistance. Features include a large easy-to-read illuminated display, an easy-to-use five-button control panel, Min/Max, Hold, degF / degC switchable, auto shutoff, and low battery indicator. Each thermometer is individually factory calibrated. Automatic field calibration is
- Fahrenheit Scale: -40 to 302 F
- Celsius Scale: -40 to 150 C
- Local Interface: Digital Front Panel
- Thermometer Technology: Thermistor Technology
-
Supplier: Acromag, Inc.
Description: USB with Windows configuration software Interfaces 100-100kΩ potentiometer/slide wire and 100-1MΩ NTC thermistor/rheostat inputs Customizable thermistor linearization table with preset curves for popular resistances Universal output connections support ranges up to ±21mA or
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- User Interface: Computer Programmable
-
Supplier: Littelfuse, Inc.
Description: Littelfuse precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability eliminates the necessity for costly
-
Supplier: Honeywell Sensing & IoT
Description: 192 Series Thermistors are high quality, low-cost, resistance temperature-matched interchangeable units. They offer additional cost savings by eliminating the need for individual resistance temperature calibration, as well as standardization of circuit components and
- Temperature Range: -60 to 150 C
- Resistance (@25°C): 500 ohms
- Minimum Thermal Time Constant: 15 sec, in air
- Length: 1.50000081 inch
-
Supplier: Honeywell Sensing & IoT
Description: 192 Series Thermistors are high quality, low-cost, resistance temperature-matched interchangeable units. They offer additional cost savings by eliminating the need for individual resistance temperature calibration, as well as standardization of circuit components and
- Temperature Range: -60 to 150 C
- Resistance (@25°C): 500 ohms
- Minimum Thermal Time Constant: 15 sec, in air
- Length: 1.50000081 inch
-
Supplier: Honeywell Sensing & IoT
Description: 192 Series Thermistors are high quality, low-cost, resistance temperature-matched interchangeable units. They offer additional cost savings by eliminating the need for individual resistance temperature calibration, as well as standardization of circuit components and
- Temperature Range: -60 to 150 C
- Resistance (@25°C): 10,000 ohms
- Minimum Thermal Time Constant: 15 sec, in air
- Length: 1.50000081 inch
-
Supplier: Honeywell Sensing & IoT
Description: 192 Series Thermistors are high quality, low-cost, resistance temperature-matched interchangeable units. They offer additional cost savings by eliminating the need for individual resistance temperature calibration, as well as standardization of circuit components and
- Temperature Range: -60 to 150 C
- Resistance (@25°C): 2,252 ohms
- Minimum Thermal Time Constant: 15 sec, in air
- Length: 1.50000081 inch
-
Supplier: Acromag, Inc.
Description: thermistor/rheostat inputs Customizable thermistor linearization table with preset curves for popular resistances 1500V isolation between input/output circuits Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring High accuracy, linearity, stability,
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- User Interface: Computer Programmable
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay BC Components Win Source Part Number: 725775-NTCS0805E3333FHT Mounting Style: SMD Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3920K Categories: Sensors, Transducers Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 0805 Popularity: Low
- Operating Temperature: -40 to 150 C
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Temperature Sensor
-
Supplier: Win Source Electronics
Description: 125°C Manufacturer Package: Bead Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Maximum Power: 500mW Resistance in Ohms at 25°C: 470k
- Operating Temperature: -40 to 125 C
- Features: Bulk Pack, Other
- Sensor Type: Temperature Sensor
-
Supplier: Newport MKS
Description: The LDT-5416 Thermoelectric Temperature Controller offers a stable, low noise bipolar output and is optimized for controlling the temperature of laser diodes and photodetectors. The instrument controls and displays either thermistor resistance or temperature readings from a 10
-
Supplier: Win Source Electronics
Description: 0603 (1608 Metric) Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Resistance in Ohms at 25°C: 100k
- Operating Temperature: -40 to 125 C
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Temperature Sensor
-
Supplier: Trigon Components, Inc.
Description: SERIES JNC DESCRIPTION Disc, Temperature Compensation ZERO POWER RESISTANCE 3 to 470000ohm THERMAL DISSIPATION CONSTANT 8 to 10mw_°C THERMAL TIME CONSTANT 14 to 28sec PACKAGE Radial FEATURE •Operating Temperature Range: -30~125°C •Application: Adaptor, Charger •Function: Temperature
- Temperature Range: -30 to 125 C
- Resistance (@25°C): 3 to 470,000 ohms
- Minimum Thermal Time Constant: 14 to 28 sec, in air
- Length: 1.2204731 inch
-
Supplier: Piezo-Metrics
Description: Measurement Range: -40 to 80 °C (-40 to 176°F) Water Resistance: IP67 (Immersion Proof) Temperature Sensor: Thermistor The TR-5i Series includes easy-to-use waterproof compact durable loggers for measuring temperature, voltage, 4-20mA, and pulse count and their low energy
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Data Acquisition: Datalogger / Recorder
- Inputs: Thermistor Input
-
Supplier: Piezo-Metrics
Description: Measurement Range: -60 to 155 °C (-76 to 311°F) Water Resistance: IP64 (Immersion Proof) Temperature Sensor: External Thermistor The TR-5i Series includes easy-to-use waterproof compact durable loggers for measuring temperature, voltage, 4-20mA, and pulse count and their low
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Data Acquisition: Datalogger / Recorder
- Inputs: Thermistor Input
-
Supplier: Richardson RFPD
Description: Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Internal thermistor for temperature monitoring AlN substrate for improved thermal performance Copper baseplate Benefits Direct mounting to heatsink (isolated package) Low junction to
- Features: IGBT, Other
-
Supplier: Microchip Technology, Inc.
Description: SiC Power MOSFET Low RDS(on) High temperature performance Kelvin source for easy drive Low stray inductance Internal thermistor for temperature monitoring (optional) High efficiency converter Outstanding performance at high frequency operation Stable temperature behavior Direct
- Output Voltage: 1,200 volts
- Configuration: Full Bridge
- Technology: SiC
-
Supplier: Microchip Technology, Inc.
Description: IGBT 4 fast Low voltage drop Low tail current Low leakage current Kelvin emitter for easy drive Low stray inductance Stable temperature behavior Very rugged Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Internal
- Output Current: 25 amps
- Configuration: Full Bridge
- Technology: IGBT
-
Supplier: Microchip Technology, Inc.
Description: IGBT 3 fast Low voltage drop Low leakage current Low switching losses Kelvin emitter for easy drive Low stray inductance Stable temperature behavior Very rugged Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Internal
- Output Current: 50 amps
- Technology: IGBT
-
Supplier: Microchip Technology, Inc.
Description: IGBT 4 fast Low voltage drop Low tail current Low leakage current Kelvin emitter for easy drive Low stray inductance Stable temperature behavior Very rugged Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Internal
- Technology: IGBT
-
Supplier: Panel Components & Systems, Inc.
Description: The M200 thermistor trip accepts positive temperature coefficient thermistor inputs. Typically used to monitor temperature in motor windings. When the thermistor is below its predetermined temperature the resistance is low and the M200-TTA / TTM relay is energised.
-
Supplier: Panel Components & Systems, Inc.
Description: The M200 thermistor trip accepts positive temperature coefficient thermistor inputs. Typically used to monitor temperature in motor windings. When the thermistor is below its predetermined temperature the resistance is low and the M200-TTA / TTM relay is energised.
-
Description: Power NTC Thermistors provide inrush current suppression for sensitive electronics. Connecting a MF72 in series with the power source will limit the current surges typically created at turn on. Once the circuit is energized the resistance of the MF72 will decrease rapidly to a very
- Operating Temperature: -67 to 392 F
- Mounting: Hard-Wired / Device Mount
- Features: Other, SPD
-
Supplier: ValueTronics International, Inc.
Description: The LDT-5525 is a Thermoelectric Temperature Controller from ILX Lightwave. Additional Features: High accuracy, high stability control Typical drift less than ±0.004°C Wide temperature range: –99°C to 199°C Low-noise 24W bipolar output Operational with most thermistors and IC
- Test Equipment Type: Hand Held
-
Supplier: ValueTronics International, Inc.
Description: The 5520A is a multi-product calibrator from Fluke. Features: Voltage DC Range: 0 to ±1020V Current DC Range: 0 to ±20.5A Resistance Range: 0 to 1100 MΩ Voltage AC Range: 1 mV to 1020V; 10 Hz to 500 kHz, Sine Current AC Range: 29 mA to 20.5A; 10 Hz to 30 kHz, Sine Capacitance Range: 0.19 nF
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum, RTD, Thermistor, Temperature, Thermocouple
Find Suppliers by Category Top
Featured Products Top
-
Fast thermal response ensures quick transition to steady-state operation Low residual resistance (read more)
Browse Thermistors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
(NTC) characteristic, this thermistor provides high functionality in a compact size. Its fast response speed and low residual resistance ensure effective current suppression, while the long lifespan (read more)
Browse Thermistors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Fast Response & Low Residual Resistance: Quick action in suppressing surges, improving system stability High Reliability & Longevity: Designed for (read more)
Browse Thermistors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Interquip Ultra-small Crystal units with Thermistor come in a 1.6X1.2mm package. The thermistor crystals offer a tight frequency stability and wide frequency range including 26MHz, 52MHz, 76.8MHz etc. for 5G mm-wave compatible Smartphone. These frequency components feature low (read more)
Browse Resonators Datasheets for Interquip Electronics Co., Ltd. -
process control, and more. Current sense resistors are installed in series to leverage the voltage and current relationship with low resistance features for cost-effective and stable performance in current measurements. These products can be integrated in applications such as DC-DC converters, hot-swap controllers, DC motor control, battery packs and more (read more)
Browse Sensor Chips Datasheets for DigiKey -
needs: high performance, long life, and low noise. Let’s review how the BLDC technology solves these requirements: - High Performance. The slotless design provides low inertia to achieve rapid step response, precisely following the dynamic needs of the (read more)
Browse DC Motors Datasheets for Portescap
Conduct Research Top
-
Thermistor Terminology
ZERO-POWER RESISTANCE The zero-power resistance is the dc resistance value of a thermistor measured at a specified temperature with power dissipated by the thermistor low enough that any further decrease in power will result in not more than 0.1% (or one tenth of the specified measurement tolerance
-
Protecting Switching Power Supplies from Inrush Current
Power Thermistor offers high resistance at the beginning of switching and limits the inrush current. After a short time, the NTC Power Thermistor resistance decreases to a low value due to self heating and does not affect normal operation.
More Information Top
-
The Effects of Nuclear Radiation on High Temperature Thermistors
A transient decrease in resistance due to the presence of a nuc- lear flux was measured at -550C on the low resistance thermistors , -550C and 1000C on the medium resistance type and -550C, 1000C and 2000C on the high resis- tance type.
-
Design and performance of the ASTRO-E/XRS microcalorimeter array and anticoincidence detector
We are using thicker Si devices, we have increased the decoupling of the absorber and Si through the use of the spacers, and the use of a lower resistance thermistor increases the difference between .
-
A simple microcalorimeter for heat of solution measurements
The low resistance thermistor , type A 2321/100 (2000a),was tested under the same conditions of bridge voltage as were found necessary for a linear response with thermistor type F2311/300 (Zoo0R),and was found to produce a non-linear response, though its sensitivity …
-
Thermistors, their theory, manufacture and application
6) SACHSE, H. B.: ' Low Resistance Thermistors as Ultra-Cold Thermo- meters', Electronic Industries, January, 1957, 16, p. 55.
-
Thermistors,Their Theory,Manufacture and Application
H. B. Sachse, “ Low resistance thermistors .
-
The use of high resistance thermistors in recording thermodilution curves
Up till now only low resistance thermistors (1--2 k~2 at 25~C .
-
Still-shade-temperature meter for use in assessing personnel cold stress
by introducing a low resistance thermistor supplied with constant current between the noninverting operational amplifier input and ground. and is split down the middle, each half being hinged so as to hang down on either side of the lower case when the …
-
Direct-temperature Compensated Crystal Oscillator for Advanced VHF/UHF Radio Communication Systems
Lowering Q permits useof a low re- sistance thermistor , but since the compensation effect deteriorates somewhat, theQ should be selected accordingto the frequency-temperature stability.
-
A Log-Antilog Analog Control Circuit for Constant-Power Warm-Thermistor Sensors— Application to Plant Water Status Measurement
At warmer ambient temperatures and lower thermistor resistances , current increases and voltage decreases but the power dissipated by the thermistor is held constant.
-
Evaluation of a Warm-Thermistor Flow Sensor for Use in Automatic Seepage Meters
At warmer water temperatures and lower thermistor resistances , current in- creases, voltage decreases, but the power dissipated by the ther- mistor is held constant by the sensor control circuitry.
Indicates content that may require registration and/or purchase.