-
Supplier: GE Power Conversion
Description: Meeting and exceeding standards in challenging applications. MV & HV TEFC motors are commonly used in the petrochemical, power generation, mining and general purpose process industries for various applications including pumps, blowers, compressors, crushers, and conveyors. These
- AC Construction: Induction
-
Supplier: Genteq
Description: Side-by-side with an induction motor, the new ECM uses 20% less power. This generation of ECM combines over 20 years of development in residential HVAC and many millions of field installations, creating a motor with warranty return rates low enough to rival conventional
- Other Output Power: 0.2 to 0.75 HP
- Shaft Speed: 300 to 1,200 rpm
- Output Power: 1/2 HP, 1/4 HP, 300 W
- Features: AC Motor, Other
-
Supplier: Island Components Group
Description: Servo Motors are available as AC motors or DC motors. Early Servo Motors were generally DC motors. As transistors became capable of controlling larger currents and switching the large currents at higher frequencies, AC motors were used more
- Continuous Torque: 0.00625 In-lbs
- Rotor Inertia: 0.000000708 oz-in-sec²
- Shaft Speed: 9,500 rpm
- Diameter / Width: 0.5 inch
-
-
Supplier: Makita USA, Inc.
Description: CFM at 300 PSI) Low amp draw reduces incidences of tripped breakers and voltage drop during start-ups Efficient dual-head (2 stage) pump provides faster recovery time and improved performance 1,720 RPM enables greater displacement at lower RPM and lower noise Four-pole
- Discharge / Operating Pressure: 400 psi
- Horse Power: 2.5 HP
- Lubrication Style: Oil-less
- Mounting: Portable
-
Supplier: Air Compressors Direct
Description: Tank Size 4 Gallons Power 4.2 CFM @ 90 PSI Portable And Powerful •Great for roofers and craftspeople 2 Air Couplers •Easily supports two users Twin Capacitor Induction Motor •High efficiency, cold start with thermal overload protection 15 Amp, 1.5 HP Motor With Air Regulator
- Flow Capacity: 5.5 to 4.2 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: provides safety and piece of mind Spread Voltage Motor •Operates on 208V or 230V Easy Access Drain Valve •Makes it simple to keep moisture out of the pump and tank Oil-Level Site Glass •Easily check the oil level at a glance Low RPM Pump •Up to 90% slower & up to 70% quieter
- Flow Capacity: 11.2 SCFM
- Horse Power: 3 HP
- Power Source: AC Single Phase
-
Supplier: LeBlond Ltd.
Description: ELECTRONIC CONTROL: Three headstock gear ranges that supply a high torque in low range (30 to 125 RPM), mid-range (125 to 450 RPM) and is high range (450 to 2200RPM). The electronic control panel is mounted above the headstock provides a RPM LED display, ON-OFF power
Find Suppliers by Category Top
Featured Products Top
-
shaft configuration, electrical performance, cooling, and installation. Yunhongda YHD-12526M12 AC induction motors deliver up to 460 W output power, wide operating voltage from 115–240 VAC, and stable torque performance for a broad range of OEM equipment. Optional (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Low-speed drive applications in home appliances require motors that can provide sufficient torque while maintaining a compact and application-specific design. The Yunhongda Motor YHD-50KTYZ AC Synchronous Motor is designed for 220–240 V applications and provides a rated speed of 1 (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The YHD-50KTYZ AC synchronous motor delivers low-speed, high-torque performance with 1 RPM speed and 18 kg.cm torque, perfect for home appliances. Features CW/CCW rotation and customizable designs. Key Features of (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Product Overview The PI.8120 is a capacitor-run induction motor designed for household fan drives. Evaluate it with a 220V, 60Hz reference configuration and published speed, torque, and outline data to support motor selection for your fan assembly (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview The PS.6335 is a shaded-pole induction motor for appliance drives. It supports motor selection for atomizers and air fryers, with a 230 V, 50 Hz reference configuration and documented mechanical and performance data. Reference (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
In precision motion systems, engineers often struggle with speed ripple at low RPM, harmonic interference, and limited (read more)
Browse AC Servomotors Datasheets for 3X Motion Technologies Co., Ltd -
YHD-7020 Universal Motor – High-Speed, Customizable for Diverse Applications The YHD-7020 universal motor addresses the challenges of modern electrical equipment (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
balanced center of gravity keeps turns smooth on both epoxy and tile floors. Highlight Specifications Servo motor: 400 W, 48 VDC, 10-pole; rated speed 3000 rpm, maximum speed 4000 rpm Torque: rated 1.27 N·m, maximum 3.81 N·m; with the 10 (read more)
Browse AC Servomotors Datasheets for 3X Motion Technologies Co., Ltd -
circuit that is used in traditional AC drive “inverters”. The U1000 Industrial Configured Drive package provides all the low harmonic and regenerative benefits of a U1000 in a UL Type 1, UL Type 3R, or UL Type 12 enclosure, with space for several commonly used (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
More Information Top
-
Full-scale tests of orthogonal wind turbine generator units
…vertical shaft of the rotor of the first of the plants in the lower part without the reduction … connected to de or ac motor -generators with a total … kW (2.8-kW induction generator) and rated rotational … the unit of 125 rpm .
-
CR4 - Thread: AC or DC Motor?
…those are some tough little bastards) and 3 phase motors ac induction type. hell we even … large hp 3 phase motors that were rated way … need 2 hp, 1700 rpm , 60 inlb torque. use … shit, just ask my lower back.....troyboy76127@ayhoo.com .
-
Advances in Mechanics Engineering
Simulation parameters are as follows: Motor: three-phase AC motor poles, stator resistance Rs=1.405Ω, rotor resistance Rr=1.395Ω, magnetizing inductance L=172mH, leakage inductance Lσ=5.89mH; speed regulator for the PI controller; stator flux amplitude is given as .... Given speed is low (15 rpm ).
-
Electric Machinery and Transformers
The universal motor satisfies the requirements when we need a motor to op- erate on ac supply at a speed in excess of 3600 rpm (2-pole induction motor operating at 60 Hz). .... speed, a high-speed motor develops more power for the same size than a low - speed motor.
-
Advanced Hybrid and Electric Vehicles
The car’s 3-phase AC induction electric motor produced 137 brake horsepower (102 kW) at 7000 RPM . .... The drag coefficient of 0.19 was the lowest of any production automobile in history, while typical…
-
2013 Combined Author Index IEEE Industry Applications Society Publications
…Kanjiya, P., TIA Sep.-Oct. 2013 2330-2340 Singh, Bhim, Bist, Vashist, Chandra, Ambrish, and Al-Haddad, Kamal, Power quality improvement in PFC Bridgeless-Luo converter fed BLDC motor drive; IAS Oct. 2013 … LED lamp at universal AC mains; IAS Oct. 2013 … on wind turbine generators; ECCE Sep. 2013 890-895 Singh, Ranbir, and Sundaresan, Siddarth, 1200 V SiC Schottky rectifiers opti- mized for ≥ 250 °C operation with low junction capacitance; APEC Mar … of a 12MW 9500 RPM induction motor with oil film…
-
1981 Index IEEE Transactions on Power Apparatus and Systems Vol. PAS-100
…other tests on the dynamic torsional response Rodenhuize NR 4-300 MW-3000 rpm turbogenerator-II: Test … John M., Jr.; T-PAS May 81 2295-2301 Grimsrud, G. Paul, and Man-Loong Chan; Marketability of low -head hydropower (F79 826 … Power System Engineenng Ctte., AC /DC System Dynamics Task … Bhag Singh; Analysis of induction motors with asymmetric windings (81WM…
-
Zero-emission vehicle technology assessment. Final report
Compared to AC motors ,brushless permanent-magnet motors have a lower maximum operating speed of about 6,000 to 7,000 rpm . .... 95 to 97percent? and their part-load efficiency can be higher than AC induction motors under certain…
-
Simple cost model for EV traction motors
…recommended battery voltage of 180V (maximum is 215 V), and its maximum speed is 8,000 rpm . .... Its power-speed relation is even flatter than that of the AC - induction motor , with low -speed peak power (whereit is actuallyrated) being about 140% of full-speedpower (in the AC motor, it is 200%).
-
A Fault Diagnosis System
for
Rotary Machinery Supported by Rolling Element Bearings
The system is driven with a 3 hp induction motor , equipped with an AC Tech M1230 SB speed controller, in the range of 0-1800 rpm . .... A DACTRON dynamic signal analyzer, Photon 100, equipped with a low -pass anti- aliasing filter is utilized…
Indicates content that may require registration and/or purchase.