-
Supplier: WorldWide Electric Corporation
Description: applications where low voltage DC power is supplied by batteries or generators
- Other DC Voltage: 90 VDC
- Other Output Power: 1 HP
- Continuous Current: 10.4 amps
- Gearbox Efficiency: 82 %
-
Supplier: Caterpillar Oil & Gas
Description: shutdown functions Rigid wiring harness Marine Power Display 3.0 (MPD 3.0) Mounting Inner-outer base with vibration isolators Generator Kato brushless permanent magnet 6P6.6-3200 HR 2-bearing, close-coupled arrangement 60 Hz, 600V, 0.7 PF UL/CSA listed, IP23 Flywheel and
- Volt-Ampere: 2,588,000 to 3,243,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. CG137-12 oilfield gas generator set. Rating: 400 ekW (500 kVA) @ 60 Hz (1800 rpm). Configurations available to meet NSPS
- Wattage: 400 watts
- Volt-Ampere: 500,000 VA
- Frequency: 60 Hz
- Applications: Industrial
-
-
Supplier: Caterpillar Oil & Gas
Description: ACERT Tier 2 Optional Equipment Air Inlet System Precleaner Exhaust System Mufflers Manifold and turbocharger guards Elbows Generator Permanent magnet excitation Oversize and premium generators Anti-condensation space heaters available with permanent magnet
- Wattage: 292 to 455 watts
- Volt-Ampere: 365,000 to 570,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: excitation Oversize and premium generators Anti-condensation space heaters available with permanent magnet excitation generators Starting/Charging System Jacket water heater with shutoff valves Oversized batteries Controls Load share module
- Wattage: 440 to 545 watts
- Volt-Ampere: 550,000 to 680,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
Find Suppliers by Category Top
Featured Products Top
-
, and low-noise operation make it ideal for both home and commercial coffee equipment. Product Specifications: Motor Type: Permanent Magnet Brushed DC Motor Voltage: 12V-220V DC (Standard (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
adjustment from 1,000 to 2,900 RPM provides flexible control for different pool circulation requirements. Energy-Efficient Motor – Permanent magnet brushless motor technology is (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
include pizza ovens, conveyor systems, food service equipment, medical equipment and factory automation. The type 3RD gearmotors are available with Bodine's type 30R AC induction motor (single-phase, or variable-speed, 3-phase, inverter duty), Bodine's type 24A brushed permanent magnet DC motor (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
Hybrid Stepper Motors Portescap's hybrid stepper motor platform offers advanced features that enhance performance, reliability, and precision control by blending key features from permanent magnet and (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
brushed motor allowing for more precise control. Permanent magnet motors (brushed) are limited to the amount of poles they can have through the amount of brushes that can be fitted. Alternatively, there are a number of off-the-shelf options which suit a wide range of standard specifications. For more (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company
More Information Top
-
CR4 - Thread: Shimpo Ringcone Drive
There are a number of designs out there for low rpm , permanent magnet generators that can be directly coupled to the rotor, thus eliminating a 20 to 30% drive loss.
-
Design of an Inline Power Generating System for Remote Oil and Gas production Installation
The use of gears wastes energy and generates nuisance noise so permanent magnet generators designed to produce high power outputs at low rpm is used.
-
Investigation and Elaboration of Combined Wind Power Desalting Plant of 10 kW Power for Individual Consumer
The low -speed (125 rpm ) multipole (24 pairs) electric generator with permanent magnets of high coercivity (Nd-Fe-B) was developed and is manufactured by SKB “Ukrelectromash” (Kharkiv).
-
Whitestone Poncelet RISEC Project Final Technical Report
The generator chosen was a low speed 36 pole AC permanent magnet generator with optimum efficiency in the 150-200 RPM range (More discussion on this design paradigm will be conducted in a later section).
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/20210/Niblick_washington_0250O_10132.pdf?sequence=1&isAllowed=y
Similarly, researchers at the Memorial University of Newfoundland have built a no-cogging, low -starting torque axial flux permanent magnet generator of 0.3 m diameter that produces 1.8 W at 72 rpm (Moury, 2009).
-
Integrated design for a high speed permanent magnet axial flux generator
Introduction Ultra high-spced (over 50,000 rpm ) permanent magnet (PM) generators offer superior power-to-weight ratios and highly compact structure when compared with their lower speed counterparts [I].
-
Development of a high-bandwidth active load for an aircraft electrical systems evaluation platform
The two generators are a 70 kW, 3,000 RPM, 5-phase, fault-tolerant Permanent Magnet (PM) and a 30 kW, 15,000 RPM Switched Reluctance (SR) starter/ generator , connected to the emulated Low Pressure (LP) and High Pressure (HP) turbine shafts …
-
A novel approach for efficiency and power density optimization of an Axial Flux Permanent Magnet generator through genetic algorithm and finite element analysis
multi-objective optimization of the efficiency and power density of a low speed Axial Flux Permanent Magnet (AFPM) synchronous generator with the output power and rated speed amplitude of 1 kW and 100 rpm .
-
High frequency cycloconverter control
A preliminary permanent magnet generator design shows that a 500 kW generator with a speed of 25000 rpm is the utmost possible resulting in a low -ratio (1:3) gearbox between the given gasturbine and the designed generator (fig. 1).
-
Superconductivity, an enabling technology for 21st century power systems?
The development effort on low-T, motors and generators peaked in the late 1970s and early 1980s and continued until a French collaboration recently tested a 150 kW, low speed (400 rpm ), permanent magnet motor with a superconducting armature.
Indicates content that may require registration and/or purchase.