-
Supplier: Lincoln Electric Co. (The)
Description: Top Features H4 diffusible hydrogen levels Low spatter and excellent arc stability Deoxidizing agents minimize pre- and post-weld clean up Enhanced silicon island management Low temperature impact properties - charpy V-notch test results capable of exceeding 40 J (30 ft·lbf) at
- Diameter / Thickness: 0.045 to 0.0625 inch
- Tensile Strength (UTS): 94,999.129778964 to 119,655.392469688 psi
- Yield Strength: 84,846.5510239602 to 105,151.708533968 psi
- Elongation: 18 to 27 %
-
Supplier: ESAB Welding and Cutting Products
Description: tubing commonly found in earthmoving and construction equipment. It is available in forms suitable for MIG and TIG welding. Industries Automotive Industrial and General Fabrication Mobile Equipment Ship/Barge Building Welding Process Welding-GMAW (MIG/MAG - Metal Inert Gas /
- Tensile Strength (UTS): 108,777.62951789775 psi
- Yield Strength: 94,999.12977896404 psi
- Elongation: 23 %
- Approvals / Conformance: ASME, AWS, CWB
-
Filler Alloys and Consumables - Welding Consumable - MIG Wires and TIG Cut Lengths -- SuperArc® L-59Supplier: Lincoln Electric Co. (The)
Description: vessels Heavy fabrication Alternative to metal-cored wire Welding Positions All Shielding Gas Mixed Shielding Gas 100% CO2
- Diameter / Thickness: 0.035 to 0.0625 inch
- Tensile Strength (UTS): 81,945.8142368163 to 86,296.9194175322 psi
- Yield Strength: 65,991.7619075246 to 70,342.8670882405 psi
- Elongation: 25 to 28 %
-
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features A low carbon, medium manganese, medium silicon wire Pair it with Lincolnweld® 980™ flux for the best flux/wire combination when semiautomatic submerged arc welding Welding Positions Not applicable
- Diameter / Thickness: 0.0625 to 0.15625 inch
- Approvals / Conformance: AWS, ISO / EN, MIL-SPEC
- Features: Other
- Welding Filler Types: Steel - Low Alloy Carbon
-
Supplier: ESAB Welding and Cutting Products
Description: Features ESAB?s Spoolarc 71 is a medium manganese and silicon subarc wire that has been microalloyed with titanium. Used with 429, OK 10.62, and OK 10.71 fluxes Spoolarc 71 will produce weld deposits with a minimum 70,000 psi tensile strength in the as welded condition or after
- Approvals / Conformance: AWS
- Features: Other
- Joining Process / Product Form: Solid Wire
- Welding Filler Types: Steel - Carbon
-
Supplier: ESAB Welding and Cutting Products
Description: Features Medium manganese and silicon wire - nominal rust and mill scale tolerance. Developed for general purpose welding on low and medium carbon steels. Applications include structural steels, medium strength pressure vessels, ship, barge and offshore oil rig
- Approvals / Conformance: AWS
- Features: Other
- Joining Process / Product Form: Solid Wire
- Welding Filler Types: Steel - Carbon
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Similar in composition to 309L with higher silicon content to increase puddle fluidity and improve the bead appearance Excellent contour of the weld minimizes the need for grinding Typical Applications Designed for joining stainless steel to mild or low alloy steel
- Diameter / Thickness: 0.035 to 0.0625 inch
- Tensile Strength (UTS): 88,182.3983291758 psi
- Elongation: 38 %
- Approvals / Conformance: ASME, AWS
-
Supplier: National Bronze & Metals Inc.
Description: with relatively high electrical and thermal conductivity. Typical Uses for C18000 Copper Chromium Nickel Silicon: INDUSTRIAL: Resistance Welding Tips, Resistance Welding Wheels and Fixtures, Stud Welding Collets and Tips, Sprue Bushing, Cavities for Injection Molds, Hot
- UNS Number: 18,000
- AISI / AA / CDA Grade: 180
- Overall Width / OD: 0.25 to 6 inch
- CDA Grade: 180
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand HOBART® Category Mild and Low Alloy, Copper-Coating Description A mild steel, copper-coated solid wire formulated with silicon and manganese deoxidizers to provide high quality welds with virtually no porosity or slag. Applications Single or multiple pass 75 Argon/25 CO2
- Diameter / Thickness: 0.035 inch
- Joining Process / Product Form: Solid Wire
- Welding Filler Types: Steel - Low Alloy Carbon
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand HOBART® Category Mild and Low Alloy, Copperless Description A premium copperless, mild steel solid wire, with silicon and manganese levels suitable for general purpose welding over clean to light levels of rust and mill scale. Has the flexibility to provide
- Diameter / Thickness: 0.045 inch
- Joining Process / Product Form: Solid Wire
- Welding Filler Types: Steel - Low Alloy Carbon
-
Filler Alloys and Consumables - Gas-Shielded Wires, Carbon Steel, Flat and Horizontal -- S279312-050Supplier: Hobart Brothers, an ITW Company
Description: Brand HOBART® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Edge is a metal-cored wire with fewer silicon islands than other metal-cored wires. On clean material, weld bead toe lines are almost completely free of silicon deposits. The
- Diameter / Thickness: 0.045 inch
- Welding Filler Types: Steel - Carbon
- Joining Process / Product Form: Tubular Wire
-
Supplier: Universal Wire Works Inc.
Description: Universal 80S-D2 is a manganese, molybdenum, silicon low alloy steel wire producing weld deposits of unusually high strength, ductility and impact properties. This alloy was developed for the welding of medium carbon and sulfur bearing free machining steels. When MIG
- Tensile Strength (UTS): 103,000 psi
- Yield Strength: 93,000 psi
- Elongation: 23 %
- Approvals / Conformance: AWS
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.17 Class EM12K Description USA EM12K submerged arc wire contains higher levels of carbon, manganese and silicon than USA EL12. The increased carbon content gives this wire greater tensile strength, while the increased manganese and silicon content
-
Supplier: ASTM International
Description: palladium, low oxygen, 1.1.8 Grade 12-Titanium alloy (0.3 % molybdenum, 0.8 % nickel), 1.1.9 Grade 13-Titanium alloy (0.5 % nickel, 0.05 % ruthenium), low oxygen, 1.1.10 Grade 14-Titanium alloy (0.5 % nickel, 0.05 % ruthenium), standard oxygen, 1.1.11Grade 15-Titanium alloy (0.5 %
-
Supplier: Richardson RFPD
Description: Single Diode Configuration: Kilovolt PIN diodes utilize modern semiconductor and packaging technology that assures low loss, low distortion, and reliable performance in multi-kilowatt switch applications at frequencies as low as 1 MHz. The semiconductor chips employed have
- VR: 2,000 volts
- Operating Frequency: 1 to 100 MHz
- CT: 3.2 pF
- Features: Other, RF Diodes
-
Description: choose us: 1. Shenzhen owns the most complete and mature supply chain for making machined parts, known as China's Silicon Valley or the World's factory by the westerners, Shenzhen's manufacturing capability is highly recognized by the world, many US startup companies flied to this city to
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, Field Machining, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Machining Capabilities: Broaching, CNC Machining, Centerless Grinding, Creep Feed Grinding, Deep Hole Drilling, Double-disc Grinding, Drilling, Electrode EDM, Etching / Chemical Milling, Gun Drilling, Honing, ID / Internal Grinding, Jig Boring, Jig Grinding, Milling, OD / External Grinding, Screw Machining, Surface
-
Description: our capabilities. We have access to most gauge sizes of basic wire, music wire, HDMB, OTMB, Chrome Silicon, Stainless Steel Type 430, Beryllium Copper and Phosphor Bronze. We manufacture quality in with Statistical Process Control, using spring force testers, charting and
- Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Automotive, Building / Construction, Consumer / Retail, Electronics / Semiconductors, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Medical / Health Care, Military / Defense,
- Services: Certification / Qualification, Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, High Volume Production, Just-in-Time Delivery, Low Volume Production, Packaging, Private Labeling, Shipping and Freight, Sourcing, Testing / Inspection, Turnkey Product
- Capabilities: Machining, Sheet Metal Fabrication, Stamping, Welding and Fabrication
- Features: Midwest US Only, North America, Other, United States Only
Find Suppliers by Category Top
Featured Products Top
-
contour cutting machine uses advanced diamond wire cutting technology to process irregular shapes in silicon, glass, sapphire, quartz, jade, and other materials. Integrated CAD/CAM software enables complex profile editing and precision contour processing (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Struggling with slow or material-limited cutting processes? Traditional methods like EDM, laser, or water jet cutting often face material restrictions, low efficiency, or (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Producing irregular and complex parts from brittle materials often leads to edge damage, shape deviation, and low repeatability, especially when cutting glass, sapphire, quartz, or silicon. Conventional methods may (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
When processing hard and brittle materials such as quartz glass, conventional cutting methods often face challenges like chipping, cracking, and low efficiency—especially when dealing with large-sized workpieces. The (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
. Key Features Endless Diamond Wire Loop Technology ±0.01 mm Positioning Accuracy ≤0.05 mm Processing Accuracy Low Material Waste Cutting High Cutting Efficiency Suitable for Thick and Brittle Materials (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Automotive restoration Prototype construction Weapon repair Weapon restoration Repair welding Distortion-free welding Welding with low heat input (read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Electro Optical Components, Inc. -
own beneficial qualities. The wire wound or etched foil heating element is insulated between the layers of silicone rubber. These types of heaters perform well in a wide variety of low watt density applications such as: Freeze-protection Condensation evaporation Food (read more)
Browse Industrial Heaters Datasheets for Tempco Electric Heater Corporation -
Notched Tube Slotted Advantages of Wire EDM Creates simple or complex shapes or patterns that would be challenging to produce with conventional cutting (read more)
Browse EDM Machining Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
In response to the growing demand for high-precision platinum temperature sensors, IST AG is launching a new RTD PW series for high-precision measurements. The new 4-wire design on-chip allows measurements in class F0.15 up to +600 ° C with very low hysteresis. For high (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
and flat braided ground strap is also available and perfect for routing in compact, low profile spaces. Applications: Ground Strap Test Equipment Motor Brush Leads Power Distribution Automated Welding Equipment Industries (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company
More Information Top
-
Influence of oxides on cold lap formation in tandem GMAW
Therefore, a developed welding wire with low manganese and silicon content might be an efficient way to avoid risk of cold laps.
-
Analysis of Strength Match for T-Welded Joints in Al-Alloy Car Body Structure--《Automobile Technology》2009年07期
Bao Steel,Shanghai 200941,China);Characteristics of Filler Wire Laser Welding of Low Carbon Low Silicon Non-oriented Electrical Steel[J];Materials for Mechanical Engineering;2008-06 .
-
Fine microstructure of wire rods manufactured from Sv-08G2S high-plasticity steel
Production of low -carbon silicon -magnesium steel welding wire via severe direct deformation requires ferrite-pearlite structure with as few bainite-martensite regions as possible.
-
Improvement of welding materials and technology for welding chlorinators made of nickel
Mechanical tests of the welded joints showed that the combination of NMtsAT 1.0-1.5-2.5 welding wire with AN-22 low - silicon flux produced somewhat better results than the use of AN-26 flux (see Table 1}.
-
Corrosion resistance in nitric acid media
The low silicon heats were welded with Sv-03Kh18Nll wire with a silicon content reduced to 0.14% and with 0.015% C, while the heats with a higher silicon content were welded with ordinary Sv-03KhlSNll wire.
-
Investigation of corrosion resistance of enamel coatings in acid media
The low silicon heats were welded with Sv-03Kh18Nll wire with a silicon content reduced to 0.14% and with 0.015% C, while the heats with a higher silicon content were welded with ordinary Sv-03KhlSNll wire.
-
Metallurgical aspects in welding Cr–Mo–V turbine rotor steels Part 2 Evaluation of narrow gap submerged arc weldment
that different filler wires were used in producing the butter and full thickness welds; the wire for the butter weld had lower contents of silicon and manganese, .
-
Automatic submerged-arc welding of two-layer clad sheet steel St. 3 + 0Kh23N28M3D3T
The intermediate layer was welded with 05Kh20Nll 9M3TB wire using AN-18 low - silicon oxidizing flux while the base layer was welded with Sv-08A wire using AN-348A flux and the protective layer with 0Kh23N28M3D3T wire using AN-18 flux.
-
Joining of aluminium based metal matrix composites
Welds have been made USIng low heat inputs and high silicon filler wires (ER4047).
-
Laser Welding of Dissimilar Aluminium Alloys with Filler Materials
The results indicate that filler wires with low magnesium and high silicon contents allow for a better weld quality, free of poros- ity (individual or in clusters).
Indicates content that may require registration and/or purchase.