-
Supplier: Vecoplan, LLC
Description: The VNZ 80 XL dual shaft shredder has two rotors built into the machine that rotate at low speeds and high torques, and provide the ability to change and control particle size by changing screens. Fed from the top via a hopper, entire containers of plastic waste,
-
Description: volumetric efficiency: up to 99% • Very low operating noise levels • Smooth rotation at very low speed (minimum speed: 0,5-1 rpm) • High accuracy in positioning control • High resistance to thermal shocks • Wide range of operating temperature • Wide range of
- Operating Speed: 60 to 1,300 rpm
- Operating Pressure: 3,045.7917 to 6,091.5834 psi
- Motor Type: Radial Piston
-
Supplier: Security Engineered Machinery Co., Inc.
Description: versatility of a disintegrator (rotary knife mill) . SEM's dual stage design features a high torque, low RPM shredder as the first stage of destruction and a high speed rotary knife mill (disintegrator) as the second. The first stage pre-shreds the bulk fed
-
-
Description: glance Precise Torque Limiting Up to 1000 Nm (synchronous clutch) Easy and fast adjustable torque infinitely adaptable to your requirements Even for extreme high rotation speeds Independent of age and operation Superior hygiene requirements No abrasion No equipment or
- Torque Rating: 8.84955752212389 to 132.743362831858 Ft-lbs
- Diameter: 3.8582698 to 6.692917 inch
- Length: 2.9133874 to 3.93701 inch
- Features: Adjustable Torque, Slip Clutch / Disengagement Torque Limiter
-
Description: High-tech torque transmission GERWAH Magnetic Clutches do not transmit torques through mechanical connections like their mechanical counterparts but by using magnetic forces. It has to be distinguished between synchronous- and hysteresis clutches according to the function
- Torque Rating: 0.294985250737463 to 2.94985250737463 Ft-lbs
- Bore Diameter: 0.6299216 to 0.9448824 inch
- Diameter: 2.8740173 to 4.1338605 inch
- Length: 2.755907 to 3.3464585 inch
-
Description: slip through in a jolting manner. High-tech torque transmission GERWAH Magnetic Clutches do not transmit torques through mechanical connections like their mechanical counterparts but by using magnetic forces. It has to be distinguished between synchronous- and hysteresis
- Torque Rating: 0.884955752212389 to 110.619469026549 Ft-lbs
- Bore Diameter: 0.1181103 to 1.2598432 inch
- Diameter: 2.4409462 to 9.055123 inch
- Length: 2.1653555 to 5.7480346 inch
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: fitted with knives comminutes the grinding sample in combination with three fixed knives at low rotation speeds. Features overview Fast, reproducible comminution thanks to the high-torque gear motor (2.2 kW) Different rotors for adapting the cutting performance to the
-
Description: Features/Benefits: • Better Energy Efficiency: The high starting torque efficiency of the vane type motors allows them to start under high load without pressure overshoots, jerks and high instantaneous horsepower loads. • Quieter Noise Level: The 2 vanes and a patented
- Operating Pressure: 3,770.9802 to 4,641.2064 psi
- Motor Type: Vane
Find Suppliers by Category Top
Featured Products Top
-
The YHD-BL6366 Brushless Motor is designed for high-efficiency motion control, stable torque performance, and long operational (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
sensors must deliver stable performance while maintaining low measurement drift and excellent signal quality. The Hypersen HPS-FT080-20 combines 24-bit high-resolution ADC technology, high-performance digital processing, and multi-axis force/torque measurement to provide (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
. TMK are a unique type of very high speed torque motors for the most demanding applications. TML and (read more)
Browse Brushless Motors Datasheets for ETEL S.A. -
at 295 r/min at maximum efficiency. Voltage, torque, speed, current, power, and shaft dimensions can be customized to customer requirements. Key Features High-Torque Tailgate Lift Motor Low-Noise Operation Brushed DC Planetary Gear Motor (read more)
Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
accommodation can increase complexity and reduce efficiency in industrial applications. This frameless torque motor PBL.9408048-7101 delivers high efficiency across a wide speed (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
-scale applications. Yunhongda YHD-20PGM310-118K planetary gear motor combines a compact DC motor with a precision planetary gearbox to deliver stable low-speed, high-torque performance. Operating from 3–12VDC, the motor provides 55RPM rated speed, 500g·cm rated torque, and up to (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Reliable High-Torque Motor for Efficient Grinding Wide (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
In industrial equipment drive systems, “torque” is a critical factor determining product performance. Particularly in applications requiring stable high torque even at low speeds—such as winding devices, tension control, and pressure-applying operations—appropriate motor (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
A full line of gear motors based on Sigma-7 servo motors brings precise Yaskawa servo motion to a wider variety of automation applications than ever before, especially to uses that require high torque at low output speeds. A set of gearheads has been designed to pair precisely with every (read more)
Browse Gearmotors Datasheets for Yaskawa America, Inc. - Motion Division -
. Its high-speed capability, low noise output, and efficient brushless design help engineers achieve smoother system operation and longer service life. Key Features (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd
More Information Top
-
Solid Waste Management
Low speed , high torque shredders use shear cutting and tearing forces.
-
Waste Management
Low speed high torque shear shredders are basically ideal for the primary crushing, while a number of mills have been reported for the finer comminution (Iji and Yokoyama, 1997; Zhang and Forssberg, 1999; Mou et al., 2004), with the swing hammer types…
-
Eliminating Medical Waste Liabilities Through Mobile Maceration and Disinfection
A top view looking inside a low - speed , high torque shredder .
-
Experience base for Radioactive Waste Thermal Processing Systems: A preliminary survey
The combustibles are fed into a low speed , high torque coarse shredder located beneath the sorting-feeding glovebox.
-
WRAP 2A advanced conceptual design report comments
USTIFICATION If sealed objects, containing 1i;uid mercury, were shredded in the large, low speed , high torque WRAP 2A shredder , the liquid mercury would get lost in the cavities and crevices of the shredder and would not be collectible for subsequent treatment.
-
09.08.10 -- Understanding Powder Caking
Versatile TASKMASTER shredders employ a low speed , high torque mechanism for powerful reduction of tough and bulky waste solids.
-
Horticulture/Woodchippers - Wikibooks, open books for an open world
US Patent: 7070132, Low - Speed High - Torque Chipper- Shredder Machine .
-
States > California > State > Bookshelf > California Environmental Protection Agency > California Integrated Waste Management Board > Guidance Documents > Cons...
Shear shredders are low - speed , high - torque machines that rip and tear material apart and .
-
Waste minimization handbook, Volume 1
SSImanufactures high - torque , low - speed , rotary-shear-type shredders in both electric and hydraulic drive configurations.
-
Reclamation of Urethane Foam from Automotive Seats
Shredders use high torque to cut the metal, and therefore operate at low speeds .
Indicates content that may require registration and/or purchase.