Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: APITech
Description: API Technologies' LTCC is an alternative glass-ceramic multilayer substrate medium that incorporates conventional thick-film-material metal systems, providing a rugged, cost competitive substrate that can incorporate embedded passive components, along with more advanced devices such as
-
Supplier: NIKKO Company
Description: Features Easy to achieve high number of layers Fine Line, small diameter via capabilities Various layer thicknesses available Capable of offering a Cavity structure Capable of creating surface resistors with trimming options Low resistance conductor material available for internal and surface
- Material Type: Alumina / Aluminum Oxide
- Features: Dielectric Ceramics / Materials, Other
-
Supplier: Frontier Electronics Corp.
Description: Frontier's series of chip low pass filters are manufactured using the LTCC (Low Temperature Co-fired Ceramic) process which allows for high performance in a small package. Frequency range: 824MHz ~ 5900MHz EIA case sizes 0402 ~ 0805 (1005~2012M) LTCC
- Frequency (Fc): 824 to 3,800 MHz
- Insertion Loss: 0.42 to 0.9 dB
- Filter Type: Low Pass
- Package Type: Surface Mount Technology (SMT)
-
-
Supplier: Frontier Electronics Corp.
Description: Frontier's series of chip diplexers are manufactured using the LTCC (Low Temperature Co-fired Ceramic) process which allows for high performance in a small package. Frequency range: 824MHz ~ 5900MHz LTCC (Low Temperature Co-fired
- Insertion Loss: 0.55 to 3.5 dB
- Device Type: Diplexer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Frontier Electronics Corp.
Description: Frontier's series of chip couplers are manufactured using the LTCC (Low Temperature Co-fired Ceramic) process which allows for high performance in a small package. Frequency range: 2400MHz ~ 2700MHz LTCC (Low Temperature Co-fired
- Frequency Range: 2,400 to 2,700 MHz
- Coupling: 9 to 11 dB
- Insertion Loss: 0.74 dB
- VSWR: 1.8 :1
-
Supplier: Frontier Electronics Corp.
Description: Frontier's series of chip band pass filters are manufactured using the LTCC (Low Temperature Co-fired Ceramic) process which allows for high performance in a small package. Frequency range: 2300MHz ~ 5900MHz EIA case sizes 0402 ~ 1310 (1005~3225M) LTCC (Low
- Frequency (Fc): 2,400 to 5,850 MHz
- Insertion Loss: 1 to 3.5 dB
- Filter Type: Bandpass
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Qorvo
Description: this problem require expensive co-fired ceramics with temperature sensitive materials or current hungry PIN diodes with elaborate area consuming control circuits. This temperature compensating attenuator requires only a single supply voltage and two logic bits to
- Frequency Range: 0.05 to 6 GHz
- Attenuation: 7.4 dB
- Features: Other
-
Description: According to the demands of customers,printing the circuit on the Al₂O₃/AIN ceramic tapes,after lamination, slicing, high temperature co-firing, brazing, gold plating and other processes, a ceramic and metal integrated package structure with a certain high air tightness
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Technical Specifications for LTCC: Processable materials: low temperature co-fired ceramic (LTCC) Processing aperture: ≥20μm Processing precision: ±5μm Working area: 400mmX400mm Processing speed: 1000-2000 holes per second Technical Specification for Laser
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Laser Operation: Laser Marking
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: Mini-Circuits
Description: The BFCQ-3852A+ LTCC (Low Temperature Co-Fired Ceramic) Bandpass Filter that covers the 5G N260 band from 37 to 40 GHz. It has a low insertion loss , 2.5dB (typ) and has upto 40dB stopband rejection. This model can handle upto 1W of RF input power and has an
- Insertion Loss: 38.5 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: FX PCB Co., Ltd.
Description: Roughness Ra μ m 0.3~0.6 GB/T 6062 Water Absorption % 0 GB/T 3299-1996 Volume Resistivity 20℃, Ω .cm ≥ 10¹³ GB/T 5594.5 Thermal Expansion 10⁻⁶ mm 20~300℃ 2~3 GB/T 5593 The Technology for The Ceramic Circuit Board There are four kinds of technologies: LTCC (Low-temperature
- Thickness: 0.00984251968503937 to 0.014960629921259842 inches
- Electrical Resistivity: 10 ohm-cm
- Features: Specialty / Other
-
Supplier: Mini-Circuits
Description: The BFCQ-4302+ LTCC (Low Temperature Co-Fired Ceramic) Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The typical passband loss at 36.5-50.0 GHz is as
- Insertion Loss: 42.7 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ Model NCS1.5-402+ is a compact, high-performance solution designed for broadband operation from 1.3 to 4.0 GHz. Built using low temperature co-fired ceramic technology, this component provides electrical stability, repeatability and high- frequency
- Operating Frequency Range: 1,300,000,000 to 4,000,000,000 Hz
- Impedance Ratio: 1.5 :1
- Operating Temperature: -55 to 125 C
- Insertion Loss: 0.55 dB
-
Supplier: Mini-Circuits
Description: BFHKI-1072+ is a miniature low temperature co-fired ceramic (LTCC) ultra-high stopband rejection band pass filter with a 9.2 to 11.3 GHz passband supporting a variety of applications. This model achieves 45 dB typical stopband rejection up to 30 GHz, when mounted
- Insertion Loss: 10.25 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Description: through substrate via • Low-temperature co-fired ceramic and liquid crystal polymer based microwave devices • Large-area printing, inkjet printing and 3D printing materials and processes for RF and THz applications • Engineered metamaterials and plasmonics for
- Type: Conference
- Industry: Electronics and Semiconductor
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: characteristics of positive temperature coefficient, so it is also called Metallization Ceramic Heater(MCH). Characteristic ● Ceramic heating element is the best substitute for metal heating plate. ● It is another new generation after alloy heating wire and PTC heating element.
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Henkel Corporation - Industrial
Description: control. LOCTITE ECCOBOND FP4802 is suitable for bare chip protection of a variety of advanced packages, such as Ball Grid Arrays (BGA’s), Chip Scale Packages (CSP’s), Plastic Ball Grid Arrays (PBGA’s), and full arrays on Low Temperature cofired Ceramic (LTCC). High purity
- Coeff. of Thermal Expansion (CTE): 11.11111111111111 µin/in-F
- Viscosity: 80,000 cP
-
Description: microgenerators • polyvinylidene fluoride (PVDF) nanoscale/microscale fiber • piezo-micro-generators Presents innovative technologies including LTCC (low temperature co-fire ceramic) processes, and PCB (printed circuit board) processes Uses an interdisciplinary approach
-
Supplier: Richardson RFPD
Description: The AD9042 is a high speed, high performance, low power, monolithic 12-bit analog-to-digital converter. All necessary functions, including track-and-hold (T/H) and reference are included on chip to provide a complete conversion solution. The AD9042 runs off of a single +5 V supply and
- Resolution: 12 bits
- Package Type: DIP
Find Suppliers by Category Top
Featured Products Top
-
resistance and no chemical reaction with fired ceramic parts, it’s widely work as setter plate ceramic capacitors, sensitive parts, magnetic materials and other electronic components. Max working Temperature: 2600? Working Environment: Atmospheric Environment, Vacuum, Atmospheric Reduction (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
The extremely hard surfaces of ceramic/cermet bearings can handle corrosive materials, contaminated lubricant and temperatures beyond the limits of polymers and traditional materials. About Waukesha Bearings (read more)
Browse Ceramic Bearings Datasheets for Waukesha Bearings -
the thermal conductivity of metals with the low thermal expansion of ceramics, AlSiC delivers a rare balance of mechanical and thermal performance that traditional aluminum or steel simply can’t achieve (read more)
Browse Specialty Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
increasing sensitivity. ST120 TO-5 Series- A single-channel silicon-based thermopile provides lowest cost solutions in a small active area of 1.2mm x 1.2mm in a TO-5 package. Time constant of 25ms with Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient (read more)
Browse Thermopiles Datasheets for Dexter Research Center, Inc. -
Temperature Sensor Module Featuring Expanded Ranges Announced by Dexter Research. Dexter's Temperature Sensor Module is a ready-to use, cost-effective, non-contact IR thermometer. Calibrated output (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
LUCANT™, a hydrocarbon-based synthetic oil having no polar groups, is a co-oligomer of ethylene and -olefin. The material boasts excellent resistance to heat and cold and low dependence of viscosity on temperature. This co-oligomer has a number of distinctive (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
These state-of-the-art Semiconductor Electrostatic Chucks (ESCs) deliver exceptional clamping uniformity and stability. Engineered with high-purity ceramic materials (AlN/Al2O3), they provide reliable performance across ultra-high vacuum and high-temperature (read more)
Browse Oxide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Rear inlet guard Block and vent valves High and low gas pressure switches (IRI units only) High-temperature limit switch Remote station for floor mounting with selector switch Door switch for automatic start and stop of unit Air (read more)
Browse Air Heaters Datasheets for Hartzell Air Movement -
flame safeguard with LED status Magnetic starter Rear inlet guard Block and vent valves High and low gas pressure switches (IRI units only) High-temperature limit switch Remote station for floor mounting with selector switch Door (read more)
Browse Industrial Heaters Datasheets for Hartzell Air Movement -
Antistatic ceramic tweezers are designed to meet the high demands of precision electronic assembly and maintenance. Featuring exceptional properties like antistatic resistance, high temperature tolerance, and durability, these tweezers are an essential (read more)
Browse Specialty Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd
Conduct Research Top
-
Low Temperature Co-fired Ceramic Substrates
High density 3 dimensional circuitry available in multilayer substrates
-
What's Is Machinable Glass Ceramic?
plastics, it is also stable in high temperatures (continuous at 800 Celsius, up to a peak of 1,000 Celsius) with 0.0069% porosity. The ceramic material also acts as an electrical insulator that is radiation resistant and has low thermal conductivity.
-
Glass vs. Metal CO2 Laser Tubes
of laser tube the machine uses as its laser source. The two main options you'll come across are water-cooled glass tubes and air-cooled metal tubes. Epilog Laser machines come equipped with metal tubes. Our tubes are also built with quality ceramic components. Let's take a look at both glass and metal
More Information Top
-
AbstractsbyID
Paper 10: 46-89466 Design ofa Microstrip Patch Antenna Using Low Temperature Co Fired Ceramic Technology .
-
Compact Ku-band Transmitter Design for Satellite Communication Applications
…LC matching 112 Lesson 64 Link budget analysis 23 LMDS 2, 55 LNA vi LNB 91 LO radiation, 16 LO rejection, 9, 41, 46, 125, 132 LO-RF isolation, 13, 30, 46, 98 Low temperature co fired ceramic iii, vi, vii, 4…
-
SiO2 -modified carbon paste electrode for electrochemical determination of pyrogallol
a Fabricated by low temperature co fired ceramic technique. b L = 5,7,7,12,14,14 hexemethyl 1,4,8,11 tetraazacyclotetradeca 4,11 diene. c A glassy carbon electrode in an alkaline mixture containing luminol, pyrogallol and KCl. d A…
-
Metamaterials and their application in microwaves: A review
In the latter case, the low temperature co fired ceramic (LTCC) method was applied.
-
Microwave Dielectric Properties of Low‐Temperature Sinterable BaCe 2 (MoO 4 ) 4 Ceramics
Zhu, M. Lu, H. Zhou, L. Li, and A. Lv, ‘‘Preparation and Properties of Low Temperature Co Fired Ceramic of CaO–SiO2–B2O3 System,’’ J. Mater.
-
Integrated microfluidic capillary in a waveguide resonator for chemical and biomedical sensing
Also planned is a novel biosensor packaging scheme on a LTCC ( Low temperature co fired ceramic ) platform Figure.
-
Lirias: GaN HEMT Based RF Power Amplifier Design and Integration (Ontwerp en integratie van GaN HEMT gebaseerde RF vermogenversterkers)
Throughout this PhD work, we have studied and proved that low temperature co fired ceramic (LTCC) and multi-chip module deposition (MCM-D) technologies are the most suitable integration platforms for GaN HEMTs.
-
Wave guide type photo receiver module with 20 dB amplifier at 60 GHz millimeter wave frequency band
Photographs of 60 GHz photo-receiver module The module consisted of the LTCC ( Low Temperature co fired Ceramic ) substrate with photo diode and pre amplifier chips, covar case with a V connector and a collimated lens set, and a optical fiber pig…
-
Advanced Ceramic Technologies & Products
143 7.3 Hybrid IC Incorporating Low Temperature Co - Fired Ceramic Multilayer Substrate (1990–1992)..................................................................
-
The Handbook of Advanced Materials: Enabling New Designs Complete Document
Microwave Characteriza- tion of Low Temperature Co - fired Ceramic ,” Proc. 4th Int.
Indicates content that may require registration and/or purchase.