Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: loss, and the optical fiber slip ring has strong environmental adaptability and can operate in the arctic temperature environment (see insertion loss and return loss, temperature in the chart). All models are suitable for use in harsh environments such as dust and water.
- Number of Circuits: 1
- Operating Speed: 0 to 1,200 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Newport MKS
Description: a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Our High Temperature Acrylate Coated
- Wavelength: 1,550 to 1,650 nm
- Numerical Aperture: 0.19 to 0.21
- Maximum Attenuation: 0.5 dB/km
- Fiber Mode: Single Mode
-
Supplier: Newport MKS
Description: The F-SM1500-9/125-P Polyimide Coated Single-Mode Fiber is an all-glass fiber with low attenuation and supports single-mode light propagation for a 1550 - 1650 nm operating wavelength range. This low attenuation, step-index fiber has a uniform core refractive index
- Wavelength: 1,550 to 1,650 nm
- Numerical Aperture: 0.13 to 0.15
- Maximum Attenuation: 0.6 dB/km
- Fiber Mode: Single Mode
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: IngiantDHS015-1F Fiber Optical Slip Ring For Optical Fiber Reels, slipring,slip ring,Slip Ring Rotating Connector,Slip Ring Rotary Joint,High Temperature Slip Ring, Specification Application Filed Optical fiber reels, unmanned vehicles, medical
- Number of Circuits: 1
- Operating Speed: 0 to 1,200 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Newport MKS
Description: is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Dual-Clad Erbium & Ytterbium Co-Doped Fiber Unlike other cladding pump or dual-clad fibers, Fibercore’s Dual-Clad Erbium/Ytterbium Doped
- Wavelength: 1,550 nm
- Numerical Aperture: 0.2 to 0.24
- Maximum Attenuation: 200 dB/km
-
Supplier: Takex America, Inc.
Description: Description FD-A300P is an optical fiber hot metal detection photo sensor (HMD) that directly detects infrared energy emitted (in the 0.8 to 1.8um range) from heated material (steel products, etc.). This model comes equipped with an 8-bit microcomputer, and is an intelligent hot metal
- Features: AC Powered, Photoelectric Sensors
- Body Shape: Cylindrical
-
Supplier: OFS
Description: Low OH concentration optimizes these fibers for use in the near-IR wavelengths. Biocompatibility features make these fibers ideal for laser surgery and other medical applications. The all-silica base construction creates a high damage threshold and high-performance
- Fiber Core Size: 200 µm
- Numerical Aperture: 0.22
- Maximum Attenuation: 8 dB/km
- Bending Radius: 9 to 14.000000000000002 mm
-
Supplier: OFS
Description: Low OH concentration, together with biocompatibility features, makes these fibers ideal for laser surgery and other medical applicatiions. The all-silica base construction also creates a high damage threshold and high-performance optical properties. High-temperature
- Fiber Core Size: 600 µm
- Numerical Aperture: 0.22
- Maximum Attenuation: 8 dB/km
- Bending Radius: 99.00000000000001 to 167 mm
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product drawing DHS070-36-2F optoelectronic slip ring includes 2 optical fibers and 36 electric power channels. Optical fiber single-mode and multi-mode are available. The structure is very compact, with an outer diameter of only 70mm. Optoelectronic slip rings, also
- Number of Circuits: 36
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Epoxy Technology
Description: We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of camera, laser,
- Viscosity: 100 to 200 cP
- Use Temperature: 482 F
- Coeff. of Thermal Expansion (CTE): 31.11111111111111 to 117.22222222222221 µin/in-F
- Dielectric Constant (Relative Permittivity): 3.54
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: DHS110F-38-4F photoelectric slip ring is a combination of 4-channel fiber optic rotary joint and 38-channel electrical slip ring, with an outer diameter of 110 mm, the outer shell is made of stainless steel, dustproof and waterproof, protection level reaches
- Number of Circuits: 38
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Epoxy Technology
Description: We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of camera, laser,
- Use Temperature: 635 F
- Coeff. of Thermal Expansion (CTE): 10.555555555555555 to 37.77777777777778 µin/in-F
- Dielectric Constant: 3.56
- Viscosity: 20,000 to 30,000 cP
-
Supplier: OFS
Description: Launch fibers are a family of multimode step-index fibers in an all-silica construction. They are designed with low numerical apertures and are available in a variety of core diameters. These fibers have a standard 125 μm cladding diameter and are coated with a 250 μm
- Fiber Core Size: 60 µm
- Wavelength: 780 to 980 nm
- Numerical Aperture: 0.22
- Maximum Attenuation: 6 dB/km
-
Supplier: OFS
Description: The high-numerical aperture low-OH content of these fibers result in a large usage window. Low OH concentration is especially effective for using these fibers in near-IR spectroscopy applications. For laser delivery, HCS® fiber coating preserves cladding modes
- Fiber Core Size: 200 µm
- Wavelength: 500 to 2,100 nm
- Numerical Aperture: 0.29
- Maximum Attenuation: 12 dB/km
-
Supplier: CASTECH, Inc.
Description: isolation, low polarization dependent loss and excellent temperature stability. Operating wavelength range is 450~2000nm, and connection of fiber tail can be bare fiber or FC/APC.Applications:-Fiber optical sensor system-Bidirectional signal transmission
- Type: Component / Subsystem
- Options / Components: Laser Optics / Beam Delivery
- Features: Other
-
Supplier: Cascade Optical Corp.
Description: Our IOPLAS-IITM ion-assisted deposition processes give us the flexibility to apply coatings at low temperatures for plastic fibers and other delicate substrates. We can also generate coatings with greater packing densities to handle very high laser damage thresholds. To add to
- Surface Flatness: λ/10, λ/2, λ/20, λ/4, λ/5, λ/8
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig, 80-50 Scratch / Dig
- Optic Type: Achromats, Beamsplitters, Crystals, Etalons, Fiber Optics, Filters, Laser Optics, Lenses, Microoptics, Mirrors, Polarizing Optics, Prisms, Waveplates, Wedges, Windows
- Capabilities: Coatings, Grinding and Polishing, High Volume Production, Prototyping, Restoration, Testing
-
Supplier: Cascade Optical Corp.
Description: Our IOPLAS-IITM ion-assisted deposition processes give us the flexibility to apply coatings at low temperatures for plastic fibers and other delicate substrates. We can also generate coatings with greater packing densities to handle very high laser damage thresholds. To add to
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, ITO, Mirror, Protective
- Materials: Crystal, Fiber, Glass, Metal, Polymer, Substrate Fabrication
- Wavelength Range: IR, UV, Visible
- Features: North America, Other, Southwest US Only, United States Only
-
Supplier: Conax Technologies
Description: a 3.0 mm outer polyethylene jacket. Models FSA2 and FSA4 are available with a low-outgassing furcation tube. Please specify FSA2B or FSA4B for this feature. Benefits: Rugged construction Fiber optic cable is protected inside the sheath Uses low outgassing materials
- Temperature Range: -3.9999999999999996 to 185 C
- Attenuation: 0.3 dB
- Features: Fiber Optic
- Feedthrough Mount: Threaded Mount
-
Supplier: Douglas Electrical Components
Description: feedthroughs can be configured to accommodate any combination of optical fibers you need. Our team carefully hermetically seals directly to the optical fiber to ensure a true hermetic seal within the bulkhead of the assembly. Our certified IPC-620 technicians can handle
- Temperature Range: 200 C
- Features: Electrical, Fiber Optic
- Electrical Feedthrough Type: Instrumentation, Thermocouple
-
Supplier: Edmund Optics Inc.
Description: UV/VIS Optical Fibers High OH Content Fused Silica Core Stepped Index Multimode Fiber VIS/NIR Optical Fibers Low OH Content Ideal for Use with NIR Diode Lasers Fused Silica Core Stepped Multimode Fiber These optical fibers are ideal for
- Fiber Core Size: 100 µm
- Numerical Aperture: 0.22
- Bending Radius: 14.000000000000002 to 35 mm
- Operating Temperature: -190 to 385 C
-
Supplier: Edmund Optics Inc.
Description: UV/VIS Optical Fibers High OH Content Fused Silica Core Stepped Index Multimode Fiber VIS/NIR Optical Fibers Low OH Content Ideal for Use with NIR Diode Lasers Fused Silica Core Stepped Multimode Fiber These optical fibers are ideal for
- Fiber Core Size: 100 µm
- Numerical Aperture: 0.22
- Bending Radius: 14.000000000000002 to 35 mm
- Operating Temperature: -190 to 385 C
-
Supplier: Edmund Optics Inc.
Description: UV/VIS Optical Fibers High OH Content Fused Silica Core Stepped Index Multimode Fiber VIS/NIR Optical Fibers Low OH Content Ideal for Use with NIR Diode Lasers Fused Silica Core Stepped Multimode Fiber These optical fibers are ideal for
- Fiber Core Size: 1,000 µm
- Numerical Aperture: 0.22
- Bending Radius: 110 to 275 mm
- Operating Temperature: -40 to 100 C
-
Supplier: Edmund Optics Inc.
Description: UV/VIS Optical Fibers High OH Content Fused Silica Core Stepped Index Multimode Fiber VIS/NIR Optical Fibers Low OH Content Ideal for Use with NIR Diode Lasers Fused Silica Core Stepped Multimode Fiber These optical fibers are ideal for
- Fiber Core Size: 200 µm
- Numerical Aperture: 0.22
- Bending Radius: 25 to 61.00000000000001 mm
- Operating Temperature: -190 to 385 C
-
Supplier: Newport MKS
Description: optical path, our fiber optic isolators exhibit increased isolation performance, stability and long-term reliability Applications Fiber optic amplifiers Fiber optic ring lasers High-speed and coherent fiber optic communication systems Fiber optic links in
-
Supplier: Hubbell Incorporated
Description: BLUE COLOR 900/250 MICROMETER CABLE TYPE 12 STANDARD PACKAGE -40 TO 75 DEG C OPERATING TEMPERATURE ST STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB (TYPICAL), 0.75 DB (MAXIMUM) INSERTION LOSS OPTICHANNEL[TM], PROCLICK[R] BRAND APPLICATION 10-GIGABIT
- Insertion Loss: 0.5 to 0.75 dB
- Operating Temperature: -40 to 75 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: Cascade Optical Corp.
Description: Our IOPLAS-IITM ion-assisted deposition processes give us the flexibility to apply coatings at low temperatures for plastic fibers and other delicate substrates. We can also generate coatings with greater packing densities to handle very high laser damage thresholds. To add to
- Materials: Aluminum, Carbide, Ceramic, Copper / Copper Alloys, Glass, Metal, Nickel / Nickel Alloys, Precious Metals, Titanium
- Capabilities - Cleaning / Surface Preparation: Honing / Superfinishing, Mirror Finishing, Stripping / Coating Removal
- Features: North America, Other, Southwest US Only, United States Only
- Capabilities - Recoating: Thin Film Coating
-
Supplier: ValueTronics International, Inc.
Description: synchronous sweep function, and result insertion loss, passed central wavelength and linearity as evaluation parameter of optical MUX/DEMUX. Optical fiber amplifier (EDFA) evaluation The ASE interpolation method is used to measure gain and NF, key parameters for optical
-
Supplier: Fiberoptics Technology, Inc.
Description: FEATURES The large core area of POF minimizes connection alignment problems, while the inexpensive material and connector cost allows us to provide cost effective performance when short run lengths are required. •Low optical power loss •2.2mm polyethylene jacket on 1.0mm plastic
- Cable Diameter: 2.2 mm
- Bending Radius: 25 mm
- Operating Temperature: -20 to 70 C
- Features: Graded Index, Metallized, Other, Polarization Maintaining
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MP-5000RX is a RF/Fiber Optic Receiver designed for antenna remoting and ultra-broadband RF transmission applications using singlemode fiber optic cable. The receiver utilizes a high-speed, low distortion PIN photodiode detector that provides Optical to RF conversion
- Responsivity: 0.75 A/W
- Bandwidth: 12,000 MHz
- Operating Temperature: -40 to 185 F
- Connector Type: FC, SC
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MP-6000RX is a RF/Fiber Optic Receiver designed for antenna remoting and ultra-broadband RF transmission applications using singlemode fiber optic cable.The receiver utilizes a high-speed, low distortion PIN photodiode detector that provides Optical to RF conversion
- Responsivity: 0.75 A/W
- Bandwidth: 20,000 MHz
- Operating Temperature: -40 to 159.8 F
- Connector Type: FC, SC
-
Supplier: Broadcom Inc.
Description: integrated optics for efficient coupling into 1mm Polymer Optical Fiber (POF). Input data has TTL switching levels, compatible with MOST® Network Interface Controller ICs. This optical components are specified for operation over a -40°C to +95°C temperature range, and
- Data Rate: 0.025 Gbps
- Transmitter Rise Time: 2.5 to 5.98 ns
- Wavelength: 650 nm
- Spectral Width: 20 to 30 nm
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP30HV is a low viscosity, two component epoxy system for high performance bonding, sealing, coating and casting. It is formulated to cure at room temperature or more rapidly at elevated temperatures. It has an easy to use, non-critical 4 to 1 mix
- Use Temperature: -60 to 300 F
- Coeff. of Thermal Expansion (CTE): 22 µin/in-F
- Tensile Modulus: 360 to 380 ksi
- Electrical Resistivity: 10,000,000,000,000,000 ohm-cm
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-400 Intermediate Frequency (IF) Fiber Optic Interfacility Link (IFL) System is the principle hardware for long-haul transmission of IF signals in the frequency range of 5 MHz to 300 MHz over singlemode fiber optic cable. The standard transmitter and receiver configuration
- Secondary Port Maximum Cable Distance: 80 km
- Form Factor: Module
- Features: Other, Rack Mountable
- Connector: SC Single Mode
-
Supplier: Broadcom Inc.
Description: AFBR-2013 Receiver are designed to receive up to 25MBit/s optical data which are biphase coded (up to 50Mbaud). They are packaged in 4-pin transfer molded, low-cost packages ready for assembly into MOST® plastic fiber optic connector receptacles. Output data has TTL switching
- Data Rate: 25 Mbps
- Receiver Rise Time: 5 to 9 ns
- Operating Temperature: -40 to 203 F
- Cable Type: Multimode
Find Suppliers by Category Top
Featured Products Top
-
Chemical corrosive environments: chemical sensors, corrosive liquid detection. High power laser systems: laser focusing, laser cutting, laser welding. Low thermal expansion requirements: precision optical systems, environments requiring high thermal stability. (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
resistance: suitable for high temperature environment. Chemical stability: corrosion resistant, suitable for harsh environments. Low thermal expansion: stable performance under temperature change. What materials can Yutai Optics process for rod lenses? Yutai Optics processing rod lens materials are: BK7, fused silica, sapphire and other optical glass and some infrared materials, such as silicon. (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Application Environment BK7 Glass Retroreflectors Fused Silica Retroreflectors High/Low Temperature (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Spectrum of sapphire glass windows Sapphire has an extremely wide transmission spectrum (150 nm to 6.0 μm).Its high melting point?2045??, good thermal conductivity and low thermal expansion provide excellent performance in high temperature environments. (read more)
Browse Optical Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
What are the advantages of BK7 (K9) beamsplitters? (1) Wide band applicability Suitable for visible (VIS) to near infrared (NIR) (350-2000 nm), ideal for most general purpose optical systems. Transmittance >90% in the 400-700 nm (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
according to the target infrared band. Operating temperature: high temperature environment may affect the coating stability (e.g. germanium filters need to consider the temperature coefficient). Damage threshold: high power laser applications need to pay attention to (read more)
Browse Optical Filters Datasheets for Changchun Yutai Optics Co., Ltd. -
excimer laser systems). UV laser processing (e.g. 355 nm UV laser cutting). Infrared optics (e.g. 1550 nm fiber optic communication). (2) High thermal stability Extremely low coefficient of thermal expansion (near zero expansion), suitable for: High and low temperature (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
feature. Benefits: Rugged construction Fiber optic cable is protected inside the sheath Uses low outgassing materials Specifications: Helium Leak Rate: 1 x 10-6 scc/sec typical (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies -
(7.1×10-?/°C): not as stable as fused silica, but reliable performance in the conventional temperature range (-30°C~70°C). How do I choose the material for an equilateral prism? BK7: general purpose optical systems, low cost experiments (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Fused silica has an extremely low coefficient of thermal expansion, making it suitable for high temperatures or environments with large temperature variations. What are the applications of cylindrical lenses? Laser systems: for beam shaping, beam (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd.
Conduct Research Top
-
Optical Transmission Properties of Adhesives
is noteworthy for its low index of refraction and its ability to transmit light very well from 225-2500 nanometers. It is a silicone compound that combines remarkable flexibility, high temperature resistance, superb electrical insulation and outstanding optical clarity. These properties enable it to be used
-
Preface
coincided with the fabrication of low-loss optical fibers and the operation of room-temperature semiconductor lasers in 1970. Since then, scientific and technological growth in this field has been phenomenal. Although the major applications of optical fibers have been in the area
-
Preface
in the fields of lasers, optical fibers, and nonlinear optics. The two important milestones were realized in 1970, the year that saw the advent of low-loss optical fibers as well as the room-temperature operation of semiconductor lasers. By 1980, the era of commercial lightwave transmission systems
More Information Top
-
Gas furnace design for low-temperature and low-speed fiber drawing process
The furnace temperature can also be set below this temperature by gas selection and flow control to draw out various low temperature optical fiber .
-
Fiber Optic Smart Structures
Low Temperature OPtical FIber .
-
Temperature Measurement 2nd Edition
TO SIGNAL PROCESSOR HIGH TEHP£RATUREE LOW TEMPERATURE OPTICAL FIBRE ; OPTICAL FIBRE "BLACK BODY" j ..
-
Sealing optical fibers without metallization: design guidelines
Keywords: Solder glass, hermetic seals, sealing glass, low temperature optical fiber seals .
-
Optical fiber sealing with solder glass: design guidelines
Keywords: Solder glass, hermetic seals, sealing glass, low temperature optical fiber seals .
-
Convective Temperature Fluctuations in Liquid Gallium in Dependence on Static and Rotating Magnetic Fields
The radiant energy is conducted by the sapphire crystal to the outside o l the furnace, transmitted to a flexible low temperature optical fiber , filtered, converted to an electrical signal, and transformed into the temperature value; directly in the case of blackbody…
-
ISA MAIN INSTR SYS - Maintenance of Instruments and Systems
Since the sapphire optical fiber is optically transparent, this radiant output can be trans- ported through it and through a second flexible low temperature optical fiber to a photo-detection device with almost no detectable radiation loss along the optical transport path.
-
Reliability improvement methods for sapphire fiber temperature sensors
the source of radiant energy and its emissivity, and the crystal controls transmission of that energy to the low temperature optical fiber .
-
Radiation low-temperature measurement with optical fiber sensor
The require- ment f the low temperature measurement and control in curing the cancer using microwave and radio frequence technigue ,laser surgery ,food processing and microelectronics process etc. promotes the development of optical fiber low temperature measurement that is antijammig for microwave…
-
All to know on | Techniques of the Ingénieur
Principle of the sensor of temperature at black micro-body placed at end of optical fiber (d¿après) 1-Fiber in low optical sapphire; 2- Fiber température;3-Lentille;4-Revêtement of alumina; 5-Filter to strip étroite;6-Film of iridium; 7…
Indicates content that may require registration and/or purchase.