Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: The Kahn Companies
Description: Superior resistance to cavitation, rapid transient response, easy overhaul
- Maximum Power Absorption: 4,400 HP
- Torque Capacity: 216,000 In-lbs
- Maximum Rotary Speed: 3,300 rpm
- Mounting: Adjustable / Trunnion Mount, Stand / Pedestal
-
Supplier: HORIBA Instruments, Inc.
Description: The DYNAS3 LI series is intended for all test applications in the field of high-dynamic engines. Low moments of inertia and high overload capacity in combination with superior speed gradients guarantee a highly dynamic response. DYNAS3 LI low-inertia dynamometers are air cooled
- Maximum Power Absorption: 616.501377055297 HP
- Torque Capacity: 8,849.55752212389 In-lbs
- Maximum Rotary Speed: 10,000 rpm
- Technology: AC
-
Supplier: HORIBA Instruments, Inc.
Description: low maintenance costs. One or Two directions of rotation Usually, the dynamometers are designed for one direction of rotation. In this direction, they are adjusted for an optimal torque at different speeds. However, we are also able to supply dynamometers for two
- Maximum Power Absorption: 6,030.99173206269 HP
- Torque Capacity: 23,008.8495575221 to 442,477.876106195 In-lbs
- Maximum Rotary Speed: 2,700 to 7,500 rpm
- Application: Aircraft / Aerospace, Automotive, Industrial
-
-
Supplier: Power Test, Inc.
Description: Following an extensive series of diesel dynamometer endurance tests both in-house and with a major OEM manufacturer, Power Test is proud to announce our newest series of engine dynamometers. The H36-Series diesel dynamometer is specifically designed to handle the high
-
Supplier: Taylor Dynamometer, Inc.
Description: tilt vane style rotor and stator to provide very compact, low rpm, high torque package designed to use as little of your valuable floor space as possible. The DP60K dynamometer operates in only a single direction of rotation at rpm’s up to 1,200 rpm.
-
Supplier: HORIBA Instruments, Inc.
Description: stands. Their high speeds for automobile engine testing and their optimized cooling chamber, are convincing arguments that speak for themselves. All WT type dynamometers are suitable for operation in both directions of rotation. Multi-Purpose and Flexible in Design Standard WT series
- Maximum Power Absorption: 629.903580904325 HP
- Torque Capacity: 26,548.6725663717 In-lbs
- Maximum Rotary Speed: 10,000 rpm
- Application: Automotive, Industrial
-
Supplier: HORIBA Instruments, Inc.
Description: torques. They benefit from low noise levels as a result of liquid cooling. In addition, they generate less heat in test rooms due to heat dissipation via the coolant. Key features Wide power range from 255 kW up to 1,000 kW for all kinds of heavy-duty test applications Highest rated
- Maximum Power Absorption: 1,375.06611491029 HP
- Torque Capacity: 9,141.59292035398 to 45,575.2212389381 In-lbs
- Maximum Rotary Speed: 5,015 rpm
- Technology: AC
-
Supplier: Kistler Group
Description: Compact Multi-Component Dynamometer up to 500 N With an exceptionally low threshold, and high sensitivity, the new MicroDyn enables the measurement of incredibly small loads, and so it provides the ideal solution for micro machining processes. Highly dynamic forces can be captured with
- Torque Capacity: -442.477876106195 to 442.477876106195 In-lbs
- Application: Industrial
-
Supplier: Sensor Developments, Inc.
Description: durability of production components for suspensions, drivetrains, steering controls, brakes, and other ride handling components. Full-scale torque/thrust measurement capabilities from as low as 250in-lbs/550lbs (25N-m/2.5kN) up to 100kin-lbs /220klbs (10kN-m/1000kN). These sensors can
- Accuracy: 0.15 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Package: Canister
-
Supplier: Force Control Industries, Inc.
Description: Proportional Linear Torque Control Continuous High Torque at Low Speed High Static Torque No Chatter Down to 0 RPM Quiet—Less Than 20 dB Compact Size—Direct Axle Mount Air or Hydraulic Actuation Extremely Long Service Life Near Zero Hysteresis Torque up to 300,000
- Torque Rating: 50 to 180,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: Sensor Developments, Inc.
Description: Address the needs to measure belt or chain torque on pulley systems with the use of Sensor Developments Inc universal pulley torque sensor. Capable of accepting various pulley wheels and shaft diameters, this sensor features a highly accurate integrated sensing element, capable of
- Maximum Torque: 1,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Voltage
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the extent to which a grease retards the rotation of a slow-speed ball bearing by measuring starting and running torques at low temperatures (below -20°C (0°F)). 1.1.1 Torque measurements are limited by the capacity of the
-
Supplier: SAE International
Description: transmission, operating at steady state conditions. It was found that the torque converter behaves like a low pass filter with a cutoff frequency dependent upon operating speed, torque and design. Angular vibrations below 20 Hz were found to pass through the torque
-
Supplier: SAE International
Description: standard drive cycles. A Ford Mustang equipped with a 4.6 liter SI engine and prototype variable speed supercharger has also been constructed and tested, showing low speed torque increases of up to 30%. Dynamometer test results from this effort are presented. The combined
-
Supplier: SAE International
Description: range of driving conditions. At low engine speed and high engine torque, noise and vibration concerns originating from the driveline, powertrain or vehicle structure can supersede aggressive torque converter clutch scheduling. Understanding the torsional characteristics of the
-
Supplier: SAE International
Description: Limiting residual drag torque and fluid displacement is a major requirement of a caliper brake as they are related to the fuel efficiency and the safety of a vehicle. However, it is difficult to simultaneously reduce both the drag torque and the fluid displacement since improving one
Find Suppliers by Category Top
Featured Products Top
-
interference, and limited lifespan under demanding operating conditions. By employing an optimized mechanical design, premium contact materials, and robust construction, the FHS135-25-10120 delivers exceptionally low electrical resistance, minimal signal noise, and unparalleled long-term operational (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Torque Sensor Application - Low Capacity
The typical application of these products include measurements dynamometers, tool dulling indicator, motor quality control or conversion of rotary to reaction torque.
-
Torque Sensor Application - Precision & Maintenance
The typical application of these products include measurements dynamometers, tool dulling indicator, motor quality control or conversion of rotary to reaction torque. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load
-
Regenerative Power Units Save Energy
, elevators, and torque dynamometer test rigs. Electricity cost per kilowatt hour is getting more expensive. So it will be worthwhile to review the basics of regenerative units and understand estimated energy cost saving. Three types of regenerative power units are available in the U.S. market. Basic
More Information Top
-
Method of measuring the angular deflexion in a dynamometer
Low torque dynamometer circuit .
-
Identification and Inverse Torque Control of Hydrodynamic Dynamometers
A low fill level obtained with a nearly closed inlet valve whereas the outlet valve is wide open provides a low dynamometer torque TD.
-
High speed synchronous motor control for electrically driven compressors on overcharged gasoline or diesel engines
Load experiments were limited by dynamometer low torque .
-
Design of a High-Bandwidth, Low-Cost Hydrostatic Absorption Dynamometer with Electronic Load Control
3 Dolph D. , “Dyna Soars: Low Torque Measurement Dynamometer ” , Tech Directions , v63 n6 p20 -22 Jan 2004 .
-
Constrained optimal control of multi-dynamometer internal combustion engine test benches
A. Electric dynamometer with low maximum torque .
-
Evaluation of reflex- and nonreflex-induced muscle resistance to stretch in adults with spinal cord injury using hand-held and isokinetic dynamometry.
With the hand-held dynamometer , lower resistive torques were found at LV (0.8 N.m) and HV (1.2 N.m), whereas higher velocities were attained at HV.
-
Peak Pressure Position Control of Four Cylinders through the Ion Current Method
Load is applied to the engine crankshaft through a low inertia dynamometer in torque controlled mode (as opposed to speed controlled mode) through dSPACE©.
-
Investigation of ‘Sweep’ Mapping Approach on Engine Testbed
This is due to inertial effects caused by the sudden unloading of the dynamometer to a low torque level.
-
Torque control for a form tool drilling operation
Pole placement with power based torque prediction feedback (upper heavy line: feedback torque using power sensor, upper light line: dynamometer torque measurement, Lower heavy line: actual feed, Lower light line: feed command control signal).
-
Assessment of diesel combustion noise overall level in transient operation
The electronic control of the dynamometer permitted torque variations lower than ±5% in all tests.
Indicates content that may require registration and/or purchase.