-
Supplier: WorldWide Electric Corporation
Description: 1/4-2 HP 1800 RPM 90, 180, 12 and 24 volt TENV enclosure (1/4-1/2 HP) TEFC enclosure (3/4-2 HP) 1.0 service factor Class F insulation C-face - removable base 20:1 speed range at constant torque High starting torque Extra set of brushes and brush springs included 12 volt and 24 volt
- Other DC Voltage: 24 VDC
- Other Output Power: 0.333333333333333 HP
- Continuous Current: 13.2 amps
- Gearbox Efficiency: 78 %
-
Supplier: GE Power Conversion
Description: performance, and flexible design facilitates new technology improvements. Availability: Simplified, Permanent Magnet rotor design reduces maintenance and increases generator availability. Comfort: Patented low-cogging torque system reduces noise and vibration.
- Output Power: 2,500 to 12,499.999999999962 kwatts
- Output Voltage: 690 to 14,400 volts
- Drive Type: Direct Driven
-
Supplier: GE Power Conversion
Description: Meets offshore wind requirements GE’s Power Conversion business range of wind generators is suitable for high-power solutions for both onshore and offshore wind turbines. Our medium-speed permanent magnet generators can be integrated into one or two-stage gearboxes and,
- Output Power: 2,500 to 12,499.999999999962 kwatts
- Output Voltage: 690 to 14,400 volts
-
-
Description: hysteresis clutch With this type of clutch, one half of the clutch is coated with a hysteresis lining instead of permanent magnets. This hysteresis material works similar to the permanent magnets, but through the hysteresis lining, poles can be changed with low
- Torque Rating: 0.294985250737463 to 2.94985250737463 Ft-lbs
- Bore Diameter: 0.6299216 to 0.9448824 inch
- Diameter: 2.8740173 to 4.1338605 inch
- Length: 2.755907 to 3.3464585 inch
-
Description: poles can be changed with low effort. If the nominal torque of the clutch is exceeded, the clutch starts slipping. Thereby the hysteresis material takes up energy from the drive system, due to the permanent changing of poles caused by the passing of the permanent
- Torque Rating: 8.84955752212389 to 132.743362831858 Ft-lbs
- Diameter: 3.8582698 to 6.692917 inch
- Length: 2.9133874 to 3.93701 inch
- Features: Adjustable Torque, Slip Clutch / Disengagement Torque Limiter
-
Description: function principle in use. The hysteresis clutch With this type of clutch, one half of the clutch is coated with a hysteresis lining instead of permanent magnets. This hysteresis material works similar to the permanent magnets, but through the hysteresis lining, poles can
- Torque Rating: 0.884955752212389 to 110.619469026549 Ft-lbs
- Bore Diameter: 0.1181103 to 1.2598432 inch
- Diameter: 2.4409462 to 9.055123 inch
- Length: 2.1653555 to 5.7480346 inch
Find Suppliers by Category Top
Featured Products Top
-
operation, low operating temperature and optimal brush life. The controls feature five trim pots to adjust min/max speed, torque (current) limit, and acceleration. In addition, DIP switches allow the user to easily match a motor/gearmotor to these controls. System speed may be controlled with (read more)
Browse Datasheets for Bodine Electric Company -
Synchron®, is extremely quiet and smooth in operation and has very low cogging torque, ideal for back-driving. Because it is light in torque, it is always attached to a Hansen ultra precision gearbox. The permanent magnet motor design offers higher torque and is available with or without a gearbox. The (read more)
Browse AC Motors Datasheets for ElectroCraft -
Synchron®, is extremely quiet and smooth in operation and has very low cogging torque, ideal for back-driving. Because it is light in torque, it is always attached to a Hansen ultra precision gearbox. The permanent magnet motor design offers higher torque and is available with or without a gearbox (read more)
Browse AC Motors Datasheets for ElectroCraft -
Double Reduction Gearmotors Provide High Torque at Low Speeds: Bodine Electric Company offers a wide selection of double reduction gearmotors. The type 3RD gearmotor is designed for applications that require very slow rotation and high torque. Typical applications (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
Hybrid Stepper Motors Portescap's hybrid stepper motor platform offers advanced features that enhance performance, reliability, and precision control by blending key features from permanent magnet and (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
, and low-noise operation make it ideal for both home and commercial coffee equipment. Product Specifications: Motor Type: Permanent Magnet Brushed DC Motor Voltage: 12V-220V DC (Standard (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
more about our GN Series of brushed pancake motors, their applications, and the models available. Features & Specifications Pancake motors get their name from their flat, round, wide shape. They feature a stator with a permanent magnet surrounding an armature that is (read more)
Browse DC Motors Datasheets for Pelonis Technologies, Inc. -
) Multi-language LCD Display with Copy function Start into Spinning Load (Speed Search) Both Induction and Permanent Magnet Motor Control Closed or open loop vector control for outstanding regulation, torque production, and position control capability (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
simplicity. This permanent magnet stepper motor uses the simplest of techniques and designs to create an effective solution where reasonable accuracy and moderate torque are required. Customization and design integration As an alternative to stepper motors, brushless DC (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap
More Information Top
-
Methods for cogging torque reduction of directly driven PM wind generators
[5] T. Tudorache, L. Melcescu, M. Popescu, M. Cistelecan, “Finite Element Analysis of Cogging Torque in Low Speed Permanent Magnets Wind Generators ”, Proc. of International Conference On Renewable Energies and Power Quality (ICREPQ 2008), Paper 412, March, 2008.
-
Magnet eddy-current losses in external rotor permanent magnet generator
[9] T. Tudorache, L. Melcescu, M. Popescu, and M Cistelecan, “Finite Element Analysis of Cogging Torque in Low Speed Permanent Magnets Wind Generators ,” International Conference on Renewable Energy And Power Quality 2008, pp. 1–5, March 2008.
-
Experimental and Analytical Study of Helical Cross-Flow Turbines for a Tidal
Micropower Generation System
Similarly, researchers at the Memorial University of Newfoundland have built a no-cogging, low -starting torque axial flux permanent magnet generator of 0.3 m diameter that produces 1.8 W at 72 rpm (Moury, 2009).
-
Power Generation Potential of Dynamic
Architecture
The planetary gear train increases the rotating speed and transfers the torque to the low -speed permanent magnet generator .
-
2011 Combined Subject Index IEEE Industry Applications Society Publications
Guo, Hongye, +, ICEMS Aug. 2011 1-4 Design techniques for reducing cogging torque in low -speed permanent magnet wind power generator .
-
2011 Combined Author Index IEEE Industry Applications Society Publications
…The research of the novel bearingless levitation system based on Extended State Observer (ESO); ICEMS Aug. 2011 1-6 He, Qingling, and Wang, Qunjing, Design techniques for reducing cogging torque in low -speed permanent magnet wind power generator ; ICEMS Aug. 2011 1…
-
Design Requirements for Brushless Permanent Magnet Generators for Use in Small Renewable Energy Systems
[11] W. Wu, V. S. Ramsden, T. Crawford and G. Hill "A Low Speed High- Torque Direct Drive Permanent Magnet Generator for Wind Turbines," IEEE Industry Applications Society Annual Meeting,, pp 147-154, Rome, 8-12 October 2000.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/15042/DavidOchs2012.pdf?sequence=1
[9] W. Wu, V. Ramsden, T. Crawford and G. Hill, "A low speed, high torque , direct drive permanent magnet generator for wind turbines," in Conf.
-
Dynamic Torque Analysis of a Wind Turbine Drive Train Including a Direct-Driven Permanent-Magnet Generator
LOW -SPEED high- torque permanent - magnet synchronous generators (PMSGs) are used as the preferred solution in variable-speed high-power direct-driven wind generators [1].
-
Optimum control strategies in energy conversion of PMSG wind turbine system without mechanical sensors
[11] J. Y. Chen and C. V. Nayar, “A low speed, high torque , direct cou- pled permanent magnet generator for wind turbine application,” in Proc.
Indicates content that may require registration and/or purchase.