Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KSB AG
Description: schools, public buildings, industrial plants, joint sewage disposal for rows of houses, etc. Overview of technical data Type of bearing Ball bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Impeller material (EN standard) PP;
- Horsepower: 15.814600541853276 HP
- Maximum Discharge Flow: 616.4013333333334 GPM
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Supplier: KSB AG
Description: industry, water supply systems, in power stations and seawater desalination plants. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage,
- Horsepower: 6.7011019245141 HP
- Maximum Discharge Flow: 22.014333333333333 to 286.1863333333333 GPM
- Maximum Discharge Pressure: 130.53393 psi
- Media Temperature: 104 F
-
Supplier: KSB AG
Description: Drive voltage Low voltage Impeller material (EN standard) JL1040 Type of coupling Direct Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 40 °C
- Horsepower: 5.628925616591844 HP
- Maximum Discharge Flow: 96.86306666666665 GPM
- Media Temperature: 104 F
- Water Temperature: 104 F
-
-
Supplier: KSB AG
Description: Design Vertical, single-stage centrifugal pump with discharge to the top and parallel with the pump shaft, pump foot designed as suction strainer. Pump and motor are rigidly connected by a support pipe, ready to be plugged in, with 1.5 m power cable and level switch.
- Horsepower: 0.737121211696551 HP
- Maximum Discharge Flow: 105.66879999999999 GPM
- Media Temperature: 194 F
- Water Temperature: 194 F
-
Supplier: Hayward Flow Control
Description: Sensing for Tanks/Sumps Bag/Filter Change-out Leak Detection Flow/No Flow Sensors – Pump Protection Upset Condition Notification
- Sound Level: 90 dB
- Operating Voltage: 100 to 240 volts
- Supply Voltage: AC Voltage
- Features: Acknowledge / Silence, Other
-
Supplier: Serfilco, Ltd.
Description: Performance: Motor/Starters Features • UL Class 10 overload relay trip time • Corrosion resistant PVC enclosures • Ambient temperature compensated -20° to +60°C • Adjustable thermal overload protection with reset • Full approvals -IEC type • Coil voltage +10% to -30% of rated voltage •
-
Supplier: Caterpillar Oil & Gas
Description: Electronic Engine Control Module) COOLING SYSTEM Outlet controlled thermostat and housing, full open temperature 92°C (198°F) Jacket water pump, gear driven Single water outlet connection, includes flange: 143 mm (5.6") Aftercooler fresh water cooling pump (SCAC), gear driven
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: oil lines and single shutoff valve), filters centrifuge bypass oil from the main lubricating oil pump (can be serviced with the engine running) Oil filler and dipstick Oil pressure regulating valve Dry engine-mounted sump system that gravity feeds into base assembly integral
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: oil lines and single shutoff valve), filters centrifuge bypass oil from the main lubricating oil pump (can be serviced with the engine running) Oil filler and dipstick Oil pressure regulating valve Dry engine-mounted sump system that gravity feeds into base assembly integral
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: fuel system, rigid wiring harness COOLING SYSTEM Auxiliary fresh water pump, centrifugal non-self-priming auxiliary sea water pump, gear driven centrifugal jacket water pump, expansion tank, engine oil cooler, thermostats and housing EXHAUST SYSTEM Dry gas-tight exhaust
- Volt-Ampere: 1,470,000 to 1,700,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: UL Standards & Engagement
Description: Included are controls with one or more output switching components to directly or indirectly control all or a portion of non-industrial-type appliances, such as portable luminaires, audio/video equipment, pumps, including sump pumps, motors, etc. These controls typically respond
Find Suppliers by Category Top
Featured Products Top
-
odor (contains d-limonene) Excellent corrosion protection helps prevent machine tools from rusting Can be added directly to the old coolant and circulated for 24 hours prior to cleaning Low foaming surfactants to prevent pump (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for QualiChem, Inc. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
The Drives & Motion Division of Yaskawa America, Inc. announces the release of the U1000 iQpump drive. The U1000 iQpump provides extremely low harmonic distortion in a space-saving design, along with the same on board intelligent pump-specific features and protection as the standard (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Swapping metal for ceramics in your design? You’re not alone. From high-voltage connectors to chemical-resistant pumps, engineers across energy and industrial sectors are replacing metals with (read more)
Browse Datasheets for Insaco, Inc. -
Swapping metal for ceramics in your design? You’re not alone. From high-voltage connectors to chemical-resistant pumps, engineers across energy and industrial sectors are replacing metals with (read more)
Browse Datasheets for Insaco, Inc. -
BENEFITS Fast pick up or discharge, fills or empties a drum in less than 2 minutes Cleans machine sumps including chips and particulates Handles liquids up to 1500 cPs Handles particulates and swarf with ease Single tool (read more)
Browse Drum Pumps Datasheets for Vortec -
submersible utility pumps are suitable for: Flooded basement and crawl-space water removal Sump pit and window-well drainage Pool and hot tub draining Pond and rain barrel water (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
variable speed drive (VSD), automatic start and stop function with Ecomode High performance - High pumping speed at low pressure ranges, designed for continuous operation in the rough vacuum range, best-in-class footprint performance ratio (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
The Dual Force Vac System is a convenient and versatile solution for liquid material handling and spill clean up. Using powerful Transvector technology, the Dual Force Vac Drum Pump can either fill or discharge a 55 gallon drum in under two minutes. It switches easily -- with a 1/4 turn of (read more)
Browse Drum Pumps Datasheets for Vortec -
's best friend when it comes to maintaining cleanliness and efficiency. These solutions utilize compressed air and transvector technology to perform a wide array of crucial tasks, including: Machine Sump Pump Maintenance: Efficiently cleaning (read more)
Browse Drum Pumps Datasheets for Vortec
Conduct Research Top
-
Derating For Real World Conditions
pump. motor carrying an inductive load. In inductive load applications, there is a high potential. for the current to increase sharply ... even faster than the temperature. This can occur. if a sump pump would lose its prime and the normal resistance is removed as water. stops flowing through
More Information Top
-
A water-level controller for greenhouse sump tank
A low- voltage electronic circuit that senses upper and lower water levels is used for alarms and sump pump activation.
-
Sarety in the Power Plant
Consider low - voltage portable emer- gency lighting and power systems for use in wet areas such as boilers, sluices, sump pumps , etc.
-
IEEE Standard Electrical Power System Device Function Numbers
…ground5 Heater or housing Line or logic Motor or metering Mechanism operated contact4 Network or neutral5 Pump or phase comparison Reactor … secondary or strainer or sump or suction (valve) Transformer or thyratron Transformer (high- voltage side) Transformer ( low -voltage side) Telemeter Transformer…
-
Mechanical and Electrical Technology V
Electricity equipment mainly include: sump pump , adjust the pool pump, PAM, machinery grille, sludge stirring, PAM dosing pump, pool of alkaline pump, blower, lighting, plate and frame power, instrument power, standby power supply, etc. .... System components are: low - voltage circuit breaker, fuse, ac contactor, thermal relay, frequency converter, load isolation switch components, these components choice determines the performance of the whole system hardware facilities.
-
An integrated technique for developing real-time systems
low -water 5 Sump .Water-level(t) 5 high-water. .... Given the link objects Waterlevel and Pump - voltage , we omit in the remainder of this proof the object iden- tification for these state components.
-
Water Treatment Plant Design, Fifth Edition > ELECTRICAL SYSTEMS
For example, a sump pump having various float interlocks may require a larger local panel with display lights and operation buttons. .... A circuit breaker for low - voltage equipment often includes the safety switch, overload, and short-circuit protection.
-
Human Capacity Building in Energy Efficiency and Renewable Energy System Maintenance for the Yurok Tribe
AKA “plug loads” – commonly 120V AC, can also be 220 V AC or low voltage DC (12V, 24V) ♣ Kitchen appliances ♣ Washer/dryer ♣ Home electronics (entertainment) ♣ Power tools ♣ Telecom eqpmt. .... ♣ Home office ♣ Pumps (well, sump , etc.) Demo power meter, play Watts Up Appendix A18 in Krigger: power use of typical appliances Energy Star – program to help people choose energy saving products. Label.
-
Wastewater Pump Stations Relieve Flooding
The huge medium- voltage motors had to develop up to 1,600 horsepower and still fit in .... Moreover, the standard guide system for lowering and lifting the pumps in and out of the sump had to be adapted to site conditions.
Indicates content that may require registration and/or purchase.