-
Supplier: Clark Solutions
Description: Model 00 pump is ideally suited for low volume applications such as pressure lubrication, hydraulic service, fuel supply, and general liquid transfer. The pumps are available in cast iron and ductile iron. They are designed to operate at speeds to 1800 RPM, pressures to
- Maximum Discharge Flow: 0.5 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 250 F
- Power Source: AC Powered, DC Powered
-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM MINI - Gear pump for conveying and metering of fluids with low to medium viscosity. The CHEM MINI gear pump is particularly suitable for precision metering tasks of low to medium viscosity media. The application range goes from classic transfer and
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Features: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Stainless Steel
-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming, continuous duty, low volume gear pump that can be used for diesel, oil, and water. Usually ships within 3 - 5 business days. 220V, 60 Hz with Reversing Switch (28-3400) 220V, 60 Hz with On/Off Switch (28-3402) Features Specifications Options
- Maximum Discharge Flow: 3 GPM
- Features: Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
-
Supplier: Bosch Rexroth Corporation
Description: Rexroth external gear units are classics in the hydraulics world, encompassing hydraulic pumps and motors, individual pumps, multiple pumps, and a new addition to traditional electrohydraulics: low-noise SILENCE units. Available in 7 different product series, these
- Maximum Discharge Pressure: 4,000 psi
- Features: Gear Pumps, Hydraulic Pumps
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System has dual gear pumps, each providing
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Cole-Parmer
Description: computer, or remote control These multichannel programmable pumps feature planetary gears that drive eight stainless steel rollers in unison for smooth rotation and accurate liquid flow. The four-digit LED display shows flow rate or rpm when pump is running. Use the MAX button
- Maximum Discharge Flow: 0.0029058925499999997 GPM
- Maximum Discharge Pressure: 22 psi
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Bronkhorst USA
Description: features an integrated batch counter function together with the facility to directly control shut-off valves, proportional valves or (gear) pumps. Due to this technology, Bronkhorst can offer compact assemblies of (mini) CORI-FLOW™ instruments combined with a valve or pump,
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.0000003675 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: Cole-Parmer
Description: computer, or remote control These multichannel programmable pumps feature planetary gears that drive eight stainless steel rollers in unison for smooth rotation and accurate liquid flow. The four-digit LED display shows flow rate or rpm when pump is running. Use the MAX button
- Maximum Discharge Flow: 0.0029058925499999997 GPM
- Maximum Discharge Pressure: 22 psi
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: computer, or remote control These multichannel programmable pumps feature planetary gears that drive eight stainless steel rollers in unison for smooth rotation and accurate liquid flow. The four-digit LED display shows flow rate or rpm when pump is running. Use the MAX button
- Maximum Discharge Flow: 0.0029058925499999997 GPM
- Maximum Discharge Pressure: 22 psi
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Gardner Denver, Inc.
Description: and low maintenance vacuum pump The S-VSI screw vacuum pump (sizes 100 and 300) represents modern, state-of-the-art dry running technology that excels when it comes to small carbon footprint and low life cycle costs. WOB-L The WOB-L principle has a unitary piston rod that
-
Supplier: Cole-Parmer
Description: computer, or remote control These multichannel programmable pumps feature planetary gears that drive eight stainless steel rollers in unison for smooth rotation and accurate liquid flow. The four-digit LED display shows flow rate or rpm when pump is running. Use the MAX button
- Maximum Discharge Flow: 0.0029058925499999997 GPM
- Maximum Discharge Pressure: 22 psi
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 203876 Air Operated Piston Pump Fire-Ball 300, 5:1 Pump Universal Pump - DOES NOT include drop tube. Add your own drop tube to it. Perfect for high pressure fluid oil transfer in medium volume applications! This pump has been the 'crown jewel' of Graco since
-
Supplier: Pump Solutions Group
Description: Operating on the same principle as Blackmer power pumps, these positive displacement, self-priming, sliding-vane pumps provide steady, non-pulsating flow at easy turning speeds. The sliding vanes self-compensate for wear to maintain high-suction lift and are easily replaced at
-
Supplier: Rogers Machinery Company, Inc.
Description: Cooling Fan linked to the drive motor, as well as vent cover openings to keep the unit cool. Fully Synchronized Gears: These gears are synchronized to ensure maximum efficiency in rotor movement. The gearbox is lubricated by Kinney KV-150 premium gear lubricant. Lifting Eyebolt:
- Ultimate Operating Vacuum: 75 torr
- Pumping Speed: 106 CFM
- Mechanical: Claw
-
Supplier: Oil-Rite Corp.
Description: sleeve bearings, anti-friction bearings, gear boxes, pump housings, ventilating fans and blowers, moistening pads, and any other application demanding the maintenance of a constant liquid level. This lubricator features a low level safety switch that can be used to actuate
- Capacity: 1 gallons
- Features: Adjustable Volume, Low Level Safety Switch
- Delivery: Constant Level
-
Supplier: Oil-Rite Corp.
Description: sleeve bearings, anti-friction bearings, gear boxes, pump housings, ventilating fans and blowers, moistening pads, and any other application demanding the maintenance of a constant liquid level. This lubricator features a low level safety switch that can be used to actuate
- Capacity: 0.5 gallons
- Features: Adjustable Volume, Low Level Safety Switch
- Delivery: Constant Level
-
Supplier: Western Analytical Products
Description: " Biocompatible and Inert Low Swept Volume Excellent Choice for Mobile Phase Selection Patented Upchurch Scientific® 6-Way Medium Pressure Selection Valves have a common inlet (or outlet) port connected to six different ports. Use these valves to select between multiple solvent
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: " Biocompatible and Inert Low Swept Volume Excellent Choice for Mobile Phase Selection Patented Upchurch Scientific® 6-Way Medium Pressure Selection Valves have a common inlet (or outlet) port connected to six different ports. Use these valves to select between multiple solvent
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: " Biocompatible and Inert Low Swept Volume Excellent Choice for Mobile Phase Selection Patented Upchurch Scientific® 6-Way Medium Pressure Selection Valves have a common inlet (or outlet) port connected to six different ports. Use these valves to select between multiple solvent
- Valve Type: Injection Valves
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 203857 Air Operated Piston Pump Fire-Ball 300, 5:1 Pump Fits 55 gallon cover mounted pump. Includes drop tube. Perfect for high pressure fluid oil transfer in medium volume applications! Fluid oil transfer to multiple metered dispense points This pump has
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 203872 Air Operated Piston Pump Fire-Ball 300, 5:1 Pump Fits 16 gallon cover mounted pump. Includes drop tube. Perfect for high pressure fluid oil transfer in medium volume applications! This pump has been the 'crown jewel' of Graco since the 1950's and is
-
Supplier: ElectroCraft
Description: The Hansen series 121-9 gear motor matches our 2.1" diameter DC brush motor with a 2" diameter plastic planetary gearbox. The planet gears share the load attached to the output shaft giving the planetary arrangement a higher torque to volume ratio with low backlash
- Other DC Voltage: 24 VDC
- Continuous Current: 4.5 amps
- Continuous Torque: 66.375 In-lbs
- Gearbox Ratio: 130 : 1
-
Supplier: Oil-Rite Corp.
Description: reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. A stainless steel vacuum gage located at the pump suction inlet. A vacuum switch located near the pump inlet to monitor pump suction. (2)
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Siemens Energy Sector
Description: ideal for large steam volume flows. It represents a solution based on long experience of industrial steam turbines, covering industrial applications such as: Pump drive (e.g. feedwater pump for large boilers) Generator drive Compressor drive Waste to energy, e.g. waste
-
Supplier: Andantex USA, Inc.
Description: refillable oil Polyurethane (P.U.) Foam Applicators New gear tooth or chain sprocket applicators insure correct film thickness Low density PU foam absorbs lubricant up to 90% of its volume allowing high viscosity lubricants to be applied and absorbed and avoiding hardening
- Maximum Operating Temperature: -13 to 158 F
- Application: Chain
- Operation: Electric
- Media: Grease, Oil
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: The IV “GT” is fully capable of high concentration chemical recirculation cleaning or high pressure/low volume water jet scrubbing in fixed CIP automated systems.
- Temperature: -60 to 250 F
- Spray Pressure: 20 to 700 psi
- Flow Rate: 30 to 320 GPM
- Machine Type: Aqueous Cleaning, Spray Washers
-
Supplier: Knox Western
Description: The Eagle frame series is available in both 2 and 4 throws configurations. These heavy duty frames are designed with internal ribbing in the frame bodies, and external ribbing on the crosshead guides. Full pressure lubrication to the frame running gear is accomplished by a crank mounted oil
- Compressor Technology: Reciprocating Piston
-
Supplier: Gems Sensors & Controls
Description: delivers long-life reliability in either water or oil. Generous flow paths keep pressure drop low. These switches are ideal for detection of improper flow rates in high volume lubrication, cooling or process systems. FS-200 Adjustable Series switches offer the same accuracy and are as
- Pipe Diameter: 1 to 2 inch
- Media Temperature Range: -20 to 300 F
- Liquid Volumetric Flow Rate: 0.5 to 100 GPM
- Operating Pressure: 400 psi
-
Supplier: Running Industry Co., Ltd
Description: complex products with greatly improved accuracy. The machining processes we can now provide include horizontal precision CNC machining, 3-4 axis vertical milling machining, centerless grinding, internal hole grinding, flat grinding, linear wire cutting, gear forming, Swiss machines, and
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Milling, Superabrasive Machining, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: LeBlond Ltd.
Description: ELECTRONIC CONTROL: Three headstock gear ranges that supply a high torque in low range (30 to 125 RPM), mid-range (125 to 450 RPM) and is high range (450 to 2200RPM). The electronic control panel is mounted above the headstock provides a RPM LED display, ON-OFF power indicator light,
-
Supplier: Caterpillar Oil & Gas
Description: engine control modules) Cooling System Gear-driven jacket water (JW) pump Gear-driven separate-circuit aftercooler/oil cooler (AC/OC) pump Engine coolant water drains Exhaust System Dry, gas tight exhaust manifold Fuel System Distillate fuel (requires viscosity ranging
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: engine control modules) Cooling System Gear-driven jacket water (JW) pump Gear-driven separate-circuit aftercooler/oil cooler (AC/OC) pump Engine coolant water drains Exhaust System Dry, gas tight exhaust manifold Fuel System Distillate fuel (requires viscosity ranging
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: magnetic iron oxide is produced on the surface of the spring, with a thickness of about 0.6-2um. Because the film is thin, there are many gaps, and the protection ability is poor. Therefore, oxidation treatment can only be used for spring corrosion protection in low corrosive media. Due to
- Outer Diameter (OD): 1.7716545 inch
- Solid Height: 0.520079021 inch
- Spring Rate: 206.53602287735472 lbs/in
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
- high efficiency - low pulsation gear pump reduces noise level by an average of 15 dBA. Up to 20 dBA depending on size of pump. Including groups 1, 2, 3 and 4 and also multiple pump (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
. » Lubrication and cooling circuits. » Low-pressure hydraulic systems. This FTP helical gear pump is the (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
technology, the FTP series builds upon the success of the Elika series high-pressure helical gear pumps, offering the same superior advantages in fluid transfer applications. Whether you need a pump for lubrication, low-pressure hydraulic systems, or offline cooling, the Marzocchi FTP Series delivers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
operating priorities: The wider range includes ELIKA® helical gear pumps for applications where noise and pulsation matter, high/low two-stage pumps, short multiple assemblies and cast iron pumps and motors. Displacement is the starting point. The (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Brass gears offer a combination of properties that makes them suitable where corrosion, noise, and wear are concerns. Unlike steel, brass does not require surface coating to resist moisture and mild chemicals. (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
With displacements from 0.19 to 200.3 cc/rev and maximum continuous working pressures of up to 280 bar this range of gear pumps satisfies demands of a wide range of applications. (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
envelope Automated centerless grinding High efficiency/low cost volume production Low-volume prototype machining 5-axis machining capability ITAR compliant High-volume robotic machining Video inspection and a Class 100 Cleanroom (read more)
Browse Gear Manufacturing Services Datasheets for Insaco, Inc. -
We adapt our ceramic design to your specific application. Our pumps are tailor made in order to provide the best solution to your production process. Properties of Ceramic Filling Pump Low maintenance cost High tech ceramics Fast assembly (read more)
Browse Metering Pumps Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
satellites: Surgical Robotics Minimally Invasive & Surgical Gear Drivers Pumps & Drives Drug Delivery Pharmaceutical Processing & Packaging Actuation / Positioning Systems Satellites – Solar (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
The YHD-E5345 gear motor is designed for applications that require stable torque output, compact power transmission, and reliable long-term performance. Equipped with a planetary gearbox, the motor delivers efficient torque multiplication while maintaining smooth and low-noise operation (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
More Information Top
-
Design and Evaluation of an Optimal Controller for Simultaneous Saccharification and Fermentation Process
Pumps required for pH control were a low volume positive displacement gear pump (PQM-1/115, Greylor, Capecord, FL) for alkali and a peristaltic pump (Masterflex 7535-10, Cole-Parmer, Chicago, IL) for acid.
-
CR4 - Thread: Pumping gear profiles
An other aspect is the number of teeth, for pumps in order to increase the ratio flow/ pump volume gears are designed for low number of teeth 7 to 11 depending on the acceptable level of flow pulsations.
-
Slickline-Deployed Electro-Mechanical Intervention System: A Cost-Effective Alternative to Traditional Cased-Hole Services
The wireline setting tool used to set the inflatable bridge plug is comprised of a 28 VDC motor driving a low pressure/high volume hydraulic gear pump with typical output of 0.4 GPM at maximum pressure of 250 psi.
-
Development of a Spray System for an Unmanned Aerial Vehicle Platform
An all-plastic, low - volume , variable speed DC gear pump (EW-07620-00, Cole-Parmer Instrument Company, Vernon Hills, Ill.) was used to pump the liquid from the tank to the nozzles.
-
http://www.lincolnindustrial.com/Catalogs/_English/00-MAIN_Catalogs/General_Lubrication.pdf
Low - volume transfer pumps for oil, ATF and gear lubricants .
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_116/Pumps_acc.pdf
Low - volume transfer pumps for oil, ATF and gear lubricants .
-
Project Provides Opportunities for Dewatering Research and Development
The project involves high and low volume dewatering, requiring the team to shift gears from pumping thousands of gallons per minute on one part of the job to pumping just 10 or 20 gallons per minute on another segment.
-
Machine Tools Handbook: Design and Operation > MACHINE TOOL DRIVES AND MECHANISMS
Sturdy and cheap gear pumps are suitable for low -pressure, high- volume applications.
-
Sustainable Micro Irrigation: Principles and Practices
The pumps of roller and gear type provide a moderate volume at low pres- sure.
-
AN EXPERIMENTAL EVALUATION OF THE RADIATION PROTECTION AFFORDED BY A LARGE MODERN CONCRETE OFFICE BUILDING
The low -speed constant- volume pumps and the high-speed gear pump are connected by means of hand-operated valves to a main high-pressure manifold.
Indicates content that may require registration and/or purchase.