-
Supplier: ENCON Evaporators
Description: When activated, the burner(s) will fire into the cylindrical combustion chamber of the heat exchanger. The hot gases travel past the vertical tubes inside the heat exchanger until they reach the insulated chimney outside the evaporator tank.
- Evaporation Rate: 192 GPH
- Feed Tank Capacity: 835 gallons
- Operating Temperature: 232.22222222222223 C
- Features: Display and Interface
-
Supplier: Samsco Corporation
Description: The SWE-II uses a system design that provides consistent operation, minimal cleanout, high efficiency and ease of maintenance.
- Evaporation Rate: 39 GPH
- Feed Tank Capacity: 312 gallons
- Features: Display and Interface
- Application: Distillation, Waste Water Treatment
-
Supplier: ASTM International
Description: and heavier components in propane type LP-gas, and pentane and heavier components in propane-butane and butane type fuels. The presence of hydrocarbon compounds less volatile than those of which the LP-gas is primarily composed is indicated by an increase in the 95 %
-
-
Supplier: ASTM International
Description: and heavier components in propane-type LP-gas, and pentane and heavier components in propane-butane and butane-type fuels. The presence of hydrocarbon compounds less volatile than those of which the LP-gas is primarily composed is indicated by an increase in the 95 %
-
Supplier: UL Standards & Engagement
Description: National Electrical Code (NEC); 2) International Fire Code (IFC); 3) NFPA 1, Fire Code; 4) NFPA 55, Compressed Gases and Cryogenic Fluids Code; 5) NFPA 58, Liquefied Petroleum Gas Code. NOTE 1: For the purposes of this standard the terms “LP-Gas” and “Propane” are
-
Supplier: UL Standards & Engagement
Description: National Electrical Code (NEC); 2) International Fire Code (IFC); 3) NFPA 1, Fire Code; 4) NFPA 55, Compressed Gases and Cryogenic Fluids Code; 5) NFPA 58, Liquefied Petroleum Gas Code. NOTE 1: For the purposes of this standard the terms “LP-Gas” and “Propane” are
Find Suppliers by Category Top
More Information Top
-
Thermodynamic modelling and optimization of a dual pressure reheat combined power cycle
At LP evaporator the flue gas outlet temperature, T39 = TLPsat + PPLP .
-
PGU-230 steam-gas unit design for combined cycle operation at the Heller thermal power plant
An HP steam superheater, HP evaporator, HP econo- mizer, LP steam superheater, LP evaporator , and gas conden- sate preheater are positioned along the path of the gases in the boiler.
-
Thermodynamic analysis of an LNG fuelled combined cycle power plant with waste heat recovery and utilization system
¼ enthalpy of flue gas leaving the LP evaporator (kJ kgÀ1 .
-
Energy–exergy analysis and modernization suggestions for a combined‐cycle power plant
Afterwards, the gases enter the LP evaporator at 2078C and leave it at 1578C.
-
Handbook of Food Process Design, 2 Volume Set
Drawing legend EC: Refrigerant economiser HG: Hot gas condenser LP : Low pressure evaporator SC1: Sub-cooler 1 HP: High pressure evaporator SC2: Sub-cooler 2 .
-
beta -diketonate precursors for the chemical vapour deposition of YBaCuO
For a simple procedure we correlate the rate with the actual flow ( lp ) of the transport gas in the evaporator .
-
Selecting the parameters and carrying out design calculations of three-loop combined-cycle plants equipped with a vacuum deaerator and steam reheat system
The enthalpy of gases between the LP steam super heater and IP evaporator .
-
Lessons Learned From Steam Generation: Novel Chemical Control And Integrity Management During The Commissioning And Start-up Of The Schoonebeek Facilities
Water treatment plant (8000 m3/ day) Demin water tanks(10000 m3) Deaerator, LP (222 m3) HP Economizer Evaporator Super-heater (148 m3) Gas turbine .
-
The influence of components of the type P-88 heat-recovery boiler of a PGU-325 power unit on the duration of starting modes
The HRB comprises the following elements installed sequentially along the flow of gases: an HP steam superheater, HP evaporator and economizer, LP steam superheater and econo mizer, and gas condensate heater.
-
Drying and Dehydration
Most now use gas (natural or LP ) or steam as the direct heat source for their evaporators .
Indicates content that may require registration and/or purchase.