-
Supplier: Sensirion
Description: With a tiny footprint of only 10x10 mm2, Sensirion’s LPG10 liquid flow sensor series provides outstanding performance and speed in measuring liquid flow in a planar microfluidic glass substrate with down-mount fluidic ports for a highly compact integration into any fluidic manifold
- Operating Pressure: 43.51131 psi
- Operating Temperature: 41 to 122 F
- Process Media Type: Liquid
- Features: Non-Invasive, True Mass Flow Meter
-
Description: MA-5 Meters in Class 10 construction are designed for LPG truck and high speed LPG motor fuel applications (UL Listed): Capacity: 60 GPM (225 L/min.) Choice of 1 1/2" standard and 2" optional companion flange.
- Pipe Diameter: 2 inch
- Liquid Volumetric Flow Rate: 60 GPM
- Operating Pressure: 350 psi
- End Fittings: Flanged, Socket Weld / Union, Threaded
-
Supplier: BARTEC
Description: efficient OnTruck operation for the distribution of LPG. The highest attention is paid to easy driver handling, ensuring a fast and safe LPG delivery, and supporting the daily distribution process in the best possible way.
- Liquid Volumetric Flow Rate: 10.56 to 264 GPM
- Operating Temperature: 0 F
- Process Media Type: Liquid
-
-
Supplier: Daniel Measurement and Control Inc.
Description: Customers rely on Daniel CRA Turbine Meter for use on waterflood secondary recovery, fuel metering systems, LPG, petroleum products and crude oil. This meter is available with either male NPT or ANSI-flanged connections.
- Media Temperature Range: -50 to 450 F
- Features: In-line, Velocity Meter
- Process Media Type: Liquid
- End Fittings: Threaded
-
Description: A positive displacement meter measures gross volume regardless of temperature and/or specific gravity. On those products with linear coefficient of expansion, a Temperature Volume Compensator automatically corrects registration to indicate the volume of the liquid at a selected base
- Display Types: Analog
- Local Interface: Analog Front Panel
- Features: Controller
- Mounting Configuration: Laboratory Bench / Portable
-
Supplier: CSA Group
Description: ISO 2503:2009 specifies requirements for single or two-stage pressure regulators without flow-metering devices for connection to gas cylinders used for compressed gases up to 300 bar (30 MPa), dissolved acetylene, liquefied petroleum gases (LPG), methylacetylene‑propadiene mixtures
-
Description: ISO 2503:2009 specifies requirements for single or two-stage pressure regulators without flow-metering devices for connection to gas cylinders used for compressed gases up to 300 bar (30 MPa), dissolved acetylene, liquefied petroleum gases (LPG), methylacetylene‑propadiene mixtures
-
Supplier: HORIBA Instruments, Inc.
Description: into a compact body for real-time measurement of NO and NOx emitted from gasoline, diesel, and LPG engines--allowing you to measure NOx in a variety of locations. Use it as a single component analyzer or as a MEXA-7000 add-on. This compact and robust design has been engineered to provide both
- Operating Temperature: 41 to 104 F
- Electrical Output: Analog Voltage Output
- Display Type: Digital Display
- User Controls: Digital Front Panel
Find Suppliers by Category Top
More Information Top
-
Pretreatment Techniques for Biofuels and Biorefineries
LPG flow meter Odorant .
-
CR4 - Thread: Gas Meter Calculation
How can I calulate the Liter equivalen of cubic Meter in LPG Flow meter .
-
Other Flow Measuring Instruments - China Other Flow Measuring Instruments Manufacturers, Suppliers, Buyers, Sellers, Products Directory
RT-LPG dispenser: Electronic controller 4-piston LPG flow meter All stainless RT-LPG series gas dispenserTechnical Specifications:ATC(Automatic temperature compensation)...
-
Electrical process seal requirements in North American Electrical Codes
An LPG flow meter was connected via conduit to a control room, and this conduit had a hazardous location seal installed at both ends.
-
The dangers of process seals
A conduit connected to a LPG flow meter brought the meter signal to instrumentation in a non- dassified control room.
-
The operation of a turbulence chamber diesel engine with LPG fumigation for exhaust emissions control
… Lubricating oil pump and exchanger - Cooling water pump and exchanger - LPG tank of 10kg commercial propane (90% propane + 5 % butane + 5 % propylene b.w.) - LPG pressure regulator - LPG flow regulating valve (needle) - LPG volume flow meter (wet type gas meter) - .
-
Experimental Investigation on Multi-cylinder Engine Using Petrol and LPG as a Fuel
In addition the LPG kit comprising of pressure regulator, electronic vaporizer, solenoid valve, change over switch, LPG indicator, gas flow meter and LPG cylinder are also part of the experimental set-up.
-
Comparative Assessment on Performance of Multi cylinder Engine Using CNG, LPG and Petrol as a Fuel
For the measurement of LPG consumption a gas flow meter was installed between vaporizer and gas carburetor.
-
Design of Gas Sensor Setup and Study of Gas (LPG) Sensing Behavior of Conducting Polyaniline/Magnesium Chromate (MgCrO_4) Composites
Flow of LPG gas through the flow meter is 25 ml/min, which was adjusted by flow regulator to increase the concentration of gas inside the chamber.
-
Honda Cars Philippines Ensures Quality Manufacturing With Advanced Gas Measurement Solution
Figure 1: V-Cone Flow Meters Installed In A LPG Piping Application .
Indicates content that may require registration and/or purchase.