-
Supplier: Accuris
Description: Gas cylinders Specifications and testing of LPG cylinder valves Self-closing
-
Supplier: Accuris
Description: Gas cylinders Specifications and testing of LPG cylinder valves Manually operated
-
Supplier: Accuris
Description: Gas cylinders - Specifications and testing of LPG cylinder valves - Self-closing
-
-
Supplier: Accuris
Description: Gas cylinders - Specifications and testing of LPG cylinder valves - Manually operated
-
Supplier: CSA Group
Description: ISO 15995:2005 specifies the requirements for design, specification and type testing of dedicated LPG manually operated cylinder valves specifically for use with transportable refillable LPG cylinders from 0,5 l up to 150 l water capacity. It includes references to
-
Description: ISO 14245:2005 specifies the requirements for design, specification and type testing for dedicated LPG self-closing cylinder valves specifically for use with transportable refillable LPG cylinders from 0,5 l up to 150 l water capacity. It includes references to
-
Description: ISO 15995:2005 specifies the requirements for design, specification and type testing of dedicated LPG manually operated cylinder valves specifically for use with transportable refillable LPG cylinders from 0,5 l up to 150 l water capacity. It includes references to
-
Supplier: CSA Group
Description: ISO 14245:2005 specifies the requirements for design, specification and type testing for dedicated LPG self-closing cylinder valves specifically for use with transportable refillable LPG cylinders from 0,5 l up to 150 l water capacity. It includes references to
-
Supplier: CSA Group
Description: ISO 10297:2014 specifies design, type testing and marking requirements for: a) cylinder valves intended to be fitted to refillable transportable gas cylinders; b) main valves (excluding ball valves) for cylinder bundles; c) cylinder valves or main valves with
-
Supplier: CSA Group
Description: ISO 17871:2015 in conjunction with ISO 10297:2014 and ISO 14246:2014 specifies design, type testing, marking and manufacturing tests, and examinations requirements for quick-release cylinder valves intended to be fitted to refillable transportable gas cylinders which convey
-
Description: ISO 10297:2006 specifies valve design, production and marking requirements, and type test methods for valves intended to be fitted to gas cylinders which convey compressed, liquefied or dissolved gases. ISO 10297:2006 does not apply to valves for cryogenic equipment, for fire
-
Supplier: ASTM International
Description: 1.1 This practice covers the equipment and procedures for obtaining a representative sample of specification liquefied petroleum gas (LPG), such as specified in Specification D 1835, GPA 2140, and comparable international standards. It may also be used for other natural
-
Supplier: ASTM International
Description: specification shall define the test methods for verifying that the defined constituents are within specification. 1.4 This specification shall define the specifications for the assembly of compressed gas cylinders used for storing LPGs intended for
-
Supplier: ASTM International
Description: 1.1 This practice covers the equipment and procedures for obtaining a representative sample of liquefied petroleum gas (LPG), such as specified in ASTM Specification D1835, GPA 2140, and comparable international standards. It may also be used for other natural gas liquid
-
Supplier: AENOR
Description: Gas cylinders - Specifications and testing of LPG cylinder valves - Manually operated (ISO 15995:2021)
-
Supplier: AENOR
Description: Gas cylinders - Specifications and testing of LPG cylinder valves - Self-closing (ISO 14245:2019)
-
Supplier: AENOR
Description: Gas cylinders - Specifications and testing of LPG cylinder valves - Manually operated (ISO 15995:2006)
-
Supplier: AENOR
Description: Gas cylinders - Specifications and testing of LPG cylinder valves - Self-closing (ISO 14245:2006)
-
Supplier: ASTM International
Description: 1.1 This practice covers equipment and procedures for obtaining a representative sample of specification Liquefied Petroleum Gas (LPG), such as specified in Specification D1835, GPA 2140, and comparable international standards. This standard is applicable to flow-through
Find Suppliers by Category Top
More Information Top
-
Automotive Industry Standard - AIS-125 (Part 2) - Medical Equipment for Road Ambulances.
IS 3224 Valve Fittings for Compressed Gas Cylinders Excluding Liquefied Petroleum Gas ( LPG ) Cylinders – Specification .
-
Federal Register > Friday, January 30, 2015 > [80 FR 5340] Hazardous Materials: Adoption of Special Permits (MAP-21) (RRR)
Authorizes transportation in commerce of DOT specification cylinders containing liquefied petroleum gas ( LPG ) and/or residue of LPG without hazard warning labels when transported in a transport vehicle that is placarded .
Indicates content that may require registration and/or purchase.