-
Supplier: Accuris
Description: Performance Testing of Gas Turbine Lube Oil Filter Elements
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) reviews performance testing parameters for noncleanable, often referred to as disposable, aircraft gas turbine engine lubricant filter elements.
-
Supplier: Radwell International
Description: LUBE FILTER 380PSI. FREE 2 YEAR RADWELL WARRANTY
- Application / Industry: Engine / Transmission
- Filtration Product: Oil
-
-
Supplier: Alfa Laval Inc.
Description: Compact and space saving lube oil filters for full flow filtering lubricating oils in truck piston and crosshead engines. Alfa Laval automatic lube oil filter systems are designed specifically for full-flow filtering of the lubricating oils
- Application / Industry: Oil / Fuel
- Features: Other
-
Supplier: SAE International
Description: This SAE Standard defines the requirements for an oil to be used in the following SAE HS J806 JUN83 Oil Filter Test Procedures: Resistance to Flow, Filter Capacity and Contaminant Removal Characteristics of Full Flow Filters, Media Migration Test, Collapse Test for
-
Supplier: Kaydon Filtration Corporation
Description: Kaymax® elements are designed for critical lubricating oil applications where high-efficiency particulate removal and long service life are essential. Constructed with bonded fixed-pore microfiberglass media, these elements maintain pleat integrity under high viscosity and flow
- Type: Cartridge, Wire Mesh / Screen
- Features: Filter Element / Cartridge, Other
- Filter Medium Material: Glass Fiber, Metal / Porous Metal
- Filtration Product: Hydraulic Fluid, Lubricants
-
Supplier: Accuris
Description: Ship Systems and Equipment - General Specification for Filter Elements - Hydraulic and Lube Oil Service
-
Supplier: Kaydon Filtration Corporation
Description: and lube oil systems, supporting flows up to 20 gpm and pressures up to 1,200 psig. Its compact and rugged design is deal for mobile equipment, small hydraulic power units, and lube systems where larger assemblies aren't practical. It offers a more robust and durable alternative
- Maximum Liquid Flow: 10 to 30 GPM
- Housing Material: Aluminum, Steel, Steel - Stainless
- Features: Other
-
Supplier: Mile-X Equipment, Inc.
Description: TSI TC-6 Oil Filter Crusher This TSI Filter Crusher ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! *** Shown With Optional Stand *** Our most economical filter crusher, the TC-6 Oil
-
Supplier: SAE International
Description: This SAE Standard covers disposable hydraulic and lube oil filter elements. This document is a general performance specification for filter elements and identifies performance criteria and test methods. Associated specification sheets (SAE J2321-1, J2321-2, and J2321-3,
-
Supplier: Mile-X Equipment, Inc.
Description: TSI Oil Filter Crusher This TSI Filter Crusher ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! *** PACKAGE INCLUDES THE 5591 STAND *** Our most economical filter crusher, the TC-6 Oil
-
Supplier: Mile-X Equipment, Inc.
Description: Oberg Oil Filter Crusher Model P100WM Automotive and Light Duty Oil Filter Crusher Ideal for crushing automotive and light duty truck oil filters. It is designed to mount to a shop wall near the lube and waste oil areas. A threaded drain below
-
Supplier: Air Compressors Direct
Description: household outlets •Develops 1720 RPM; runs 4.2 CFM @ 90 PSI, or 5.5 CFM @ 40 PSI Stable Design •Low profile is easy to transport, hard to tip over •Durable Components Solid cast iron cylinder works hard, lasts a long time •Sturdy steel air intake filter
- Flow Capacity: 5.5 to 4.2 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: SAE International
Description: nm. Inductively coupled mass spectrometry (ICP-MS) was used to determine the ash content of different lube oils, revealing the differences in elemental compositions of ash for a fresh lube oil and an used lube oil; the most notable changes were a 166%
-
Supplier: Chevron Lubricants
Description: Designed for use in the centralized lubrication systems of paper machines, including wet-end systems, dryer bearings, and calendar stacks, this product provides outstanding filterability, critical for use with ultra-fine filters of modern paper machines.
- Functions: Bearing Lube
- Type: Fluid / Oil
-
Supplier: Radwell International
Description: FILTER ELEMENT, HYDRAULIC AND OIL LUBE ELEMENT. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Champion
Description: CSP EnviroChamp2 Oil Water Separators The CSP EnviroChamp2 Series oil/water separator is designed for 90°F at 90% RH summertime conditions and can separate oil/discharge water to levels of 15 ppm. Using the most advanced technology for reducing the volume of compressed air
- Function: Oil Filtering / Removal
-
Supplier: Radwell International
Description: OIL FILTER HEAVY DUTY SPIN-ON LUBE. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: CITGO Petroleum Corporation
Description: and wide range viscosities gives improved fuel economy and optimized engine oil change intervals when combined with LubeAlert HD® Oil Analysis Program. Since the introduction of lower emission engines, controlling soot has been one of the leading challenges for diesel engine
- Industry Applications: Combustion Engines / Motor Oil
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Hilliard Corporation (The)
Description: Hilsorb Dryer Filter Cartridges quickly and effectively remove solid and water contaminants from hydraulic, lube and insulating oils. The PD cartridge is made with a patented four-ply construction and is available in two efficiency ratings.
- Filtration Grade (Micron Rating): 1 to 44 µm
- Type: Cartridge
- Additional Features: Duplex, Water Absorption
- Application / Industry: Electronics, Hydrocarbon Processing (Oil & Gas), Power Generation, Pulp and Paper
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 238866 Oil King 25 Gal (95 l) Used-Oil Receiver Used-Oil Handling Packages Click herefor Shipping Quote! Polyethylene tank with used-filter tray, tool holders and sight gauge. Includes all hardware for topside evacuation or bottom drain*. Instruction manual 308667.
-
Supplier: Alfa Laval Inc.
Description: PureVent 2.0 is a radical new approach to cleaning the gas vented from engine crankcases by using centrifugal separation technology to remove oil mist and other particles, and help protect the environment. An estimated 3500 m3 of lube oil ends in the world's oceans every year by
- Total Flow: 1,761.1466666666668 GPM
- Technology: Centrifuge
- Function: Oil Recovery
-
Supplier: Hilliard Corporation (The)
Description: Static discharge is a common problem in the lubricating oil systems of today’s turbo-machinery. Type II lubricant base stocks exhibit very low fluid conductivity. As a result, static charges can build on the non-conductive components of the lube oil system, such as the
- Type: Cartridge
- Additional Features: Duplex
- Features: Filter Element / Cartridge, In-line, Other
- Filter Medium Material: Glass Fiber
-
Supplier: AMETEK Spectro Scientific
Description: Manager software. Key Features: Rugged design with battery power for on-site, field use No solvent, no chemical Only use 3ml of oil 4 complete oil tests, over 20 oil analysis parameters in 5 to 7 minutes On board computer with asset and reference oil database, alarm
- Industry / Application: Aerospace, Lube Condition Monitoring (Oil Analysis), Marine
- Technology / Test Method: Capillary
- Display & Special Features: Graphic / Video Display, Handheld / Field
- Features: Specialty / Other
-
Supplier: Force Control Industries, Inc.
Description: controllable. Transmission fluid in the brake transmits torque between the friction disc and drive plates providing the torque. As this fluid is heated it is pumped back through a Forced Lube Cooling Unit that has oil-to-water or oil-to-air cooling, filters, pumps and
- Torque Rating: 50 to 180,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: ASTM International
Description: in any marine environment. 1.2 It is not the intent of this document to redefine existing filtration standards. The intent is to provide sound guidelines for purchasers and designers of lube oil and fuel oil systems. Nominal micron requirements and filter efficiencies
-
Supplier: Purolator Liquid Process
Description: the filter prevents the cartridge from blinding off when filtering fluids containing deformable particles or gels. PURECLEAR Series filter cartridges are an excellent choice as a pre-filter to protect more expensive final filters. The cartridge’s mechanical strength
-
Supplier: Force Control Industries, Inc.
Description: controllable. Transmission fluid in the brake transmits torque between the friction disc and drive plates providing the torque. As this fluid is heated it is pumped back through a Forced Lube Cooling Unit that has oil-to-water or oil-to-air cooling, filters, pumps and
- Torque Rating: 300,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: Oil-Rite Corp.
Description: reservoir quick and simple. A 40 micron aluminum filter removes impurities from the fluid before it cycles to the lube point. The filter is easily accessible for cleaning or replacement. This PurgeX Circulating Oil System is easy to install; simply route tubing to the
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: Oil-Rite Corp.
Description: reservoir has cast aluminum end plates and Buna-N seals. A 1” diameter plated steel hinge lid makes filling the reservoir quick and simple. A 40 micron aluminum filter removes impurities from the fluid before it cycles to the lube point. The filter is easily accessible for
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: Oil-Rite Corp.
Description: reservoir has cast aluminum end plates and Buna-N seals. A 1” diameter plated steel hinge lid makes filling the reservoir quick and simple. A 40 micron aluminum filter removes impurities from the fluid before it cycles to the lube point. The filter is easily accessible for
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: Oil-Rite Corp.
Description: reservoir has cast aluminum end plates and Buna-N seals. A 1” diameter plated steel hinge lid makes filling the reservoir quick and simple. A 40 micron aluminum filter removes impurities from the fluid before it cycles to the lube point. The filter is easily accessible for
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: Hilliard Corporation (The)
Description: screen. Applications: Lube, seal, or hydraulic oils used in turbines, engines, and compressors, as well as water and water-based fluids.
- Type: Cartridge
- Features: Filter Element / Cartridge, Water
- Filter Medium Material: Glass Fiber, Nylon
- Filtration Product: Hydraulic Fluid, Lubricants, Oil
-
Supplier: ASTM International
Description: 1.1 This standard practice is intended for gravimetric determination of compressor oil carryover as aerosols using either a coalescing filter method or sorbent tube method. 1.2 The method using coalescing filters is applicable to analysis of compressor or lube oil
Find Suppliers by Category Top
Featured Products Top
-
water contamination in lube oils, and on-site results correlate extremely well with laboratory techniques. Particle Counting Particle counting measures the cleanliness of a fluid, and is a critical test for centrifugal pumps, where sleeve bearing or rolling element bearings are being (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
frictional heat. Water contamination should not exceed 0.25 % for most hydraulic systems. A number of new technologies are available to detect water contamination in lube oils, and on-site results correlate extremely well with laboratory techniques. Kinematic Viscosity Kinematic (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific