-
Supplier: Invotec Solutions Ltd.
Description: The Tracer Electronic Switching Flowmeter is designed for permanent installation to closely monitor water flow andtemperature conditions. Selectable analogue signal transmits 0 to 5 or 0 to 10 Volts; signal is scaleable for flow and temperature. The SPDT switch in the Tracer
- Liquid Volumetric Flow Rate: 2.904 to 30.096 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -32 to 180 F
- Liquid Volumetric Flow Rate Range: 2.904 to 30.096 GPM
-
Supplier: Burger & Brown Engineering, Inc.
Description: equipment. The NPT(F) threaded openings provide versatile, leak-free connections to match existing plumbing. Tracer flowmeter is suitable for use in injection molding machine cooling water loops, lube oil systems, blending systems, filter condition indicators, and varied applications
- Pipe Diameter: 0.375 to 3 inch
- Media Temperature Range: 32 to 180 F
- Liquid Volumetric Flow Rate: 0.5 to 110 GPM
- Operating Pressure: 150 psi
-
Supplier: KOBOLD Instruments, Inc.
Description: maintenance and resistance to accidental damage are the prime goals in the RCM design. Typical applications include: lube oil and cooling water monitoring, blending processes, reverse osmosis systems, and compressed air measurement. The RCM is available with a 4 - 20 mA output for
- Operating Pressure: 180 psi
- Media Temperature: -30 to 212 F
- Media Temperature Range: -30 to 212 F
- Electrical Output: Analog Current, Frequency
-
-
Supplier: AGI - American Grippers Inc.
Description: against the hardstop.Built-in adjustable flow controls allow for maximum cycle times and smooth deceleration.Proximity switches are available to monitor end of rotation.The AGR-4 unit is fully field repairable for cost savings and minimum down time.
- Operating Pressure Range: 30 to 120 psi
- Maximum Torque: 248 In-lbs
- Shaft / Table Axial Load Capacity: 2,260 lbs
- Shaft / Table Radial Load Capacity: 1,495 lbs
-
Supplier: Westerbeke Corporation
Description: starting Built-in lube oil drain hose Dry element air filter Full flow lube oil filter Coolant overflow kit Full engine instrumentation: Water temperature, Oil pressure, Hour meter, DC voltmeter ..
- Wattage: 11,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: air filter Full flow lube oil filter Coolant overflow kit Full engine instrumentation: Water temperature, Oil pressure, Hour meter, DC voltmeter Generator Features Compact lightweight design..
- Wattage: 5,500 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: drain hose Dry element air filter Full flow lube oil filter Coolant overflow kit Full engine instrumentation: Water temperature, Oil pressure, Hour meter, DC voltmeter Generator Features Compact lightweight design Bru..
- Wattage: 6,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: drain hose Dry element air filter Full flow lube oil filter Coolant overflow kit Full engine instrumentation: Water temperature, Oil pressure, Hour meter, DC voltmeter Generator Features Compact lightweight design Bru..
- Wattage: 11,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: type Fuel transfer pump Electronically controlled unit injectors Instrumentation No standard instrumentation Optional, remote instrumentation available Service meter Lube System Crankcase breather — top mounted Oil cooler Oil filler and dipstick — LH Oil pump Oil
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
Find Suppliers by Category Top
Featured Products Top
-
water contamination in lube oils, and on-site results correlate extremely well with laboratory techniques. Particle Counting Particle counting measures the cleanliness of a fluid, and is a critical test for centrifugal pumps, where sleeve bearing or rolling element bearings are being (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
, cylindrical switch mounts wherever space is at a premium. A reliable and cost-effective switch, the 10 Series is ideal for applications with high settings and surges. Among the tough applications in which the product has proven itself are: mobile hydraulic units, compactors, balers and lube oil (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
TELEFLO® Model 816BC Flow Switch When flow stops, damage starts. The TELEFLO® Model 816BC delivers reliable flow protection for oil and water systems in the toughest environments—mining, power generation, steel, aluminum, and pulp & paper (read more)
Browse Flow Meters Datasheets for Kaydon Filtration Corporation -
KL30 Turbo-TOC system installation solved refinery turbine oil problem A large refinery on the west coast experienced a severe water contamination problem in their lube oil used for their rotating equipment. Local distributor responded and quickly had Kaydon send a stock KL30S2 (read more)
Browse Oil and Water Separators Datasheets for Kaydon Filtration Corporation -
Suitable for water, oil and aggressive liquids, the robust steel sensor detects bubbles from approximately 1 mm diameter upwards. Based on continuous thermal principle, the switch is reliable, robust and easy to implement. Find out more about our OOL product range, from drip to bubble detection. (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
temperature, shorten warm-up times, and reduce back pressure in the return. Designed with advanced thermal actuator technology in a compact package, our TBVs can easily be integrated into hydraulic and lube oil applications. (read more)
Browse Industrial Valves Datasheets for ThermOmegaTech® -
Circulation Heaters also known as "in line heaters" use steel, stainless steel, and titanium in many applications. Lube oil and waste oil applications often use steel for circulation heaters as it is fairly inexpensive compared to stainless (read more)
Browse Circulation Heaters Datasheets for WATTCO -
frictional heat. Water contamination should not exceed 0.25 % for most hydraulic systems. A number of new technologies are available to detect water contamination in lube oils, and on-site results correlate extremely well with laboratory techniques. Kinematic Viscosity Kinematic (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Application Include: Agricultural and Food Processing, Alternative Energy and Fuel Production, Bulk Product Movement, Chemical (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
. Consider how our observation windows are used to provide a clear view of gears, lube level, couplings, chains or switches in sealed or oil immersed areas. Perhaps a company needs your engineering skills to design a mechanism that allows multiple users to apply torque simultaneously to engage a (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation
More Information Top
-
Managing aging in nuclear power plants: Insights from NRC maintenance team inspection reports
At Dresden, the EDG 2,3 and 2/3 excitation Also, a flow switch for an EDG lube oil heater .
-
EFFECTIVENESS OF PLANNED MAINTENANCE IN
POWER STATIONS
…the important components of power stations, namely, standby feed pumps, boiler feed pumps, BFP turbines, turbine speed control, BFP fluid drives, BFP reticulation valves, cold reheat attemperator spray control valves, lube oil pumps, total feed water flow switches , turbine low vacuum switches…
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1838 - Safety Evaluation ...
…silencer; expansion tank overflow container; fan/blower housings; filter/strainers; fire hydrants; fire protection RCP oil collection tanks; fire water storage tank; flame arrestors; flex connections; flexible hoses; flow switches ; heater unit; hydropneumatic tank; instrument snubbers; level indicators; lube oil ; nozzles; odorizers; oil mist…
-
Encyclopedia of Lubricants and Lubrication
…Minimum supply pressure for the system by means of pressure switches or pressure gauges – The pressure in critical lube recesses by means of pressure switches or pressure gauges – The oil temperature by thermometer – The flow rate before the oil…
-
Encyclopedia of Tribology
By operation of the three-way valve, the oil flow can be switched from one filter to the other, and the idle filtering system can be replaced or cleaned without the interruption of oil supply to lube points.
-
Practical Applications of Compressor Sizing
Safety switches monitor low engine lube oil pressure/level, high engine jacket-water temperature, engine overspeed, low jacket-water level, low compressor crankcase lube oil pressure/level, lubricator no flow , cooler and compressor vibration, high/low inlet pressure, high/low interstage pressure, high/low discharge pressure (each…
-
A Practical Guide to Compressor Technology 2nd Edition
Other lube oil systems instrumentation will normally include pressure indicators at the discharge of all oil pumps … of the oil cooler, a differential pressure gauge, and perhaps even a differential pressure switch around the oil filters … is starting to restrict flow .
Indicates content that may require registration and/or purchase.