-
Supplier: Chromalox
Description: LTFX units provide low watt density heating over a large surface area, while providing precise temperature control for such materials as fire water storage, asphalt, diesel, lube oils, ethanol, bio-diesel, glycerin, animal fats, vegetable oils, fuel oils, or similar types
- AC Voltage Required: 480 to 600 volts
- kWatts: 4 to 240 kW
- Watt Density: 9 to 12 W/in²
- Flange or Thread Diameter: 4 to 14 inch
-
Supplier: UL Standards & Engagement
Description: 31, Installation of Oil-Burning Equipment. Lube oil tanks are limited to Combustible Class IIIB oils, such as motor crankcase oils, hydraulic/transmission oils, machine/cutting oils, or similar fluids. Covered options may include dispensing
-
Supplier: UL Standards & Engagement
Description: Class IIIB oils and fats [1(b)] NFPA 1-66.19.7 or NFPA 30-19.7 [1(b)] NFC Lube Oil Tanks Class IIIB motor oils [1(c)] Vehicle Fluid Tanks Non-combustible [1(d)] 1.2 These requirements do not cover nonmetallic cans, containers or tanks for which there
-
-
Supplier: UL Standards & Engagement
Description: Class IIIB oils and fats [1(b)] NFPA 1-66.19.7 or NFPA 30-19.7 [1(b)] NFC Lube Oil Tanks Class IIIB motor oils [1(c)] Vehicle Fluid Tanks Non-combustible [1(d)] 1.2 These requirements do not cover nonmetallic cans, containers or tanks for which there
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval FALCON treatment systems use centrifugal separation to remove any solids and water that might contaminate the fuel and lube oils used in a wide range of engine equipment. The Alfa Laval FALCON system is designed to help protect the engine equipment used in the oil and
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel, Waste / Sludge
-
Supplier: UL Standards & Engagement
Description: Class IIIB oils and fats [1(b)] NFPA 1-66.19.7 or NFPA 30-19.7 [1(b)] NFC Lube Oil Tanks Class IIIB motor oils [1(c)] Vehicle Fluid Tanks Non-combustible [1(d)] 1.2 These requirements do not cover nonmetallic cans, containers or tanks for which there
-
Supplier: Mile-X Equipment, Inc.
Description: amperage output Polarity and low battery LED indicators confirm proper connections Electric start Kohler OHV V-Twin engine with full-pressure lube, oil filter and low oil shutdown Dimensions: 40-1/2"L x 30"W x 21"H Shipping weight: 480 lbs. Air•All® Air Compressor 155 psi
-
Supplier: Mile-X Equipment, Inc.
Description: Gallon Vertical Air Tank 61-131 30 Gallon Horizontal Air Tank 50-443 12 Gallon Horizontal Air Tank 61-180 8 Gallon Fuel Tank
-
Supplier: Caterpillar Oil & Gas
Description: panel, LH Engine oil pressure gauge Fuel pressure gauge Water temperature gauge Tachometer Lube System Crankcase breather, top mounted Oil cooler Oil filler in valve cover and dipstick, both RH Lube oil filter Rear sump oil pan Mounting System
- Horse Power: 638 to 739 HP
- Displacement: 27.038633920324635 liters
- Length: 78 inch
- Width: 51.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: oil Oil drain and valve Oil filler and dipstick Oil filter — cartridge-type, LH Oil pump — gear-type MOUNTING SYSTEM Engine and generator three-point mounted into outer base Oil drain extension Oil drip pan PROTECTION SYSTEM A-III Electronic
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: ventilation system Oil cooler Lube oil filter Front sump oil pan Oil filler Oil dipstick Oil pump Mounting System Front and rear support Protection System Stop-Start System, automatic (compatible with NFPA 20 requirements, able to be energized from
- Horse Power: 600 to 800 HP
- RPM: 1,750 rpm
- Displacement: 18.12407825204791 liters
- Length: 74.4 inch
-
Supplier: Caterpillar Oil & Gas
Description: duplex oil filter Intermittent air prelube Continuous electric prelube Redundant prelube with continuous electric prelube and intermittent air prelube backup Oil pan drain valves Electric continuous prelube pump Lube oil heater Oil pump - gear drive
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Westerbeke Corporation
Description: hour meter and LED warning annunciation lights Multiport Electronic Fuel Injection Electronic governing Safety shut-downs-overspeed, underspeed, low oil pressure, high exhaust and coolant temperature Fresh water cooling and coolant recovery tank A.C. Circuit breaker Battery charger 45°
- Wattage: 3,500 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: hour meter and LED warning annunciation lights Multiport Electronic Fuel Injection Electronic governing Safety shut-downs-overspeed, underspeed, low oil pressure, high exhaust and coolant temperature Fresh water cooling and coolant recovery tank A.C. Circuit breaker Battery charger 45°
- Wattage: 3,500 watts
- Fuel Type: Gasoline
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
Oil tank heaters are very important devices that help keep oil at the right temperature in many different industries and uses. These machines make sure oils stay runny and good to use, especially in cold places where low (read more)
Browse Immersion Heaters Datasheets for WATTCO -
Oil tank heating can involve different types of process heaters such as circulation heaters, immersion heaters, flange heaters and skid mounted inline heaters. Wattco's development of electric heating products for the oil and gas industry helps customers like you to get alternative (read more)
Browse Industrial Heaters Datasheets for WATTCO -
Circulation Heaters also known as "in line heaters" use steel, stainless steel, and titanium in many applications. Lube oil and waste oil applications often use steel for circulation heaters as it is fairly inexpensive compared to stainless (read more)
Browse Circulation Heaters Datasheets for WATTCO -
materials and so on. Flanged immersion heaters are one of the most widely used industrial heater options in the oil sector. Compared to other oil heaters, they are easier to install, are specifically designed for use in pressurized vessels and more manageable. Typical applications include preheating different grades of oil, cleaning tanks and heat transfer. (read more)
Browse Immersion Heaters Datasheets for WATTCO -
An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and gases. It is (read more)
Browse Immersion Heaters Datasheets for Gaumer Process -
Food Service Warming Pots Holding Tanks Hot Runner Molding Bushings Metallurgical Analyzation Equipment Oil Reclamation Systems Plastic Extruders Plastic Injection Molding Machines Pulp & Paper Processing Equipment Vending Machines (read more)
Browse Band Heaters Datasheets for Tempco Electric Heater Corporation -
available. Band heaters are used in multiple applications like cylinders, dies, drums, holding tanks, injections and blow molding machines, and Plastic Extruders as well as many other (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and (read more)
Browse Immersion Heaters Datasheets for Gaumer Process -
applications like cylinders, dies, drums, holding tanks, injections and blow molding machines, and Plastic Extruders as well as many other applications. The Hotwatt Standard Band Heaters are manufactured in one or two piece constructions with maximum inside diameters of 11 1/2" and 22 1/2" respectively (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
, pipelines, heat exchangers, and fired heaters are all examples of hot equipment. They are widely used in the following industries and in more industry-specific applications, such as offshore platform process vessels, diesel engines, and chemical cargo tanks onboard chemical tankers. Other industrial uses (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited
More Information Top
-
System 80+{trademark} Standard Design: CESSAR design certification. Volume 3: Amendment I
Lube Oil Sump Tank Heater .
-
Reliability survey of diesel and gas-turbine generating units
G r - m o i 1 EXHAUST DUCTING EXHAUST SILENCER EXHAUST FAN OIIL TANK HEATER PRE LUBE OIL PUMP PRESSURE REGULATOR VALVES PIPING SEALS PRECIPITATOR .
-
Intelligent Automation and Systems Engineering
The components of the gas turbine lubrication oil system (GTLOS) and the steam turbine lube oil system (STLOS) are: AC motor pumps, emergency DC motor pumps, lubrication oil tanks , electric oil heaters , lube oil coolers, oil mist eliminators (extractors), oil filters, and …
-
BUILDOUT AND UPGRADE OF CENTRAL EMERGENCY GENERATOR SYSTEM, GENERATOR 3 AND 4 ELECTRICAL INSTALLATION
Supply power to lube oil heaters and fuel system (day tanks ) from panel and breakers as shown on drawings.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1838 - Safety Evaluation ...
storage tank, ductwork, exhaust silencer, expansion tank overflow container, reactor coolant pump oil collection tanks, flame arrestors, heater unit, hydropneumatic tank , lube oil cooler, odorizer, oil mist recovery unit, oil reservoir, pipe, pumps, vacuum limiter, and water manifold component types.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1785 - Safety Evaluation ...
… from the DSDG as being within the scope of license renewal and subject to an AMR (1) air exhaust silencer, (2) air vacuum box filter, (3) air volume tank, (4) expansion tank , (5) immersion heater , (6) lube oil circulating pump, cooler shell …
-
CR4 - Thread: Mechanical Seal
The Plan 54 is a seal oil system with a separate pump, tank , heater , filter similar to a lube oils system.
Indicates content that may require registration and/or purchase.