-
Supplier: Cole-Parmer
Description: • Excellent durability • Easy to disassemble for cleaning • Autoclavable
- Fitting Type: Adapter
- Material: Brass/Bronze
- Features: Luer Lock
-
Supplier: Cole-Parmer
Description: ETFE (or Tefzel
) adapters connect standard microbore tubing to luer fitting systems and are designed for use with low-pressure range chromatography fittings. Adapters with caps include zero dead volume PTFE cones and screw into the fitting body directly. Adapters - Fitting Type: Adapter
- Features: Luer Lock
-
Supplier: Cole-Parmer
Description: • Excellent durability • Easy to disassemble for cleaning • Autoclavable
- Fitting Type: Adapter
- Material: Brass/Bronze
- Features: Luer Lock
-
-
Supplier: Nordson Medical
Description: Female luer thread style coupler, clear Polycarbonate
- Features: Luer Lock, Non Valved, Sanitary / Food Grade Fitting
- Fitting Type: Quick Coupler, Tube Fitting
-
Supplier: Nordson Medical
Description: Female luer thread style with 5/16" hex to 1/4-28 UNF thread
- English Size: 0.312 inch
- Features: Adapter, English, Sanitary / Food Grade Fitting
- Fitting Type: Tube Fitting
-
Supplier: Nordson Medical
Description: Male luer with 1/4" hex to 10-32 special tapered thread
- English Size: 0.25 inch
- Features: Adapter, English, Sanitary / Food Grade Fitting
- Fitting Type: Tube Fitting
-
Supplier: Nordson Medical
Description: Female luer thread style coupler, clear ABS
- Features: Luer Lock, Non Valved, Sanitary / Food Grade Fitting
- Fitting Type: Quick Coupler, Tube Fitting
-
Supplier: MicroGroup
Description: Female LUER Threads ModuLUER fittings are manufactured to ISO 594-1,-2 and are available in several modular lengths and sections.
- English Size: 0.312 inch
- Fitting Type: Adapter
- Features: English
- Material: Stainless Steel
-
Supplier: Asahi/America, Inc.
Description: For connecting to Luer-Lock thread. Connection options for Series 1A, 1C and 2M. Series 3L Luer-Lock adapters: consists of Luer-Lock thread (DIN 13090, male/female) for typical disposable lab filters and connections with tube/pipe connector from series 1A, 2M or those with G or
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Female Luer Lock Connector, White with Nylon. Get fast shipping and volume discounts on Connectors, Connectors, Luers To Thread parts.
-
Supplier: Beswick Engineering Co., Inc.
Description: External luer lock fitting with a 10-32 thread. This fitting is available without the locking feature and is also available with an optional integrated shut off mechanism. Max Pressure Rating: 40psig with liquids. Metal-to-metal luer lock interface not guaranteed to seal
- Material: Stainless Steel
-
Supplier: Qosina Corp.
Description: Threaded Connector, Male Luer Lock, White
- English Size: 0.25 inch
- Features: English
-
Supplier: Cole-Parmer
Description: These adapters transition between luer fittings and UNF or NPT threads. Both male and female luer connections are available. All threaded connections are male thread.
- Features: Luer Lock
-
Supplier: Qosina Corp.
Description: Threaded Connector, Female Luer Lock, White
- English Size: 0.25 inch
- Features: English
-
Supplier: ARKPLAS
Description: All Ark-Plas® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer
- English Size: 0.25 inch
- Fitting Type: Adapter
- Features: English, Luer Lock
-
Supplier: ARKPLAS
Description: All Ark-Plas® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer
- Fitting Type: Adapter
- Features: English, Luer Lock
-
Supplier: Techcon
Description: Luer Lock Male Adapter x .25" NPT, Brass . These tip adapters have standard 1/4' NPT male threads on one end to fit all Techcon Systems cartridges or equivalent and standard male Luer lock threads on opposite side to fit all Luer lock dispensing tips.
- English Size: 0.25 inch
- Fitting Type: Adapter
- Material: Brass/Bronze
- Features: English
-
Supplier: IDEX Health & Science
Description: Luer Adapters to make it easy for you to create your own quick connect Union or Adapter. This black, PEEK, Quick Connect Luer Adapter has a Female Luer to Female M6 threads. It conforms to ISO requirements for medical luer taper configurations and performance (45psi/3.1
- Fitting Type: Adapter
- Features: Luer Lock
-
Supplier: IDEX Health & Science
Description: We created Luer Adapters to make it easy for you to create your own quick connect Union or Adapter. Our Quick Connect Luer Adapter has a Female Luer to Male Coned 10-32 threads. It conforms to ISO requirements for medical luer taper configurations and performance
- Fitting Type: Adapter
- Features: Luer Lock
-
Supplier: IDEX Health & Science
Description: We designed our Luer Adapters to make it easy for you to create your own quick connect Union or Adapter. This Tefzel (ETFE), Quick Connect Luer Adapter has a Female Luer to Female ¼-28 threads. It conforms to ISO requirements for medical luer taper configurations and
- Fitting Type: Adapter, Union
- Features: Luer Lock
-
Supplier: IDEX Health & Science
Description: We designed these Luer Adapters to make it easy for you to create your own quick connect Union or Adapter. This natural, color, Delrin , Quick Connect Luer Adapter has a Male Slip Luer to Male thread connection and 1/4-28 Flat-Bottom port configuration. This Quick Connect
- Fitting Type: Adapter
- Features: Luer Lock
-
Supplier: Techcon
Description: Luer Lock Male Adapter x .25" NPT, Brass . These tip adapters have standard 1/4' NPT male threads on one end to fit all Techcon Systems cartridges or equivalent and standard male Luer lock threads on opposite side to fit all Luer lock dispensing tips.
- English Size: 0.25 inch
- Fitting Type: Adapter
- Material: Brass/Bronze
- Features: English
-
Supplier: ARKPLAS
Description: All Ark-Plas® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer
- Valve Size: 0.1 inch
- Number of Ports/Ways: 4
- Actuation: Manual / Hand
- Features: Other, Tube Fitting, Union
-
Supplier: ARKPLAS
Description: All Ark-Plas® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer
- Features: Knurled or Faceted Head, Other, Tapered, Threaded
- Material: Polypropylene (PP)
- Shape / Application: Round
-
Supplier: Western Analytical Products
Description: flat-bottom fittings. The check valve is automatically opened once the luer connection is engaged, allowing flow in either direction. Disconnecting the luer union causes the check valve to close. The P-696 Quick-Stop Luer Check Valve Assembly is comprised of two halves:
- Valve Type: Check Valves, Pressure Relief Valves
-
Supplier: Western Analytical Products
Description: flat-bottom fittings. The check valve is automatically opened once the luer connection is engaged, allowing flow in either direction. Disconnecting the luer union causes the check valve to close. The P-696 Quick-Stop Luer Check Valve Assembly is comprised of two halves:
- Valve Type: Pressure Relief Valves
-
Supplier: Western Analytical Products
Description: flat-bottom fittings. The check valve is automatically opened once the luer connection is engaged, allowing flow in either direction. Disconnecting the luer union causes the check valve to close. The P-696 Quick-Stop Luer Check Valve Assembly is comprised of two halves:
- Valve Type: Pressure Relief Valves
-
Supplier: Ellsworth Adhesives
Description: Fisnar 5801420 is a metal male cartridge tip adapter that allows for use with QuantX™ dispense tips with luer lock hubs. Designed for use with cartridges and valves fitted with 1/4” NPT female threads.
- Fitting Type: Adapter
-
Supplier: Ellsworth Adhesives
Description: Fisnar 55801449 Black is a polypropylene male cartridge tip adapter that allows for use with QuantX™ dispense tips with luer lock hubs. Designed for use with cartridges and valves fitted with 1/4” NPT female threads.
- Fitting Type: Adapter
-
Supplier: OMEGA Engineering, Inc.
Description: pipe thread configurations. FT-SMC couplings are a reliable alternative to luer-type connections in medical instruments and devices. The reliable O-ring seal makes a leak-free connection every time.
- English Size: 0.0625 to 0.125 inch
- Metric Size: 3 mm
- Features: English, Metric, Pipe Fitting, Quick Coupler
- Material: Polypropylene (PP)
-
Supplier: Techcon
Description: suitable with UV materials, the manifold can be used with any Techcon Systems pneumatic valve. Product Comprises of: Threaded mounting rod 4 Luer Lock fittings are included 3/8" NPT O.D. tube fitting is included) 4 blank fittings 1/4" NPT x female Luer lock
- Supply Ports: 1
- Outlet Ports: 4
- Maximum Pressure: 100 psi
- Size: 1/4", 1/8"
-
Supplier: Qualitrol Company, LLC
Description: Luer fitting for easy sample collection Mounting Options DGA 150 – Drain Valve – 1.5” NPT Union fitting (thread mount) DGA 250 – RPRR – 2.5” NPT Union fitting (thread mount) DGA 400 – RPRR (flange mount) Applications Qualitrols DGA series enables online monitoring of
-
Supplier: Techcon
Description: Comprises of: Mounting bracket kit Valve air hoses Luer lock fluid line Fluid inlet fittings - 1/4' compression and Luer lock type Consistent spray coverage Replaceable disposable tips No overspray Positive shut-off Adjustable flow control Long life cycles Fluid Inlet Port 1/8'
- Media Viscosity: 1 to 5,000 cps
- Material Feed: Batch (Syringe)
- Dispensing Application: Round Spray
- Valve Dispensing Technology: Spray Valve
Find Suppliers by Category Top
Featured Products Top
-
Beswick Engineering's luer lock fittings are commonly used in medical applications requiring liquid as the flow media. The external 10-32 luer fitting, LULM, with no shut-off is often paired with an internal luer with no shut-off (LULF) or with a single shut-off (LULFS (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/81749/860790433-MIT.pdf?sequence=2
(A) Side view of the 120 mL Teflon container with hose-barb luer fittings threaded into holes in the screw cap with rubber gaskets to seal the connections.
-
Endodontic Irrigation
All syringes have a Luer Lock threaded fitting (arrow .
-
Flow Cytometry Protocols
FACS Aria modifications for improved aerosol evacuation: drill and drill bits, hand tap, female Luer thread style fitting , 0.22 mm syringe filter with Luer male fitting.
-
Characterization of aerosols produced by cell sorters and evaluation of containment
A female Luer thread style fitting was then in- stalled in the door, and a 0.22-lm syringe filter with Luer fitting was installed on the fitting.
-
QP Toolbox
A rotating lock from MicroGroup makes the process of connecting luer and threaded fittings easier.
-
Medical Design Online Newsletter: Medtronic Receives Approval For First Artificial Disc For The Neck In The U.S.
MicroGroup's rotating lock system simplifies the process of connecting luer and threaded fittings .
-
A Field-Based Method for Determination of Dissolved Inorganic Carbon in Water Based on CO2 and Carbonate Equilibria
Inflow tubing (30 cm, 2.5× 4 mm transparent polyurethane; Fisher Scientific, Pitts- burgh, PA) is attached to the meter and is also fitted with a nylon Luer-Lok fitting (female Luer thread style to 200 series barb, 1.6 mm ID …
-
Quantification and characterization of dissolved organic carbon and iron in sedimentary porewater from Green Bay, WI, USA
Each port was machined to accept a 1/4-in, 28- thread plastic Luer fitting .
-
Nitric Oxide Delivery System for Cell Culture Studies
Luer fittings were threaded into the cap holes and rubber gas- kets were placed between the fittings and the cap to seal all connections.
-
Measurements of pressure-wave transmission in liquid-filled tubes used for intravascular blood-pressure recording
The end fittings for the 10 and 3 m samples of Polypenco tube consisted of self- threading metal Luer fittings .
Indicates content that may require registration and/or purchase.