Products/Services for Lux To Ev Conversion
-
Lux Meters (Light Meters) - (144 companies)Lux meters quantify the intensity of a light source, as perceived by the human eye, in foot-candles (fc) or lux (lx). Lux meters, sometimes called light meters, measure the intensity of illumination as distinguished by the human eye. This value does...Meter TypeDisplay TypeHandheld -
Electric Vehicle Chargers - (71 companies)Electric vehicle (EV) charging stations are devices designed for charging electric vehicles. Charging stations are designed either for home or public use and may have different charging rates. Electric vehicle (EV) charging stations charge electric...
-
Voltage Converters and Voltage Inverters - (155 companies)Voltage converters and voltage inverters accept voltage input and provide a scaled voltage output. Conversion types include scaling up a low-level signal, voltage doubling, and inversion (converting a positive voltage to negative and vice versa... -
Current Sense Transformers - (124 companies)Current sense transformers are used to detect and measure current. There are two basic types of products: switch-mode transformers for power conversion applications, and precision-measurement transformers for instrumentation applications. Current... -
Graphics Software - (146 companies)Graphics software is used to produce video graphics and to edit and convert graphic files of different formats. These types of software include raster graphics, vector graphics, raster to vector conversion (R2V), and others. Graphics software... -
Image Intensifiers - (12 companies)...conversion. Image intensifiers are commonly used to assist in the visual imaging of X-rays, gamma rays and infrared light. Image intensifiers are integrated with low light cameras in order to increase the camera's ability to operate in the presence...
-
Fiber Optic Switches - (138 companies)Fiber optic switches route an optical signal without electro-optical and opto-electrical conversions. Types of Fiber Optic Switches. Fiber optic switches can interface with two types of cables: single mode. multimode. Single mode is an optical fiber...
-
Photodiodes - (267 companies)Photodiodes are used for the detection of optical power (UV, Visible, and IR) and for the conversion of optical power to electrical power. Photodiodes are a two-electrode, radiation-sensitive junction formed in a semiconductor material in which...
-
Network Processors - (31 companies)Network processors handle a wide array of tasks needed to support network systems, including routing, compression, encryption, authentication, and protocol conversion. Network processors are software programmable devices with architectural features...
-
Frequency-to-Voltage Converters - (81 companies)Frequency-to-voltage converters accept a signal and convert its frequency to a corresponding analog voltage level.
Product News
-
A.H. Systems Inc.
dBm, Volts, Watts Conversion dBm, Volts, Watts Conversion. dBm defined as power ratio in decibel (dB) referenced to one milliwatt (mW). It's an abbreviation for dB with respect to 1 mW and the "m" in dBm stands for milliwatt. View our other RF Conversion formula sheets: Useful formulas for RF related conversions. Antenna Factor and Gain Calculations. Magnetic field conversions. Field Intensity Calculation. Antenna Beamwidth Coverage Calculations. Frequency and Wavelength Calculator. VSWR Calculations. Here is a pdf version... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
Triad Magnetics
Power Components in the EV Industry Power Components in the EV Industry. Over the past decade, electric vehicles (EVs) have increased in popularity, changing the landscape of the transportation industry. While most traditional passenger vehicles require a combustion engine, EVs rely on a rechargeable battery pack and electric motor. The use of magnetics also plays a vital role in the proper functioning and operability of EVs. This eBook will discuss the various transformers and inductors necessary to meet the needs of a broad... (read more)Browse Power Transformers Datasheets for Triad Magnetics -
ELANTAS North America LLC
Pioneering Solutions for the EV Industry As the automotive industry rapidly transitions toward electric vehicles (EVs), ELANTAS remains at the forefront of innovation. Our cutting-edge solutions cater to the highly technical segment of EVs, addressing critical components such as: Power Electronics: ELANTAS insulation materials enhance the performance and reliability of power electronics systems, ensuring efficient energy conversion and distribution. Batteries: We provide specialized insulation solutions for battery packs, extending... (read more)Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
Crane Aerospace & Electronics
Power Conversion Products for Defense Applications Defense Power. Crane has over 60 years experience in providing exceptionally reliable and light weight power conversion products to the defense industry. Crane offers an extensive selection of power conversion products that meet today 's stringent power quality requirements with efficiencies as high as 98.5%. Crane 's DC-DC Converters and Active PFCs can be combined to provide nearly 1 MW of DC power. Featured Solutions. DC-DC High Power Converters. Vehicle Electrification Solutions... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for Crane Aerospace & Electronics -
A.H. Systems Inc.
dBm, Volts, Watts Conversion Tool Free dBm, Volts, Watts Conversion Tool. Try our quick, handy calculator to instantly convert units from dBm to Volts to Watts based on a 50 ohm system. You can also download the spreadsheet containing the calculations for offline use. View our other RF Conversion formula sheets: Useful formulas for RF related conversions. Antenna Factor and Gain Calculations. Magnetic field conversions. Field Intensity Calculation. Antenna Beamwidth Coverage Calculations. Frequency and Wavelength Calculator... (read more)Browse RF Waveguide Components Datasheets for A.H. Systems Inc. -
Essen Magnetics Pty Ltd
Custom Magnetic Assemblies for EV & Automation Permanent Magnet Materials. Customization: Shape, Size, Magnetic Properties, and Assembly Design. Manufacturing: Precision Machining and Assembly Integration. Support: Prototype Development and OEM Production. ApplicationsElectric Vehicle Systems. EV Motors. Powertrain Components. Battery Systems. Automotive Sensors. Industrial Automation. Robotic Systems. Automated Handling Equipment. Motion Control Systems. Renewable Energy. Wind Power Equipment. Energy Conversion Systems. Advanced Equipment... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Shenzhen Weidy Industrial Development Co., Ltd.
Film Capacitors for EV Power Systems 60384-16 (GB/T 10190). Applications. Electric Vehicles (EVs). EV Charging Systems. Solar PV Inverters. Energy Storage Systems. High-Power Power Supplies. Industrial Power Conversion Equipment. High-Frequency Power Electronics. Weidy Industrial combines film capacitor engineering expertise with reliable manufacturing capabilities to support demanding power electronics applications. From component selection and design support to volume production and supply assurance, we help customers improve... (read more)Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
STEGO
Analog to IO-Link conversion made easy Integrate analog sensors into IO-Link. STEGO's IOC 074 converts up to three 4-20 mA signals, with compact design, clip mounting and high protection. (read more)Browse I/O Modules and Instruments Datasheets for STEGO -
Win Source Electronics
MOSFET Power Switch for Efficient DC-DC Conversion In DC-DC power design, overall efficiency is largely determined by the performance of the switching device. Poor control of conduction and switching losses can lead to excessive heat generation and reduced system stability. Key Device for Optimizing DC-DC Efficiency. The FDG8850NZ dual N-channel MOSFET serves as a core switching component in power conversion circuits: Low RDS(on) reduces conduction losses and improves efficiency. Fast switching characteristics help minimize switching losses... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
Shenzhen Weidy Industrial Development Co., Ltd.
High-Temp Film Capacitors for EV Charging and enhance charging system efficiency. Product Features: Temperature Tolerance: Withstands up to 125 C, ideal for harsh conditions. Low Loss: Minimizes temperature rise for stable performance. Durability: Flame-retardant and non-inductive design for safety and reliability. Applications: EV Charging Stations: Ensures reliable performance. AC to DC Conversion: Critical for efficient and safe charging. Series Name and Specifications: PFC Capacitors W38. Voltage: 450~630VDC. Capacitance: 0.047 - 2.2uF... (read more)Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
-
Flow cytometry and the stability of phycoerythrin‐tandem dye conjugates
Exposure values ( EV ) were converted to Lux according to Lux 5 2.5 3 2EV .
-
Significance of color, calories, and climate to the visual ecology of catarrhines
The EV readings were converted to lux units according to the manufacturer’s specifications.
-
Light levels used during feeding by primate species with different color vision phenotypes
Exposure value ( EV ) readings were converted to standard lux units (lx).
-
Evaluation of a digital camera image applied to PCB inspection
The luminance value is then converted into an exposure value ( EV ) according to Equation 1 (Jiang, 1989; Langford, 1997): Lux = 2.5 × 2EV .
-
Steady-state photoconductivity in amorphous arsenic selenide compounds
N(A)is a wavelength-dependentconstant which contains the reciprocals of the lamp and monochromator efficiencies and converts energy into the number of photons, and y(A) is the experimentally determined value for the power exponent of the appropriate lux -ampere characteristic. Our reference density of 4 x 10’’ photons s-l cm-’ corresponds to the system oper- ating at 2.45 eV (506 nm) with a 2 nm band width.
-
Illuminance regime of Moscow under smoke haze conditions
A measurement unit of the illuminance is one lux (1 lx = 1 lm/m2), that is, the illuminance created by the light source whose power is equal to one candle at the distance of 1 m. … problem due to the fact that the specialist of MSU MO T.V. Ev - nevich organized the … … the direct solar radiation within the wavelength range of 380–710 nm using the conversion coefficient from the …
-
Quality Assessment of Vertical Angular Deviations for Photometer Calibration Benches
The basic quantity used to quantify the lighting environment is the illuminance ( EV ), which is defined as … The S.I. unit of illuminance is the lux (lm/m2 ) [1]. . Using the photoelectric effect, those photosensors, detect light and convert it into electrical signals obtained from photocurrents developed by sets of photoresistors, photodiodes and photomultipliers connected to other optical elements. .
-
Experimental Mechanics of Solids Complete Document
For example, there are numerous conversion formulas for units such as lumens and candelas that a light … Quantity Luminous energy Luminous flux Luminous intensity Luminance Illuminance Luminous emittance Luminous efficacy Symbol Qv F Iv Lv Ev Mv SI Units lumen second … … candela per square meter (cd/m2 ) lux (= lm/m2 ) lx lux (= lm/m2 … … ratio of luminous flux to radiant flux .
-
Deposition of metal chalcogenide thin films by successive ionic layer adsorption and reaction (SILAR) method
talline forms belong to orthorhombic crystalline structure. … for opto- electronic devices as its band gap energy lies in the range 1⋅2–1⋅7 eV (Peter 1979). … is of the order of 104 Ω.cm. It is useful in the conversion of solar energy … It can also be used in heterojunction, IR detectors, Lux meters, switching de- vices, Schottky barrier etc.
-
Growth and characterization of ZnSxSe1−x films deposited by close-spaced evaporation
The resistivity of all the ZnSxSe1−x films was decreased by one to two orders of magnitude (∼105 … … for all ZnSxSe1−x films varied in the range 8–15 meV and 0.20–0.40 eV , respectively. . Acknowledgments . [1] Ennaoui A, Eisele W, Lux -Steiner M, Niesen T P and Karg F 2003 Thin Solid Films 431–432 335 [2 … … Pudov A O and Sites J R 2003 Proc. 3rd World Conf. on Photovoltaic Energy Conversion (Osaka, Japan, 2003) p …
Indicates content that may require registration and/or purchase.