-
Supplier: Radwell International
Description: T-COUPLER, 5-POLE MALE M12 BARREL TO (2) 5-POLE FEMALE M12 NUTS, N.O./N.C. DISTRIBUTION.. FREE 2 YEAR RADWELL WARRANTY
-
Description: Aerospace -- Nuts, anchor, self-locking, fixed, two lug, reduced series, with counterbore, with MJ threads, classifications: 1 100 MPa (at ambient temperature)/235 degrees C, 1 100 MPa (at ambient temperature)/315 degrees C and 1 100 MPa (at ambient temperature)/425 degrees C --
-
Supplier: Mile-X Equipment, Inc.
Description: on Toyota 4WD vehicles having free-wheel (lock out) hubs: 1995--newer Tacoma; 1996-- newer T100 and 4Runner. No. 4543-2 -- Ford 4-lug locknut socket for high-shear rotating nuts on 1985--newer F-250 and F-350 truck rear axles, and Dana 80 rear axles of Ford Super Duty trucks. No.
-
-
Supplier: Allied Electronics, Inc.
Description: Mounting Hole Size: 27⁄64" diameter. 17⁄32" suggest minimum center to center spacing. Order separately T-1 3⁄4" flanged based lamp, Model 510 on page . Model 855 socket; standard lens in transparent or translucent material. Socket: nickel-plated. Hardware: hex nut, black nylon
-
Supplier: Kollmorgen Corporation
Description: 300 series stainless steel, 1/4 hard and ground Ball screw and nut: heat-treated carbon steel alloy Helical gearing: alloy steel, case-hardened Options Standard or custom lengths to 1 mm Motor or screw brakes Threaded, spherical or clevis rod ends Environmental protective boot Timing belt,
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 52.5 in/sec
- Rated Force: 5,620 lbs
- Lead: 0.3937007874015748 to 1.2598425196850394 inches per
-
Supplier: Gemu Valves
Description: Integral mounting lugs. (3) Leak sensor connection. (4) Union nuts in PVDF-HP or PFA-HP. (5) Optical position indicator. Features Specifically designed for high purity media Metal free High flow capability Union nuts / flare connections compatible with industry standards
- Valve Size: 0.25 to 1.25 inch
- Pressure Rating: 87.02262 psi
- Media Temperature: 194 F
- Number of Ports/Ways: 2
-
Supplier: Bluetools
Description: ring-type socket retainer, and protective rubber scuff guard. Power is the secret to the popularity of the Taylor T7772L Impact Wrench. This 3/4" air controlled impact wrench is excellent for heavy duty fasteners and lug nuts. With a 1" bolt capacity, the Taylor T-7772L takes on
- Type: Impact Wrench
-
Supplier: Bluetools
Description: protective rubber scuff guard. Power is the secret to the popularity of the Taylor T7772 Impact Wrench. This 3/4" air controlled impact wrench is excellent for heavy duty fasteners and lug nuts. With a 1" bolt capacity, the Taylor T-7772 takes on the toughest farm equipment,
- Type: Impact Wrench
Find Suppliers by Category Top
Featured Products Top
-
The Nord-Lock wheel nut range has been extended to 6 sizes, M-16-M24. This large range offers increased safety for both on-road and off-road vehicles thanks to Nord-Lock wedge-locking technology, which ensures the wheel nuts cannot loosen by themselves. Nord-Lock wheel nuts also referred (read more)
Browse Locknuts Datasheets for Nord-Lock Group -
, National Bolt & Nut Corporation offers warehouse and release options spread out over 12 months, giving customers complete control over their ever changing release schedules. Eliminate future line down situations with all necessary fasteners “complete on the shelf awaiting your (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Fasteners. Specializing in quick turnarounds with same day manufacturing for Line Down situations. 1/4"- 4" Diameter Capabilities with full material & testing certifications. Running all grades of steel and most exotic materials. NBN warehouses large quantities of lock nuts and other (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
6.77” x 3.66” x 1.81”. The enclosures are molded from tough and UV-stable ASA+PC-FR (UL 94 V-0) in off-white (RAL 9002) as standard. Prices start at $19. Accessories include IP 65 seals, 2.5 x 6 mm self-tapping screws (PZ1 and Torx T8) and a Torx T8 screwdriver. Customizing options include CNC machining, lacquering, printing/laser marking of legends and logos, RFI/EMI shielding, installation and assembly. (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
/16" hex socket is useful for tasks such as tightening heavy hex 3/4" and 5/8" M.J. bolts on clamps and tapping sleeves. The 1-1/8" x 15/16" hex socket can tighten nuts on standard hex 3/4" and 5/8" flange bolts and equipment. In one durable, user-friendly tool Lowell has made it easier for (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
industry. They are ideal for use in smoke detectors, fire alarm systems, industrial control panels, medical devices, security systems, smart home products, IoT devices, and more. The RBE Series supports a wide range of operating voltages, including 3, 5, 9, 12, 24, and 48 VDC. Available in (read more)
Browse Audio Transducers and Buzzers Datasheets for New Yorker Electronics Co., Inc. -
like having 4 wrenches in your pocket as once! It features a 1-1/8″ square opening for 3/4″ hardware, a 1″ square opening for 5/8″ hardware, a 13/16″ square opening for 1/2″ hardware, and a 3/4″ square opening for 1/2″ lag bolts. It weighs only 1 (read more)
Browse Wrenches Datasheets for Lowell Corporation -
Ideal for today's compact electronics including: Laptops, Notebooks / Ultrabook™ Devices, Tablet Computers, Cell/Smart Phones, and Gaming/Hand Held Devices. Parts for smaller and/or thinner applications have been designed. Features: Threads as small as M1 (read more)
Browse Industrial Pins Datasheets for PennEngineering® -
lines. Cellular base stations, Wi-Fi, and IoT system security Wireless Communication Systems (2G/3G/4G/5G/LTE) Small-cell and DAS installations Test sets and radio frequency measuring (read more)
Browse RF Surge Suppressors Datasheets for Eteily Technologies India Pvt. Ltd. -
-tight seal for line isolation using PlastO-Matic Ball Valves & Lateral Reducing Valves • Safely isolate section of piping for future installation,maintenance/repair, or pressure testing • Retained by union nut in place of end connector; seatsagainst the ball valve face seal (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc.