-
Supplier: New Yorker Electronics Co., Inc.
Description: CABLE GLAND M16
- Features: Cable & Wire
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: metal ventilation cable gland M16x1.5 air vent cable gland
- Features: Cable & Wire
-
Supplier: Mencom Corporation
Description: Mencom Cable Glands are easy to use and provide a good strain relief and water tight seal for round cables. The cable glands are rated up to IP 68 (comparable to NEMA 6P). The glands have a wide clamping range.
- Mounting Size: 0.64960665 inch
- Opening Diameter: 0.1181103 to 0.3543309 inch
- Material: Brass
- Features: Cable & Wire
-
-
Supplier: Mencom Corporation
Description: Mencom Cable Glands are easy to use and provide a good strain relief and water tight seal for round cables. The cable glands are rated up to IP 68-5 Bar (comparable to NEMA 6P). The glands have a wide clamping range.
- Mounting Size: 0.64960665 inch
- Opening Diameter: 0.1968505 to 0.393701 inch
- Features: Cable & Wire, Other
-
Supplier: Newark, An Avnet Company
Description: WPG-M16, CABLE GLAND, PA,BLA
-
Supplier: Newark, An Avnet Company
Description: WPG-M16, CABLE GLAND, PA, BL
-
Supplier: Essentra Components
Description: Cable Glands provide entry for a cable into and enclosure. With variations in thread size, colour and mounting thread lengths the range supports an array of Cable Gland to suit your application needs
- Opening Diameter: 0.1181103 to 0.393701 inch
- Features: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Mencom Corporation
Description: Mencom EMI Cable Glands provide an easy way to ground the shield from a shielded cable to the body of the metal cable gland. The seal rating is IP 68.
- Mounting Size: 0.64960665 inch
- Opening Diameter: 0.1181103 to 0.3543309 inch
- Material: Brass
- Features: Cable & Wire
-
Supplier: PHOENIX CONTACT USA
Description: M16 cable threaded joint x 1.5 mm, black
- Opening Diameter: 0.7086618 inch
- Temperature Range: 86 to 140 F
- Features: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Phoenix Mecano Inc.
Description: This plastic cable gland is molded in polyamide. BFK cable glands feature integrated strain relief blades that guarantee the cable is held firmly in the cable gland. BFK is also equipped with anti-bend protection to reduce the risks of cable
- Mounting Size: 22.5 inch
- Number of Wires: 1 #
- Opening Diameter: 0.393701 to 0.5511814 inch
- Number of Elements: 1 #
-
Supplier: Ensto USA
Description: Cable gland, plastic : M16, Cø 5-10 mm, thread lenght 10 mm, polyamide
- Opening Diameter: 0.1968505 to 0.393701 inch
- Features: Cable & Wire, Other
-
Supplier: Mencom Corporation
Description: These Cable Glands have a dual grommet system that allows for a much wider range in diameter than the standard plastic cable glands. Cables that are in the lower part of the diameter range will fit into the cable gland without any change. For
- Mounting Size: 0.64960665 inch
- Opening Diameter: 0.1181103 to 0.393701 inch
- Features: Cable & Wire, Other
-
Supplier: Ensto USA
Description: Cable gland, metal : M16, Cø 4-8 mm, thread lenght 7 mm, incl. strain relief and O ring, brass
- Opening Diameter: 0.1574804 to 0.3149608 inch
- Features: Cable & Wire, Other
-
Supplier: Phoenix Mecano Inc.
Description: The POZ/MPOZ plastic cable gland is made of 15% glass-fiber reinforced polyamide. This petroleum and oil resistant cable gland, with an ingress protection rating of IP 65, has a built-in clamping cage that provides effective strain relief. Protection Classification: IP 65
- Mounting Size: 22.5 inch
- Number of Wires: 1 #
- Opening Diameter: 0.4724412 to 0.5511814 inch
- Number of Elements: 1 #
-
Supplier: DSE HI-BOX
Description: → PC+ABS is applied for better shape and superior intensity. → Alternative to existing metal cable glands. Light and economic. Available in low price. → JIS dimension. Available to connect with metal electric pipes or PVC electric. → Available to produce ABS and PC(AC)
- Opening Diameter: 0.4330711 to 0.5511814 inch
- Features: Cable & Wire
-
Supplier: Phoenix Mecano Inc.
Description: MSK nickel-plated brass cable glands are designed according to DIN 46225. The strain relief system, consisting of a plastic clamping cage fitted into the MSK brass cable gland, guarantees safe firm support. The high temperature resistant material, IP 65 protection and the
- Number of Wires: 1 #
- Opening Diameter: 0.4724412 to 0.5511814 inch
- Number of Elements: 1 #
- Material: Brass
-
Supplier: Newark, An Avnet Company
Description: WPS-M16,PVC CABLE GLAND SHRO
-
Supplier: RS Components, Ltd.
Description: Cable Gland,Std, Locknut,M16,Poly
- Opening Diameter: 0.1574804 to 0.3149608 inch
- Features: Cable & Wire, Other
- Material: Nylon / Polyamide
-
Supplier: Newark, An Avnet Company
Description: CABLE GLAND
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Air Vent Cable Gland = Ventilation Cable Gland PG16 Ventilation Fitting Conduit Airflow:25l/h(dp=7kpa) IP68 This part combines a vent into a cable gland. With this design it will save cost to add extra hole for vent. Application: Outdoor LED lighting
- Features: Cable & Wire
-
Supplier: Galco Industrial Electronics
Description: Cable Gland, M16, 5-9.5mm Cable,
- Features: Cable & Wire
-
Supplier: Galco Industrial Electronics
Description: ATX CABLE GLAND M16
- Features: Cable & Wire
-
Supplier: PHOENIX CONTACT USA
Description: Cable gland, cable gland material: PA, external cable diameter 4 mm ... 7 mm, shielding: no, connecting thread: M16 x 1.5, color: light gray, with pressure compensation element and flat gasket, with flat gasket
- Opening Diameter: 0.1574804 to 0.3149608 inch
- Temperature Range: 68 to 212 F
- Features: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Galco Industrial Electronics
Description: Cable Gland, Brass nickel-plated,
-
Supplier: PHOENIX CONTACT USA
Description: Cable gland, cable gland material: Nickel-plated brass, external cable diameter 4 mm ... 7 mm, shielding: no, connecting thread: M16 x 1.5, color: silver, with pressure compensation element and flat gasket, with O-ring
- Opening Diameter: 0.1574804 to 0.3149608 inch
- Temperature Range: 68 to 212 F
- Material: Brass
- Features: Cable & Wire
-
Supplier: CMP Products
Description: CMP Type E1FX/M Group I Certified Flameproof Exd & Increased Safety Exe cable gland for use in Zone 1 Hazardous Areas with pliable wire armour (PWA) cable providing a cable gland with a flameproof seal on the cable inner sheath and an environmental seal on
- Temperature Range: -76 to 266 F
- Material: Brass, Stainless Steel
- Features: Cable & Wire
-
Supplier: Galco Industrial Electronics
Description: Cable Gland, PG16, 0.394-0.551in. Cord
-
Supplier: CMP Products
Description: CMP Type E1FW/M Group I Certified Flameproof (Type ‘d’, Group I), Increased Safety (Type ‘e’) cable gland for use in Zone 1 Hazardous Areas with Single Wire Armour (SWA) cable. This cable gland provides a flameproof seal on the cable inner bedding and in
- Temperature Range: -76 to 266 F
- Material: Brass, Stainless Steel
- Features: Cable & Wire
-
Supplier: Automation24, Inc.
Description: WISKA stainless steel cable gland SPRINT ESSKV 16 - 10069001 provides excellent security in cable management applications, along with excellent IP68 / IP69K ingress protection. CONTA-CLIP P/N 98066.7.
- Mounting Size: 0.6299216 inch
- Opening Diameter: 0.17716545 to 0.393701 inch
- Temperature Range: -40 to 212 F
- Features: Cable & Wire, Other
-
Supplier: PHOENIX CONTACT USA
Description: Cable gland, cable gland material: PA, external cable diameter 4 mm ... 8 mm, shielding: no, connecting thread: M16 x 1.5, color: gray
- Opening Diameter: 0.1574804 to 0.3149608 inch
- Temperature Range: 68 to 212 F
- Features: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Automation24, Inc.
Description: Cable gland PFLITSCH blueglobe M16x1.5 - bg 216PA - 96571.0
- Mounting Size: 0.6299216 inch
- Opening Diameter: 0.1574804 to 0.4330711 inch
- Temperature Range: -4 to 212 F
- Features: Cable & Wire, Other
-
Supplier: R. STAHL, Inc.
Description: Explosion protection type "increased safety" Degree of protection IP68 Ex e and Ex i versions As single or multi-cable entry Integrated plug (accessory) for closing unused cable entries Cable diameter ranges from 4 ... 48 mm Protective collar with sprayed-on sealing lip (up to
- Mounting Size: 0.4724412 to 2.4803163 inch
- Opening Diameter: 0.7086618 to 2.9527575 inch
- Temperature Range: -40 to 167 F
- Features: Cable & Wire, Other
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Air Vent Cable Gland = Ventilation Cable Gland M12x1.5 Ventilation cable gland Airflow:25l/h(dp=7kpa) IP68 This part combines a vent into a cable gland. With this design it will save cost to add extra hole for vent. Application: Outdoor LED
- Opening Diameter: 1.5 inch
- Features: Cable & Wire
- Material: Polyester (PET / PBT)
-
Supplier: Automation24, Inc.
Description: Cable gland PFLITSCH blueglobe M16x1.5 - bg 216ms - 96571.6
- Mounting Size: 0.6299216 inch
- Opening Diameter: 0.1574804 to 0.4330711 inch
- Temperature Range: -40 to 572 F
- Material: Brass
-
Supplier: BOXCO Inc.
Description: Cable glands made of Nylon can resist high-impact. Color is available to select in gray, dark-gray, black.
- Opening Diameter: 0.393701 to 0.5511814 inch
- Features: Cable & Wire, Other
Find Suppliers by Category Top
Featured Products Top
-
Wire, solid 14, 16 or 18 AWG is supplied either by customer or Conax Technologies Minimum 18″ leads on both ends Wires can be easily assembled in the field Temperature range from -4 °F to 130 °F (-20 °C to + 55 °C) (read more)
Browse Cable Glands Datasheets for Conax Technologies -
hold. It also acts as a battery compartment. An M16 cable gland can be fitted in place of the battery compartment, allowing for cable connection to the host machine. The extended range now consists of 12 standard sizes with external dimensions from 4.64" x 4.72" x 3.14" to 6.61" x 9.44" x 5 (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
, shoulder strap, desktop tilt stands, hinged brackets, an adaptor for fitting two enclosures together and a cable gland (M16). ROLEC mobilCASE is easily customizable because its extruded construction means customers can specify it in their preferred length. Customization services include CNC machining, custom colors, anodizing, printing, engraving/laser engraving, RFI/EMI shielding, membrane keypads and a full assembly services. (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
tilt stand. Accessories include a shoulder strap with two protective end caps; a case holder for storing the unit on a wall of machine; an M16 cable gland adapter kit (this replaces the screw plug on deep end covers). SPECIFYING CUSTOMIZED METAL HANDHELD ENCLOSURES All (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
bosses are provided in the base and lid for PCBs, mounting plates and DIN rails. Cable glands and other accessories are also available. ROLEC aluCASE is available in 29 sizes from 2.95” x 1.97” x 1.30” to 16.93” x 11.81” x 4.72” and with ingress protection (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
. The standard color for aluCASE is gray (RAL 7040) but other colors are available on request (16 colors are held in stock and can be specified at no extra cost). Customizing options include CNC milling and drilling; silk-screen and tampo printing of legends and logos; removal of PCB pillars to create extra space; assembly of cable glands and other components. (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
7035). Custom colors are available on request. Accessories include mounting plates and cable glands. ROLEC can supply commandCASE fully customized with CNC machining, printing/engraving of legends and logos, RFI/EMI shielding, and assembly. VIEW COMMANDCASE RANGE HERE >> (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
), a key lock and RFI/EMI shielding. The standard color for aluCASE is gray (RAL 7040) but other colors are available on request (16 colors are held in stock and can be specified at no extra cost). Customizing options include CNC milling and drilling; silk-screen and tampo printing of legends and logos; removal of PCB pillars to create extra space; assembly of cable glands and other components. (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
-D 75/100. Accessories for SOLID-BOX include lid retainers, internal hinges, non-slip feet for desktop use, and self-tapping screws for PCBs or DIN rails. Compatible cable glands (M12 to M20) and cable bushings are also available. OKW can supply SOLID-BOX fully customized. Services (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
the number and preparation of the conductors. A single M20 × 1.5 tapped cable entry accepts a suitable cable gland for cables with an outside diameter of 7–13 mm. The gland must provide appropriate cable retention and sealing if the IP65 rating (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
QP Toolbox: June 2013
In regards to connectivity, users of these encoders can choose between three radial M16 cable glands or three radial M12 connectors.
-
Flow Measurement
+100 °C (-40 ... +212 °F) M16 x 1.5 cable gland set for A5E02246369 sensor connection, brass chrome, 2 pcs. and 2 pcs. blind .
-
Sartorius Mass Comparator
Cable gland for cables with diameter 4.5 to 9 mm, M16 x 1.5 .
-
Limit switch range provides thousands of options
Cable gland options for the range include PG13,5, 0.5-inch NPT, PG11, M16 x 1,5 and M20 x 1,5, and there are also pre-wired versions.
-
Lapp’s latest Cable Gland Protects Against Cable Bending
The new gland is available in three sizes: M16 , M20 and M25 with a reducing seal for smaller diameter cables and in three colours: RAL 7001 silver grey, RAL 7035 light grey and RAL 9005 black.
-
ISA 60079-1 - Explosive Atmospheres - Part 1: Equipment Protection by Flameproof Enclosures “d”
M16 : 150 Nm examined. .... C.3.2.3 Cable glands sealed with setting compound .
-
ISA 60079-1 - Electrical Apparatus for Use in Class I, Zone 1 Hazardous (Classified) Locations: Type of Protection Flameproof "d"
M10: 40 Nm M16 : 150 Nm. .... The cable gland is then dismantled and its parts are examined.
Indicates content that may require registration and/or purchase.