-
Supplier: Reid Supply
Description: Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain
- Shank Length: 1.0629927 inch
- Eye Inside Diameter: 1.3779535 inch
- Metric: M16
- Features: Other
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish ASTM A311 Material Thread Class 2A UNC Special sizes quoted upon request Metric sizes manufactured upon request Many sizes conform to TCMAI standards
- Threaded Length: 2 inch
- Eye Inside Diameter: 0.3125 inch
- Inch: 5/16"
- Rating: Not Load Rated
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish ASTM A311 Material Thread Class 2A UNC Special sizes quoted upon request Metric sizes manufactured upon request Many sizes conform to TCMAI standards
- Threaded Length: 2 inch
- Eye Inside Diameter: 0.25 inch
- Inch: 5/16"
- Rating: Not Load Rated
-
-
Supplier: DME Company
Description: • High Quality U. S. Forged Eye Bolts • Shoulder Design Shows Full Engagement • Huge Savings, Always in Stock!
- Maximum Load Capacity: 0.25 to 19 tons
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Special Eyebolt Type: Forged, Shoulder Eyebolts
- Rating: Load Rated
-
Supplier: Snap-on Industrial Brands
Description: STANDARD 2 NOMINAL DIAMETER - FRACTIONAL 2 NOMINAL DIAMETER - DECIMAL 38000 LB CAPACITY 6-27/32 INCH EYE OUTER DIAMETER 3-5/32 INCH EYE INNER DIAMETER 6-27/32 EYE OUTER DIAMETER - FRACTIONAL 6.84375 EYE OUTER DIAMETER - DECIMAL 3.15625 EYE INNER DIAMETER - DECIMAL
- Maximum Load Capacity: 19 tons
- Threaded Length: 4 inch
- Shank Length: 4 inch
- Eye Inside Diameter: 3.15625 inch
-
Supplier: Te-Co, Inc.
Description: Product Information Rated capacity is for STRAIGHT LIFTS - angle lifts should be avoided. If using angle lifts, SHOULDER EYEBOLTS are recommended and MUST BE USED WITH A STEEL WASHER so they seat on the shoulder at all times. Load limits are reduced by 75% on angle lifts.
- Inch: 3/8"
- Special Eyebolt Type: Forged
- Rating: Load Rated
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish ASTM A311 Material Thread Class 2A UNC Special sizes quoted upon request Metric sizes manufactured upon request Many sizes conform to TCMAI standards
- Threaded Length: 1.5 inch
- Eye Inside Diameter: 0.3125 inch
- Inch: 5/16"
- Rating: Not Load Rated
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Eye Bolts from 1/4 to 4 Inches (M8 - M48). Model Number:LD-025-EB. Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 - M48) Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M;A193 B16/A194 4/7; A320 L7/A194 4/7; A320
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Finish: Black Oxide, Galvanized, Nickel Plated
- Metric: M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M8
-
Supplier: Atkore International
Description: EYELET TYPE 2 3/4 INCH 1 3/4 INCH EYE HEIGHT 1.75 EYE HEIGHT - DECIMAL 1 3/4 EYE HEIGHT - FRACTIONAL 2.75 LENGTH - DECIMAL 2 3/4 LENGTH - FRACTIONAL 1 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER 13 TPI 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL 600 LB
- Maximum Load Capacity: 0.3 tons
- Threaded Length: 1 inch
- Inch: 1/2"
- Rating: Load Rated
-
Supplier: Proto® Industrial Tools
Description: OUTER DIAMETER 0.81 INCH EYE INNER DIAMETER 1.44 EYE OUTER DIAMETER - DECIMAL .81 EYE INNER DIAMETER - DECIMAL PROTO. BRAND TENSILE STRENGTH 900 LB EYE INNER DIAMETER - DECIMAL - UOM IN EYE OUTER DIAMETER - DECIMAL - UOM IN LENGTH - DECIMAL - UOM IN NOMINAL
- Maximum Load Capacity: 0.45 tons
- Threaded Length: 1.12 inch
- Eye Inside Diameter: 0.81 inch
- Inch: 5/16"
-
Supplier: Minerallac Company
Description: OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1-3/4 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI 9/16 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE SHANK LENGTH 2 INCH INCLUDES HEX NUT PACKAGING QUANTITY 30 PER BOX
- Threaded Length: 1.75 inch
- Eye Inside Diameter: 0.5625 inch
- Material: Steel
- Finish: Zinc Plated
-
Supplier: L.H. Dottie Company
Description: OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 1-1/4 INCH THREAD LENGTH 3/16 INCH NOMINAL DIAMETER 38 LB CAPACITY 5/16 INCH EYE INNER DIAMETER SHANK LENGTH 1-3/8 INCH INCLUDES HEX NUTS EB MODEL
- Maximum Load Capacity: 0.019 tons
- Threaded Length: 1.25 inch
- Shank Length: 1.375 inch
- Eye Inside Diameter: 0.3125 inch
-
Supplier: Peco Fasteners, Inc.
Description: TURNED EYE TYPE ZINC CHROMATE FINISH 1 INCH 2 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI 75 POUND CAPACITY 9/16 INCH EYE INNER DIAMETER SHANK LENGTH 7/8 INCH WITH ZINC PLATED HEX NUT
- Inch: 1/4"
- Special Eyebolt Type: Forged
-
Supplier: Reid Supply
Description: Eye nuts are threaded fasteners with a looped head that can be affixed to a stud or bolt. Made of forged carbon steel or stainless steel, these lifting eyes are used with rope or cable for vertical lifting applications. They may also be used with tie downs and guiding
- Maximum Load Capacity: 5.732 tons
- Inside Diameter or Width: 2.755907 inch
- Rating: Load Rated
- Metric: M36
-
Supplier: Certex UK
Description: End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckles eyes are forged and elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckles size 6 mm through 64 mm, a shackle one size smaller can be reeved
- Load: 37,037.616 lbs
- Application: Crane / Hoist / Lift
- Type: Eye
-
Supplier: Certex UK
Description: End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckles eyes are forged and elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckles size 6 mm through 64 mm, a shackle one size smaller can be reeved
- Load: 15,189.8318 lbs
- Application: Crane / Hoist / Lift
- Type: Eye
-
Supplier: Certex UK
Description: End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckles eyes are forged and elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckles size 6 mm through 64 mm, a shackle one size smaller can be reeved
- Load: 3,505.3458 lbs
- Application: Crane / Hoist / Lift
- Type: Eye
-
Supplier: Certex UK
Description: End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckles eyes are forged and elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckles size 6 mm through 64 mm, a shackle one size smaller can be reeved
- Load: 21,406.8602 lbs
- Application: Crane / Hoist / Lift
- Type: Eye
-
Supplier: Hardware House, LLC
Description: 56-7602 5/16x4 SS LAG EYEStainless steel lag screw eye boltsSharp, deep threads draw eye into woodTapered for easy entry into hardest woodWill work with ACQ lumberMeets or exceeds all ANSI standardsBulk packedItems sold by the each not boxSize: 5/16x4"Qty/Pk: 25/BoxCut Case Display Box
- Rating: Not Load Rated
- Special Eyebolt Type: Screw Eyes
-
Supplier: Hardware House, LLC
Description: 51-0420 3/8X2-3/16SS SCREW EYEStainless steel lag screw eye boltsSharp, deep threads draw eye into woodTapered for easy entry into hardest woodWill work with ACQ lumberMeets or exceeds all ANSI standardsBulk packedItems sold by the each not boxSize: 3/8x 2-3/16"Qty/Pk: 10/Box
- Rating: Not Load Rated
- Special Eyebolt Type: Screw Eyes
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Continuous Thread Stud, Stud Bolt, Forged Stud, TFL Stud, Special Stud Dimensions: ASME B18.31.2, MIL-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 5” (M75) Nominal Diameter Stocking Grades: J429 GR-5,
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Shape: Round
- Attachment: Threaded
-
Supplier: RUD Chain, Inc.
Description: PSA-Starpoint PSA-VRS-M12 Lifting point to be as a anchor point for personal protective equipment acc. to DIN EN 795, certified by the German BG BAU ( Employer´s insurance association of the building industry). Star-shaped distinctive variety to DIN 580 eye bolt. Colour: Remarkable,
- Type: Anchorage Connectors, Deadweight Anchors
- Features: Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: An eye bolt is a screw with a loop on one end and threads on the other end. Eye bolts are commonly used to attach cables to objects, to facilitate lifting. Eye bolts made by bending a rod or wire into a loop are only suitable for light duty applications, as
- Special Eyebolt Type: Forged, Shoulder Eyebolts
- Rating: Load Rated
- Metric: M10, M12, M14, M16, M18, M20, M24, M27, M30, M36, M6, M8
- Features: Other
-
Supplier: Radwell International
Description: COMEPI EYE BOLT, GALVANIZED STEEL, 83MM LENGTH, M8 X 1.25 THREADS. FOR USE WITH CABLE-PULL SAFETY SWITCHES. EYE BOLT ONLY INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the matching driver bit to
- English Sizes: 1/2", 1/4", 10, 12, 2, 3/4", 3/8", 4, 5/16", 5/8", 6, 7/16", 8
- Coatings or Finishes: Black Oxide, Cadmium Plating, Zinc Plating
- Sealing Materials: Buna-N, Ethylene Propylene, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Neoprene, PTFE - Teflon®, Silicone Rubber, Viton®
- Body Material: Carbon Steel, Stainless Steel
-
Supplier: Petersen Products Co.
Description: By-Pass 15" Non-threaded* Country of Origin USA Dia. Deflated 16.13" (410mm) Dia. Max 18.74" (476mm) Eye Bolt Size 3/8" (1) Infl. Press. Required 30 psi (2.07 bar) Length Deflated 20" (508mm) Material, Body Natural Rubber Material, Hardware Aluminum and Plated Steel Nominal Size
-
Supplier: Petersen Products Co.
Description: By-Pass 18" Non-threaded* Country of Origin USA Dia. Deflated 19.13" (486mm) Dia. Max 21.81" (554mm) Eye Bolt Size 3/8" (1) Infl. Press. Required 30 psi (2.07 bar) Length Deflated 20" (508mm) Material, Body Natural Rubber Material, Hardware Aluminum and Plated Steel Nominal Size
-
Supplier: Petersen Products Co.
Description: Connection Type 1/4" NPT to Schrader Tire Valve Country of Origin USA Dia. Deflated 10.75" (273mm) Dia. Max 18.25" (464mm) Dia. Min 11" (279mm) Eye Bolt Size 3/8" (9.52mm) (2) Infl. Thread 1/4" (6.35mm) (1) Length Deflated 14.75" (375mm) Liquid Head (FT) Pressure 5 ft (1.5 m) Material
- Pipe Diameter (Nominal): 11 to 18.25 inch
-
Supplier: Petersen Products Co.
Description: By-Pass 20" Non-threaded* Country of Origin USA Dia. Deflated 21.13" (537mm) Dia. Max 24.98" (634mm) Eye Bolt Size 3/8" (1) Infl. Press. Required 30 psi (2.07 bar) Length Deflated 20" (508mm) Material, Body Natural Rubber Material, Hardware Aluminum and Plated Steel Nominal Size
-
Supplier: TelephoneStuff.com
Description: provides loop-through to next speaker - Easy to use cable suspension system that includes three suspension cables with attached forged eyebolts - Threaded brass insert point for optional safety cable eye bolt - Low-resonance cabinet structure - Off-white or dark gray textured
- Application: Security / Paging
-
Supplier: Utility Parts Central, Inc.
Description: lifting eye for easy and secure storage Longer and wider trigger provides improved control with insulated gloves Discrete position torque adjustment control with 3 positions and quick change access on the variable torque model, (HW1V) Fast and easy change between open center systems and
- Type: Impact Wrench
Find Suppliers by Category Top
Featured Products Top
-
leader in producing high quality, safe, strong hoist rings products. Jergens has a history of providing a full range of lifting solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts (read more)
Browse Threaded Inserts Datasheets for Jergens, Inc. -
typically act as a hook, facilitating easy attachment and detachment from other components or structures, often in combination with eye-bolts. U-Bolts. This bolt is bent into the shape of a U with both ends threaded, enabling users to secure pipes or tubes to other (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
range of lifting solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens lifting solutions are (read more)
Browse Threaded Inserts Datasheets for Jergens, Inc. -
of industries requiring assemblies and fastening applications. These threaded fasteners can connect machine parts, mount equipment, and more. As a removable fastener, they also facilitate the regular maintenance and inspections that keep equipment running longer. National Bolt & Nut (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
CUSTOM BOLTS AND FASTENERS Our bolts are used by a broad range of industries requiring assemblies and fastening applications. These threaded fasteners can connect machine parts, mount equipment, and more. As a removable fastener, they also facilitate the regular maintenance and (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
bolts are used by a broad range of industries requiring assemblies and fastening applications. These threaded fasteners can connect machine parts, mount equipment, and more. As a removable fastener, they also facilitate the regular maintenance and inspections that keep equipment running longer (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that may range from a simple L (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
pairing a screw or bolt with a compatible nut and ensuring smooth installation. Whether you’re working with an automotive, aerospace, or any other application that relies on secure fasteners, selecting the correct thread pitch is critical to avoiding issues like loosening (read more)
Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp. -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
components or structures, often in combination with eye-bolts. U-Bolts. This bolt is bent into the shape of a U with both ends threaded, enabling users to secure pipes or tubes to other components or structures. CARRIAGE (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Eye Bolts - Bolts - Grainger Industrial Supply
• Eye Bolt , System of Measurement Metric, Material Low Carbon Steel 4.6, Finish Plain, Thread Size M16 , Thread Length 200mm, Eye Inside Dia.
-
$45-$50 Bolts - Fasteners - Grainger Industrial Supply
• Lifting Eye Bolt , System of Measurement Metric, Eyebolt Type with CE Marking, Material Low Carbon Steel C15E, Finish Plain, Thread Size M16 , Thread Length 27mm, Shank Dia.
-
Fasteners - Grainger Industrial Supply
• Lifting Eye Bolt , System of Measurement Metric, Eyebolt Type with CE Marking, Material Low Carbon Steel C15E, Finish Plain, Thread Size M16 , Thread Length 27mm, Shank Dia.
-
Roloff / Matek machine elements task collection
An eye screw according to DIN 444 must carry a static load F ¼ 28 kN by assembly works. .... following screw sizes of the strength class 5.6 are available: M8, M12, M16 , M20 and M24. .... Of turnbuckle nut and Welding the clamping locks existing of the strength class 3.6 according to…
-
$70-$80 Bolts - Fasteners - Grainger Industrial Supply
• Eyebolt, M16 x 2.00,35mm, Lift w/Shoulder A2 Stainless Steel Eye Bolt , Plain Finish. .... • Eye Bolt, Standard Lifting, A2 Stainless Steel, Plain Finish, M16x2mm Thread Size, 27mm Thread Length, 16mm…
-
Using the FRDPARRC Design Methodology to Drive Innovation in the
HETDEX PFIP Support Adjustable Strut Assembly
APPROVED BY
SUPERVISING COMMITTEE:
Each lower bi-pod assembly is lifted using lifting eyes attached to the threaded into 10223-DT-015 and a crane at the observatory. .... Once at height, the blocks are secured to the strongback using 4 M16 X 2.0 socket … proof load as established by ASTM A 574M-08 according to recommendations for permanent bolted joints [37].
Indicates content that may require registration and/or purchase.