-
Supplier: Transcat, Inc.
Description: Product Highlights Easily replaceable AA Batteries, provides an estimated *200 hours operation. Circuit logic automatically indicates low battery condition, automatically shuts off after twenty minutes, shows temperature trend and stabilization, displays error codes for failure determination. The
-
Supplier: Transcat, Inc.
Description: Product Highlights Easily replaceable AA Batteries, provides an estimated *200 hours operation. Circuit logic automatically indicates low battery condition, automatically shuts off after twenty minutes, shows temperature trend and stabilization, displays error codes for failure determination. The
-
Supplier: Newark, An Avnet Company
Description: SHELF, CENTER WEIGHT BLACK
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Resolution 0.01 Range: -40 to +400°F, -40 to +204°C Calibrated Accuracy: ±0.2°F from 32 to 200°F, ±0.5°F from 200 to 400°F, ±0.1°C from 0 to 100°C, ±0.3°C from 100 to 200°C 4 Point NIST Traceable Report of Test Long-term drift not to exceed 0.05%/year Meets API requirements
- Fahrenheit Scale: -40 to 400 F
-
Supplier: Newark, An Avnet Company
Description: 3M Hookit Clean Sanding Disc 216U, 5 in P600 A-weight, 100 per inner 500 per case
-
Supplier: Amphenol Cables on Demand
Description: Buy 6m Amphenol GP-IE156327SS-006 Cables Direct from the Factory at Cables on Demand. Deluxe IEEE-488 GPIB cables by Amphenol combine single shielded 95% copper braid and dual-layer mylar foil for the perfect balance of light-weight flexibility and EMI/RFI resistance.
- Number of Conductors: 2 #
- Cable Length: 19.68505 ft
- Cable Shielding: Braid
- Features: Cable Assembly
-
Supplier: Amphenol Cables on Demand
Description: Buy 1m Amphenol GP-IE156327SS-001 Cables Direct from the Factory at Cables on Demand. Deluxe IEEE-488 GPIB cables by Amphenol combine single shielded 95% copper braid and dual-layer mylar foil for the perfect balance of light-weight flexibility and EMI/RFI resistance.
- Number of Conductors: 2 #
- Cable Length: 3.280841666666667 ft
- Cable Shielding: Braid
- Features: Cable Assembly
-
Supplier: Amphenol Cables on Demand
Description: Buy 4m Amphenol GP-IE156327SS-004 Cables Direct from the Factory at Cables on Demand. Deluxe IEEE-488 GPIB cables by Amphenol combine single shielded 95% copper braid and dual-layer mylar foil for the perfect balance of light-weight flexibility and EMI/RFI resistance.
- Number of Conductors: 2 #
- Cable Length: 13.123366666666668 ft
- Cable Shielding: Braid
- Features: Cable Assembly
-
Supplier: Amphenol Cables on Demand
Description: Buy 3m Amphenol GP-IE156327SS-003 Cables Direct from the Factory at Cables on Demand. Deluxe IEEE-488 GPIB cables by Amphenol combine single shielded 95% copper braid and dual-layer mylar foil for the perfect balance of light-weight flexibility and EMI/RFI resistance.
- Number of Conductors: 2 #
- Cable Length: 9.842525 ft
- Cable Shielding: Braid
- Features: Cable Assembly
-
Supplier: L-com, Inc.
Description: that of a typical HDMI cable, the VHA00022-10F from L-com offers lighter weight and greater cable flexibility. Our ThinLine VHA00022 10 foot HDMI cables is also a great option for saving space and increasing airflow in high cable density applications. Features
- Cable Length: 10 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SuperSpeed USB 3.0 Active A-B cable overcomes the 5-meter USB distance limitation with an active repeater in the middle of the cable. Now USB printers and other devices can be located up to 36-ft. away from the computer in a single, non-daisychainable run, with no need for
- Cable Length: 36 ft
- Features: Cable Assembly, USB 3.0
- Application: Computer Cable
- Product Type: USB
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's High-Speed USB 2.0 Active A-B cable overcomes the 5-meter USB distance limitation with an active repeater in the middle of the cable. Now USB printers and other devices can be located up to 25-ft. away from the computer in a single, non-daisychainable run, with no need for
- Cable Length: 25 ft
- Features: Cable Assembly, USB 2.0
- Application: Computer Cable
- Product Type: USB
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's High-Speed USB 2.0 Active A-B cable overcomes the 5-meter USB distance limitation with an active repeater in the middle of the cable. Now USB printers and other devices can be located up to 36-ft. away from the computer in a single, non-daisychainable run, with no need for
- Cable Length: 36 ft
- Features: Cable Assembly, USB 2.0
- Application: Computer Cable
- Product Type: USB
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SuperSpeed USB 3.0 Active A-B cable overcomes the 5-meter USB distance limitation with an active repeater in the middle of the cable. Now USB printers and other devices can be located up to 25-ft. away from the computer in a single, non-daisychainable run, with no need for
- Cable Length: 25 ft
- Features: Cable Assembly, USB 3.0
- Application: Computer Cable
- Product Type: USB
-
Supplier: Conductix-Wampfler
Description: Compact round or flat cable trolleys center-loading, made of galvanized steel for medium speeds and cable weights. Main applications Standard bridge cranes Conveyor systems Electric hoist units Transport systems
- Load Capacity: 0.0882 tons
- Connection: Lug
- Type: Push Trolley
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Triaxial CCLD Seat Accelerometer with TEDS, designed for field measurement of human whole-body vibration as well as test and measurement of passenger and work vehicles. Supplied with a 3 M integral cable. Freq. range : 0.25 – 900 Hz Temperature : -10 – 70 ℃ Weight : 345 gram
- Operating Temperature: -10 to 70 C
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Miniature CCLD accelerometer designed for measurements in small spaces and delicate structures. The accelerometer provides an integral cable and is mounted on the object with adhesives. Freq. range : 1 – 20000 Hz Temperature : -51 – 121 ℃ Weight : 1.5 gram Sensitivity : 1.02 mV/ms^-2
- Operating Temperature: -51 to 121 C
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119416168 Category: Pendant
- Light Fixture Wattage: 60.00000000000001 watts
- Fixture Type: Pendants
- Application: Residential
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119006581 Category: Pendant Glass: Multi Colored
- Light Fixture Wattage: 60.00000000000001 watts
- Fixture Type: Pendants
- Application: Residential
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119006857 Category: Pendant Glass: Multi Color
- Light Fixture Wattage: 60.00000000000001 watts
- Fixture Type: Pendants
- Application: Residential
-
Supplier: Atkore International
Description: TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL POWER GOLD FINISH ONE PIECE CONSTRUCTION 1-1/2 INCH TRADE SIZE CUSH-A-CLAMP. BRAND WEIGHT 20 LB PER 100 PIECES
- Pipe Size: 1.5 inch
- Support Type: Pipe Clamp
-
Supplier: Newark, An Avnet Company
Description: CABLE STRIPPER, COAXIAL; Stripping Capacity Metric:-; For Use With:RG58, RG59 & RG62 Coax Cables; Product Range:-; SVHC:No SVHC (27-Jun-2018); Length:100mm; Weight:22g RoHS Compliant: NA
-
Supplier: Hottinger Brüel & Kjær A/S
Description: -74 – 200 ℃ Weight : 40 gram Sensitivity : 0.12 pC/ms-2 Maximum Operational Level (peak) : 1000 g
- Operating Temperature: -74 to 200 C
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Accelerometer Type 4517 is a miniature CCLD piezoelectric Shear accelerometer with a side connection. The low weight of the sensor makes it an excellent choice for measurement on delicate structures and small objects. Freq. range : 1 – 20000 Hz Temperature : -55 – 121 ℃ Weight : 0.65
- Operating Temperature: -51 to 121 C
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.00 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 5 Product Name: One Light Pendant UPC: 806134025038 Category: Pendant Shipped Via: Ups
- Light Fixture Wattage: 75 watts
- Fixture Type: Pendants
- Application: Residential
-
Supplier: Carlisle Interconnect Technologies
Description: Gigabit-Plus™ Ethernet cables provide exceptional 1000 Base-T performance up to 250 MHz at distances of up to 100m. These highly durable cables are ideal for a wide variety of demanding applications and are smaller in size and lighter in weight than comparable cables.
- Product Category: Bulk Cable
- Features: LAN / Ethernet, Networking
-
Supplier: Win Source Electronics
Description: Socket Categories: Cables, Wires Fiber Optic Cables Case / Package: 300 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Voltage Rating (DC): 60 V Wire/Cable Gauge: 26 AWG
-
Supplier: HAVE, Inc.
Description: CANL2E5-200M - Canare L-2E5 Twisted Pair Microphone Cable, 26 AWG - 200 Meter Reel Canare L-2E5 is an extremely flexible miniature version of Canare L-2T2S, perfect when small size and light weight is a consideration. Designed and perfect for patch cables, hidden lavaliere
-
Supplier: Smiths Interconnect, a Molex company
Description: Semi-Rigid space qualified cables are available with a copper or aluminum jacket, available with a selection of different platings and 4 different diameters:(.047”, .085”, .141” & .250”). High frequency RF cable assemblies are available with a wide variety of flexible and semi-rigid
- Features: Other
- Application: RF
-
Supplier: Win Source Electronics
Description: 4.99872 m Approvals: UL Number of Conductors: 3 Contact Plating: Gold Insulation Material: PVC Weight: 160.000002 g Number of Pins: 3 Conductor Material: Copper, Tin Connector Type A: Plug Connector Type B: Connector Categories: Cables, Wires Fiber Optic Cables Popularity:
-
Supplier: Interpower
Description: Safebloc with 2.5m of 3x1.50mm cable. SPECIFICATIONS: Materials: Tough, impact resistant, flame retardant thermoplastics. Rating: 13A 250VAC / 5A 24VDCFuse: One BS 1362 13A fuse supplied. Weight: Approx. 272 gramsUse in testing during product development. Simplifies mains power
- Rocker Actuator: Standard Rocker
-
Supplier: Carlisle Interconnect Technologies
Description: pair, ensuring superior electrical performance and cable reliability Innovative X-Web central spline positions the wire pairs precisely to reduce crosstalk Small size, light weight, durable and easy to install Applications include Ethernet backbones, high-definition video, avionics,
- Product Category: Bulk Cable
- Features: LAN / Ethernet, Networking
-
Supplier: Win Source Electronics
Description: Manufacturer: Panduit Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067704-KP-506A Color: Natural Mounting: SMD (SMT) Material: Nylon Weight: 612.3497 g Categories: Cable Ties and Cable Lacing Case / Package: 300 Alternative
-
Supplier: Win Source Electronics
Description: m Weight: 586.494934 g Conductor Material: Copper Categories: Cables, Wires Fiber Optic Cables Case / Package: 100 Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Min Operating
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: ETEILY supplies high quality MCX coaxial connectors with 50ohm impedance featuring a snap-on locking mechanism. Our MCX connectors offer high reliability, long service life, as well as easy and fast mounting. These connectors are suitable where Space is limited and weight performance is
- Connector Type: MCX
- Gender: Male / Plug
- Features: RF and Microwave Connector
Find Suppliers by Category Top
Featured Products Top
-
a lightweight design The OPTIMA M Series Single Pair Ethernet (SPE) completes our renowned M Series by delivering data transmission rates of up to 2.5 Gbps over just two wires, offering an ultra-lightweight and space-saving alternative to traditional Ethernet cabling. Thanks to (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for LEMO USA, Inc. -
cutting-edge solution delivers data transmission rates of up to 2.5 Gbps over just two wires, offering an ultra-lightweight and space-saving alternative to traditional Ethernet cabling. Designed specifically for applications where weight and space are critical, (read more)
Browse Cable Assemblies Datasheets for LEMO USA, Inc. -
Always one step ahead, and able to meet modern technology’s ever-increasing demands for smaller weights and sizes, LEMO’s Demanding Environment connector series features an innovative ultra-compact and lightweight format that is both easy to use and ergonomic. Available (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for LEMO USA, Inc. -
. Reduced weight: H1926-HS's compact size saves fuel costs and integrated Ethernet reduces the need for extra cables, cutting weight and costs. Experience it today - Request a quote! (read more)
Browse HDMI Cables Datasheets for PIC Wire & Cable -
, comparable to MIL-DTL-38999. The Amphenol 2M series is a light-weight, micro-miniature circular connector option for mil-spec performance that can withstand harsh environments that require smaller, faster and stronger connectors such as armored vehicles, data acquisition equipment, aero planes (read more)
Browse Circular Connectors Datasheets for PEI-Genesis -
a lightweight design The OPTIMA M Series Single Pair Ethernet (SPE) completes our renowned M Series by delivering data transmission rates of up to 2.5 Gbps over just two wires, offering an ultra-lightweight and space-saving alternative to traditional Ethernet cabling. Thanks to (read more)
Browse Network Cables Datasheets for LEMO USA, Inc. -
Display only. Camera cable sold separately. See accessories to customize. Screen 7" LCD 800 x 480 pixels Photo resolution / format 640 x 480 pixels / JPEG (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
enables high-speed 10 Mbps Ethernet communication over existing fieldbus cables, extending up to 1000m—outperforming standard 100BASE-TX. The 7015-4U2T-T1L not only simplifies cabling and reduces costs but also expands Industrial Ethernet applications to new sensor, actuator, and automation (read more)
Browse Network Switches Datasheets for Volktek Corporation -
with the IEEE 802.3cg Single Pair Ethernet (SPE) standard, the IMC-553 empowers 10 Mbps Ethernet communications over existing fieldbus cables, reaching an impressive 1000m. Leveraging existing fieldbus wiring, it streamlines cabling, reduces costs, and extends Industrial Ethernet to novel sensor (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
: the 3U version with 3 brackets per side (3x3U) and key components such as an E-strip switch (M32-PV), 2 Siemens Limit Switch door contacts, 2 FINDER 24V/AA relays, 3 ABB S 203M-K32 breakers, and 1 UK 35 BLUE wiring terminal block; the 4U version with 2 brackets per side (2x4U) and key components (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH
More Information Top
-
A history of avionic fiber optic cable development and future requirements
Light weight Attenuation not a concern In mid 1980’s General Cable worked with Boeing (formerly the McDonnell Douglas Corporation) to develop one of … … precedence that they were commonly used on existing airframe wire specifications (e.g. M22759, M81044 and M27500 ).
-
CR4 - Thread: Stripping Twisted Shielded PTFE Jacketed Wire
When designing spacecraft, weight is critical and conductor gage is chosen to be the minimum necessary plus … Thermal strippers were the best solution for the twisted shielded jacketed pair M27500 cables that I could find until 2010.
-
New Developments in Sensing Technology for Structural Health Monitoring
A sample set of responses of different lengths of a shielded twisted pair M27500 - 24SE2S23 wire is … … frequency associated with the short connection be- tween the PD-FDR board and the cable under test. which Shafer [16] called the weight of conflict.
-
A Transmission Line Model for Prediction of Crosstalk Involving Three-Core Twisted Cables
A more commonly used technique is to twist the cores in a cable , which is widely used at present for its low costs and relatively smaller weight . … insulations ( rε =2.6), 0.26 mm in thickness and a three-core twisted cable ( M27500 - 22SB3U23).
Indicates content that may require registration and/or purchase.