-
Supplier: RS Components, Ltd.
Description: 3M 7503 Respirator Mask
-
Supplier: RS Components, Ltd.
Description: Moldex M20-2505 Disposable Respirator
- Features: Disposable
-
Supplier: Carlisle
Description: Meets 42 CFR Part 84 Standards. Binks Millenium 3000 - Premium Paint Spray Respirators. A charcoal filter respirator with a Silicone face piece, Adjustable straps, and Fully serviceable with the Binks tune-up kit - (40-1928) Binks Millenium respirators are not to be used with
- Type: Cartridge / Filter
- Features: Disposable, Other
- Industry: Painting
-
-
Supplier: Wiper Master, Inc.
Description: Workplace applications including select OSHA substance-specific particle exposures in concentrations up to 10x the OSHA PEL (Lead, Cadmium, Arsenic, MDA). Features the 3M™ Cool Flow™ Exhalation Valve, comfortable foam faceseal and adjustable straps. Respirators are individually packaged. Do
-
Supplier: DME Company
Description: Cool Flow™ Valve allows for easy breathing Straps are out of the way, Low profile design PEL not less than .05 mg/m3 Meets OSHA guidelines for use up to NIOSH/M10XPEL
- Features: Other
-
Supplier: State Safety & Compliance
Description: "Respirators are specifically designed for use in work applications where metal fumes may be present such as welding, brazing, grinding, metal pouring, and more. Each filter has at least 95% efficiency for protection against solid and liquid particles excluding those containing oil. Welding
-
Supplier: Wiper Master, Inc.
Description: Reusable respirator offering the user comfort and particulate protection. Each facepiece is remarkably comfortable and soft. Assemblies use the simple bayonet mounting system with low-profile P100 filters. Available in size small also.
-
Supplier: U.S. Plastic Corporation
Description: Meets NIOSH 42 CFR 84 N95 requirements. TC-84A-3981. Patented filter media with advanced electrostatically. charged microfibers help make breathing easier and cooler for enhanced user comfort. Lightweight construction enhances worker comfort and wear time. Adjustable noseclip reduces eyewear
-
Supplier: State Safety & Compliance
Description: "Respirators are specifically designed for use in work applications where metal fumes may be present such as welding, brazing, grinding, metal pouring, and more. Each filter has at least 95% efficiency for protection against solid and liquid particles excluding those containing oil. Welding
-
Supplier: Newark, An Avnet Company
Description: Probed Respirator Assembly
-
Supplier: R. S. Hughes Company, Inc.
Description: The Honeywell respirator meets NIOSH Certified standards. Proper sizing is important when buying this part. The size for this product is Medium. This SKU comes with the following: Cartridge.
-
Supplier: Wiper Master, Inc.
Description: comfortable foam faceseal, adjustable straps, and lightweight construction. Respirators are individually packaged.
-
Supplier: DME Company
Description: Ideal choice between Economy & Performance Low Profile Design Straps are out of the way, Adjustable Nose Bridge Easy talking and breathing PEL not less than .05 mg/m3 NIOSH/MSA approved for dust/mist
- Features: Other
-
Supplier: DME Company
Description: N95 for light duty work or short duration wear Two-strap design with single point attachment helps for secure fit Adjustable nose clip Lightweight construction Patented filter media Meets NIOSH 42 CFR 84 N95 requirements
- Features: Other
-
Supplier: State Safety & Compliance
Description: "Respirators are specifically designed for use in work applications where metal fumes may be present such as welding, brazing, grinding, metal pouring, and more. Each filter has at least 95% efficiency for protection against solid and liquid particles excluding those containing oil. Welding
-
Supplier: R. S. Hughes Company, Inc.
Description: The 3M respirator is packaged 10 respirator per box, 8 boxes per case, comes in white and meets NIOSH Approved standards. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and
-
Supplier: R. S. Hughes Company, Inc.
Description: The 3M respirator bag is packaged 1 per case and is for use with Tripod System.
-
Supplier: R. S. Hughes Company, Inc.
Description: The 3M emergency escape mouthbit respirator is packaged 10 per case. Proper sizing is important when buying this item. The size for this product is Universal. Some products are single use while others are reusable. This particular emergency escape mouthbit respirator is disposable.
-
Supplier: Accuris
Description: RESPIRATOR AND RESPIRATOR ASSEMBLIES: AIR LINE; NON-POWERED AIR-PURIFYING AND POWERED AIR-PURIFYING (GENERAL SPECIFICATION)
-
Supplier: U.S. Plastic Corporation
Description: High quality, yet economical protection. Great for grinding and sanding. Adjustable nose clips for comfortable fit.
-
Supplier: Newark, An Avnet Company
Description: RESPIRATOR, VALVED, P95; Safety Category:NIOSH; Protection Class:P95; Respirator Type:Valved; Product Range:Cool Flow 8000 Series RoHS Compliant: NA
-
Supplier: U.S. Plastic Corporation
Description: Workers appreciate the added comfort and durability found in the 8511 respirator. The innovative M-noseclip adjusts easily, provides a secure seal against the face, and reduces the potential for eyewear fogging. The 3M (R) CoolFlow (R) exhalation valve helps reduce heat and humidity for long
-
Supplier: Radwell International
Description: (256-02-01), 3M PORTABLE COMPRESSED AIR FILTER AND REGULATOR PANEL 256-02-01, 100 CFM, 8 OUTLETS, WITH CARBON MONOXIDE MONITOR 1 EA/CASE. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Newark, An Avnet Company
Description: RESPIRATOR, HALF FACEPIECE, LARGE; Safety Category:EN140; Protection Class:-; Respirator Type:Half; Product Range:6503 Series RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: FILTER, POWERED AIR RESPIRATOR; For Use With:3M Adflo Series Powered Air Purifying Respirators; Product Range:Adflo Series
-
Supplier: State Safety & Compliance
Description: "Reusable particulate respirators give workers comfort and protection. Filter does not touch the face keeping it cool and dry. Features soft, thermoplastic elastomer seal, exhalation valve and adjustable harness system. The CFR-1 welding respirator comes with a stainless steel mesh
-
Supplier: Wiper Master, Inc.
Description: Designed to help provide comfortable, reliable worker protection against certain non-oil based particles in work applications including grinding, sanding, sweeping, bagging and other dusty operations. Lightweight construction helps promote greater worker acceptance and comfort. Meets NIOSH 42 CFR
-
Supplier: RS Components, Ltd.
Description: Filtre plastique Honeywell RD40 A2B2
- Features: Other
-
Supplier: RS Components, Ltd.
Description: 3M Reusable Respiratory Filter 6091
-
Supplier: ASTM International
Description: 1.1 This standard provides detailed instructions for performing a respirator fit capability test to determine the fit of air-purifying, half-facepiece respirators, which will include both filtering facepiece respirators and elastomeric respirators equipped with any type
-
Supplier: DigiKey
Description: 3M SUPPLIED AIR RESPIRATOR V
-
Supplier: Powell Electronics, Inc.
Description: 3M Full Facepiece Reusable Respirator 7
-
Supplier: DigiKey
Description: REPLACEMENT CARTRIDGE RESPIRATOR
-
Supplier: ODG (Origin Data Global)
Description: 3M WELDING VALVED RESPIRATOR 851
-
Supplier: MSA Safety
Description: This air mask provides uniquely versatile protection, transforming quickly from a CBRN self-contained breathing apparatus to either an air-purifying respirator (APR) or a powered air-purifying respirator (PAPR). Easily goes from first response and rescue to scene management and
- Type: Cartridge / Filter
- Application: Chemical / Hazmat, Dust / Fiber, Fire Resistant, Radiation / Nuclear, Smoke / Fumes
- Features: Electrical, Full Shield, Independent Air, Oil Resistant, Ventilated
- Industry: Fire, Laboratory
Find Suppliers by Category Top
More Information Top
-
FACING THE INVISIBLE ENEMY
Improved lightweight overgarments that can be laundered and re‐used are in production and the M40 respirator , a vast improvement on the 1960s‐vintage M17, has been issued.
-
The correlation between personality type and performance time while wearing a respirator.
A modified M40 respirator was used to create three levels of inspiratory resistance: 2.8, 16.8, and 27.3 cmH(2)O*(sec/L).
-
CATIES PUTS THE CLOUT BACK IN EXERCISE ARTILLERY
The contract calls for the development of a surrogate filter canister for the US Army's latest M40 respirator .
-
3M family of filter canisters
FR-C2A1 The FR version of the C2A1, when used with the FR- M40 full face respirator , is NIOSH approved for the protection of the user to sulphur dioxide, chlorine, hydrogen chloride, CN, CS, and particulate matter (P100-class).
-
Communication using a telephone while wearing a respirator.
Subjects wore U.S. Army M40 full-facepiece air-purifying respirators with hoods.
-
7th Asian-Pacific Conference on Medical and Biological Engineering
For example, N95 series of respirator , Air-Mate protection hood, M40 protec- tion mask from 3M, Tyvek series of protection clothing from Dupont, JSLIST of US Army, NBC protection casu- alty bags and NBC protection tents developed by Finland EGO company, MPD100 …
-
Strategies for the prevention of a successful biological warfare aerosol attack.
This particulate filter respirator would be issued in addition to the M17/ M40 mask.
-
Speech intelligibility while wearing full-facepiece air-purifying respirators.
Performance ratings observed for each respirator were: MSA Millennium (90%), 3M FR- M40 (88%), MSA Ultra Elite (87%), Scott M110 (86%), North 5400 (85%), Scott M120 (85%), Avon C50 (84%), Avon FM12 (84%), Survivair Optifit (81%), Drager CDR 4500 (81%), Peltor-AOSafety …
-
Nuclear, Biological and Chemical (NBC) microphone adapters
The push fit NBC adapters do not breach the respirator's seal but utilise the PSM's feature of collecting voice audio that is transmitted across a rubber membrane, and are compatible with respirators such as the S10, SF10, FM12, CT12, M40 and M45.
Indicates content that may require registration and/or purchase.