Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Heavy-Duty Mounting Platform Heavy-duty mounting platforms provide rigid support for screed plates, which simplifies leveling. Screed Plate Leveling Save time with the trailing edge screed plate leveling system. Screed Plate Leveling Has Many Advantages Screed plate
-
Description: system. The system enables power and work operating modes, electronic control of fuel consumption, auto-idle, hydraulic oil flow regulation and control, and machine diagnostics. It also improves control, allowing you to precisely place material and easily level ground. Like all Doosan
- Horsepower: 125 HP
- Operating Weight: 41,248 lbs
- Travel Speed: 3.2 miles/hr
- Type: Crawler Excavator
-
Supplier: SAE International
Description: sensitivity (BTV sensitivity) and thermal roughness of a brake corner. It includes measurements of hydraulic stiffness of pistons in a "wet" fixture, both with and without a brake pad and multi-layer bonded noise shim. Inertia dynamometer measurements of BTV sensitivity against a machined
-
-
Supplier: Bluetools
Description: eliminate shims for easy maintenance and longer gear life. An access plug simplifies lubrication. A durable, polymer-coated angle head reduces system damage. Cleco nutsetters offer the best power-to-weight ratio, and they offer the most performance, the highest level of accuracy (backed by
-
Supplier: Bluetools
Description: remove the torque reaction from the operator. Improved ergonomically-designed handles and composite exhaust deflector pipes reduce noise and operator fatigue. Precision-machined bevel gears and angle heads eliminate shims for easy maintenance and longer gear life. An access plug simplifies
-
Supplier: Bluetools
Description: Precision-machined bevel gears and angle heads eliminate shims for easy maintenance and longer gear life. An access plug simplifies lubrication. A durable, polymer-coated angle head reduces system damage. Cleco nutsetters offer the best power-to-weight ratio, and they offer the most
-
Supplier: Bluetools
Description: Precision-machined bevel gears and angle heads eliminate shims for easy maintenance and longer gear life. An access plug simplifies lubrication. A durable, polymer-coated angle head reduces system damage. Cleco nutsetters offer the best power-to-weight ratio, and they offer the most
Find Suppliers by Category Top
Featured Products Top
-
IP65-rated enclosure. This protection level ensures dust-tight operation and resistance to water jets from any direction. Combined with an extended operating temperature range of -30°C to +65°C, the FHS135-25-10120 is designed to withstand rain, snow, blowing dust, coastal salt spray, and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Shims? Make Mine Laminated!
It is often quicker and less expensive to use a shim, a thin piece of metal or composite, to level a machine tool or make components fit together, than grinding and machining to make the same mechanical adjustments. Shims act like those folded pieces of paper people place under table legs
-
Joe Gibbs Racing Relies on Mitsubishi EDM
It seems like a fairly conventional part for precision machining - a small shim, varying from .003 " to .008 " in thickness, with several slots ranging from .010 " to .080 " wide. What makes it different is that it is designed to travel over 190 mph in a race-car, with a driver's life riding on its
More Information Top
-
Final design, fabrication, factory integration, and test of a 4.2-meter telescope mount
The plan was to map the top surface of the yoke arm and its relationship to the other yoke arm surface at assembly using a laser level and machine the shim plate with the opposite mapping to remove surface errors.
-
Design of the Compact Auburn Torsatron
The ma- chine can be leveled by placing shims underneath the insulating pieces, with the weight of the machine hold- ing the shims in place.
-
75,000 KILOWATTS OF ELECTRICITY BY NUCLEAR FISSION AT THE HALLAM NUCLEAR POWER FACILITY
The cap will be machined to provide any shimming required for leveling .
-
Interim report on the assessment of engineering issues for compact high-field ignition devices
Several methods are possible to accomplish this, including machining at- the subassembly level and shimming .
-
Machine Tools: Specification, Purchase, and Installation > Layout Phase
This option will also make your machinist happy since the floor plate is extremely level and she or he won't have to worry about trying to constantly shim or level the part to the machine tool.
Indicates content that may require registration and/or purchase.