Products/Services for Mack Iron Strainer
-
Strainers - (756 companies)Strainers can have a connection that is welded, flanged, threaded, clamped or brazed or soldered. Materials of construction include bronze, cast iron, nickel alloy, carbon or alloy steel, stainless steel, titanium, polyvinyl chloride (PVC), polyethylene (PE...Assembly / ElementApplicationsStrainer Type -
Iron Roughnecks - (13 companies)Iron roughnecks automate pipe handling operations. They are used to clamp and exert torque on sections of drill pipe in order to complete make/break cycles during drilling operations. Iron roughnecks are tools used in the drilling industry...
-
Ferrous Metals and Iron Alloys - (1551 companies)How to Select Ferrous Metals and Iron Alloys. Ferrous metals and alloys are iron-based materials that are used in a wide variety of industrial applications. Types of Ferrous Metals and Alloys. Ferrous metals and alloys can be divided into iron... -
Specialty Steels and Other Iron Alloys - (223 companies)How to Select Specialty Steels and Other Iron Alloys. Specialty steels and other iron alloys have specialized or proprietary compositions or properties that are specifically engineered for certain service conditions. Types of Specialty Steels... -
Superalloys - (96 companies)Superalloys are nickel, cobalt or iron-based alloys with excellent elevated temperature strength, creep properties and oxidation resistance. How to Select Superalloys. Superalloys are nickel, cobalt or iron-based alloys with elevated temperature... -
Cleaning Services - (575 companies)Industrial cleaning services remove sludge and contaminants; deplug or clean filters; deblind screens or strainers; scour tanks or vessels; and perform biocide applications. They may also condition, clean and treat fuel, oil or other stored media...
-
Cast Irons - (87 companies)How to Select Cast Irons. Cast irons are a large group of ferrous alloys which contain a large amount of carbon and solidify with a eutectic (chemical carbide which solidifies at a lower temperature). They are derived from pig iron and are mainly...
-
Electromagnets - (127 companies)Electromagnets use electric current to generate a magnetic field which can be turned on or off as needed. They are made from a softer iron which quickly dissipates the induced magnetism after the current is switched off. Electromagnetic strength...
-
Drains and Drain Systems - (372 companies)Products and components include: Screens. Strainers. Grease traps. Wet waste interceptors. Grease gutters. Grease absorbent materials. Grates. Grate guards. Passive skimmers. Grate lifters. Drain pipes. Check valves. Pressure relief valves. Types...
-
Nonferrous Metals and Alloys - (1625 companies)How to Select Nonferrous Metals and Alloys. Nonferrous metals and alloys are non-iron-based metals or alloys used for a wide range of applications. Types of Metals and Alloys. The GlobalSpec SpecSearch Database contains many different types...
Product News
-
Acme Engineering Products
Scraper Strainers from ACME The ACME Automatic Scraper Strainer has been designed to remove solids from 150mm in size down to 75-micron particles. The general literature piece describes the various connection options available as well as the advantages of a scraper strainer over a backwash strainer. These strainers are available with connections from 1 " up to 48 " in fabricated carbon steel, stainless steel, and various alloys such as Alloy 20 and Monel. All internal components, including the wedge wire screen... (read more)Browse Strainers Datasheets for Acme Engineering Products -
Acme Engineering Products
The Acme Automatic Scraper Strainer Advantages of Scraper Strainers Over Backwash Strainers. Scraper strainers, like the ACME model, provide several key benefits over backwash strainers: Continuous Operation: Unlike backwash strainers, which require periodic shutdowns for cleaning, scraper strainers can operate continuously, reducing downtime and increasing productivity. Efficient Solids Removal: The ACME Automatic Scraper Strainer excels at removing a broad spectrum of solid sizes, from large debris down to fine particles... (read more)Browse Strainers Datasheets for Acme Engineering Products -
Acme Engineering Products
Water and Wastewater Applications for strainers ACME Engineering Products, Inc. possesses a wide range of custom products to meet any industrial or municipal need. The ACRS Automatic Strainer is a motorized unit designed for the continuous removal of suspended solids from intake, process and wastewater flows. A summary of applications for Acme strainers and where they can be installed in the water and wastewater marketplace. The market niche for ACME scraper strainers is for screen openings from .003 inches (75 microns) up to 6 inch (150mm... (read more)Browse Strainers Datasheets for Acme Engineering Products -
Vooner FloGard LLC
COOLING TOWERS WITH GRAVITY STRAINER COOLING TOWERS WITH GRAVITY STRAINER. Warmer ambient temperatures can cause your vacuum pump seal water temperature to rise significantly in recirculating systems producing a loss of pump capacity. These temperatures can reach as high as 125 oF in many applications. Adding a cooling tower can bring the seal water temperature down to 80-90 oF and improve vacuum pump performance by approximately 10-15%. A self-cleaning gravity strainer can be located ahead of the cooling tower to remove debris... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Acme Engineering Products
Custom Replacement Automatic Scraper Strainers ACRS L-Series Automatic Scraper Strainers are custom built to your specifications. Available in various sizes and materials with helical scraper or linear blade and brush design, these units are the ideal choice to replace existing backwash strainers that are not performing properly. We have designs to replace RP Adams, SP Kinney, Hayward/Eaton 596 and 2596, Tate Andale and most other vessels with in-line nozzles. We can minimize your piping modifications and provide you with a reliable... (read more)Browse Strainers Datasheets for Acme Engineering Products -
Acme Engineering Products
ACME ACRS Series - Automatic Scraper Strainer Our Automatic Scraper Strainers are designed to operate in the harshest conditions and can handle large solid loading with ease. Available with multiple options and customized to suit your process and environment. Contact us for more information. (read more)Browse Gas Sensors Datasheets for Acme Engineering Products -
Vooner FloGard LLC
Easy to install, self-contained Gravity Strainer 22, OSPREY TM 93.00 INCH (IN) DIAMETER (A) GRAVITY STRAINER. No trapping or driving solids through screen openings. Fibers that "staple" are continuously removed by bottom up spray showers. Easy visual performance check, inspection and infrequent maintenance. (1-2/years). Performance can be "Fine Tuned" (variable speed motor) for change in concentration or flow rate. Easy to install, self-contained modular unit. Small floor space compared to a number of inline strainers. Bottom Up vs Top Down... (read more)Browse Strainers Datasheets for Vooner FloGard LLC -
Hangzhou Chinabase Machinery Co., Ltd.
Malleable Cast Iron Chains Cast Iron Chain (C Series). Cast Iron Chain (H Series). Cast Iron Chain (4 Series). Cast Iron Chain BRH188. Cast Iron Chain C188CP. Cast Iron Chain C102B-K2. Cast Iron Chain C55A/C55B. Cast Iron Chain C188K1/K2. Cast Iron Chain CC600. Cast Iron Chain H78A/H78B. Cast Iron Chain MC33. Cast Iron Chain 103. Cast Iron Chain 4103F29. Cast Iron Chain 488K1/488K2. Cast Iron Chain 907-E51. Welded Chain. Forging Hanging Chain. The products are mainly sold to the Middle East, Europe and America with more... (read more)Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Tecnotion
Iron core motor - TL Series The mid-range TL is our most popular iron core motor. It features an extremely low attraction force between the coils and the magnets and stands out for its small size, high acceler.The TL is also available in long versions, which makes this all-rounder suited for nearly any application, including those with long travel lengths, like printers for large digital formats.ation, high speed and accuracy. (read more)Browse Linear Motors Datasheets for Tecnotion -
McWane Plant and Industrial
Corrosion Resistant Ductile Iron Pipe MPI is your single source for the pipe, valves and fittings you need to complete your projects, including ductile iron pipe manufactured by McWane Ductile. We 've got you covered with trusted brands like Tyton Joint Pipe and TR Flex Restrained Joint Pipe, as well as Mechanical Joint Pipe. All of our ductile iron pipe offers long life, corrosion resistance, high structural strength and tight joints. Plus, with locations across the U.S., MPI is ready to get our pipe to your jobsites when you need... (read more)Browse Industrial Pipe Datasheets for McWane Plant and Industrial
-
Pressure washer gets Tuff | Today's Trucking
… thermal pump saver and unique belt-drive system with notched V-belts, cast iron pulleys and easy … … pneumatic tires for all-terrain maneuvering; rubber feet to absorb vibration; and inlet strainer for pump protection. • Mack 's MP8 505 C+ MaxiCruise: Brawn and Brains .
-
wn_s.pl (finlayson-gwc2014.zip)
… 2,0). s(103225841,3,'mac',n,1,0). s(103225841,4,' mack ',n,1 … … 2,0). s(103244980,1,'mashie',n,1,0). s(103244980,2,'five_ iron ',n,1 … … 1,0). s(103775449,1,'straight_razor',n,1,0). s(103775618,1,' strainer ',n,1 …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 01::'). sk(103702719,3,'mac%1:06:00::'). sk(103702719,4,' mack %1:06:00 … … 00::'). sk(103724538,1,'mashie%1:06:00::'). sk(103724538,2,'five_ iron %1:06:00 … … 00::'). sk(104332074,1,'straight_razor%1:06:00::'). sk(104332243,1,' strainer %1:06:00 …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 80006,'machinery'),(80007,'machinist'),(80008,'machinist\'s vise'),(80009,'machismo'),(80010,'machmeter'),(80011,'macho'),(80012,'macho-man'),(80013,'machu picchu'),(80014,'machupo virus'),(80015,'macintosh'),(80016,'mack'),(80017,' mack sennett'),(80018,'mackem'),(80019 … … 'magnetic intensity'),(80290,'magnetic iron -ore'),(80291,'magnetic levitation' … … 'soup plate'),(122322,'soup spoon'),(122323,'soup up'),(122324,'soup-fin'),(122325,'soup- strainer '),(122326,'soupcon' …
-
Cast and Wrought Aluminium Bronzes
Mullendore and Mack , 258 - (see also Copper-aluminium-nickel- iron alloys Strainers , 43, 51 .
-
Environmental Microbiology: Fundamentals and Applications
Science 281:237–240 Fleming EJ, Mack EE, Green PG, Nelson DC 2006) Mercury methyl- ation from unexpected sources: molybdate-inhibited freshwater sediment and iron -reducing bacterium. … to enable effective biodegradation, can be made in the following way: (i) Through strainer wells penetrating unsaturated …
-
Encyclopedia of Lubricants and Lubrication
strainer Starting from the anodic area, iron passes over into solution and the released electrons travel into the … Zell L, Mack U et al (1999) Abscessed pneumonia caused by Pseudomonas aeruginosa as an occupa- tional …
-
AWWA M58 - Internal Corrosion Control in Water Distribution Systems
Mack i ntosh G.S., P.F. de Souza, and H.A. de Villiers. Some Effects of Aqueous Silica on the Corrosion of Iron . Wat. … water Use only cold water for drinking or cooking Remove and clean the strainer /aerator/screen device on …
Indicates content that may require registration and/or purchase.