Products/Services for Magnesium Ferrite Pigments

  • Pigments-Image
    Pigments - (346 companies)
    Image credit: BJB Enterprises | Metalor Pigments are insoluble colorants which are not physically or chemically affected in an incorporated substrate. Overview Pigments, especially those which occur...
  • Magnesium and Magnesium Alloys-Image
    Magnesium and Magnesium Alloys - (90 companies)
    Magnesium and magnesium alloys are nonferrous metals with low density, good ductility, moderate strength, and good corrosion resistance. How to Select Magnesium and Magnesium Alloys. Magnesium and magnesium alloys are nonferrous metals with low...
  • Ferrite Beads-Image
    Ferrite Beads - (227 companies)
    Ferrite beads are used to suppress unwanted signals that can interfere with electrical devices such as DC supplies, transmission lines and cables. They provide attenuation of selected frequency bands. The physical shape of ferrite beads is similar...
  • Ferrite Ceramics and Ferromagnetic Materials-Image
    Ferrite Ceramics and Ferromagnetic Materials - (111 companies)
    Ferrite ceramics and ferromagnetic materials have dielectric and magnetic properties that are suitable for RF and microwave applications. They provide high electrical resistivity and low magnetic losses. Ferrite ceramics and ferromagnetic materials...
  • Minerals, Aggregates, and Sands-Image
    Minerals, Aggregates, and Sands - (407 companies)
    Minerals, aggregates and sands consist of bulk or particulate forms of silicates, clays, calcium carbonate, wollastonite, aggregates and other additives used to extend, fill, strengthen or modify plastics, coatings, adhesives, and other materials.
  •  
    Grinders and Grinding Machines - (993 companies)
    Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish.
  •  
    Resins and Compounds - (403 companies)
    Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
  •  
    Colorants - (546 companies)
    Colorants are dispersed in paints and caulk to provide characteristics such as color, hiding power, bulk, durability and corrosion resistance. Colorants are natural or synthetic additives -- including dyes and pigments -- which impart color, hiding...
  •  
    Industrial Paints - (660 companies)
    Industrial paints are pigmented liquids or powders that are used to protect and/or beautify substrates. Industrial paints are used in the aerospace, architectural and construction, automotive, and electronics industries. They are also used in marine...
  •  
    Electroceramics - (313 companies)
    How to Select Electroceramics. Electroceramics are ceramic materials that have been specially formulated for specific electrical, electro-magnetic, or optical properties. They include dielectric ceramics, electrostrictive ceramics, ferrite ceramics...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • A method for preparation and application of micronized ferrite pigments in anticorrosive solvent-based paints
    Calcium, zinc–calcium, and zinc–magnesium– calcium ferrites show better performance in high pigment loadings, while magnesium ferrite pigments show good results only in low pigment loading.
  • Life cycle assessment of chemical agent resistant coatings
    Magnesium Ferrite Pigment .
  • Compounds Fe2I6…GeI4
    … FeO21-), magnesium (2:1) Diiron Trioxide - Zinc Oxide(1/1) Ferrate (FeO2,1-), magnesium (2:1) Sulfuric acid, iron(3+) salt (3:2) Gallium, compd. with antimony (1:1) Antimony, compd. with gallium (1:1) Synthetic magnesium ferrite pigment Diiron Trioxide - Lithium Oxide …
  • Figures 99…125 and tables 30…38
    … oxide (Fe2MgO4) Iron manganese oxide (MnFe2O4) Iron manganese oxide (Fe2MnO4) Manganese iron oxide (MnFe2O4) Magnesium iron oxide (MgFe2O4) Iron Oxide Red Transparent 288VN Ferrate (FeO21-), magnesium (2:1) Ferrate (FeO2,1-), magnesium (2:1) Synthetic magnesium ferrite pigment Diiron Trioxide - Magnesium Oxide …
  • Figures 1…33 and tables 1…5
    … oxide (Fe2MgO4) Magnesium iron oxide (MgFe2O4) Iron Oxide Red Transparent 288VN dialuminium magnesium tetraoxide Ferrate (FeO21-), magnesium (2:1) Ferrate (FeO2,1-), magnesium (2:1) Germanium magnesium oxide (GeMg2O4) Aluminate (AlO21-), magnesium (2:1) Synthetic magnesium ferrite pigment Diiron Trioxide - Magnesium Oxide …
  • Figures 64…95 and tables 9…19
    … NiAl2O4) Nickel aluminum oxide (NiAl2O4) Aluminum nickel oxide (Al2NiO4) Aluminum nickel oxide (Al2-NiO4) Nickel-aluminum spinel (NiAl2O4) Iron Oxide Red Transparent 288VN Ferrate (FeO21-), magnesium (2:1) Ferrate (FeO2,1-), magnesium (2:1) Synthetic magnesium ferrite pigment Aluminium Oxide - Nickel Oxide …
  • Crystallographic properties, physical properties, phase data, magnetic moments
    … Permanganic acid potassium salt Mg0.9Cu0.1AlxFe1.75-xMnyO4 (Sp) Iron Oxide Red Transparent 288VN Permanganic acid, potassium salt Ferrate (FeO21-), magnesium (2:1) Manganese potassium oxide (KMnO4) Ferrate (FeO2,1-), magnesium (2:1) Synthetic magnesium ferrite pigment Diiron Trioxide - Magnesium Oxide …
  • Mg-Cr spinels with substitutions
    … FeO21-), magnesium (2:1) Magnesium chromium oxide (MgCr2O4) Chromate (CrO21-), magnesium (2:1) Ferrate (FeO2,1-), magnesium (2:1) Chromium magnesium oxide (Cr2MgO4) Chromate (CrO2,1-), magnesium (2:1) MgAl2O4-MgCr2O4-Ca2SiO4 system (Sp) Synthetic magnesium ferrite pigment Aluminate (AlO21-), magnesium (2 …
  • MgCr{2}O{4}
    … FeO2,1-), magnesium (2:1) Chromate (CrO21-), magnesium (2:1) Silicon (IV) oxide amorphous fumed Magnesium chromium oxide (MgCr2O4) Chromium magnesium oxide (Cr2MgO4) Chromate (CrO2,1-), magnesium (2:1) Aluminate (AlO21-), magnesium (2:1) Synthetic magnesium ferrite pigment Diiron Trioxide - Magnesium Oxide …
  • Oxo-compounds of rhodium (oxorhodates) (f3872)
    … oxide (NiFe2O4) Iron nickel oxide (Fe2NiO4) Magnesium ferrite (MgFe2O4) Diiron Magnesium Tetraoxide Magnesium ferrate (MgFe2O4) Iron magnesium oxide (Fe2MgO4) Magnesium iron oxide (MgFe2O4) Ferrate (FeO21-), magnesium (2:1) Ferrate (FeO2,1-), magnesium (2:1) Synthetic magnesium ferrite pigment Diiron Trioxide - Nickel Monoxide …