Products/Services for Magnetic Double Edge Finders
-
Edge Finders - (27 companies)How to Select Edge Finders Edge Finder. Image Credit Nick Carter  ...
-
Double Sided and Transfer Tapes - (237 companies)Double sided tapes are coated with adhesive on both sides of the backing or carrier. Transfer tapes consist of a thin adhesive film without a carrier or backing. Double sided and trasfer tapes are used in a wide variety of applications in many... -
Edge Connectors - (297 companies)Card edge connectors are edge-on connectors designed for single-sided or double-sided printed circuit boards (PCBs). Card edge connectors (also called edge card connectors) are embedded devices that mate with the edges of single-sided... -
Edge Trims and Trim Seals - (73 companies)Edge trim and trims seals are used to provide a decorative or protective edge, or seal or fill a gap between two surfaces. Edge trims and trim seals are used to provide a decorative or protective edge, or to seal or fill a gap between two surfaces...
-
Magnetic Shielding - (65 companies)Magnetic shielding includes products and raw materials for shielding instruments and equipment from magnetic fields. How to Select Magnetic Shielding. Image Credit: Mu Metal. Magnetic shielding is designed to protect electrical devices from... -
Magnetic Locks - (27 companies)Magnetic locks are devices that secure door or gate entryways by using magnetic force. Current is supplied to electromagnets to hold or cut off, allowing the door or gate to be opened. These devices are used in commercial applications as well...
-
Magnetic Bearings - (17 companies)Magnetic bearings use an electromagnet to provide noncontacting, friction-free motion in rotary applications. Magnetic bearings use an electromagnet to provide non-contacting, friction-free motion in rotary applications. They are constructed...
-
Magnetic Field Sensors - (75 companies)...of a vertical rod and then plot this information on a grid. Hall Effect sensors convert the energy stored in a magnetic field to an electrical signal by developing a voltage between the two edges of a current-carrying conductor whose faces...
-
Magnetic Field Instruments - (157 companies)...be considered Gaussmeters, magnetometers, or both. Gaussmeters. Hall Effect devices convert the energy stored in a magnetic field to an electrical signal by developing a voltage between the two edges of a current-carrying conductor whose faces...
-
Pressure Sensitive Safety Edges and Safety Bumpers - (45 companies)Pressure-sensitive safety edges and safety bumpers are machine safeguarding devices that sense changes in pressure. In the dynamic world we live in, objects are often in motion. It 's just as likely that objects are moving toward one another...
Product News
-
Modern Linear Incorporated
Double Edge Track: Parallelism for Linear Systems Modern Linear Double Edge Track offers a variety of benefits for a wide array of applications. Compared to single edge track, double track offers many advantages. Design. Compact : Two v-edges are incorporated into a single steel section. Double Edge Track can be mounted continuously with center drilled holes or at each end for minimal machining and fasteners. Rigidity: The larger cross-section of the Double Edge Track creates a more rigid part, reducing deflection under load. This design... (read more)Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Modern Linear Incorporated
Double Edge Track Linear Guides by Modern Linear Double Track Linear Guides feature the most compact design and the highest load capacity of all pre-assembled linear guides. It utilizes the same features of Modern Linear's double track in a complete, easy to install system. Installation of a DT Linear Guide is easier and quicker than two single edge tracks because there are no issues regarding edge parallelism. The double track linear guide comes with a pre-assembled adjustable carriage, pre-drilled double track and matching spacer... (read more)Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
ExxonMobil - Polypropylene Products
Vistamaxx product finder - Americas Explore our wide portfolio of Vistamaxx performance polymers grades applied in various industries for Americas region (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
ExxonMobil - Polypropylene Products
Polypropylene product finder - Americas ExxonMobil provides a broad portfolio of polypropylene products, which are designed to meet the demanding performance requirements for automotive, appliance, nonwoven, rigid packaging, flexible packaging and consumer applications. (read more)Browse Polypropylene Resins Datasheets for ExxonMobil - Polypropylene Products -
Infineon Technologies AG
Infineon’s Solution Finder The ultimate tool for engineers. In today 's fast-paced electronics industry, designers and engineers face increasing pressure to deliver innovative, high-performance products. To stay competitive, leveraging digital services is essential. Infineon 's Solution Finder is the ultimate tool for engineers to compare solutions at the application level, allowing easy filtering of hundreds of product options based on specific design criteria like cost, size, and performance. With Infineon's Solution... (read more)Browse Motor Controllers Datasheets for Infineon Technologies AG -
Rego Electronics Inc.
Power Edge Card Connectors Product Series -. A full series of vertical, right angle and straddle mount types connectors. Features & Benefits -. Allows for variations of power, signal or mixed power or signal connectors to be stacked end-to-end to mate with double-sided card edge PCBA. Target Market -. Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Arnold Magnetic Technologies
FLEXIBLE MAGNETIC TAPE | MAGNETIC STRIP Looking for flexible magnetic tape or strips? Arnold's FlexMag TM offers flexible magnetic tape, a cutting-edge solution to solve your material joining problems. These flexible magnetic strips quietly join any substrate together --seamlessly. (read more)Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
McElroy Manufacturing, Inc.
RIGHT MACHINE FOR YOUR JOB-MACHINE FINDER At McElroy, we know it 's crucial to have the right equipment for the job. With our wide array of machines, it might seem difficult to know which one is best for each individual worksite. To help, McElroy offers an Online Machine Finder that can narrow down your options and get you ready for the job ahead. When you access the machine finder, you 'll find it 's a one-stop-shop for all the fusion machines we offer, but with easy customization to narrow down your options. Once you have selected... (read more)Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Finder S.p.A. con unico socio
Experience Automation With Cutting-edge Technology Finder products used in warehousing and packaging equipment automation improve work quality control processes and can reduce down time. (read more)Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
OnLogic Inc.
What are Edge Servers and How are They Used? The growth of edge computing. Before we dive into the specific functions of an edge server, let 's lay the foundation. Cloud computing changed the way businesses operate. With the cloud, it 's easier to store data and access it from anywhere. But in recent years, especially with the growth of IoT and IoT devices, the amount of data being created and stored has grown tremendously. According to Cybersecurity Ventures , the amount of data stored in the cloud by 2025 will be 200 zettabytes... (read more)Browse Network Servers Datasheets for OnLogic Inc.
-
1979 Index IEEE Transactions on Power Apparatus and Systems
direction determination using radio direction- finder ; Blais, R.; T-PAS v98 n4 Jul/Aug 79 1142 (lA09) magnetic field measurement and current determination; Lee … Mar/Apr 79 679-688 (4-F04) double harmonic analysis accounts for longitudinal and transverse edge effects; Aiwash, J. H…
-
Subject Index
Delay systems, linear, transistor, 2654 magnetic -core, for time delays of several minutes, 2683 pulse, 3413 Demodulators, diode, sampling-function analysis … 2861 measurement of, by high-order-inode nmicrowave interferometer, 1340 microwave, by miiethod of layer doubling , 269 rnodified slotted-line .... circular aperture in infinite plane conducting screen, 3456 at conical obstacles, at oblique incidence, 4191 current density distribution at edges of con ducting rectangular wedge, 3795 at cylindrical … Diffusion, iniptrity-type, correlation effects in, 1973 Direction finders , airborne, test method using…
-
Subject Index
…conductiiig screens, 710 by circular aperture, 1294 by conducting circular disk and bycirctular aperture in condtoctmig plane screen, 3270 double -approximation imethod of analysis of, 1295 by an edge and by a corner … by hills, 3091 Direction finders , cr.o. and goniometer … of, 3579 Discharge, gas, h.f., characteristics and mechanism of, 196, electrodeless, in magnetic field, resonance in…
-
Subject Index
…See also Piezoelectric crystals; Quartz crys- tals) aggregates with random nucleation, interface area, edge length, and number .... 2718 Delay device, variable, using magnetic drum, 322 Delay lines, (See also Transmission lines, delay) ultrasonic, equivalent … of plane e.m. wave, by circular waveguide, 1020 of pulse, by wedge, 378 by sphere, taking account of surface wave, 3537 theory of, review of, 2909 Direction finders , c.r., bearings of … s.w., wide-band double -V aerial system for…
-
Exoplanets
…origin 213–214 searches 211–213 pulsar, millisecond 209, 212, 213, 214 pulsars 210–211, 212–213 magnetic fields 212 planet … 37–41 radiation environments 289 radio pulsars 210 radio pulses, timing 210–211, 212–213 red edge , refectivity 275 reduced … Polarimetric High-contrast Exoplanet Research 142, 143 spectroscopic binaries 127–128 single lined 128 double -lined 127, 131 … variability 277 terrestrial mass planets 210, 214 terrestrial planet characterisation 262 Terrestrial Planet Finder 16, 143, 169…
-
Subject Index
Nai$atlon aids, (See also Direction finders ; Radar) Aerial, automatic position plotter, 2765 Decca, developments of, 2135 vortac, combination of VOR and … for, 2361 Circulator, scattering-matrix-operator theory of, 50 Delay, with storage capacitors, 1017 with Double -tuned transformer coupling, design .... in Magnetic tapes, 1313, 3385 Measurement of, in microwave systems, using ferrites, 3983 using gas-discharge-tube … Synchronization of,, at multiple frequencies, 3065 using periodically interrupted waves, 3781 using sloping- edge pulses, 384 Synchronized…
-
Index to Wireless Engineer Abstracts and References - Subject Index
…See also Piezoelectric crystals; Quartz crys- tals) aggregates with random nucleation, interface area, edge length, and number … of pulse, by wedge, 378 by sphere, taking account of surface wave, 3537 theory of, review of, 2909 Direction finders , c.r., bearings of … s.w., wide-band double -V aerial system for … systems, 123 in axial magnetic field, measurements of potentialdistribution…
-
Summaries of Technical Papers
…line is used in the signal channel to permit delineation of the leading edge of the atmospheric … vided to brilliance modulate the cathode- ray tube of an associated atmospherics direction finder to permit identification … CURVED IONOSPHERE JOHN M. KELSO (Pennsylvania State College, State College, Pa.) Using a double parabola approximation to … of these calculations are made under the usual restrictions of neglecting the earth's magnetic field, and most…
-
MagneBike: Compact magnetic wheeled robot for power plant inspection
Fig. 1. a) MagneBike: magnetic wheeled inspection robot equipped with a 3D laser range finder . b) Industrial version of the MagneBike (without 3D range finder). .... in order to locally decrease the magnetic attraction force when passing over concave edges or to laterally .... The robot passes over an overhanging gap-type obstacle and climbs a double overhanging step where it…
-
Subject index
Navigation aids, (See also Direction finders ; Radar) airborne, Doppler cw. mapping system for, 895 aircraft, automatic landing … K,Co(CN),, etching patterns or, 991 maser, relaxation rateF determined bs pulsed double -resonance experiments on .... 29-McV, design and construction of, 1971 phasotron, circular, betatron oscillations in, 310 synchrocyclotron, 600-MeV, CERN, 3517 Particles, charged, 'corkscrew' device for changing magnetic Illonient of, 2927 energy losses in … temperature fluorescence in, 589 polarization of edge emission in, 1195 CdS…
Indicates content that may require registration and/or purchase.