Products/Services for Magnetic Field Visualization Software

  • Graphing and Visualization Software-Image
    Graphing and Visualization Software - (163 companies)
    Graphing and visualization software presents abstract scientific data visually. Applications process numerical data and create or render images for analysis. Scientists and engineers are some of the main users of graphing and visualization software...
    Use
    Operating System
    Source Code
  • Geographic Information Systems Software (GIS)-Image
    Geographic Information Systems Software (GIS) - (149 companies)
    ...organize, manipulate, interpret, display, and disseminate geographically-referenced information. Governments, businesses, and other organizations use GIS software to analyze and visualize data in order to find patterns, relationships, and trends...
  • Magnetic Field Sensors-Image
    Magnetic Field Sensors - (75 companies)
    Magnetic field sensors measure magnetic field strength, direction, and/or magnetic flux. They are used for scientific measurement, navigation, and industrial applications. How to Select Magnetic Field Sensors. Image Credit: Balluf. Magnetic field...
  • Magnetic Field Instruments-Image
    Magnetic Field Instruments - (157 companies)
    Magnetic field instruments include meters, gauges, recorders and other instrumentation for the measurement of magnetic fields and/or magnetic flux. How to Select Magnetic Field Instruments. Image Credit: MicroSense, Ohio Semitronics, Extech...
  • Magnetic Shielding-Image
    Magnetic Shielding - (65 companies)
    Magnetic shielding includes products and raw materials for shielding instruments and equipment from magnetic fields. How to Select Magnetic Shielding. Image Credit: Mu Metal. Magnetic shielding is designed to protect electrical devices from...
  •  
    Electrical Field Strength Sensors - (24 companies)
    Electrical field strength sensors are used to measure the strength of electrical fields. Electric fields are the product of voltage and become stronger as the voltage increases. DC electric field strength sensors are used to measure static charges...
  •  
    Magnetic Couplings - (23 companies)
    Magnetic couplings are non-contact couplings which use a magnetic field to transmit torque from one rotating member to another. Magnetic couplings are non-contact couplings that use a magnetic field to transfer torque, force or movement from one...
  •  
    Field Intensity Meters - (42 companies)
    Receivers are used to detect buried or hidden piping, equipment or ferromagnetic ores. RF field intensity meters are used measure the strength of an electromagnetic field. These instruments or receivers are used to detect buried or hidden piping...
  •  
    Magnetic Bearings - (17 companies)
    ...or the stator of the magnetic bearings. Passive magnetic bearings (PMB) do not require control hardware or software for operation. They have lower stiffness and damping characteristics than similar size active bearings. Passive bearings can be constructed...
  •  
    Magnetic Sensor Chips - (101 companies)
    Magnetic sensor chips are semiconductor devices that detect physical quantities using magnetic principles. They are used in mobile communications, attitude sensing and navigation, and the mapping of magnetic fields. Magnetic sensor chips can also...

Product News

Conduct Research

...exercises and demonstrations may be implemented using QuickField and MATLAB in a traditional introductory level physics course. This second audience will benefit from the visualization of electric and magnetic field distributions and force calculations without a working knowledge of the finite element...

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire