-
Supplier: O'Keefe Controls Co.
Description: magnet movement. The movement shifts a 3-way air valve. Both side mounted and top mounted pneumatic float valves are available either as normally closed or normally open. Normally closed pneumatic float valves produce a pneumatic output on liquid level rise.
- Maximum Operating Pressure: 85 psi
- Material Temperature Range: 180 F
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge
-
Supplier: O'Keefe Controls Co.
Description: magnet movement. The movement shifts a 3-way air valve. Both side mounted and top mounted pneumatic float valves are available either as normally closed or normally open. Normally closed pneumatic float valves produce a pneumatic output on liquid level rise.
- Maximum Operating Pressure: 85 psi
- Material Temperature Range: 180 F
- Level Measurement Type: Continuous Level
- Features: Electromechanical Switch, Normally Closed (NC)
-
Supplier: Uehling Instrument Company
Description: Float switches are used to trip high/low level alarms, engage relays, control or start/stop pumps, open/close valves etc. They are a simple, inexpensive way to provide independent or redundant setpoints for emergency shut-down or backup.
- Number of Switch Points: 1 to 2 (#)
- Maximum Operating Pressure: 900 psi
- Maximum AC Voltage: 240 volts
- Maximum DC Voltage: 240 volts
-
-
Supplier: Clark Solutions
Description: The level switches model FS14 work according to the magnetic float principle. The float is lifted upwards by the rising liquid level in the tank until the magnetic field of the integrated permanent magnetactivates a Reed contact. Depending on the way the level switch is
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Features: Normally Closed (NC), Normally Open (NO)
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: Clark Solutions
Description: The level switches model FS15 work according to the magnetic float principle. The float is lifted upwards by the rising liquid level in the tank until the magnetic field of the integrated permanent magnet activates a Reed contact. Depending on the way the level switch is
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 72.51885 psi
- Material Temperature Range: 248 F
- Maximum Current: 0.5 amps
-
Supplier: Seetru Limited
Description: The Seetru Seemag® tank content indicator or gauge is a high quality yet economical magnetic level indicator. Its unique design offers considerable advantages over conventional magnetic gauges including accurate step-less reading with all round visibility and the option of high/low
- Maximum Operating Pressure: 319.08294 psi
- Material Temperature Range: 356 F
- Liquid Specific Gravity: 1.3 (Specific Gravity #)
- Device Classification: Level Gauge
-
Supplier: O'Keefe Controls Co.
Description: This panel controls a liquid level within the deadband of a single pneumatic float valve. It can be configured for pump-up or pump-down control when used in conjunction with a normally closed pneumatic float valve (pump down) or a normally open pneumatic float
- Maximum Operating Pressure: 100 psi
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: O'Keefe Controls Co.
Description: This panel provides a pneumatic signal to control a drain valve or air operated pump to maintain a liquid level between two sensing points. It uses a normally closed float valve (OKC-1536-2 or OKC-1570-2) to detect the high liquid level point and a normally open float
- Maximum Operating Pressure: 100 psi
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: KOBOLD Instruments, Inc.
Description: movable float. The valve for setting the flow rate is built-in (only for KDS-K/C).The fluid flows from bottom to top through the metering tube of the flow meter. The float is lifted until an annular gap between the measuring cone and the float is produced which corresponds to the flow. The height of
- Gas Volumetric Flow Rate: 1.76499 to 17.6499 SCFM
- Operating Temperature: -13 to 158 F
- Operating Pressure: 580.1508 to 870.2262 psi
- Media Temperature: -40 to 266 F
-
Supplier: Ameripack Corporation
Description: Waterproof, crushproof and they float. Protect valuables from the elements. OtterBox 6000 would make a great toolbox, function as document storage, video equipment, small laptops, a customized first aid kit. Tough ABS Construction Manual PRV Valve Available in Black and Yellow
- Height: 4.75 inch
- Width / Diameter: 11 inch
- Inside Height: 4 inch
- Inside Length: 12 inch
-
Supplier: Ameripack Corporation
Description: Waterproof, crushproof and they float. Protect valuables from the elements. Protect your tools with the 6500 Series Dry Box. Video cameras, documents, and CD storage are protected in the air-tight case. Tough ABS Construction Manual PRV Valve Available in Black and Yellow
- Height: 6.75 inch
- Width / Diameter: 11 inch
- Inside Height: 6 inch
- Inside Length: 12 inch
-
Supplier: Ameripack Corporation
Description: Waterproof, crushproof and they float. Protect valuables from the elements. Rugged protection for your 35mm camera's, photography accessories, or CD storage. Also works great as a larger first aid kit. Tough ABS Construction Manual PRV Valve Available in Black and Yellow
- Height: 6.875 inch
- Width / Diameter: 8.1 inch
- Inside Height: 6.25 inch
- Inside Length: 9.375 inch
-
Supplier: Eaton
Description: heater is available as an option. Model 350-AC “THREE TRAPS IN ONE” is the basic principle of these ball float traps. Three valves open and close progressively as condensate volume varies. As float chamber water level rises, the float lies deep in the water until its
- Maximum Inlet Pressure: 0 to 500 psi
- Connection: 1" NPT, 1/2" NPT, 2" NPT, 3/4" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Qualitrol Company, LLC
Description: Mechanical oil (liquid) level indicator with adjustable contacts (switches) for low oil level alarming. Magnetic couple minimizes potential leak paths. Gas sampling valve supplied as an option. Features Easy-to-read display with at a glance indication (red for danger, yellow for
- Media Type: Liquid
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Maximum Temperature 480°F Maximum Pressure 360 PSIG High Capacity 10 Amp Switch All Wetted Parts of 316 SS All Metal Design Ideal for Harsh Environments The NGS series is hands down one of the toughest level switches on the market. The float and all other wetted parts are
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 360 psi
- Material Temperature Range: 480 F
- Maximum Current: 10 amps
-
Supplier: Ameripack Corporation
Description: Waterproof, crushproof and they float. Protect valuables from the elements. When your exposed to the elements, make sure your 35mm cameras, dive masks, video cameras, etc. are safe from harm. This case size is great for carrying firearms and building a first aid kit. Tough ABS Construction
- Height: 4.875 inch
- Length: 9.9 inch
- Width / Diameter: 8.1 inch
- Inside Height: 4.125 inch
-
Supplier: Sitron
Description: protection Leak detection Overflow alarm Supply line control Fill/Drain control Cooling water monitoring On/Off valve monitoring
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 290.0754 psi
- Material Temperature Range: -10 to 80 F
- Media Type: Liquid
-
Supplier: Titus Company (The)
Description: to rise, which activates an isolated magnetic trigger assembly when the condensate reaches a specific level. The opening of a drain valve allows the condensate to leave the unit. The RD11 features a reliable design that resists damage due to contaminants. Its non-clogging properties
- Connection Size: 0.5 to 0.75 inch
- Drain Type: Condensate Drain
-
Supplier: Sitron
Description: the rods, Sitron recommends that the rods should be Halar coated. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Cooling water monitoring On/Off valve monitoring
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 290 psi
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: ASTM International
Description: sealed chamber with a magnetic float or flag indicator. Indicator designs are classified as either direct reading or indirect reading. Qualification testing and quality conformance testing shall be performed to meet the requirements prescribed.
-
Supplier: Lift Products, Inc.
Description: The LPT-MGV is an electric hydraulic scissors lift self propelled by a powered pallet jack that has been modified to have its forks removed. The lift table is hinged to the pallet jack, allowing the power head section to float freely from the lift section. This creates a stable lifting
- Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
O'Keefe Controls Co. Pneumatic Float Valves are constructed of durable stainless steel for long lasting, trouble-free service. Suitable for a wide variety of liquids, their non-electrical operation makes them especially useful in industrial applications which carry an explosion (read more)
Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co.
More Information Top
-
House technique
… or filtering pot 3 supply 4, sheet catching screen, storages 5 overflow with odor trap 6 sucking line 7 house waterworks 8 dry run protection 9 rain plumbing system 10 drinking water pipeline 11 solenoid valve 12 float switches 13 free outlet …
-
Domestic wastewater treatment in a novel sequencing batch biofilm filter
The highest and lowest water levels (H1, H2) were controlled by a mag- netic floating ball valve .
-
Rohrleitungs- and apparatus construction
Solenoid valve and float switches haven't proved themselves for the control of the water level.
-
Unique Safety Valve Design Using A Floating Magnetic Coupler And Metal-To-Metal Sealing Capability To Provide Step-Change Improvements In Reliability, Safety, ...
Safety Valve with Floating Magnetic Coupler .
-
Thermophysical properties of liquids at high pressures
Schematic diagram of the high-pressureburette apparatus: A, oil pump; B, Bourdon gauges; C, Hg cylinder; D, sample vessel; E, thermostats; F, differential transformer; G, burette (made of SS316); H, micro-ammeter; J, magnetic float ; V, valves .
-
IMPROVING WELLBORE SURVEYING ACCURACY OF HORIZONTAL WELLS BY UTILIZING A DUAL-AXIS OPTICAL GYRO SYSTEM
The drilling assembly of horizontal drilling operations consists of a diamond bit, high speed motor with a bent housing, mule-shoe orienting sub with ~ built-in float valve , non- magnetic drill collars and a slick drill pipe.[1],[2],[3] The …
-
New Design in Surface-Controlled Subsurface Safety Valves Resolves Valve Problems in Subsea Completions in the Gulf of Mexico
Now, this technology has been applied to a magnetic safety valve design as a floating magnet coupler that allows the hydraulic actuator to be positioned in a dedicated chamber that isolates it from the well environment.5 This isolated hydraulic actuator provides …
-
Sensors for the process and factory automation
1 scale 2 transparent container 3 stop valve 4 bypasses 5 floats with magnet 6 ring initiator .
Indicates content that may require registration and/or purchase.