-
Supplier: Electro-Sensors, Inc.
Description: Economical Shaft Speed Switch • Works with remote/external pulse frequency output sensor (NPN, PNP, Mag Pick-up and TTL) • Over-speed or under-speed configuration • 5 RPM to 100 RPM with 8 PPR input (DMS100) • 100 RPM to 5000 RPM with 4 PPR input (DMS5000) • 2 SPDT relay outputs
- Operating Range: 5 to 100 rpm
- Number of Relays: 2
- AC Voltage Rating: 115 to 230 volts
- DC Voltage Rating: 12 to 24 volts
-
Supplier: Electro-Sensors, Inc.
Description: on belt conveyors, and elevators. The DR1000 features precise setpoint capability over a broad range of speeds starting at 0.5 rpm, making it ideal for super slow speed applications. The DR1000 monitors shaft speeds, detecting shaft slowdown with a 6.6% hysteresis. A DPDT
- Number of Relays: 1
- AC Voltage Rating: 115 volts
- Operating Temperature: -40 to 140 F
- Power Supply: AC, DC
-
Supplier: Dynalco
Description: SPEED SWITCH: over/under speed protection, transmitter with 2 standard relay setpoints, CSA General Classification The SST-2200A has 2 relay setpoints and receives signal input from a passive or active magnetic pickup, shaft encoder, contact closure, flowmeter, etc. to
- Mounting: Flange
-
-
Supplier: Dynalco
Description: SPEED SWITCH: over/under speed protection, transmitter with 4 standard relay setpoints, CSA General Classification The SST-2400A has 4 relay setpoints and receives signal input from a passive or active magnetic pickup, shaft encoder, contact closure, flowmeter, etc. to
- Mounting: Flange
-
Supplier: Dynalco
Description: SPEED SWITCH: over/under speed protection, transmitter with 2 sealed relay setpoints, CSA: Cls I, Div 2, Grp C,D. The SST-2200H has 2 sealed relay setpoints and receives signal input from a passive or active magnetic pickup, shaft encoder, contact closure, flowmeter, etc.
- Mounting: Flange
-
Supplier: Dynalco
Description: SPEED TRANSMITTER, CSA General Classification and CE approved. Receives signal input from a passive or active magnetic pickup, shaft encoder, contact closure, flowmeter, etc. to provide proportional analog outputs. The SST-2000A/H series is a highly configurable product.
- Mounting: Flange
-
Supplier: Sensoronix, Inc.
Description: The collapse of magnetic field due to the interruption by a ferrous gear tooth provides an analog signal output (sine wave) that does not require an outside power source. Variable reluctance sensor or Mag-pickup is suitable for speed sensing with a range from 30 to 1000 inches
- Operating Temperature: -40 to 221 F
- Body Shape: Cylindrical, Threaded Barrel
- Output: Resistance
- Sensor Technology: Variable Reluctance Linear Position Sensor/Switch
-
Supplier: Industrial Magnetics, Inc.
Description: of the magnet. Easy to retrofit on existing tooling, the TPS Magnetic Transporters offer instantaneous pick-up and release - increasing production speeds and operating effectively in any orientation. To protect the surface finishes of parts during pickup and transfer, an
- Use: General Industrial
- Product Type: Magnet Lifter
- Features: Other
-
Description: TVP temperature speed probe is magnetic material, TVPS magnetic sensor can monitor the rotate speed of fluid coupling. When overload or other situation the fluid temperature is overheat (excessive the pre-setting Value Such as 125°C), the magnetic sensor will give
-
Supplier: RS Components, Ltd.
Description: Speed and RPM (revolutions per minute) sensing. Tachometer, counter pickup. Motor and fan control. Seat position. Medical:. Motion detection in motorized medical equipment. Position sensing in hospital beds Solid State Reliability. Digital Unipolar, Latching and Linear
- Operating Temperature: 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
- Body Shape: Threaded Barrel
-
Supplier: AI-TEK Instruments, LLC
Description: raw frequency or engineering units such as RPM and FPM. The TACHTROL® 20, can accommodate magnetic pickups, logic sensors, and NPN open collector sensors. The pulses are received and scaled, so the desired display can be achieved. The meter is programmed through both the front panel
- Operating Temperature: 32 to 140 F
- Interface / Control: Computer Programmable, Digital Front Panel
- Display Type: Digital
- Tachometer Type: Instrument / Sensor Package
-
Supplier: Acromag, Inc.
Description: is a two-channel analog input module with discrete outputs and Modbus communication. It conditions periodic or pulse waveform inputs and provides solid-state relays for limit alarms or ON/OFF control. Versatile inputs accommodate many applications using TTL, magnetic pickups, proximity
- Analog Input Channels: 2 #
- Operating Temperature: -13 to 158 F
- Features: Application Software Included, Frequency Input, Networkable System, Other
- Form Factor: DIN Rail
-
Supplier: Laurel Electronics LLC
Description: switches, contact closures, digital logic, magnetic pickups down to 12 mV, or AC inputs up to 250 Vac Triggers on positive or negative pulse edges Digital span adjust from 0 to ±999,999, zero adjust from -999,999 to +999,999 Front panel scalable: to ±999,999 for use with current
- Number of Digits: 6
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: Laurel Electronics LLC
Description: compliance, or 10V into a 5K ohm (or higher) load for 2 mA compliance. Dual-channel pulse inputs for voltage signals, NPN or PNP proximity switches, contact closures, magnetic pickups or flow meters. Dual solid state relays, (isolated). Available for local alarm or control.
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Laurel Electronics LLC
Description: proximity switches, contact closures, magnetic pickups or flow meters. Dual solid state relays, (isolated), for alarm or control. Rated 120 mA at 130 Vac or 170 Vdc. Selectable transducer excitation output, (isolated), user selectable 5V@100 mA, 10V@120 mA, 12V@100 mA, or 24V@50
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
Find Suppliers by Category Top
Featured Products Top
-
count when power is restored. Key specifications for the MC-1 2800 include measuring range of 15,840° (44 turns), measured variable information of angle, turns, speed and limit switch points. Measurement rotational speed is from 0 to 546 rpm. Resolution is 16-bits. Absolute linearity (read more)
Browse Rotary Encoders Datasheets for Novotechnik U.S., Inc. -
Introducing the new VCF Chub Filler, an advanced vertical filling system designed to deliver fast, precise, and efficient chub packaging. Engineered for processors handling highly viscous products, the VCF Chub Filler combines speed (read more)
Browse Filling Machines Datasheets for Prosys -
provide absolute, rotary position. Output options for analog, digital, redundant and switch outputs are standard. The RFC4800 Series utilizes a magnetic pickup to provide a touchless measurement range of 0 to 360°. Key specifications include ingress protection from liquids and dust to the IP (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
The DC-10i has a low-profile chassis allowing it to tunnel under pre-positioned carts or utilize load handling attachments for interface with other automation. In addition to automatic cart pickup, transport and delivery of carts, it can be configured with powered roller or lift (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
detect the amount of rotation at 360°/1024 = 0.351° intervals. C.I. TAKIRON's absolute magnetic encoders can be set in a range of 10 to 18 bits. The communication method is serial communication, which outputs signals. Additionally, at the time of shipment, it is possible to switch (read more)
Browse Rotary Encoders Datasheets for C.I. Takiron Corporation -
patented* new FastHall measurement technique, the M91 fundamentally changes the way the Hall effect is generated and measured by eliminating the need to switch the polarity of the applied magnetic field during the measurement. This breakthrough results in faster and more accurate measurements (read more)
Browse Magnetic Field Instruments Datasheets for Lake Shore Cryotronics, Inc. -
. The QuickStick 150 Intelligent Conveyor System uses electro-magnetic force to deliver frictionless motion, enabling the movement of goods within machines or throughout a plant to occur with revolutionary speed and accuracy. With no moving parts such as gears, chains or belts used to generate motion (read more)
Browse Servo Drives Datasheets for Allen-Bradley / Rockwell Automation -
An electronic controller is needed to manipulate position, speed or torque of a brushless DC motor. It can also be used in other DC motor types. The controller is used to switch DC currents to the motor windings, producing magnetic fields that effectively adjust the phase and amplitude of the DC (read more)
Browse DC Motors Datasheets for parvalux by maxon -
currents to the motor windings, producing magnetic fields which effectively adjust the phase and amplitude of the DC current pulses. Advantages of brushless BLDC motors The use of an electronic controller enables very precise control over the speed and torque of the motor and is a maintenance free (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
-DC converters, which are found in all ECUs to adjust the battery's voltage to optimal levels. The role of an inductor is to pass the direct current (DC) freely while creating resistance against alternating current (AC). When coupled with high-speed switching integrated circuits (ICs), inductors (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics
More Information Top
-
Case History of the Implementation of a Fast Track Gas Production SCADA Project
converters; status switches ; magnetic speed pickups and transmitters; etc.
-
Diesel Engine Runaway Safety Risk in Hazardous Environments
For after-market engines, air intake shutdown system manufacturers can provide magnetic pick-up speed sensors, speed switch and air intake shutdown valves along .
-
Dynamic Characterization Testing of Wind Turbines
A combination of Hall-effect switch and magnetic pickup are used to measure the azimuth position and speed of the LSS (see Figure 14).
-
Instrumentation Package for Monitoring Tractor Performance
The Dickey-john Tractor Performance Monitor II (DjTPMII) consisted of a Doppler radar unit, an engine rpm sensor, a magnetic pickup sensor used for determining drive wheel speed , an implement status switch , and a computerized console which displayed information from the sensors.
-
A control system retrofit for a GE Frame 5 turbine/generator unit
The retrofit fuel control uses the Woodward 501 DCS and two magnetic pickups (MPU) to replace the governor generator, fuel regulator and speed switches .
-
Design of Boeing 777 electric system
A magnetic pickup had been planned, as in other IDG’s, as a means of supplying a signal of engine speed as apart of the electrical load switching logic.
-
Three-Way Catalyst Technology for Off-Road Equipment Engines
… to engine E. System components included: Wiring harness Electronic engine control module (ECM) Exhaust gas oxygen (EGO) sensor Throttle body (includes injector and fuel pressure regulator) Magnetic pickup ( speed sensor) 60-minus-2 … … air pump, hoses, and switching valves, were procured and …
-
Subject Index
… Woodock, F.J.,electrical mneasuLrement of niechanical quantities, (A)230, 2851 Woodford, J. B., with others, speed of electronic switching circuits, 1353 Woodward, A … … G., calibrator for gratiuophone pickups , 2412 Woodward, P. M … … C., with R. Street, magnetic viscosity in Slit-Zn …
-
Author Index
… Woodock, F.J.,electrical mneasuLrement of niechanical quantities, (A)230, 2851 Woodford, J. B., with others, speed of electronic switching circuits, 1353 Woodward, A … … G., calibrator for gratiuophone pickups , 2412 Woodward, P. M … … C., with R. Street, magnetic viscosity in Slit-Zn …
-
Index to Wireless Engineer Abstracts and References - Author Index
… magnetization in Ni ferrite-aluminates and -gallates, 1830 Pickett, J. M., with others, identification by voice, 2839 Pickup , J., with D. H … … circuit technique for high- speed computer, 2009 Piepgras, E., electronic switch , 1349 Pierce, J. R., magnetic fields for focusing electron …
Indicates content that may require registration and/or purchase.