-
Supplier: Larson Electronics LLC
Description: The Magnalight 9200-S-M Mini Strobe Light Bar is available in either 12 or 24 VDC configurations and offers an effective and portable beacon or signaling light solution in a durable and compact unit. This compact, mini LED light bar encloses 2 amber strobe
-
Supplier: Larson Electronics LLC
Description: The Magnalight SL-M-W Magnetic Mount Beacon is battery powered and provides up to 120 hours of operation on a single set of 4 AA batteries. This LED Beacon is 100% portable, has a dual magnet mount base, and provides a highly effective alternative to beacons that require
-
Supplier: Larson Electronics LLC
Description: The Magnalight SL-M-R Magnetic Mount Beacon is battery powered and provides up to 120 hours of operation on a single set of 4 AA batteries. This LED Beacon is 100% portable, has a dual magnet mount base, and provides a highly effective alternative to beacons that require
-
-
Supplier: Larson Electronics LLC
Description: The Magnalight SL-M-A Magnetic Mount Beacon is battery powered and provides up to 120 hours of operation on a single set of 4 AA batteries. This LED Beacon is 100% portable, has a dual magnet mount base, and provides a highly effective alternative to beacons that require
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: conditions. Each LED Strobe flashes Super Bright LEDs every few seconds that can be seen over 100 feet down a tunnel or mine shaft. The color of the light indicates your position towards or away from the face. White LEDs can mark header and breaks and SCSR storage cabinets. Models:
- Features: Other
- Visual Indicators: Strobe Light
-
Supplier: NSI Industries LLC
Description: TEARDROP ROTATING BEACON TYPE 7-1/2 INCH DIA X 4-1/2 INCH H SIZE 12 VDC OPERATING VOLTAGE VEHICULAR APPLICATION MAGNETIC MOUNTING AMBER LENS COLOR 75 FPM FLASH RATE TORK ALERT[T] BRAND GLARE SHIELD STRETCHABLE COIL CORD TA54 MODEL
- Flash Rate: 75 flashes per minute
- Color: Amber
- Features: Other
- Flash Type: Single Flash
Find Suppliers by Category Top
Featured Products Top
-
Federal Signal Corporation - Industrial Signaling and Systems
Compact Non-metallic Economical Warning Beacons
66 °C) to perform in extreme climates. • LED life and construction • Long-life LED light source rated at 15,000 hours reduces maintenance intervals and service calls compared to traditional strobes. (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems
More Information Top
-
CURV
… maximum range with pinger locator (27/37.5/45 kHz) Navigation: 2 × Fluxgate gyrocompass 2 × Magnetic compass Doppler Velocity Log … … Frequency) Emergency locators: acoustic beacon : 37.5 kHz Strobe flasher: high intensity Xenon … … digital still with strobe Lights : 7 × 500 W …
-
Piper PA-32-301 Saratoga
Standard equipment includes Piper true airspeed indicator; magnetic compass; sensitive altimeter; ammeter; annunciator … … system with indicator and annunciator light ; electric standby vacuum pump … … lights, landing/taxy light, wingtip strobe lights and avionics dimming … … duty battery; emergency locator beacon ; entrance step; wheel fairings …
-
Piper PA-28-181 Archer II
… switch; EGT gauge; heated pitot head; Piper true airspeed indicator; magnetic compass; sensitive altimeter; ammeter … … door locks; emergency locator beacon ; zinc chromate corrosion protection … … backlighting and overhead blue lighting , cabin dome light, two … … wingtip and red tail strobe lights and avionics dimming …
-
Piper PA-28-161 Warrior II
… switch; EGT gauge; heated pitot head; Piper true airspeed indicator; magnetic compass; sensitive altimeter; ammeter … … door locks; emergency locator beacon ; zinc chromate corrosion protection … … backlighting and overhead blue lighting , cabin dome light, two … … wingtip and red tail strobe lights and avionics dimming …
-
led traffic signal - offers from led traffic signal manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Rechargeable strobe light , stroble warning light ] Sell led solar rotary magnetic light beacon .
-
led traffic signals - offers from led traffic signals manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Rechargeable strobe light , stroble warning light ] Sell led solar rotary magnetic light beacon .
-
Piper PA-34-220T Seneca III
Standard equipment includes advanced instrument panel with gyro horizon, directional gyro, turn rate indicator, rate of climb indicator, OAT gauge and electric clock; Piper true airspeed indicator; illuminated magnetic compass; sensitive altimeter; dual … … pilot's toe brakes; basic lighting package comprising instrument panel … Two map lights, navigation lights, landing lights, and avionics dimming; wingtip strobe lights; heated pitot head; dual engine-driven pneumatic pumps with indicator and annunciator light; emergency locator beacon ; wool carpet, Sofsuede sidewalls and white vinyl headliner; fabric and vinyl pilot's and …
-
PSE AMBER Strobe Light,Red,Magnetic,Halogen - Vehicle Strobes and Beacons - 6GPV8|E10RMH - Grainger Industrial Supply
• Vehicle Strobes and Beacons • Strobe Light ,Red, Magnetic ,Halogen .
-
flash beacon - offers from flash beacon manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Flash Beacon, Led Beacon, Strobe Beacon Magnetic , Led Strobe Beacon ] 10-30V LED Beacon , Emergency Vehicle Lights * Streamline design on the basis of the C24 more affordable …
-
rotating beacon - offers from rotating beacon manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : magnetic beacon , PERMANENT MOUNT ROTATING BEACON, LED Vehicle Warning Lights , Emergency Vehicle Equipment ] rotating:adopting the importing tungsten halogen lamp 3) strobe :adopting high quality impulse stroboscopic lamp with ...
Indicates content that may require registration and/or purchase.