-
Supplier: Infineon Technologies AG
Description: previous comparable products, the sensor paves the way for new design options. Due to the small WLB-5 package (1.13 mm x 0.93 mm x 0.59 mm) and the low current consumption of 7 nA in power-down mode, the magnetic sensor is also suitable for use in applications that previously used
- Applications: Consumer, Industrial
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: suitable for use in applications that previously used resistor-based or optical solutions. Description S2GO_3D_TLI493D-W2BW-A0: Infineon’s new XENSIVTM S2GO_3D_TLI493D-W2BW-A0 boards offer a unique customer and evaluation experience – the boards are equipped with one TLI493D-W2BW-A0
- Category: Development Board
- Features: Other
-
Supplier: UL Standards & Engagement
Description: magnetic, and sSolid-state starters and controllers. b) DeletedThermal, magnetic, and solid-state overload relays. c) Pushbutton stations, including selector switches and pilot lights. d) Control circuit switches and relays. e) Float, flow, pressure, and vacuum-operated switches. f)
-
-
Supplier: UL Standards & Engagement
Description: magnetic, and sSolid-state starters and controllers. b) DeletedThermal, magnetic, and solid-state overload relays. c) Pushbutton stations, including selector switches and pilot lights. d) Control circuit switches and relays. e) Float, flow, pressure, and vacuum-operated switches. f)
-
Supplier: UL Standards & Engagement
Description: magnetic, and sSolid-state starters and controllers. b) DeletedThermal, magnetic, and solid-state overload relays. c) Pushbutton stations, including selector switches and pilot lights. d) Control circuit switches and relays. e) Float, flow, pressure, and vacuum-operated switches. f)
Find Suppliers by Category Top
Featured Products Top
-
Passive vs. Active Harmonic Filters: Which Is Right for You? With the drive to improve efficiencies, facilities are increasingly integrating variable frequency drives (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
Passive vs. Active Harmonic Filters: Which Is Right for You? With the drive to improve efficiencies, facilities are increasingly integrating variable frequency drives (read more)
Browse Harmonic Filters Datasheets for MTE Corporation
More Information Top
-
Sensors for the process and factory automation
The sensor consists of a magnetically variable resistance element (field plate) and the oscillating suspended permanent magnet.
-
Sensors for the process and factory automation
It consists of a magnetically variable resistance element (field plate) and the oscillating suspended permanent magnet.
-
Manual of the Mess- and automation technique in the automobile
By MRAM (Magnetoresistive RAM), the magnetically variable resistor of a memory cell for information storage is used.
-
Manual of the Mess- and automation technique in the production
the magnetically variable resistor of a memory cell for information storage used.
-
Mechatronische systems
Through teeth and groove sequence, a variable magnetic resistance and therewith a torque generation follows.
-
System design of mechatronischer systems
is based 8.3.1 system configuration Magnetic circuit The principle of the electromagnetic force generation (reluctance force) on a variable magnetic resistance , variable reluctance, in an electrically excited magnetic circuit.
-
Dubbel
The generation of a torque of aufgrund variable magnetic resistance occurs in the reluctance machines that show in the rotor neither windings nor magnets. direct current machines.
-
Electric drives in automotive engineering
This stirs therefore that the rotor of the reluctance stepping motor operates with a variable magnetic resistance (engl. variable reluctance).
-
Manual mechanical engineering
Through the pole spaces that can be filled also with the material of the rotor cage, a variable magnetic resistance that is greatest in the region of poles least and in the region of the pole spaces follows on the rotor periphery…
-
Electrical drive-foundations
The variable magnetic resistance carries for short designation "VR motor" (Variable Reluctance motor).
Indicates content that may require registration and/or purchase.