Products/Services for Magnetics Inc 55117 Toroidal Core
-
Magnetic Cores - (97 companies)Magnetic cores are doughnut-shaped magnetic materials that are used with inductors, transformers and electromagnets. They are also used as computer memory elements. Magnetic cores are doughnut-shaped magnetic materials that are used with inductors...Core ShapeOther Core ShapeCore Material
-
Toroidal Transformers - (246 companies)Toroidal transformers typically consist of copper wire wrapped around a cylindrical core. This design prevents the magnetic flux that occurs within the coil from leaking. Toroidal transformers are electrical components constructed using a wire-wound... -
Cores and Tubes - (40 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
-
IP Cores - (108 companies)Intellectual property (IP) cores are pre-designed, pre-tested, integrated circuits or boards of industry-standard functions that can be easily used in embedded applications. Generally IP cores are treated as intellectual property and are licensed... -
Magnetic Shielding - (65 companies)Magnetic shielding includes products and raw materials for shielding instruments and equipment from magnetic fields. How to Select Magnetic Shielding. Image Credit: Mu Metal. Magnetic shielding is designed to protect electrical devices from... -
Core Bits - (67 companies)Core bits are cutting tools used to remove a cylindrically shaped piece of material, called a core. Core bits are cutting tools used to remove a cylindrically shaped piece of material, called a core. Core bits have a hollow center, similar to hole...
-
Foam Cores - (45 companies)Foam cores and foam core materials are low density, high porosity materials used between structural skins to form a cored laminate with increased stiffness. Industrial foams consist of low density elastomers, plastics, or other materials...
-
Core Modules - (33 companies)Core modules are computer boards or integrated circuits that are populated with electronic components and used in embedded applications. Core modules are mounted on user-designed motherboards and other systems for quick integration in custom designs...
-
Magnetic Bearings - (17 companies)Magnetic bearings use an electromagnet to provide noncontacting, friction-free motion in rotary applications. Magnetic bearings use an electromagnet to provide non-contacting, friction-free motion in rotary applications. They are constructed...
-
Magnetic Field Sensors - (74 companies)...are perpendicular to a magnetic field. Magnetoinductive sensors consist of a coil that surrounds a ferromagnetic core whose permeability changes within the earth's magnetic field. Proton precession sensors use liquids such as kerosene and methanol that have...
Product News
-
Triad Magnetics
Triad Custom Toroidal Power Transformers Triad's Custom Toroidal Power Transformers from 1.0VA to 2.0KVA. Triad's advanced design and production capability can create a cost effective solution to your power transformer requirement utilizing the inherent benefits of a Toroidal Core: Lower loss, lower temperature rise, self shielding, low profile and etc. These transformers are well suited for Audio Amplifier Technology, Instrumentation, Medical and Control applications. UL, CSA and VDE/TUV approval are available. (read more)Browse Power Transformers Datasheets for Triad Magnetics -
Triad Magnetics
Custom Toroidal Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture... (read more)Browse Toroidal Transformers Datasheets for Triad Magnetics -
Triad Magnetics
Switch Mode/High Frequency Toroidal Inductors Triad Switch Mode High Frequency Magnetics: 20K-200kHz FIT Series Toroidal Inductors. Triad toroidal inductors are specifically designed to minimize transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design provides an economical solution in differential mode applications or as an output inductor. Follow Us: YouTube. LinkedIn... (read more)Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
Essen Magnetics Pty Ltd
High-Quality Nanocrystalline Cores for Power In high-frequency and power electronics, efficient energy transfer and minimal losses are critical for ensuring reliable performance and reducing system inefficiencies. Engineers often face challenges in achieving optimal magnetic properties and stable operation under varying temperature conditions. Nanocrystalline cores provide a perfect solution with high permeability, low core loss, and high saturation flux density. These materials ensure efficient energy transfer and minimize heat... (read more)Browse Motor Coils Datasheets for Essen Magnetics Pty Ltd -
Knowles Precision Devices
High Q Ceramic Core Inductors At Knowles, we offer ceramic core inductors designed for applications that demand high-performance, High-Q inductors. These inductors provide RF efficiency and reliable performance in industries where precision and efficiency are essential, making them ideal for designs in the medical and defense markets. Knowles Competitive Advantage. * Q meeting or exceeding industry leader 's inductors. * Knowles ceramic core and powder knowledge and expertise. * Competitive Pricing. * Flexibility in design... (read more)Browse Inductors, Coils, and Chokes Datasheets for Knowles Precision Devices -
Triad Magnetics
Custom Power Transformers From Triad Magnetics from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)Browse Power Transformers Datasheets for Triad Magnetics -
Triad Magnetics
Custom Audio Transformers From Triad Magnetics electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)Browse Audio Transformers Datasheets for Triad Magnetics -
Knowles Precision Devices
Non-Magnetic Variable Inductors With an overall height of only 0.350", these low height, non-magnetic variable inductors from Knowles Precision Devices are ideal for applications where low-profile circuit boards & high Q values are essential. The coils and PTFE cores are made to precision to guarantee a constant winding pitch and consistent relationship to the printed circuit board. Tuning is done by means of threaded PTFE and Non-Magnetic Copper Alloy core. JMC can provide custom variable or fixed inductors for any... (read more)Browse Inductors, Coils, and Chokes Datasheets for Knowles Precision Devices -
Marposs Corp
Advanced Magnetic Separation System BIOREACTOR. Marposs is a preferred partner and supplier of integrated systems. Dedicated to laboratories, this product line is designed to provide the easiest and safest way to process chemical solutions. This magnetic separator system enables operators to ergonomically load and unload cylindrical containers, which are transferred into a magnet for processing within a segregated area. The separation process is fully adjustable across all variables. The bioreactor is designed to flexibly... (read more) -
New Yorker Electronics Co., Inc.
Smart Integrated Magnetics Solution the solution achieves efficiencies close to 99% through optimized core materials, winding design and thermal behavior. Its low-profile, robust construction is tailored to withstand severe mechanical and thermal constraints, illustrating Exxelia 's expertise in delivering high-reliability, application-specific magnetic designs. FOR MORE INFORMATION: CALL: 1-800-536-1887. EMAIL: sales@newyorkerelectronics.com... (read more)Browse Transformers Datasheets for New Yorker Electronics Co., Inc.
-
http://dspace.mit.edu/bitstream/handle/1721.1/45493/41226931-MIT.pdf?sequence=2
Aninductors are wound on Magnetics Inc . 55117toroidal core .
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… ligularia'),(55113,'genus ligustrum'),(55114,'genus lilium'),(55115,'genus limanda'),(55116,'genus limax'),( 55117 ,'genus limenitis'),(55118 … … 'hard cider'),(61680,'hard clam'),(61681,'hard coal'),(61682,'hard copy'),(61683,'hard core '),(61684,'hard … … 67927,'inborn reflex'),(67928,'inbound'),(67929,'inbred'),(67930,'inbreeding'),(67931,'inbuilt'),(67932,' inc '),(67933,'inca' … … 80308,'magnetic stripe'),(80309,'magnetic tape'),(80310,'magnetic variation'),(80311,'magnetically'),(80312,' magnetics '),(80313,'magnetisation' … … 'tornado'),(133354,'tornado cellar'),(133355,'tornado lantern'),(133356,'tornillo'),(133357,'toroid'),(133358,' toroidal '),(133359,'toronto' …
Indicates content that may require registration and/or purchase.