Products/Services for Magnetizer Biomagnetic

  • Magnetizers-Image
    Magnetizers - (21 companies)
    Magnetizers are used to magnetize parts and charge magnets. There are several different types of magnetizing products. Choices include coil magnetizers, electronic capacitance switching (ECS) magnetizers, and yoke magnetizers. Coil magnetizers pass...
  • Metal Balls-Image
    Metal Balls - (127 companies)
    ...are electrically conductive. Some steel, nickel, and cobalt balls can be magnetized. Metal balls made from certain alloys can also provide corrosion resistance and refractory resistance. How Metal Balls are Made. Metal balls are manufactured in a series of steps...
  • Drum Pulleys-Image
    Drum Pulleys - (33 companies)
    ...include belt length or roller width, roller diameter, shaft diameter, and voltage (for powered devices). Features are also important to consider when selecting drum pulleys. Some products are belt-driven, grooved, magnetized, or self-cleaning. Others...
  • Industrial Magnets-Image
    Industrial Magnets - (467 companies)
    ...be assigned a Brief Designation of 5.01/2.0. Many times an IEC Grade Code will also be presented for cross-reference. Specifications. Important specifications include materials, strength and holding force, form factor, magnetization and special features...
  •  
    Degaussers and Demagnetizers - (49 companies)
    ...styles. As their name suggests, they use materials called permanent magnets instead of coil-based electromagnets. Related Information. CR4 Community --De-Magnetizing Tools. Image credit: Industrial Magnetics, Inc.
  •  
    Screwdrivers (hand tool) - (302 companies)
    Screwdrivers may have the option of coming with interchangeable heads, being power driven, having soft handles, being made of a hardened-alloy construction, and being ratcheted or magnetized screwdrivers. The handle and shaft of the tool have changed...
  •  
    Rare-Earth Magnets - (105 companies)
    Rare-earth magnets are permanent magnets made of alloys of rare earth components. Rare-earth magnets have the strongest magnetic field of most magnets.
  •  
    Magnetometers - (70 companies)
    Magnetometers are scientific instruments that measure the strength and/or direction of a magnetic field. There are two basic types: scalar and vector.
  •  
    Elevators, Escalators, and Moving Walkways - (136 companies)
    Elevators, escalators and moving walkways are used to raise or move people or goods from one location to another within a building.
  •  
    Generator Heads and Alternators - (57 companies)
    Generator heads and alternators convert mechanical energy into electrical power through electromagnetic induction.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire