Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Superconductivity - Part 13: AC loss measurements - Magnetometer methods for hysteresis loss in superconducting multifilamentary composites
-
Supplier: Accuris
Description: Superconductivity Part 13: AC loss measurements Magnetometer methods for hysteresis loss in Cu/Nb-Ti multifilamentary composites
-
Supplier: Accuris
Description: Superconductivity - Part 13: AC loss measurements - Magnetometer methods for hysteresis loss in Cu/Nb-Ti multifilamentary composites
-
-
Description: temperatures at or near 4,2 K. DC or low-ramp-rate magnetometry will be performed using either a superconducting quantum interference device (SQUID magnetometer) or a vibrating-sample magnetometer (VSM). In case differences between the calibrated magnetometer results are noted,
-
Description: Measurements are assumed to be on round wires with temperatures at or near 4,2 K. DC or low-ramp-rate magnetometry will be performed using either a superconducting quantum interference device or a vibrating-sample magnetometer. Extension to the measurement of superconductors in general is
-
Supplier: CSA Group
Description: Measurements are assumed to be on round wires with temperatures at or near 4,2 K. DC or low-ramp-rate magnetometry will be performed using either a superconducting quantum interference device or a vibrating-sample magnetometer. Extension to the measurement of superconductors in general is
-
Supplier: AENOR
Description: Superconductivity - Part 13: AC loss measurements - Magnetometer methods for hysteresis loss in superconducting multifilamentary composites
-
Supplier: AENOR
Description: Superconductivity -- Part 13: AC loss measurements - Magnetometer methods for hysteresis loss in Cu/Nb-Ti multifilamentary composites
-
Supplier: AENOR
Description: Superconductivity - Part 13: AC loss measurements - Magnetometer methods for hysteresis loss in superconducting multifilamentary composites (Endorsed by AENOR in November of 2012.)
-
Supplier: Win Source Electronics
Description: Manufacturer: SparkFun Electronics Series Category: Development Boards, Kits, Programmers -Evaluation Boards- Expansion Boards, Daughter Cards Package: Bulk Type: Sensor Product Status: Active Function: Accelerometer, Gyroscope, Magnetometer Utilized IC / Part: ICM-20948 Contents:
- Category: Development Board
-
Description: size and shape of the test specimen have been considered. 9:3: The method C with a VSM (Vibrating Sample Magnetometer) has been moved from 9.3 to the Annex B. The term "complex shaped test specimen" has been replaced in several clauses by "test specimen different from ellipsoids". The
-
Supplier: Win Source Electronics
Description: Manufacturer: Olimex LTD Win Source Part Number: 789370-MOD-MPU9150 Series: MotionTracking Type: Sensor Function: Accelerometer, Gyroscope, Magnetometer Contents: Board Utilized IC / Part: MPU-9150 Family Name: MOD-MPU9150 Platform: UEXT Categories: Development Boards, Kits,
- Category: Development Board
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 020176-LSM303DLHTR Output Type: I2C Sensor Type: Accelerometer, Magnetometer, 3 Axis Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Is this a common-used part?: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 133514-LSM303DLMTR Output Type: I2C Sensor Type: Accelerometer, Magnetometer, 3 Axis Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Is this a common-used part?: Yes
-
Supplier: ASTM International
Description: 1.1 This test method describes the use of offline particle quantification (often referred to as PQ) magnetometers to trend wear rates in machinery by monitoring the amount of ferromagnetic material suspended in a fluid sample that has been in contact with the moving parts of the
-
Supplier: TOP-electronics USA
Description: Hillcrest BNO085 Absolute Orientation Sensor System Recommended for new designs. The BNO085 is backwards compatible to the BNO080 in fit, form, and function; there are no changes required in software or operation of the part for current designs. The BNO085 simply adds a new capability which
-
Supplier: Piper Aircraft, Inc.
Description: Synthetic Vision– Dual 12.1” PFDs, Single 12.1” MFD, Dual GIA 63W NAV/COM/GPS, GEA 71 Engine and Airframe Interface, GFC 700 Autopilot with Enhanced AFCS and GMC 710 AP Controller, Garmin FliteCharts, SafeTaxi, Dual GMU 44 Magnetometer Units, Dual GRS 77 AHRS Computers, GMA 36 Digital Audio
-
Supplier: ASTM International
Description: 1.1.1 Metal detectors can detect many kinds of metallic material, including both ferrous metals such as iron and steel, and non-ferrous metals such as aluminum and copper. In contrast, magnetometers only detect ferrous metals. 1.1.2 Metal detector measurements can be used to detect the
Find Suppliers by Category Top
Featured Products Top
-
With a measuring range of 2,400 mT, the magnetometer covers a wide range of measuring tasks. The magnetometer has an accuracy of 1%. This makes the magnetometer a very precise measuring device. For example, the magnetometer can be used to test relays and (read more)
Browse Electromagnetic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Advanced measurement performance The 8600 Series VSM raises the bar for magnetometer performance and convenience. These VSMs combine high sensitivity (15 nemu), rapid measurement speed (10 ms/pt), and simple operation for more accurate measurements, faster (read more)
Browse Magnetometers Datasheets for Lake Shore Cryotronics, Inc. -
The Magnetometer / Magnetic Field Detector PCE-MFM 3800 is a high-precision measuring instrument for recording magnetic flux and temperature. It is ideal for applications in industry, research and development. With a measuring range of 0 (read more)
Browse Magnetic Field Instruments Datasheets for PCE Instruments / PCE Americas Inc. -
accelerometer, 3-axis magnetometer, and barometer in a compact, EMI-shielded module. Factory-calibrated and temperature-compensated, it delivers accurate, high-reliability data with minimal integration effort (read more)
Browse Inertial Measurement Units (IMU) Datasheets for Win Source Electronics -
Product Overview Photoelastic modulators (PEMs) are modulation devices that change the polarization state of light, creating a dynamic phase retardation in the transmitted light — a "dynamic optical waveguide." The light-transmitting part is made of isotropic (read more)
Browse Laser Processing Equipment Datasheets for CASTECH, Inc. -
industrial AGVs and legged robotics. The 3DM-CX7-AHRS adds an integrated three-axis magnetometer for absolute magnetic heading, supporting UAVs and legged robots operating under vibration and rapid motion. For more advanced navigation requirements, the 3DM-CX7-INS (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
(±2g to ±16g) and gyroscope (±125°/s to ±2000°/s) support diverse applications with tailored sensitivity. Bosch BMM150 magnetometer (read more)
Browse Sensor Chips Datasheets for Win Source Electronics -
. 3DM-CV7-AR & AHRS: Continue to provide high-performance orientation and heading data with adaptive filtering and magnetometer integration. Integration Highlights PX4 (read more)
Browse Data Loggers and Data Recorders Datasheets for Hottinger Brüel & Kjær A/S -
The FerroCheck portable magnetometer from Spectro Scientific provides accuracy and convenience in measurement of total ferrous wear particulates in lubricating fluids. FerroCheck enables users to perform accurate measurements of ferrous (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
LaserNet 200 Series system employs an innovative, patented approach to testing the fluid directly from the sample bottle. The core of the device combines a direct imaging particle analyzer with a sensitive magnetometer together to (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Tilt Calculation and Kalman Filter Implementation in the 6DoF Sensor Series 7576A
of an accelerometer and to calculate roll and pitch values. By combining the accelerometer signal with magnetometer data along each of the accelerometer axes it is possible to measure the yaw value. Finally, by complementing the accelerometer and magnetometer outputs with gyro data one can drastically reduce
-
Expanding the Functionality of Mobile Applications with Magnetic Gyroscopes
Being able to determine a device's position and movement is becoming a standard feature in many portable systems. Systems such as cell phones and tablets use the 6-axis data from accelerometers and magnetometers to enable key functions that make consumer electronics interfaces easier and more
-
Pressure Point 1: MEMS Pressure Sensors - Pressure Measurement Types
as medical and handheld portable products. For example, a highly accurate altitude measurement in a handheld navigation device such as a smartphone that has three-axis accelerometers, gyroscope and magnetometers adds a tenth degree of freedom. Pressure sensing allows the navigation device to locate
-
Paleoclimatic research: FORC analysis of lake sediment samples
February 01, 2019 by Andy Phillips in vibrating sample magnetometer, magnetic measurements, first order reversal curve (FORC), paleoclimatic research Leave a comment. Paleoclimatology uses various climate “proxies� from the Earth to provide scientists with a means to reconstruct and help
More Information Top
-
Motion Sensors Report - Handsets & Tablets - 2014
It is also related to the impact of EMI on the magnetometer part of the PDR solution.
-
Development of a 3 He magnetometer for a neutron electric dipole moment experiment
Thus, together with 3He magnetometers made of flat cylindrical cells [22], all essential 3He magnetometer parts (see Figure 1) were built and tested.
-
Analytical Optimization of Low-Frequency Search Coil Magnetometers
Conventional approaches to finding the best possible configuration is based on designing the magnetometer part by part [1]–[5].
-
Using GPS TEC measurements to detect geomagnetic Pc 3 pulsations
[12] Raw data were obtained from a ground-based magnetometer ( part of the Carisma array operated by University of Alberta) and the horizontal magnetic field observations were computed.
-
A new model of a quantum magnetometer: A single-cell Cs-K tandem based on four-quantum resonance in 39 K atoms
Magnetization of mag- netometer parts and an imperfect procedure for deter- mining the resonance peak position can also contribute to systematic errors.
-
Remarks on ¿Some new instruments for indicating current and electro-motive force¿
I adjusted the- magnetometer part of the instrument to such a position on the- platform as made the scale-reading the exact figure in volts, and marked for myself a new platform reading as " unity:" whenever .
-
Some new instruments for indicating current and electro-motive force
I adjusted the- magnetometer part of the instrument to such a position on the- platform as made the scale-reading the exact figure in volts, and marked for myself a new platform reading as " unity:" whenever .
-
All-optical atomic clock on a chip: progress report
A detailed report on the magnetometer part of our research will be published elsewhere.
-
Planetary Magnetic Field Measurements: Missions and Instrumentation
An example is provided by the Pioneer 10 and 11 spacecraft, the first missions to Jupiter and Saturn, which were equipped with magne- tometers as part of their core payload (see Fig. 1).
-
High transition-temperature SQUID magnetometers and practical applications
… flux noise for some model SQUIDs and magnetometers to point out various fabrication improvements that led to lower noise; however, I will postpone a detailed discussion of the final design and magnetic field sensitivity of the best SQUID magnetometers until Part 111.
Indicates content that may require registration and/or purchase.