Products/Services for Magnetostrictive Actuator

  • Linear Actuators-Image
    Linear Actuators - (789 companies)
    Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported. Linear actuators...
  • Magnetostrictive Position Sensors-Image
    Magnetostrictive Position Sensors - (33 companies)
    Magnetostrictive position sensors are non-contact linear position sensors that use the momentary interaction of two magnetic fields to produce a strain pulse that moves along a waveguide. One field is from a magnet that moves along the outside...
  • Valve Actuators-Image
    Valve Actuators - (918 companies)
    Valve actuators mount on valves and, in response to a signal, move a valve to a desired position using an outside power source. Selecting the correct valve actuator will increase uptime, reduce maintenance costs, and increase plant safety. Most...
  • Damper Actuators-Image
    Damper Actuators - (51 companies)
    Damper actuators are powered devices that are used to operate a damper and adjust the flow of air and smoke. There are two basic types: electric and pneumatic. Electric damper actuators differ in terms of output. Choices include 0 to 12 VDC, 2 to 10...
  • Linear Position Sensors-Image
    Linear Position Sensors - (886 companies)
    ...medium. Inductive, Hall Effect, magnetoresistive, magnetostrictive, and variable reluctance sensors measure the disruption of magnetic fields. Linear potentiometers produce a resistance output proportional to an object's displacement or position...
  •  
    Piezoelectric Actuators - (61 companies)
    Piezoelectric actuators are devices that produce a small displacement with a high force capability when voltage is applied. Piezoelectric actuators are devices that produce a small displacement with a high force capability when voltage is applied...
  •  
    Electrohydraulic Valve Actuators and Hydraulic Valve Actuators - (132 companies)
    Electrohydraulic valve actuators and hydraulic valve actuators convert fluid pressure supply pressure into motion. Electrohydraulic valve actuators and hydraulic valve actuators convert fluid pressure into motion in response to a signal. They use...
  •  
    Motion Controllers - (498 companies)
    ...include incremental encoder, absolute encoder, resolver or synchro, magnetostrictive, Hall effect potentiometer, and auxiliary position input. Other input and output choices include tachometer input, limit or home or abort switch input, joystick input...
  •  
    Electric Rotary Actuators - (212 companies)
    Electric rotary actuators drive components rotationally via electromagnetic power. They typically have control and indexing capabilities. Electric rotary actuators drive components rotationally via electromagnetic power from a motor. They typically...
  •  
    Pneumatic Rotary Actuators - (207 companies)
    Pneumatic rotary actuators use pressurized air to rotate mechanical components. Pneumatic rotary actuators use pressurized air to rotate mechanical components. They are used in applications such as machine loading and unloading, material handling...

Product News

Conduct Research

Driven by the need to provide the functions of an automatic transmission, along with weight reduction and higher efficiency, many manufacturers are considering conversion of traditional manual transmissions to robotically position gears either via program control or an operator on demand. Actuators...

...integrated within the actuator design for mounting convenience. Because these magnetostrictive sensors have the unique ability to conform to both straight and curved position paths, curved or circular motions can be measured as well as linear motions. So, one sensor type and one communication method...

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire