Products/Services for Magnetostrictive Ice Detector

  • Level Sensors-Image
    Level Sensors - (1154 companies)
    ...medical, and fuel/energy management. Resources. Introduction to Level Measurement. What's the Right Level Technology for Your Application?. A Level Measurement Orientation. Differential Pressure Type Level Detector - Instrumentation. Parallel vs. Serial...
    Media Type
    Level Measurement Type
    Device Classification
  • Magnetostrictive Position Sensors-Image
    Magnetostrictive Position Sensors - (33 companies)
    Magnetostrictive position sensors are non-contact linear position sensors that use the momentary interaction of two magnetic fields to produce a strain pulse that moves along a waveguide. One field is from a magnet that moves along the outside...
  • Heat Detectors-Image
    Heat Detectors - (105 companies)
    Heat detectors are fire detection devices that sense heat produced by combustion. Heat detectors can trigger an alarm when they detect rapid temperature rise or reach a preset temperature. Heat detectors are fire detection devices that sense heat...
  • GC Detectors-Image
    GC Detectors - (40 companies)
    Gas chromatography detectors (GC detectors) identify solutes as they exit the chromatographic column. A chromatogram is generated plotting the signal versus time. Gas chromatography detectors (GC detectors) identify solutes as they exit...
  • Flame Detectors-Image
    Flame Detectors - (184 companies)
    Flame detectors monitor and analyze incoming radiation at selected wavelengths. Flame detectors use optical sensors working at specific spectral ranges (usually narrowband) to record the incoming radiation at the selected wavelengths. Typically, 30...
  •  
    Smoke Detectors - (261 companies)
    Smoke detectors are designed to sense the products of combustion. Common types include ionization chambers and photoelectric devices. Smoke detectors are designed to sense the products of combustion. They are designed for commercial, industrial...
  •  
    HPLC Detectors - (50 companies)
    High performance liquid chromatograph (HPLC) detectors pass a beam of light through a column effluent as the fluid passes through a low-volume flow cell. Variations in light intensity are recorded and a chromatograph is generated. HPLC detectors use...
  •  
    Radiation Detectors - (204 companies)
    Radiation detectors are used for medical diagnoses, radioactive dating measurements, and measurements of background radiation, activity levels and radiation doses. Radiation detectors are devices used to detect, track, and identify ionized radiation...
  •  
    Anti-icers and Deicers (chemicals) - (21 companies)
    Anti-icers and deicers or anti-icing and deicing chemicals are used to prevent ice formation, remove existing surface ice, and remove or prevent frost formation. They are available in liquid or granular forms. Anti-icers and deicers prevent ice...
  •  
    Liquid Leak Detectors - (258 companies)
    Liquid leak detectors sense when a liquid is leaking from a pipe, tank, or other receptacle. Liquid leak detectors sense when a liquid is leaking from a pipe, tank, or other receptacle. Leaks are often conceptualized as being small, round defects...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire