-
Supplier: Stoelting Cleaning Equipment
Description: The heart of every Lewis machine, our magnetostrictive transducers are designed for heavy duty, continuous operation. They can run hot or cold and withstand tremendous shock. Standard Features Zero spaced nickel laminations wound with high temperature magnet wire and silver brazed to a
- Transducer Style: Array (Linear / Phased)
- Features & Format: Rotating / IRIS
- Application: Ultrasonic Cleaning / Liquid Processing
-
Supplier: KOBOLD Instruments, Inc.
Description: float-controlled sensor for continuous sensing of levels. The instrument is comprised of two parts: 1) A magnetostrictive sensor in the measuring tube 2) An integral, four-wire transmitter with the connection box KOBOLD NMT uses the principle of echo time measurement. A
- Maximum Operating Pressure: 145.0377 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: FineTek
Description: The EG Series is a magnetostrictive level transmitter used to accurately measure the changing level of liquids. The EG magnetostrictive level transmitter uses the principles of buoyancy and magnetostriction. Single and two-float designs are available. EGX Magnetostrictive Level
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Media Type: Liquid
- Communication Interface Options: Serial Interface
- Device Classification: Transmitter
-
-
Supplier: Alliance Sensors Group
Description: into the same location that is configured to accept a magnetostrictive sensor and for applications where the MR-7 is replacing an existing magnetostrictive sensor, the magnet can be left in place and will not affect the performance of the sensor. Being contactless the MR-7 Series is
- Sensor Technology: Inductive Linear Position Sensor/Switch
Find Suppliers by Category Top
Featured Products Top
-
cases, magneto-strictive devices MONEL® alloy 400 (UNS N04400) Ni 66.5 Cu 31.5 High strength, good weldability, excellent corrosion (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
IEEE transactions on magnetics cumulative index 1985-2000 volumes 21-36 [Subject Index]
Kinoshita, F., + , T-MAG Sep 86 445-447 CoSiB amorph. magnetostrictive wire , GSI microsensor.
-
Sensors
Displacement Sensor Using Magnetostrictive Wire and Decrease of its Hysteresis Error . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Magnetostrictive delay lines: engineering theory and sensing applications
In some zero- magnetostrictive wires , with circumferential magnetic anisotropy, the MI changes more than 100% with respect to the applied external field.
-
Workshop on Rapidly Quenched Magnetic Wire and Applications
Amorphous magnetostrictive wires , which are prepared by using in-rotating-water spinning method, show re-entrant flux reversal and have been used in various magnetic sensors and micro-magneticdevices.
-
Handbook of Advanced Magnetic Materials
Thus, it was shown by Sixtus and Tonks (1932) and in subsequent papers that quick domain wall propagation related with the Large Barkhausen Jump could be observed in positive magnetostrictive wires under tensile stress.
-
Index Edics
Distance sensors utilizing a current-exciting large Barkhausen effect in twisted amorphous magnetostrictive wires ; TJ-MJMar/Apr 94 102-108 Mizutani, M., L.V. Panina, and K. Mohri.
-
1997 Index IEEE Transactions On Magnetics Vol. 33
Micromagnetic analysis of the small angle magnetization rotation (SAMR) method response of a twisted low- magnetostrictive wire ; T-MAG Sep 97 3955-3957 Gonzalez, J., see Gonzalez, J.M., T-MAG Sep 97 4179-4181 Gonzalez, J.M., see Emura, M., T …
-
Magnetostrictive sleeve transducer for in situ monitoring of specimens
The waves generated in the highly magnetostrictive wire are coupled to the stainless steel waveguide through the wire-wire joint and brass coupling.
-
Magneto-Inductive Effect in Amorphous Wires and MI Elements
The circuit of Fig. 2 was used to measure leLI in a zero magnetostrictive wire (saturation mag- netostriction constant k =-10O) of composition (FeO06Co094)72.5si12.5B15 at%. leLl was measured for a negative magnetostrictive and a highly positive magnetostrictive wire in …
-
EEE transactions on magnetics cumulative index 1985-2000 volumes 21-36 [Author Index]
AC field-induced rotation of magnetostrictive wires : operating principle for field positioning microrotor sensors; T-MAG Sep 00 2791-2793 Castano, F.J., see Mandal, K., T-MAG Sep 00 2912-2914 Castano, F.J., see Vazquez, M., T-MAG Nov 00 …
Indicates content that may require registration and/or purchase.