Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Device Technologies, Inc.
Description: the grommet edging has to withstand heat, shock and vibration from cars racing at 200 mph). The coating is an integral part of that performance. A sample of other applications for our coating technology: Traditional “magnet wire” Polymer coated grommets for
-
Supplier: Device Technologies, Inc.
Description: Polymer/Powder Wire Coating A proprietary polymer coating for magnet wire and a range of functional and decorative applications such as electrical insulation, abrasion resistance, UV light protection, corrosion resistance, anti-reflection or simply added color.
- Features: Europe Only, North America, Other, United States Only
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: Neodymium Iron Boron (Nd-Fe-B) Permanent Magnets Dexter uses only licensed neodymium and licensed magnet materials for all applications. Sintered neodymium-iron-boron (Nd-Fe-B) magnets are licensed rare earth magnets which are the most powerful commercialized
- Maximum Energy Product, BHmax: 28 to 52 MGOe
- Residual Induction, Br: 10.6 to 14.5 kilogauss
- Coercive Force, Hc: 10,400 to 12,900 Oersted
- Intrinsic Coercive Force, Hci: 11,000 to 30,000 Oersted
-
-
Supplier: ACH Magnets, Inc.
Description: same poles opposing to each other. In open circuit, the ration of length/diameter (L/D) should be at least 4:1. With shorter length, AlNiCo magnets are unstable in open circuit. AlNiCo magnets have good corrosion resistance characteristic. No coating is needed for surface
- Maximum Energy Product, BHmax: 1 to 1.25 MGOe
- Residual Induction, Br: 5.2 kilogauss
- Coercive Force, Hc: 500 Oersted
- Intrinsic Coercive Force, Hci: 540 Oersted
-
Supplier: Industrial Magnetics, Inc.
Description: Industrial Magnetics, Inc. has developed a new, rotary style Drawer-In-Housing Magnet to rid ferrous metal from powder & bulk processed products that have difficult flow characteristics and a tendency to bridge and choke when using traditional, stationary tube style magnetic
- Operation: Check Screening / Scalping
- Equipment Type: Magnetic Separator
- Applications: Other
- Screen Action/ Cleaning: Static / Gravity
-
Supplier: Adams Magnetic Products Co.
Description: Our Latex Paint That Turns Walls into Magnetic Receptive Surfaces MAGBond® Magnetic Receptive Paint is a latex paint containing fine metal powder that can hold magnet sheets for a variety of applications – including the MAGBond® Magnet Media System. Using MAGBond® paint,
- Coverage: 80.00000000000001 to 100 ft²
- Cure / Dry Temperature: 68 to 86 F
- Coating Material: Acrylic / Latex, Metal / Metal Filled, Resin Base / Polymer Binder, Water Based
- Type: Base Coat, Paint
-
Supplier: Clean Air Industries
Description: Switch: Simple, convenient control without the need for extra accessories. Wall-Mount Ready: Comes with an integrated wall bracket for secure, space-saving installation. Made in the USA: From cutting the steel to welding and powder coating, all portable fume extractors
- Airflow: 1,200 SCFM
- Applications: Welding Fumes
-
Supplier: Larson Electronics LLC
Description: housing powder coated black with handle Rotates 360 degrees and tilts 130 degrees with powder coated, laser cut steel ball joint and hand locking mechanism 5 inch diameter magnet with 200 pounds of magnetic pull attaches tightly to any gun or vehicle Internal ballast enables
-
Supplier: Clean Air Industries
Description: Ready: Comes with an integrated wall bracket for secure, space-saving installation. Made in the USA: From cutting the steel to welding and powder coating, all portable fume extractors are proudly manufactured at our facility in Rome, Georgia.
- Airflow: 1,200 SCFM
- Applications: Welding Fumes
-
Supplier: Visual Sound, Inc.
Description: dense protective foam inserts for midrange apertures and fine steel mesh grille to protect high-frequency apertures. Speaker cones are treated with weather-resistant compounds. VERTEC arrays are rigid for maximum support strength, yet flexible in design and application. Rigging tubes
Find Suppliers by Category Top
Featured Products Top
-
Powder Coatings Our Powder technical department includes three chemists who bring over 50 years experience in powder coatings. Our unique experience in both high-temperature paints and wood finishes has enabled us to develop cutting edge powder technology for (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
For over 40 years, Device Technologies has been powder coating linear (reel-to-reel) substrates to create its Spring-Fast® line of grommet edging, which is the leading U.S. brand of wire protection. Its performance with no failures in 40+ years shows the coating's effectiveness (read more)
Browse Coating Services Datasheets for Device Technologies, Inc. -
Powder coating works with almost any metal If a material can hold an electrostatic charge and withstand heat, it can be powder coated. SendCutSend currently offers several grades of aluminum, steel, and stainless steel for our in-house powder coating. (read more)
Browse Powder Coating Services Datasheets for SendCutSend -
Muffler coatings require both high heat resistance and flexibility for rapid expansion and contraction. The coating must pass the Quench Test where the unit is heated to 900°F and droppped into (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
In over 65 years of experiences, SAMES Technologies has built up a unique know-how in many different fields of activity. Numerous installations such as car manufacturing, tier 1 & 2 and many other industrials markets are equipped with our electrostatic solutions. This know-how is for (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
FORREST high temp powder coating colors withstand high temperature applications with peak or continuous temperature range from 300°- 800°F (149°- 427°C) and are available in distinctive shades. Choose a FORREST heat resistant powder in a color that fits your specific design (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
be used as the main tool to perform powder coating or used as additional equipment for pre-touch or touch-up. The desired result will be easily achieved. Learn more about related Technologies, Materials, and Markets (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
Advantages of Powder Coating Protective and Decorative finish Limitless range of colors and textures available which enhance the look and feel of the spring The ability to apply much thicker coatings than liquid solutions and they produce (read more)
Browse Spring Winding Services Datasheets for Coiling Technologies, Inc. -
INFERNEX® PS-1000 Developed for exhausts, INFERNEX PS-1000 has earned its reputation for decades as the high temperature workhorse for protecting exhaust systems, engines, and (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
AVAILABLE TO POWDER COATERS? For a coating to adhere and perform to its full potential the substrate must be prepared and the applicator must use correct techniques. This basic guide will help you get started, but we recommend consulting your powder coating supplier for information specific to your product. (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings
Conduct Research Top
-
Frequently Asked Questions About Magnet Coatings and Plating
Nd-Fe-B magnets have improved dramatically over the last 10 years. But they still contain iron and other reactive phases, and will rust. Nd-Fe-B is a blended powder before it is pressed into a magnet. The better the powder is mixed, the less "free" iron is available [small clumps of iron that did
More Information Top
-
New grade of temperature compensated samarium cobalt permanent magnets and design considerations
A technology whose feasibility was demonstrated in NSF SBIR Phase I grant - “Fe-nanoparticle Coating of Anisotropic Magnet Powder for Nanocomposite Permanent Magnets with Enhanced (BH)max” will be further researched in a Phase II grant.
-
Handbook of Advanced Magnetic Materials
For compression molding, the magnet powders coated with epoxies are compression molded into required geometries and then cured at an appropriate temperature.
-
Gearmotors - Power Transmission - Grainger Industrial Supply
… Overhung Load 66.1 lb., Input HP 1/19, Gear Ratio 12.5:1, Full Load Amps 1.00, Insulation Class B, TENV Enclosure, None Thermal Protection, All Position Mounting, Motor Type Permanent Magnet DC, Powder Coated Finish, For Vending Machines, Ice Dispensing …
-
Gearmotors - Power Transmission - Grainger Industrial Supply
… Overhung Load 66.1 lb., Input HP 1/19, Gear Ratio 12.5:1, Full Load Amps 1.00, Insulation Class B, TENV Enclosure, None Thermal Protection, All Position Mounting, Motor Type Permanent Magnet DC, Powder Coated Finish, For Vending Machines, Ice Dispensing …
-
Power Transmission - Grainger Industrial Supply
… lb., Overhung Load 66.1 lb., Input HP 1/19, Gear Ratio 18:1, Full Load Amps 0.30, Insulation Class B, TENV Enclosure, None Thermal Protection, All Position Mounting, Motor Type Permanent Magnet DC, Powder Coated Finish, For Vending Machines, Ice Dispensing …
-
Power Transmission - Grainger Industrial Supply
… lb., Overhung Load 66.1 lb., Input HP 1/19, Gear Ratio 18:1, Full Load Amps 0.30, Insulation Class B, TENV Enclosure, None Thermal Protection, All Position Mounting, Motor Type Permanent Magnet DC, Powder Coated Finish, For Vending Machines, Ice Dispensing …
-
Power Transmission - Grainger Industrial Supply
… lb., Overhung Load 132.3 lb., Input HP 1/12, Gear Ratio 25:1, Full Load Amps 0.30, Insulation Class B, TENV Enclosure, None Thermal Protection, All Position Mounting, Motor Type Permanent Magnet DC, Powder Coated Finish, For Vending Machines, Ice Dispensing …
-
Power Transmission - Grainger Industrial Supply
… in.-lb., Overhung Load 52 lb., Input HP 1/30, Gear Ratio 120:1, Full Load Amps 0.50, Insulation Class B, TENV Enclosure, None Thermal Protection, All Position Mounting, Motor Type Permanent Magnet DC, Powder Coated Finish, For Vending Machines, Ice Dispensing …
-
Urethane Surface Coatings
Powder coatings are also being evaluated as coatings for magnet wire.
-
Some new Nd-rich carbides formed by solid state reaction of and carbon
As a first step in the development of a suitable organic coating for the magnetic powders during manufacture of NdFeB sintered magnets , it is necessary to investigate the interaction between carbon and Nd2Fe14B or an Nd-enriched phase, although there may be …
Indicates content that may require registration and/or purchase.