-
Supplier: Data Delay Devices, Inc.
Description: FEATURES • All-silicon, low-power CMOS technology • Encoder and decoder function independently • Encoder has buffered clock output • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Maximum data rate:
- Pin Count: 14
- Number of Units in the Chip: 1
- Supply Voltage: 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3 V, 3.3 V, 3.6 V, 5 V
- Package Type: DIP, SOIC
-
Supplier: Acme Chip Technology Co., Limited
Description: CMOS MANCHESTER ENCODER-DECODER
- Features: Other
- Device Type: Sample Rate Converter, Sensor Interface
-
Description: CMOS MANCHESTER ENCODER-DECODER
- Device Type: Sample Rate Converter, Sensor Interface
-
-
Supplier: Quarktwin Technology Ltd.
Description: Manchester Encoder/Decoder IC Security Systems 24-CERDIP
- Package Type: CDIP, DIP
- Features: Other, RoHS Compliant
- Device Type: Sample Rate Converter
-
Supplier: VAST STOCK CO., LIMITED
Description: Interface - Specialized Octal squib driver and quad Manchester/PSI5 encoded sensor interface ASIC for safety application
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CMOS MANCHESTER ENCODER-DECODER Product overview: HD3-6409C-9 from Harris Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- Features: Other
- Device Type: Transceiver
-
Description: channels, frequency hop rate, hop sequence, spreading sequence, and chip rate. It further defines the communications protocol used in the air interface. ISO/IEC 18000-6:2004 contains one mode with two types. Both types use a common return link and are reader talks first. Type A uses Pulse
-
Description: frequency hop rate, hop sequence, spreading sequence, and chip rate. It further defines the communications protocol used in the air interface. ISO/IEC 18000-6:2013 together with ISO/IEC 18000-61, ISO/IEC 18000-62, ISO/IEC 18000-63 and ISO/IEC 18000-64 specifies the physical and logical
-
Supplier: CSA Group
Description: frequency hop rate, hop sequence, spreading sequence, and chip rate. It further defines the communications protocol used in the air interface. ISO/IEC 18000-6:2013 together with ISO/IEC 18000-61, ISO/IEC 18000-62, ISO/IEC 18000-63 and ISO/IEC 18000-64 specifies the physical and logical
-
Description: frequency hop rate, hop sequence, spreading sequence, and chip rate. It further defines the communications protocol used in the air interface. ISO/IEC 18000-6:2013 together with ISO/IEC 18000-61, ISO/IEC 18000-62, ISO/IEC 18000-63 and ISO/IEC 18000-64 specifies the physical and logical
-
Supplier: Microchip Technology, Inc.
Description: *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Features Non-PCI Single-Chip Ethernet Controller Fully Supports Full Duplex Switched Ethernet Supports Enhanced Transmit Queue Management
-
Supplier: Microchip Technology, Inc.
Description: The LAN91C96 is a VLSI Ethernet Controller that combines Local Bus, PCMCIA, and Motorola 68000 bus interfaces in one chip. LAN91C96 integrates all MAC and physical layer functions, as well as the packet RAM, needed to implement a high performance 10BASE-T (twisted pair) node. For 10BASE5
- Number of Ports: 1
- Operating Temperature: 70 C
- Features: Other
-
Supplier: CSA Group
Description: modulation, duty cycle, data coding, bit rate, bit rate accuracy, bit transmission order, and, where appropriate, operating channels, frequency hop rate, hop sequence, spreading sequence, and chip rate. It further defines the communications protocol used in the air interface. This part of
Find Suppliers by Category Top
More Information Top
-
Algorithms, hardware, and software for a digital signal processor microcomputer-based speech processor in a multielectrode cochlear implant system
Communica- tion with the stimulator is done by a 500 Kb/s serial bit stream and a synchronized clock signal, produced by a Manchester encoder chip (also developed at Sherbrooke University) interposed between the ’320 and the stimula- tor.
-
http://www.nxp.com/documents/application_note/AN11039.pdf
The OL2381 graphical user interface (GUI) and the on- chip Manchester encoder can be used as a simple code generator to demonstrate frequency modulated data.
-
Fiat lux: a fluorescent lamp digital transceiver
Manchester encoding is more difficult to synchronize and decode than the earlier three-level scheme; however, single- chip Manchester encoder /decoders from Harris and other manufacturers provide one simple solution.
-
Design of a 2.45 GHz passive transponder using printed dipole rectenna for RFID application
The passive transponder consists of four kinds of the circuits, which are an antenna, a rectifier, and a Manchester encoder (RFID chip ), a backscattering circuit using the bipolar transistor.
-
Manufacturing and Engineering Developments
There are a variety of network communication control chips integrate Manchester encoder and decoder, there are also special Manchester encoding and decoding chips [3].
-
The Role Of Fiber Optics On Commercial Aircraft
figuration is designed to operate at 1 Mbps due to the availability of MIL -STD -1553 Manchester encoder /decoder chips .
-
A high-speed acoustic data acquisition system using mostly COTS components
Figs. 3 and 4 show the space along tbe.bottom of the hoard used to add Manchester encoder and decoder chips that were used for testing.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/23436/unidirectionalma00rags.pdf?sequence=1
Manchester chip to countdown the Encoder Clock.
-
Page 3. Semiconductor parts with 750 in root number
Monolithic Manchester encoder /decoder combo chip .
-
A Δ∑ modulator based frequency hopping approach
For lower power operation, and to further support the theory, future efforts will include a 0.18µm CMOS technology implementation of the ∆Σ based system, with the manchester encoder and decoder on chip .
Indicates content that may require registration and/or purchase.