-
Supplier: transfluid Maschinenbau GmbH
Description: compression-fitting swaging tool.
- Max. Round Size: 0.2362206 to 1.6535442 inch
- Max. Bending Angle: 4.1 degrees
- Power: Hydraulic, Manual
- Type: Rotary Draw / Mandrel
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberLube™ EC is a water-based lubricant which does not contain volatile organic compounds (VOCs) or ozone depleting substances (ODSs). This formula may be applied in the tube bending, swaging, stretch forming and skin forming of ferrous and non-ferrous metals such as aluminum, titanium and
- Flash Point: 200 F
- Features: Biodegradable, Specialty
- Type: Fluid / Oil
-
Supplier: Sharpe Products
Description: bending, freeform bending, and mandrel bending (also called rotary draw bending), which the most common method. Using one or more of these methods, most customer job specifications can be met in an efficient manner. Please visit our gallery for project examples and our machine technology page
- Outside Diameter / Width: 0.25 to 6 inch
- Industry Served: Aerospace, Automotive, Building / Structural, Food Processing, General Purpose, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Sanitary, Vacuum, Water
- Materials: Aluminum, Brass, Carbon Steel, Copper, Nickel Alloy, Stainless Steel, Titanium
- Additional Capabilities: Buffing / Polishing, End Flattening, End Forming, Piercing & Punching, Slotting & Notching, Swaging, Welding / Brazing
-
-
Supplier: Unique Aluminum Extrusion
Description: varied operations: swaging, expanding, tapering, flaring, bending, notching, chamfering, grind finishing, threading, drilling, punching, flattening, polishing, forming, spinning, and CNC machining, etc. Our expert engineering department is available to assist you for any technical and
- Outside Diameter / Width: 0.25 to 7 inch
- Materials: Aluminum
- Additional Capabilities: Annealing / Heat Treating, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: The AmberLube™ product line is a serires of water-based, extreme pressure lubricants which do not contain volatile organic compounds (VOCs) or ozone depleting substances (ODs). The AmberLube series may be applied in the tube bending, swaging, stretch forming and skin forming of ferrous and
- Flash Point: 200 F
- Features: Biodegradable, EP (Extreme Pressure / Active), Specialty
- Type: Fluid / Oil
- Composition / Chemistry: Specialty / Other
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: 3" Outside Diameter Multi-Radius Tube Bending One Piece, Continuous Loop (Full Radius) Tubing Bends Compound Tube Bending Length Up to 12 Ft. Bend Radius from .5" To 12" Calendaring Tube Bends Include CNC Rotary or Manual Rotary Arm Mandrel Tube Bending, Compression And Ram Tube Bending,
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant,
- Materials: Aluminum, Brass, Carbon Steel, Copper, Inconel®, Nickel Alloy, Stainless Steel, Superalloy
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: Marshall Manufacturing Company
Description: Marshall offers "2D & 3D CNC Bending" of small diameter pre-machined pre-machined tube and wire. Capabilities for forming tubes range from .065 to .250 inches in diameter, and wire ranges from .065 to .200 inches in diameter. Our CNC bending processes offer many benefits: improved quality, faster
- Outside Diameter / Width: 0.06 to 0.315 inch
- Industry Served: Aerospace, Automotive, Compressed Air, Food Processing, General Purpose, Hydraulic Fluid, Medical / Pharmaceutical
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Piercing & Punching, Slotting & Notching, Swaging, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Packaging / Shipping, Prototype
-
Supplier: Northern States Metals Corp.
Description: "Your Single Source For Custom Extruded Aluminum Products And Quality Parts" In the fast-moving world of manufacturing, successful companies must be focused on producing quality products while simultaneously reducing customer's costs. Northern States Metals accomplishes just that while providing a
- Industry Served: Aerospace, Automotive, Building / Structural, Food Processing, General Purpose, Marine, Medical / Pharmaceutical, Vacuum
- Materials: Aluminum
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: Production Tube Cutting, Inc.
Description: COMPETITIVE SOURCE ... COMPETENT SOLUTIONS. Whether you need 80,000 cut tubes in 24 hours or a brand new highly engineered solution for a micro or a large part ... Production Tube Cutting Inc is your competitive source. Production Tube Cutting Inc will help you design the most cost-efficient bent
- Outside Diameter / Width: 0.01 to 6 inch
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Slurry
- Materials: Aluminum, Brass, Carbon Steel, Copper, Inconel®, Nickel Alloy, Stainless Steel, Superalloy, Titanium
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: Will's Pro Custom Manufacturing, Inc.
Description: Wills Pro Custom Manufacturing has the experience and capabilities required to meet the sheet metal fabrication needs of large and small customers alike. With over 100,000 sq. ft. manufacturing facility, and a significant investment in new equipment technology over recent years. We provide design &
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Oil / Fuel, Pipeline, Refrigerant, Sanitary, Slurry, Vacuum, Water
- Materials: Aluminum, Brass, Carbon Steel, Copper, Stainless Steel, Titanium
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Packaging / Shipping, Prototype
Find Suppliers by Category Top
More Information Top
-
METALS AND CERAMICS DIVISION ANNUAL PROGRESS REPORT FOR PERIOD ENDING JUNE 30, 1968.
Plug drawing and mandrel swaging produced unsatisfactory tubing, but mandrel drawing produced the final size without difficulty, and satisfactory tubing was produced in 28 to 32 passes of about 15% reduction each.
-
Fatigue Lifetimes for Pressurized, Eroded, Cracked, Autofrettaged Thick Cylinders
…auto- frettage process may involve plastic strain throughout the wall thickness (100% overstrain), or any lesser proportion of the wall thickness, depending upon the degree of overstrain applied to the cylinder by over pressure or by an over-sized mandrel swage process.
-
Proceedings of the Tungsten Workshop for Hard Target Weapons Program
Difficulties can be expected for both conven- tional and mandrel swaging The availability of short stroke swages of sufficient capacity is unknown Incentive to investigate other methods of strengthening (dispersion, PH, etc.) .
-
New approach to the autofrettage of high-strength cylinders
Fig. 1--Typical swaging mandrel .
-
Closed Feedwater Heaters for Power Generation: A Working Guide > Appendix
Tube ends shall be deburred to remove any upset metal that might hinder insertion the swaging mandrel .
-
Geobotanik
…is to encounter today there represents the Macchie different stages of a degradation of a dense, until some meters high bush forest until the fine earth is only largely wegerodiert down too by dwarf shrubs of embossed mandrel shrub fields where (Abb…
-
Development of variable-width ribbon heating elements for liquid-metal and gas-cooled fast breeder reactor fuel-pin simulators
corrected by proper sizing of the swaging mandrel .
-
Unique Combination Openhole/Cased-Hole Solid Expandable Liner Facilitates Cost-Effective Conversion of Producer to Gas-Storage Well
The system uses the expandable casing as a pressure chamber to pump the swaging mandrel (expansion cone) from the bottom of the expandable liner to the top.
-
Re-enterable Through-Tubing Gravel-Pack System
The CT then was picked up and a tapered- swage mandrel pulled through the finger assembly to deploy the re-entry-guide fingers.
-
Re-enterable Through-Tubing Gravel-Pack System
The CT was then picked up and a tapered swage mandrel pulled through the finger assembly to deploy the re- entry guide fingers.
Indicates content that may require registration and/or purchase.