Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Petersen Products Co.
Description: Comment 1 Draws 10" Hg Vacuum in about 2 Minutes for a 15' Deep Manhole Country of Origin USA Description Vacuum Pump with Honda Engine Height Max. IN 19.5" (495 mm) Lngth, Body 36" (914 mm) Sage Subcategory Number W9387 Shipping Wt. 178 Lb (80.74 Kg) Vacuum Delivery 18 CFM at 10" Hg
- Pumping Speed: 18 CFM
-
Supplier: Petersen Products Co.
Description: Comment 1 Draws 10" Hg Vacuum in about 2 Minutes for a 15' Deep Manhole Country of Origin USA Description Vacuum Pump with Briggs Engine Height Max. IN 19.5" (495 mm) Lngth, Body 36" (914 mm) Sage Subcategory Number W9387 Shipping Wt. 179 Lb (81.19 Kg) Vacuum Delivery 18 CFM at 10" Hg
- Ultimate Operating Vacuum: 506 torr
- Pumping Speed: 18 CFM
-
Supplier: Industrial Magnetics, Inc.
Description: IMI’s new Manhole PowerArm™ makes lifting and replacing manhole covers easier than ever. Just drive within 3 feet of the center of the manhole cover and let the Manhole PowerArm™ adjust to your location. The “Arm” has a 3ft., 180° swing radius and a double jointed elbow
- Load Capacity: 0.2 tons
-
-
Supplier: Goulds Water Technology, a xylem brand
Description: Submersible Dewatering Pumps Specifically designed to remove water from: -Drainage ditches -Trenches -Basements -Manholes -Excavating drainage in the building trades -Water Removal from Basements Features and Benefits Impeller: Polyurethane for wear and corrosion resistance Adjustable
- Pump Type: Centrifugal Pumps, Submersible Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Features Models available include Trash Pumps, Axial Flow Pumps & Materials Handling Pumps Stainless steel pumps handle caustic and leachates Special 6” models designed to fit standard manholes Designed to handle sludge, trash, raw sewage, clear liquid and
- Maximum Discharge Flow: 1,490 GPM
- Power Source: Hydraulic
- Pump Housing Material: Stainless Steel
- Pump Type: Submersible Pumps, Trash Pumps, Utility Pumps
-
Supplier: U.S. Plastic Corporation
Description: This portable powerhouse is perfect for all of your onsite dewatering needs such as ditches, manholes, and caissons. The PortaPump, like its name, is easily portable because it can operate on any 12-volt truck or automobile battery. It comes equipped with cables and battery clips that easily
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Features Models available include Trash Pumps, Axial Flow Pumps & Materials Handling Pumps Stainless steel pumps handle caustic and leachates Special 6” models designed to fit standard manholes Designed to handle sludge, trash, raw sewage, clear liquid and
- Maximum Discharge Flow: 1,500 GPM
- Power Source: Hydraulic
- Pump Housing Material: Stainless Steel
- Pump Type: Submersible Pumps, Utility Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Features Models available include Trash Pumps, Axial Flow Pumps & Materials Handling Pumps Stainless steel pumps handle caustic and leachates Special 6” models designed to fit standard manholes Designed to handle sludge, trash, raw sewage, clear liquid and
- Maximum Discharge Flow: 20,000 GPM
- Features: Axial Flow Pumps, Submersible Pumps, Utility Pumps, Water Pumps
- Power Source: Hydraulic
- Pump Housing Material: Stainless Steel
-
Supplier: Godwin, a xylem brand
Description: Godwin's Wet Prime Series Trash Pumps are portable, gasoline-powered trash pump ideal for construction and industrial applications including trash-laden water, stream/pond dewatering, septic tanks and manholes, and pumping water with light abrasives and solids. Solids handling
- Maximum Discharge Flow: 238 to 425 GPM
- Maximum Discharge Pressure: 196.0659895 to 431.3451769 psi
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Godwin, a xylem brand
Description: The GSP Series Submersible pumps are available up to 2 hp (1.5 kW) and offers flow rates up to 140 US GPM (31.8 m³/hr) and maximum heads to 70 ft (21.3 m). With a slimline top discharge design this pump works nicely for draining unwanted water from utility boxes, manholes, and
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 70 to 140 GPM
- Maximum Discharge Pressure: 89.9596893 to 149.9328155 psi
- Power Source: AC Powered
-
Supplier: Versa-Matic Pump Co.
Description: When you need to dewater fast, keep the Porta-Matic™ nearby to pump everything on your job site from ditches to manholes. This portable pump delivers up to 43 gpm and a head pressure of 25'. Powered by any 12-volt truck or auto battery, the Porta-Matic weighs just 33 lbs and
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 43 GPM
- Pump Housing Material: Aluminum
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps, Sump Pumps
-
Supplier: Allegro Industries
Description: This Pump is a totally enclosed, submersible dewatering unit. Perfect for dewatering ditches, manholes and tasks at construction sites. Watertight o-ring seals keep pump’s internal parts completely dry. Can operate on any 12 volt truck or automobile battery. Battery clips on the
-
Supplier: Wiper Master, Inc.
Description: Portable, submersible 110 VAC single phase pumps are excellent for manholes, vaults, construction sites, industrial wastewater site drainage and effluent transfer. Offer quick, high-volume discharging and allow continuous operation at low water levels and extended dry runs without
- Maximum Discharge Flow: 63 GPM
- Pump Type: Dewatering Pumps
-
Supplier: Wiper Master, Inc.
Description: Portable, submersible 110 VAC single phase pumps are excellent for manholes, vaults, construction sites, industrial wastewater site drainage and effluent transfer. Offer quick, high-volume discharging and allow continuous operation at low water levels and extended dry runs without
- Maximum Discharge Flow: 63.5 GPM
- Pump Type: Dewatering Pumps
-
Supplier: Wiper Master, Inc.
Description: Portable, submersible 110 VAC single phase pumps are excellent for manholes, vaults, construction sites, industrial wastewater site drainage and effluent transfer. Offer quick, high-volume discharging and allow continuous operation at low water levels and extended dry runs without
- Maximum Discharge Flow: 43 GPM
- Pump Type: Dewatering Pumps
-
Supplier: Wiper Master, Inc.
Description: Portable, submersible 110 VAC single phase pumps are excellent for manholes, vaults, construction sites, industrial wastewater site drainage and effluent transfer. Offer quick, high-volume discharging and allow continuous operation at low water levels and extended dry runs without
- Pump Type: Dewatering Pumps
-
Supplier: Plastic-Mart
Description: •Pump tanks are furnished with manhole covers only •Sphere pump tanks are furnished with manhole covers only •NC Pump Tank is furnished with 1 lockable 24" lid and rise and 1 manhole cover
- Volume Capacity: 500 gallons
- Diameter / Width: 60 inch
- Height: 63 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: Snyder 300 Gallon Sphere Pump Tank 300 Gal Pump tanks are furnished with manhole covers only 300 Gallon Sphere pump tanks are furnished with manhole covers only NC Pump Tank is furnished with 1 lockable 24" lid and rise and 1 manhole cover
- Volume Capacity: 300 gallons
- Diameter / Width: 48.5 inch
- Height: 53 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: •Stronger - no water needed at installation, low profile - for those tougher site conditions •"Preplumbed" Version Tank has inlet and outlet tee assemblies installed into the tank). •Maximum burial depth of 36". •No water required for backfill. •Tanks are designed for buried applications only in
- Volume Capacity: 1,250 gallons
- Height: 51 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: •Stronger - no water needed at installation, low profile - for those tougher site conditions •"Preplumbed" Version Tank has inlet and outlet tee assemblies installed into the tank). •Maximum burial depth of 36". •No water required for backfill. •Tanks are designed for buried applications only in
- Volume Capacity: 1,000 gallons
- Height: 51 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Sauereisen, Inc.
Description: as manholes, wet wells, lift stations, pump stations and other structures commonly found in municipal wastewater. F-170 also resists mild acids and alkalies.
- Set / Cure Time: 480 to 1,440 minutes
- Set / Cure Temperature: 50 to 90 F
- Shrinkage: 0 %
- Max Use: 10 to 32.22222222222222 C
-
Supplier: NETZSCH Premier Technologies LLC
Description: circulation agitator, mixing tasks in the vessel, transfers as well as CIP tasks can be handled in only one unit. Pressure- and vacuum-proof vessel design Manhole lid GMP design CIP design SIP design Stepless RPM-control of the patented circulation Adjusting of the mixing intensity Due to
- Capacity: 0.35314657269815464 to 353.1465726981546 cubic feet
- Mixer Type: Agitator, Rotor-Stator
- Display Type: Analog Meter
- Operating Condition: Batch Operation
Find Suppliers by Category Top
Featured Products Top
-
convenience for technicians and waterwork engineers while connecting sections of pipes, pumps, and valves during their complex projects. Technicians find these tools handy when constructing fire hydrants, water treatment plants, public sewer systems, or as part of some maintenance (read more)
Browse Hand Tools Datasheets for Lowell Corporation
Conduct Research Top
-
Respiratory PPE for Wet Well Applications
Wet well sites are generally thought of as sewers, pump stations and waste water holding. tanks, but also include water fountain control valve pits, septic tanks, ewage digesters, and. water tower interiors. Many wet well scenarios are defined as confined space, despite that. some are open
More Information Top
-
Treatment of Waste Water: A Reed Bed-Environmental Case History
2 3 Manhole-D and the pump Manhole E .
-
Piping Handbook, Seventh Edition > STEAM SYSTEMS PIPING
If the manhole floor elevation is below the sewer or if a sewer is not accessible for drainage piping from the manhole, sump pump manholes with automatic pumps or water ejectors must be provided.
-
Nonradiological liquid effluent monitoring program. 1992 annual report
Teflon dipper or peristaltic pump Manhole iron .
-
Object-Oriented Technologys
Feed pump Manhole .
-
Streamlined Approach for Environmental Restoration Work Plan for Corrective Action Unit 329: Area 22 Desert Rock Airstrip Fuel Spill, Nevada Test Site, Nevada,...
The remaining pipelines for the tank are approximately 54 ft north of the wooden shed and 10 ft east of the metal shed housing the pump manhole (IT, 1998b).
-
Preliminary engineering report for the 241-S-102 waste retrieval system [SEC 1 & 2]
CALCULATION #2 Excavation of Manhole in Pump Pit .
Indicates content that may require registration and/or purchase.