Products/Services for Manhole Rack
-
Industrial Shelving and Racking - (1116 companies)Industrial shelving and racking is used to store items packed in totes, boxes, or cases. Many types of products are available. Examples include cantilever, gravity, flow, pallet, drive-in, reel, pick, multi-tier and horizontal bar shelves and racks...CategoryTypeShelving/Racking Options -
Manholes and Manhole Covers - (174 companies)Manholes allow access to underground pipes, cables, meters and facilities. Manhole covers are used cover manholes. Manholes allow access to underground piping, meters, and facilities. Manholes perform a variety of functions. They allow access... -
Rack and Pinion Gears - (157 companies)Rack and pinion gears are used to convert rotation into linear motion. How to Select Rack and Pinion Gears. Rack and Pinion Gear. Image Credit: geardesign and knowledgerush.com. What are Rack and Pinion Gears. Rack and pinion gears are used... -
Rack and Pinion Drives - (30 companies)How to Select Rack and Pinion Drives. Image Credit: Atlanta Drive Systems. What are Rack and Pinion Drives?. Rack and pinion drives use a rotational motor to affect linear motion via a rack and pinion combination. They are used frequently... -
Rack Enclosures - (468 companies)How to Select Rack Enclosures. Rack enclosures (rack cabinets, laboratory enclosures) are used to house standard 19 in. rack-mounted components or other standard-sized devices. They are designed to protect personnel from accidental injury... -
Tool Racks and Tool Trays - (63 companies)Tool racks and tool trays are used to store and organize tools in an exposed manner so that tools are easy to identify, retrieve, and return. These wall-mounted or free-standing units may be designed for specific tool types, or suitable for general...
-
Automated Storage/Retrieval Systems (AS/RS) - (98 companies)Features. Typically, automated storage/retrieval systems (AS/RS) have four major components: the storage rack, the input/output system, the storage and retrieval (S/R) equipment, and the computer management system. There are many types of automated...
-
Lifts - (1632 companies)...employ the mechanical advantage of threads to lift a workpiece vertically. Rack and pinion lifts - Rack and pinion lifts function via a small drive gear (pinion) that drives a straight-toothed rack to lift the load. Telescoping lifts...
-
Hooks - (298 companies)Hooks are load-transmitting components that are most often used in conjunction with chains and other equipment. Products are designated as eye hooks, clevis hooks, or grab hooks and are used to connect lifting and rigging attachments.
-
Fans and Blowers (industrial) - (1542 companies)Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
Product News
-
McGard Special Products Division
Limit Manhole Access McGard 's DuraShield (R) is the most advanced, high level manhole security device available. The exceptional level of protection provided by the DuraShield will secure your manholes from terrorists, thieves, unauthorized contractors, vandals and protect your system with one strong, user friendly manhole security device. Watch Video (read more)Browse Manholes and Manhole Covers Datasheets for McGard Special Products Division -
McGard Special Products Division
Advanced Manhole Security... DuraShield® The DuraShield (R) is the most advanced, high level manhole security device available. Even the most aggressive attacks will be deterred by what many have referred to as a "bank vault door" of protection. Secure your manholes from terrorists, thieves, saboteurs, vandals and protect your system with one strong manhole security device. Access is eliminated, safety is assured and your assets remain locked and protected with the DuraShield (R) manhole security device. Multiple security points... (read more)Browse Manholes and Manhole Covers Datasheets for McGard Special Products Division -
Hangzhou Chinabase Machinery Co., Ltd.
Racks china Gears and racks manufacturer,china Spur Gears,Bevel Gears,Worm Gears,Helical Gears,Automobile Gears,Agricultural machinery gears,Spiral Bevel Gears,Helical Bevel Gear,Racks. Pitch upto 20 Module/1.5 D.P. Face Widths up to 250 mm/9" Length upto 2500 mm/60" Made of Steel, Carbon Steel, Alloy Steel, Hardened and Tempered Steels, Case carburised, Case Hardened Steels, Cast Iron, Bronze, Aluminum, Hylam or as specified Standard and custom made as per Specifications, Drawing or Sample... (read more)Browse Rack and Pinion Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Gear Rack China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. Spur Gears. European Standard. M1, M1.5, M2, M2.5 M3, M4, M5, M6. American Standard. 14 1/2 Pressure Angle. Bevel Gears. European Standard. Type A: 1:1, 1:2, 1:3, 1:4. Type B: 1:1, 1:2, 1:3, 1:4. American Standard. 20 Pressure Angle. Worm Gears Units. European Standard. American Standard. RACKS... (read more)Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Gear Racks for All Applications Stock Drive Products/Sterling Instrument stock gear racks are available in a wide range of pitches, modules, and materials, including steel, hardened steel, brass, stainless steel, machined cast nylon, molded acetal, and aluminum. Shop SDP/SI for superior mechanical components. Stock gear racks and precision gears of the same pitch can be ordered from our online catalog 24/7. Need something else or larger quantities? We can help! Submit an RFQ or call for engineering assistance, (516) 328-3300... (read more)Browse Rack and Pinion Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hammond Manufacturing Company Inc.
C2RR Series Rack Cabinet C2RR cabinets are constructed of 14 gauge mild steel, finished in either rugged black or RAL 7035 light gray powder coat. Units include the welded steel frame with factory-installed leveling feet, ground studs, and optional caster mounting points, two removable side panels, a solid locking door, and a solid top panel. Internally, C2RR cabinets have drilled and #10-32 tapped adjustable-depth 19" combination rails with rack unit indicators. C2RR units have a 1,500 lb static load rating. Models... (read more)Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Acopian Power Supplies
Infinity Rack Mounting & Benchtop Infinity " High Power Linear Rack & Benchtop Power Supplies. DC Outputs from 3.3 VDC to 150 VDC & Up to 1200 Watts. Acopian, a leader in the design, manufacturing and distribution of standard, modified-standard and custom power supplies, launched their high power linear Infinity Rack and Benchtop power supplies rated up to 1200W. DC single/nominal output voltages range from 3.3VDC to 150VDC and up to 150A (1200W). All voltages are available in 2U, 3U and 4U high configurations. These linear... (read more)Browse Power Supplies Datasheets for Acopian Power Supplies -
METCASE
Rack Cases You Can Access While Still In The Rack Modern 19" rack mount enclosures. Stylish range of 19" rack cases in aluminum. Conforms to DIN 41494 & IEC 297-1. Heights: 2U and 3U in two standard depths. Attractive diecast front bezel incorporating unique 'comfort-handles' and rack mounting ears. Robust folded case body with removable base. Removable rear panel. Front panel (accessory) recessed in bezel for location of membrane keypads. Mounting holes in base for PCBs. Molded feet (accessories) can be fitted to the base panel for table top... (read more)Browse Rack Enclosures Datasheets for METCASE -
S.I. Tech, Inc.
Signal Distribution Systems - Rack Mount S.I. Tech Signal Distribution Systems are Rack Mount versions of existing stand alone Bit-Drivers (R). A wide selection of network cards are available to support various communication needs. (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Chengdu Leno Machinery Co., Ltd.
Steel Gear and Rack for Servo Motor Leno specializes in providing customized gears and racks, especially parts required for high-precision scenarios. Gears and racks are essential mechanical components designed to transform rotational motion into linear motion. Among the various types, helical gears and racks are particularly valued for their smooth, silent operation and greater load-carrying capabilities. The helical configuration allows for a more gradual engagement of the gear teeth, reducing noise and vibration while... (read more)Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd.
-
Corrosion Standards and Control in the Telephone Industry
In the underground plant a large number of hardware items are used in the manholes ( racks , hooks, ladders, manhole steps, etc.).
-
Electrical safety guidelines
The employer shall not use a cable, cable hanger, or manhole rack as a support for climbing.
-
DOE handbook electrical safety
Theemployershallnot use a cable, cable hanger, or manhole rack as a support for climbing.
-
Environmental Degradation of Telecommunication Hardware
FIG. 1 —Corroded manhole cable rack after 4years offield exposure.
-
McGraw-Hill's National Electrical Safety Code® (NESC®) 2012 Handbook > 1910.268: Telecommunications (Operations and Maintenance) 1910 Subpart R—Special Industr...
The ends of the supports are engaged in the manhole cable racks .
Indicates content that may require registration and/or purchase.