-
Supplier: DynaQuip Controls
Description: sampling and purging a wide variety of clean liquids or gases. Left to manual draining, air systems are often neglected or forgotten. Other types of automatic drains have small ports that clog up with sediment, scale and sludge. Float drain linkages immersed in steady
- Valve Size: 0.5 to 1 inch
- Number of Ports/Ways: 2
- Media Temperature: -15 to 300 F
- Primary Material: Brass / Bronze
-
Supplier: Central Air Compressor Co.
Description: designed electric motor Low power consumption ASME approved air receiver ASME approved safety relief valve ASME approved tank outlet valve OSHA approved enclosed beltguard Large metal intake filter silencers Manual condensate tank drain valve
- Compressor Technology: Reciprocating Piston
-
Supplier: Mi-T-M Corporation
Description: belt guard with 1/4-turn release for quick access to belts · Convenient lifting handles · Pneumatic tires with tubes and steel hubs Components: Regulator and two gauges for tank and outlet pressure · Manual drain valves for proper maintenance · 12-inch flywheel for extra
- Flow Capacity: 10.9 to 16.3 SCFM
- Power Source: Gasoline
- Mounting: Portable, Skid / Base Plate Mounted, Tank Mounted
- Compressor Technology: Reciprocating Piston
-
-
Supplier: Mi-T-M Corporation
Description: belts · Convenient lifting handles · Pneumatic tire with tube and steel hub Components: Regulator and two gauges for tank and outlet pressure · Manual drain valves for proper maintenance · Industrial grade pressure switch · 10-inch flywheel for extra cooling and longer
- Flow Capacity: 8.4 to 17.2 SCFM
- Horse Power: 2 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, Gasoline
-
Supplier: Mi-T-M Corporation
Description: access to belts · Convenient lifting handle · Two pneumatic tires with tubes and steel hubs Components: Regulator and two gauges for tank and outlet pressure · 10-inch fly wheel for extra cooling and longer life · Manual drain valves for proper maintenance · Belt
- Flow Capacity: 8.4 to 17.2 SCFM
- Horse Power: 2 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, Gasoline
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Filter/Silencer with Replaceable Element, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life MOTOR DESCRIPTION : 1.5 HP, 3400 RPM, Overload Protection with Manual
- Flow Capacity: 2.6 SCFM
- Horse Power: 1.5 HP
- Features: Integral Filter, Other
- Lubrication Style: Lubricated
-
Supplier: Air Compressors Direct
Description: mounted fittings •Pressure relief safety valve •Manual tank drains •Special unloading valves to assist in motor/engine starting
- Flow Capacity: 4.3 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: FS-Curtis
Description: well suited for common applications where only one compressor is needed. Magnetic motor starter Manual tank drain Oil sight glass Horizontal or vertical tank configurations available Factory oil filled Duplex Duplex compressors are ideal when there are varying demand
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: suited for common applications where only one compressor is needed. Magnetic motor starter Manual tank drain Oil sight glass Mounted on heavy gauge metal base 120 gallon air receiver available on 25-30 HP Factory oil filled Duplex Duplex compressors are ideal when there
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Mile-X Equipment, Inc.
Description: up to 175 PSIG Factory Filled With Champlub AC Lubricant All Pumps Are Factory Tested Prior to Shipment Standard Equipment: Automatic Start/Stop Operation OSHA Approved Belt Guard NEMA Rated Electric Motors ASME Coded Air Receivers Manual Tank Drain 0-300 PSIG Air
-
Supplier: Air Compressors Direct
Description: Start/Stop Control w/ Pressure Unloader •Set at 105-125 PSI Added Features •Protectively mounted fittings & manual tank drain •Tank gauge & pressure relief safety valve •Special unloading valves to assist in motor starting •Stainless steel braided discharge
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 18.3 SCFM
- Horse Power: 11 HP
-
Supplier: Air Compressors Direct
Description: extended pump life Auto Start/Stop Control w/ Pressure Unloader •Set at 105-125 PSI Added Features •Protectively mounted fittings & manual tank drain •Tank gauge & Pressure relief safety valve •Special unloading valves to assist in motor starting
- Flow Capacity: 28.7 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: extended pump life Auto Start/Stop Control w/ Pressure Unloader •Set at 105-125 PSI Added Features •Protectively mounted fittings & manual tank drain •Tank gauge & Pressure relief safety valve •Special unloading valves to assist in motor starting
- Flow Capacity: 27.8 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Air/oil tank with temperature protection Flexible drive coupling (CPF Only) Integrated moisture separator with automatic and manual back-up drains (CPF270-340) Improved long life inlet valve UL and cUL approved Shipped with 8,000 hour lubricant as standard
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 600 to 837 SCFM
- Horse Power: 175 HP
- Power Source: AC Single Phase
-
Supplier: Rogers Machinery Company, Inc.
Description: HEAVY-DUTY STAMPED-STEEL BELT GUARD SUCTION VALVE HEAD UNLOADERS FOR CONTINUOUS RUNNING AIR COMPRESSORS Simplex Simplex compressors are well suited for common applications where only one compressor is needed. MAGNETIC MOTOR STARTER MANUAL TANK DRAIN OIL SIGHT GLASS
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 18.5 to 68.4 SCFM
- Horse Power: 5 to 15 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: RUNNING AIR COMPRESSORS Simplex Simplex compressors are well suited for common applications where only one compressor is needed. MAGNETIC MOTOR STARTER MANUAL TANK DRAIN OIL SIGHT GLASS MOUNTED ON HEAVY GAUGE METAL BASE 120 GALLON AIR RECEIVER AVAILABLE ON 25-30 HP
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 19.1 to 204.4 SCFM
- Horse Power: 5 to 30 HP
-
Supplier: Mile-X Equipment, Inc.
Description: Lubrication ASME Certified 30, 60, 80 Gallon Horizontal Air Receivers – Manual Receiver Drain Valve – Pressure Relief Valve – Service Valve – Pressure Gauge – 30 Gallon Receivers Include Vibration Isolators Belt Driven Totally Enclosed Belt Guard Oil Level
-
Supplier: Mile-X Equipment, Inc.
Description: construction provides 110% secondary containment. Automatic air shut-off prevents overfilling. Locking security/environmental cover. High-gloss enamel paint finish. 3/4" x 10' suction hose with quick-connect coupler. Quick-connect adapter kit to used oil drain. Manual-operated
-
Supplier: Mile-X Equipment, Inc.
Description: construction provides 110% secondary containment. Automatic air shut-off prevents overfilling. Locking security/environmental cover. High-gloss enamel paint finish. 3/4" x 10' suction hose with quick-connect coupler. Quick-connect adapter kit to used oil drain. Manual-operated
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: power supply 220VAC, 50HZ, 0.5~3KW, leakage protection Purge PN2,SS316 1/2″SWG Ultra-pure water UPW, JIS 16A bonding Compressed air CDA,SS316 1/2″SWG Waste outlet Drain,PP DN20 Fusion Socket/Drain,PP DN25 Fusion Socket Standard equipment PP shell + transparent PVC observation
- Body Material: Stainless Steel
-
Supplier: GEA Process Engineering Inc.
Description: Options Niro Pharma Systems Standard, Single use CIP System Skid can be configured with the following options to meet your specific needs. 150 or 325 gal wash tank Secondary rinse water tank with double seat mixproof valves CIP Return pump with low point drain
-
Supplier: JST Manufacturing, Inc.
Description: Range 40º C- 120º C +/- .5º Thermocouple, type J Teflon coated Temperature probe Programmable Temperature Controller with Timer Liquid Level detection Semi and NEC compliant 1" Sloped Drain Port Dedicated Air Operated Drain Valve Optional Features Condensing cooling coils
-
Supplier: Johnson Pump, An SPX Brand
Description: sewage to a holding tank or transfer it onwards to a septic tank. Naturally, pumping ordinary shower or sink drain water or bilge water is no problem for either pump. Like the Viking Power 16, this new pump has been engineered with a ball-bearing supported transmission for long
- Maximum Discharge Flow: 7.92 to 8.448 GPM
- Discharge Size: 1.4960638 inch
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Westerbeke Corporation
Description: control brackets Low oil pressure and high water temperature alarms Gear-driven sea water pump Mechanical marine gear with 2.05:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose Tuned air intake silencer Operator’s Manual and Parts
- Displacement: 0.6349982208561089 liters
- Number of Cylinders: 2
- Length: 24.5 inch
- Width: 20 inch
-
Supplier: Westerbeke Corporation
Description: Throttle, stop, and shift control brackets Low oil pressure and high water temperature alarms Gear-driven sea water pump Short profile marine gear with 2:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose Tuned air intake silencer Operator’s
- Displacement: 1.3180105007343699 liters
- Number of Cylinders: 3
- Length: 30.6 inch
- Width: 21.3 inch
-
Supplier: Westerbeke Corporation
Description: brackets Low oil pressure and high water temperature alarms Gear-driven sea water pump Short profile marine gear with 2:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose Tuned air intake silencer Operator’s Manual and Parts List
- Displacement: 1.7578389458383172 liters
- Number of Cylinders: 4
- Length: 34.1 inch
- Width: 21.3 inch
-
Supplier: Caterpillar Oil & Gas
Description: valve Oil mist detector Flywheel and damper guards Mounting System Base aseembly Vertically-restrained vibration isolators and weld plates Starting System Single turbine air starters Boost control valve for extremely cold ambient conditions Air start pressure reducing
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: valve Oil mist detector Flywheel and damper guards Mounting System Base aseembly Vertically-restrained vibration isolators and weld plates Starting System Single turbine air starters Boost control valve for extremely cold ambient conditions Air start pressure reducing
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: JST Manufacturing, Inc.
Description: +/- .5º Thermocouple, type J Teflon coated Temperature probe Programmable Temperature Controller with Timer Liquid Level detection interlocked to pump Dual diaphragm pneumatic pump Air Operated Drain Valve Optional Features +/-0.1º C Solid State Chiller/Heater Unit Centrifugal
-
Supplier: Westerbeke Corporation
Description: recovery tank Throttle, stop, and shift control brackets Low oil pressure and high water temperature alarms Gear-driven sea water pump Short profile marine gear with 1.88:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose Tuned air
- Displacement: 3.318377799312569 liters
- Number of Cylinders: 4
- Length: 49.9 inch
- Width: 25.3 inch
-
Supplier: Caterpillar Oil & Gas
Description: conditions Emergency stop logic inputs provided at 40-pin customer interface connection Air inlet shutoff General Paint — Cat yellow Vibration damper and guard Lifting eyes B-Series LAND 3516C HD Optional Equipment Air Compressors Air Inlet System Air cleaner and
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: conditions Emergency stop logic inputs provided at 40-pin customer interface connection Air inlet shutoff General Paint — Cat yellow Vibration damper and guard Lifting eyes B-Series LAND 3512B (Well Stimulation) Optional Equipment Air Compressors Air Inlet System Air
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Technic, Inc.
Description: motors are equipped with a closed loop electronic flow control system using an in-line flow sensor coupled to a VFD pump motor controller. This provides a programmable, constant cell flow value & minimizes air entrapment. Process Cell Drain Control Drains are equipped with
- Machinery Type: Automated System
- Process / Technology: Electroplating
- Application / Industry: Semiconductor / Wafer, Solar / Photovoltaic
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Drain,PP DN20 Fusion Socket/Drain,PP DN25 Fusion Socket Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left and right barrels. The pump body has two uses
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums) Control cabinet power supply 220VAC, 50HZ, 0.5~3KW, leakage protection Purge PN2,SS316 1/2″SWG Ultra-pure water UPW, JIS 16A bonding Compressed air CDA,SS316 1/2″SWG Waste outlet Drain,PP DN20 Fusion Socket/Drain,PP
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
are self-contained and drain water-bearing systems in passenger cars automatically by monitoring ambient temperatures. When outside air temperatures are close to freezing, the valve will open to drain the tank before freeze damage can occur. The valve is completely mechanical and requires no (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
1″ valves monitor ambient temperatures and will automatically drain the water tanks if the air temperature falls to the valve’s set-point, 35°F, preventing burst piping and frozen tanks. Completely mechanical, with no outside power required, its high flow (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
are self-contained and drain water-bearing systems in passenger cars automatically by monitoring ambient temperatures. When outside air temperatures are close to freezing, the valve will open to drain the tank before freeze damage can occur. The valve is completely mechanical and requires no (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
are self-contained and drain water-bearing systems in passenger cars automatically by monitoring ambient temperatures. When outside air temperatures are close to freezing, the valve will open to drain the tank before freeze damage can occur. The valve is completely mechanical and requires no (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
. Automating this process is the only way that you can be sure the maintenance is performed without fail or without misuse of precious air resources. DRAINMASTER automatic drain valve is designed to offer an expanded twenty cycle times to achieve the most exact discharge performance without wasting (read more)
Browse Drain Valves Datasheets for DynaQuip Controls -
electrical or air connections Minimal maintenance required High flow design for rapid draining NSF 61/372 certified by a third party Shock & Vibration tested by a third party Design Features Low lead brass/bronze Self-operating valve Dual port seals No power or air required when used without heater Inline serviceable (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
/8140 vacuum relief valves provide effective vacuum protection by allowing controlled air intake to balance tank pressure and prevent damage caused by excessive negative pressure. Designed for side-mounted installation, these valves support multiple materials including aluminum, carbon (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
protection by automatically relieving excess pressure and admitting air when vacuum conditions occur. Designed for large-volume storage tanks, these valves help maintain safe operating pressure while significantly reducing vapor losses caused by normal (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
time. Breather valves are designed to manage this balance. By automatically releasing or admitting air, they help prevent both overpressure and vacuum conditions that could lead to deformation or damage. For such (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
MPIs NRS style ductile iron/stainless steel mud valves are designed primarily for use in settling tanks of water and wastewater treatment plants. They are available in both ductile iron and stainless steel bodies. Their intended use is to drain tanks for maintenance or cleaning. Mud Valves are (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial
More Information Top
-
States > Oregon > State > Regulations > Chapter 581 - Oregon Department of Education > [OAR 581-53] 053 - School Bus Driver Training‚ Licensing‚ an...
(f) Air brake systems shall be equipped with manual drain valves on all air tanks .
-
Battelle-Northwest thermal hydraulics laboratory
40 Close manual drain valves of the high pressure air storage tank . -.
-
A Linear-Programming Predictive Controller with Variable Horizon
Liquidcan drain frm th tank through manual valve 3 while air can exit though relief valve4.
-
Multivariable predictive control of a pressurized tank using neural networks
The liquid can drain from the tank through a manual valve v3 while air can leave the tank through a discharge valve v4.
-
Compressor with 2 gallon tank 1 4 cfm 115 VAC from Cole-Parmer
What's included: check valve, tank pressure gauge, shutoff valve, manual tank drain , tank safety valve , 50-µm inlet air filter, and 8-ft (2.4-m), three-wire cord (115 VAC model includes plug).
-
Utilization of cheese whey lactose by kluyveromyces fragilis for energy and growth under continuous fermentation
No. J-7053), an air tank (equipped with an automatic pressure switch, a check valve, a pressure gage, a shutoff valve at the tank outlet, manual tank drain , and a tank safety valve ), a pressure regulator, an air filter, and a flowmeter.
-
Online Catalog Air Compressor Accessories - Pneumatics - Grainger Industrial Supply
• Drain Extension Kit, Air Compressor Tank , Includes, Shut Off Valve , Pipe Extension, For Manual Tank Drain .
-
Pneumatics - Grainger Industrial Supply
• Drain Extension Kit, Air Compressor Tank , Includes, Shut Off Valve , Pipe Extension, For Manual Tank Drain .
Indicates content that may require registration and/or purchase.